Products/Services for Jcb Hydraulic Hose
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...Product FormMaterialConstruction Options -
Hose Fittings - (1196 companies)...with any proposed fitting materials. Incompatibility could result in corrosion causing leakage or system damage. References. hoseandittings.com - Hose and Fitting Shop. Legacy - Selection Guide: Quick-Disconnect Couplers & Plugs. Parker - Hydraulic Hose... -
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Hose Reels - (408 companies)...feet, yards, mils, miles, meters, centimeters, millimeters, and kilometers. There are several rewind methods for hose reels. Manual devices require the use of a hand crank. Products that use an electric motor, hydraulic motor, pneumatic motor...
-
Hose Crimpers - (57 companies)...are used for more demanding applications such as industrial hose crimping, metal forming, shop floor production runs, and machine shop maintenance. Hydraulic hose crimping and pneumatic hose crimping equipment for automotive and aerospace applications...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Air Hose and Air Duct Hose - (479 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Complete Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
The Kuriyama Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Compact High-Pressure Hydraulic Hose Engineered for Compact High-Pressure Systems. Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential. Optimized for Real-World Applications. This hose is widely used in construction equipment such as excavators, loaders, and cranes, as well as agricultural machinery including tractors and harvesters. It is also suitable for mining equipment, mobile... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Tough, High-Temp Hydraulic Hose! TR1HT - High Temp - 1SN/R1AT. General Applications: Wherever low or continuous high temperatures or. fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life. under "normal" conditions is desired. Construction: Tube - Black tube, specifically compounded for temperature and chemical resistance, oilresistant. Reinforcement - One high tensile steel wire braid. Cover - Synthetic rubber, blue ... weather... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
EN853 1SN Flexible Hydraulic Hose Professional-Grade Hose Boosts Work Efficiency. Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to -40? to 121... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Top-tier, Trusted Hydraulic Hose Solutions Manufactured in Cadillac, Michigan, Piranha (R) Hose Products has been leading the US high pressure thermoplastic hose market since 1959. Their state of the art productions facility provides high quality, reliable hydraulic hose products; as well as specially engineered and value add products such as the Piranhaflex Plus, with its specially engineered low friction cover, that extends hose life and makes for easy hose bundle routing on utility equipment. View the Piranhaflex Catalog here. (read more)Browse Plastic Tubing Datasheets for Kuriyama of America, Inc.
-
Off-Highway Noise - Diverging Demands of the Future
The use of tape wrapped hoses on air intakes, and helical cut gears on transmissions help to … to acknowledge the assistance of Richard Payne, National Physics Laboratory, and Nathan Hattersley, JCB in the preparation .... REFERENCES 1 86/662/EEC: Council Directive ; Limitation of noise emitted by hydraulic excavators, rope-operated excavators, dozers, loaders…
-
CR4 - Thread: Pneumatic vs. Hydraulic Cylinders
…the parts you need (cylinders, pump, electric/diesel motor to turn the pump, rated hoses , mounting hardware, and .... For ideas on a basic schematic on how a hydraulic system can work, use a "newer bulldozer" .... Basically, consider this JCB .
-
Technology Assessment of Dust Suppression Techniques Applied During Structural Demolition
High pressure water jet with flexible hose attachments. .... Hydraulic Hammers. .... JCB Hydropower (UK); U.S. DOE sites .
-
Multiphase Flow Dynamics 2
(1996) Wave flow of liquid films, Be- gel Hose , New York, ed. .... (1990) Thermo- hydraulic behavior of inverted annular flow, NED vol 120 pp 281-291 Asali JC, Hanratty .... Technology, vol 65 pp 53-66 Lopes JCB and Dukler AE (Sept.1986) Droplet entrainment in vertical…
-
5th AVL International Commercial Powertrain Conference Proceedings (2009)
remote ECUs, allow simpler vehicle layouts, reduction of hydraulic hoses , reducing potential leack points, adding flexibility and improveing flexibility for a much easier serviceability. .... JCB Excavators Ltd.
-
Hydraulic Breaker - Hydraulic Breaker Manufacturers, Suppliers (Page 4)
…Working Pressure(Bar) 90~120 Tool Diameter(mm) 45 Impact Rate(bpm) 700~1,200 Hose Diameter(inch) 1/2 .... [ Related Keywords : excavator attachment, hydraulic attachments, breaker, hammer ]. .... Soosan,Daemo,Atlascopco,furukawa,powerking,fine,rhino,krupp.okada,stanley,jisung,Edt,T&H,Doosan, JCB ,NPK,Kumatsu.
-
Dubbel
1 task hoppers 3 conveying hose 7, 2 stirrer, 4 pressure roller 6, 5 rotor, housing, conveying .... Excavators become almost exclusively as hydraulic excavator for all used Löse- and charging works in the Erd .... Backhoe loader with charging blade and backhoe-tail excavators ( JCB , Cologne).
-
Dubbel
The car concrete pumps become predominantly with equipped three to fünfgliedrigen pleatable distributor masts (image 6), to facilitate the Auf- and degradation of the conveying lines to simplify obstacles to overcome simply and the handling of the distributing hose by the concreting. .... The pivoting range is limited (until 370) because no rotary implementation can be arranged by the swivel joint of the concrete conveying line laid on the distributor mast for the hydraulic system lines to the fattening kink cylinders. .... Backhoe loader with charging blade and backhoe-tail excavators ( JCB , Cologne).
-
The European Automotive Supplier Report
In automotive, the company makes axles components, belts, hydraulic hoses , couplings and transfer hose for OEMs and aftermarkets. .... is led by Ricardo and comprises a consortium of other partners including CTG, JCB , Land Rover, SKF…
-
The Indian Automotive Supplier Report
…Engines Ltd., Suzuki Power Train India Ltd., Avtec Ltd., Escorts, SML Isuzu Ltd, JCB India, Force Motors … company ceased production for around 45 days for planned upgrades of PLC & Hydraulic system in Kunkel … Modules, Fuel Pumps Including Modular Reservoir Fuel Pump Assemblies, Heat Exchangers & Coolers, Hose , HVAC, Immobilizers, Li…
Indicates content that may require registration and/or purchase.