-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
- VF: 1.3 volts
- IF: 150,000 mA
- VR: 75 volts
- Tj: -55 to 150 C
-
Supplier: Accuris
Description: JEDEC Memory Controller Standard \x96 for Compute Express Link (CXL)
-
Supplier: Accuris
Description: Notification Standard for Product Discontinuance
-
-
Supplier: Accuris
Description: JEDEC Memory Device Management Standard \x96 for Compute Express Link (CXL)
-
Supplier: Accuris
Description: Interoperability and Compliance Technical Requirements for JEDEC Standard JESD96A \x96 Recommended Practice for use with IEEE 802.11n
-
Supplier: IPC International, Inc.
Description: document is applicable to surface mount components attached to printed wiring boards using conventional solder reflow technologies and supplements existing standards that address mechanical shock or impact during shipping, handling or field operation. 14 pages. Released June 2004.
-
Supplier: IPC International, Inc.
Description: DESCRIPTION Establishes mechanical drop and shock and test guidelines for assessing solder joint reliability of printed board assemblies from system to component level. This document addresses methods to define mechanical shock use-conditions, methods to define system level, system printed board
-
Supplier: IPC International, Inc.
Description: DESCRIPTION This document will provide insight into the theory behind tin whisker formation as it is known today and, based on this knowledge, potential mitigation practices that may delay the onset of, or prevent tin whisker formation. The potential effectiveness of various mitigation practices
-
Supplier: IPC International, Inc.
Description: DESCRIPTION Revision D.1 is a maintenance release to correct some editorial concerns identified by the developing committee. Updated with extended support for components used for lead free assembly! This standard identifies the classification levels of nonhermetic solid state surface mount
-
Supplier: Aries Electronics, Inc.
Description: standard PGA socket
- Operating Temperature: 105 C
- Number of Contacts: 132
- Contact Plating: Nickel Plating
- Features: Other
-
Supplier: InnoDisk USA Corporation
Description: Features JEDEC standard 1.5V +/- 0.075V Power Supply Frequency:1066Mhz, 1333Mhz SSTL_15 Interface 8 independent internal bank 8-bit pre-fetch Burst Length: 8, 4 Average Refresh Period 7.8us On Die Termination using ODT pin Asynchronous Reset All of Lead-free products are compliant for
- Capacity: 1,000 to 4,000 MB
- Clock Speed: 1,066 to 1,333 MHz
- Pin Count: 240 #
- Operating Temperature: -40 to 185 F
-
Supplier: InnoDisk USA Corporation
Description: and take advantage on this product for space/ airflow and heat optimization. Features: Compliant with JEDEC standard RoHS compliant Ver low profile (VLP) at the heitht of 18.75mm Highly reliable - for Mission Critical blade server memory solution
- Capacity: 1,000 to 4,000 MB
- Clock Speed: 400 to 800 MHz
- Pin Count: 240 #
- Operating Temperature: 32 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: 2 uA (Max.) Quiescent Current, Quad 2-input AND Gate Complies with JEDEC standard no. 8-1A The 74HC⁄HCT08 are high-speed Si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. The
-
Supplier: ASTM International
Description: and evaluation of test structures for this test method, the reader is referred to the EIA/JEDEC Standard 35-1. 1.4 Failure criteria specified in this test method include both the fixed current limit (soft) and destructive (hard) types. In the past, use of a fixed current limit of 1 µA
-
Supplier: Allied Electronics, Inc.
Description: 6.0 V (Max.) Supply Voltage, +⁄- 20 mA Clamp Diode Current, Quad 2-Input NAND Gates Complies with JEDEC standard no. 8-1A ESD protection: HBM EIA⁄JESD22-A114-A exceeds 2000 V, MM EIA⁄JES It is high-speed silicone-gate CMOS devices and are pin compatible with low power schottkyy TTL
-
Supplier: ASTM International
Description: This standard was transferred to SEMI (www.semi.org) May 2003 1.1 The techniques outlined in this standard are for the purpose of standardizing the procedure of measurement, analysis, and reporting of oxide integrity data between interested parties. This test method makes no
-
Supplier: Nexperia B.V.
Description: Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
- Propagation Delay: 9 ns
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Gate Type: NAND
-
Supplier: Allied Electronics, Inc.
Description: Quad 2-input Exclusive-OR Gate SOIC Package, ICs Output capability is standard ICC category is SSI It is high-speed Si-gate CMOS devices and are pin compatible with low power schottky TTL (LSTTL). They are specified in compliance with JEDEC standard no. 7A. It provide the
-
Supplier: Allied Electronics, Inc.
Description: 3-State, DIP20 Package, -40 to +125°C Operating Temperature, Octal Bus Tranceivers Octal bidirectional bus interface Complies with JEDEC standard no. 7A ESD protection:
-
Supplier: Nexperia B.V.
Description: Complies with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
- TJ: -40 to 85 C
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V
- Features: Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol QMI519 ) LOCTITE ABLESTIK QMI519 is JEDEC L1 260°C for SOIC, industry standard for QFN packages. Industry standard for preplated finishes. Exceptional performance on clean uncoated silver-plated finishes. High adhesion, excellent electrical and thermal
- Thermal Conductivity: 3.8 W/m-K
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Nexperia B.V.
Description: with JEDEC standard JESD 13-B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C
- Operating Temperature: 85 C
- Gate Type: AND
- IC Package Type: Other
-
Supplier: MACOM
Description: Packages available in JAN, JANTX, JANTXV and JANS levels to MIL-PRF-19500 slash sheets /477. Standard features include: Popular JEDEC registered series, Voidless hermetically sealed glass package, Extremely robust construction, Internal "Category I" Metallurgical bonds.
- VF: 0.875 to 0.975 volts
- VR: 50 to 150 volts
- IR: 0.175 to 0.525 mA
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Nexperia B.V.
Description: The 74AHCU04 is high-speed Si-gate CMOS devices and is pin compatible with low power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7A. The 74AHCU04 is a general purpose hex unbuffered inverter. Each of the six inverters is a single stage. Features and
- TJ: -40 to 125 C
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Buffer
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 60V Dual N-Channel HEXFET Power MOSFET in a SO-8 package Applications Home appliances Benefits Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Normal level : Optimized for 10 V gate drive voltage Industry standard
- rDS(on): 0.0178 ohms
- TJ: 150 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: Soft-switching 1200 V, 75 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC
- VF: 2.5 to 3 volts
- IF: 75,000 to 116,000 mA
- IR: 0.02 mA
- trr: 195 ns
-
Supplier: Infineon Technologies AG
Description: Soft-switching 1200 V, 60 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC
- VF: 2.5 to 3 volts
- IF: 60,000 to 94,000 mA
- IR: 0.02 mA
- trr: 175 ns
-
Supplier: Infineon Technologies AG
Description: Soft-switching 1200 V, 120 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features Low forward voltage (VF) Very soft and fast recovery behavior Low reverse recovery charge HV-H3TRB pass by JEDEC Standard Tvjmax = 175°C Qualified according to JEDEC
- VF: 2.5 to 3 volts
- IF: 120,000 to 177,000 mA
- IR: 0.02 mA
- trr: 215 ns
-
Supplier: OSRAM Opto Semiconductors
Description: FIREFLY 0402, red (R), SMT package, standard SMT footprint 0402, colorless diffused resin Product Features Package: SMT package standard SMT footprint 0402 colorless diffused resin Color: red (625 nm) Viewing angle at 50 % IV: 140 (horizontal)165 (vertical) Technology: InGaAlP Thinfilm
- Peak Wavelength: 625 nm
- Viewing Angle: 140 to 165 degrees
- LED Type: Red
-
Supplier: Technic, Inc.
Description: The Techni BT2 bright tin process is a low cost bright tin process based on sulfuric acid. It is designed for rack and barrel plating applications. The bright tin deposits have excellent solderability characteristics and are whisker resistant as defined by JEDEC JESD201A standards
- Chemical / Composition: Tin Plating
-
Supplier: Integrated Device Technology
Description: 14-bit registered buffer designed for 2.3V-2.7V. VDD for PC1600 - PC2700 , and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are SSTL_2 levelcompatible with JEDEC standard for SSTL_2.
- TJ: 0 to 70 C
- Pin Count: 48 #
- Device Type: Buffer
- Package Type: TSSOP
-
Supplier: Integrated Device Technology
Description: 13-bit to 26-bit registered buffer designed for 2.3V-2.7V VDD for PC1600 - PC2700 and 2.5V-2.7V VDD for PC3200 , and supports low standby operation. All data inputs and outputs are SSTL_2 level compatible with JEDEC standard for SSTL_2.
- TJ: 0 to 70 C
- Pin Count: 56 #
- Device Type: Buffer
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: supply bias requirement of 3.3V to 5.0V for driving the N-channel MOSFET. By employing an independent reference voltage input (VDDQ) and a feedback pin (VTTS), this termination regulator provides excellent output voltage accuracy and load regulation as required by JEDEC standards.
- Regulated Output Voltage (Volt): 0.75 to 1.25 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -30 to 100 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: supply bias requirement of 3.3V to 5.0V for driving the N-channel MOSFET. By employing an independent reference voltage input (VDDQ) and a feedback pin (VTTS), this termination regulator provides excellent output voltage accuracy and load regulation as required by JEDEC standards.
- Regulated Output Voltage (Volt): 0.75 to 1.25 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -30 to 100 C
- Input Voltage (VIN): 2.7 to 5.5 volts
Find Suppliers by Category Top
Featured Products Top
-
CAMM2 (Compression Attached Memory Module) is the next generation of memory interconnect from Amphenol, a JEDEC standard that comes in several stack heights and pin sizes. CAMM2 uses Amphenol cLGA® direct-attach compression technology for high (read more)
Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
?Performance Validation ? 25% better thermal transfer than JEDEC standard heatsinks (tested @ 15W/in² heat flux) ? 5000+ hr salt spray certified for industrial environments (ASTM B117) ? -40°C to 150°C operational range with <3% thermal resistance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
capability. The design is non-reflective as such the RF1, RF2, RF3 and RF4 ports are terminated with 50 Ω load(s) in the non-throw or OFF state. QPC6144 is JEDEC standard 1.2V, 1.5V and 1.8V positive control logics selectable. It incorporates a single pin control to disable the internal Negative (read more)
Browse RF Switches Datasheets for Qorvo -
customers will be reticent to design-in a relatively new package", stated Chris Boyce, Product Group General Manager at Nexperia. "For this reason, we have registered the CCPAK1212 with the JEDEC standards organization (reference MO-359). We followed a similar approach when we introduced the first LFPAK (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
called out in the EIA/IPC/JEDEC joint standard J-STD-002. Learn how traditional solderability tests may over-reject acceptable aged material. Discover an allowable alternative that more closely simulates board attach, providing a practical solution to this (read more)
Browse Uncategorized Products Datasheets for Rochester Electronics -
. Product is rapidly transferred between the hot and cold chamber creating a temperature shock of the specimens. These thermal shock chambers meet a variety of test specifications including Mil-Std 810, Mil-Std 883, IEC 60068-2-14, JEDEC and a variety of commercial test standards (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
125 volts with liner removal or label removal/repositioning. These products are ANSI/ESD S20.20, ESD S541, IEC 61430 and JEDEC JESD 625B compliant (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
Flash device. Key Features: ASIL-B compliant and ASIL-D ready: Meets ISO 26262 standard for automotive functional safety IEC-61508 ready Endurance flex architecture: Multiple partitions each configurable to provide up to 25 years of data retention or 1 (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
MMC managed NAND flash memory device designed for reliable embedded data storage. It combines MLC NAND flash memory with an intelligent eMMC controller in a single JEDEC-standard package, simplifying storage integration and reducing the software and hardware complexity associated with raw NAND flash (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
, and power consumption are important considerations. Supporting Standard SPI, Dual SPI, and Quad SPI operation, the device offers significantly higher read performance than conventional single-I/O serial Flash while retaining a compact eight-pin interface. With a maximum clock frequency of up (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Rambus targeted by FTC probe The Federal Trade Commission has launched a preliminary investigation of Rambus Inc. for possible antitrust violations stemming from the company's dealings with the JEDEC standards deliberation body. Semiconductor Alert! (Jan. 29-Feb. 2) Commentary & analysis of week's
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
In a rare move, the JEDEC standards body is considering a specification that would result in a modified, or look-alike, DDR-II memory chip aimed at graphics cards. IEDM sees strained, fully depleted future The 48th International Electron Devices Meeting, planned for Dec. 8-11 in San Francisco, may
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to disclose its SDRAM patent applications to the JEDEC standards body in the 1992-96 time period. NEC to cut 700 jobs, close IC assembly/test unit in California ROSEVILLE, Calif. -- NEC Corp. today (April 6) announced it was eliminating 700 jobs and restructuring its manufacturing operations here. As part
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Heard on the Beat (March 29) Heard on the Beat (March 29) JEDEC forms new IC standards group to make 802.11 WLANs fly ARLINGTON, Va. -- Will the wireless local-area networking (WLAN) market finally take off? JEDEC here is attempting to make the WLAN market fly by confirming the formation of a new
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
devises photonic SOI technology Silicon Genesis Corp.(SiGen), a developer of silicon-on-insulator (SOI) wafer technologies, claims to have integrated a single-chip opto-electronics device into standard silicon chip processing into what its calls "NanoPhotonic SOI. " Appeals court denies rehearing
-
S2083: Surface Mounting Instructions for PQFN Packages
. These considerations apply in general for most of M/A-COM's surface mount packaged IC's. This application note provides specific guidelines for mounting the fine pitch quad flat no lead packages (PQFN per JEDEC MO-220), also known as MLP, MLF, or FQFP-N packages. The first consideration in mounting the PQFN