Products/Services for JIS Magnet Wire

  • Magnet Wire-Image
    Magnet Wire - (56 companies)
    Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square...
  • Metal Wire-Image
    Metal Wire - (546 companies)
    How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
  • Industrial Magnets-Image
    Industrial Magnets - (467 companies)
    Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet...
  • Litz Wire-Image
    Litz Wire - (37 companies)
    Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
  •  
    Rare-Earth Magnets - (105 companies)
    Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets. Classified under permanent magnets, rare-earth magnets have a permanent magnetic field. When...
  •  
    Wire Terminals - (430 companies)
    Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
  •  
    Wire to Wire Connectors - (134 companies)
    Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
  •  
    Screws - (1401 companies)
    ...good load capacity, wear resistance, and are suitable for use near magnets. Molybdenum screws have a very high melting point and are exceptionally strong. Plastic screws are inexpensive and corrosion resistant for light loads. They are common...
  •  
    Bolts - (1302 companies)
    ...magnetic permeability. Copper alloy screws have good load capacity, wear resistance, and are suitable for use near magnets. Plastic screws are inexpensive and corrosion resistant for light loads. They are common for applications near water...
  •  
    Hookup Wires - (318 companies)
    Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire