-
Supplier: Cole-Parmer
Description: • High-heat conductivity provides excellent thermal uniformity over the entire heating surface Hot plates feature a sturdy stainless steel case that resists spills and corrosion and supports heavy loads. The 6-1/4'' x 6-1/4'' hot plates have a 20 lb maximum load capacity; all other
- Operating Temperature: 699.8 F
- Heater Type: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP 65; NEMA 4X
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Temperature Range -40 to 100 °C, Silver Gray, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP
-
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP
-
Supplier: Allied Electronics, Inc.
Description: Al Si 12, Silver Gray, Temperature Range -40 to 100 °C, Cast Aluminum Enclosures Aluminum enclosures are used in harsh industrial environments for power distribution, electronics, measurements and control techniques, pneumatic and hydraulic applications. Standard Color: Gray IP
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base 6" (150mm)
- Length: 0.787402 inch
- Material: Aluminum, Steel
- Features: Other
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Qualitrol Company, LLC
Description: a temperature indicator and/or measurement device (sold separately). Thermal plate is available with up to 3 wells and the 130 series is available with 1 well and up to 2 RTD’s. Features Qualitrol Thermal Plates feature heating elements made of an etched nickel alloy grid which is
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.
- Flow Capacity: 47.3 to 58.4 SCFM
- Horse Power: 15 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size range: from 2 to 40 inches diameter (DN25 to DN1000mm) Face to face
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 834.8 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other, Swing Check Valves
- Primary Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader
- Flow Capacity: 47.31 to 59.14 SCFM
- Horse Power: 15 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Supplier: Southland Equipment Service
Description: glides/casters. Drag chain standard with the "Soft Touch" pneumatic mechanism. Base is 5-leg cast aluminum with 23" leg spread or 5-leg tubular base 23" wide with fixed height 20" footring -- see chart. Class 100/Static Control upholstery available in Microcon Blue Vinyl. Static
-
Supplier: bulbs.com
Description: Value Brand Small Wallpack with Bronze Die Cast Aluminum Housing and Molded Prismatic Borosilicate Glass Lens. Includes 100 Watt Metal Halide lamp, mounting plate and a High Power Ballast, 120/208/240/277 Voltage.
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: bulbs.com
Description: Value Brand Small Wallpack* with Bronze Die Cast Aluminum Housing and Polycarbonate Lens. Includes 100 Watt High Pressure Sodium Lamp (ED17) with Medium Base, mounting plate and a Magnetic Ballast (S62) of 120 Voltage.
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included
- Application: Outdoor
-
Supplier: Southland Equipment Service
Description: This dockboard is designed for extra strength and safety. Deck is made of tough aluminum alloy and curbs are structural steel with cast tapered ends. Deck is bolted on for increased durability. Stop angles are made of structural steel. Capacities are suitable for fork truck use.
- Weight Capacity: 15,000 lbs
- Length: 72 inch
- Width: 60 inch
- Weight: 300 lbs
-
Supplier: RAB Lighting
Description: FIXTURE WITH BRACKET AND JUNCTION BOX TYPE 1/2 INCH, 3/4 INCH NPS HUB SIZE UL 1598 APPROVAL WALL MOUNTING A19 LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL VAPORPROOF NATURAL HOUSING FINISH DIE CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE
- Light Fixture Wattage: 150 watts
- Lamp Type: Incandescent
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775 Shallow lid, deep body Captive stainless steel lid screws Neoprene oil and petrol resistant gasket standard. (-40ºC up to +80ºC) Degree of protection NEMA 4X, IP66, DIN 40050 Temperature Range (-40ºC up to +80ºC)
- Length / Height: 3.94 inch
- Width/Diameter: 3.94 inch
- Depth: 3.15 inch
- Height: 3.94 inch
-
Supplier: RAB Lighting
Description: FIXTURE WITH BOX TYPE 1/2 INCH NPS HUB SIZE UL 1598, UL (CANADA AND US) APPROVAL WET LOCATION, NON-HAZARDOUS LOCATION APPLICATION CEILING WITH 4 INCH SURFACE/RECESSED BOX MOUNTING MEDIUM BASE A21 LAMP TYPE 100 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT,
- Light Fixture Wattage: 100 watts
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Incandescent
- Application: Industrial
-
Supplier: Radwell International
Description: DISC BRAKE, DOUBLE ACTING, DIE CAST ALUMINUM, ZINC-PLATED, BUNA-N SEALS, 100 PSI, 5/32 INCH DISC THICKNESS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader
- Flow Capacity: 3.3 SCFM
- Horse Power: 1 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: RAB Lighting
Description: MOISTURE RESISTANT, DUSTTIGHT, RAINTIGHT NATURAL HOUSING FINISH 120 V BALLAST/LINE VOLTAGE DIE-CAST ALUMINUM GUARD MATERIAL HEAT RESISTANT GLASS GLOBE MATERIAL CLEAR GLOBE FINISH INITIAL INTENSITY 825 LUMEN BALLAST INPUT WATTAGE 17 W SIZE 4-1/8 INCH W X 7-1/4 INCH H WITH LAMP, ADAPTER
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights, Recessed Lights
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Heavy-Duty, Single Stage, Cast-Iron Twin Cylinders, Ball Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Multi-Finned 11" Flywheel, Oil Sight Gauge
- Flow Capacity: 12.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Cole-Parmer
Description: indicator housing (SHS only) • Cast aluminum magnesium indicator housing (LHS only) • Chrome-plated steel hook with safety catch • Automatic power-off • Low-battery indicator • Rechargeable battery
Designed with safety in mind...
each scale- Capacity: 110.25 lbs
- Display: Digital Display
Supplier: Southland Equipment ServiceDescription: glides/casters. Drag chain standard with the "Soft Touch" pneumatic mechanism. Base is 5-leg cast aluminum with 23" leg spread or 5-leg tubular base 23" wide with fixed height 20" footring -- see chart. Class 100/Static Control upholstery available in Microcon Blue Vinyl. Static
Supplier: Cole-ParmerDescription: indicator housing (SHS only) • Cast aluminum magnesium indicator housing (LHS only) • Chrome-plated steel hook with safety catch • Automatic power-off • Low-battery indicator • Rechargeable battery
Designed with safety in mind...
each scale- Capacity: 110.25 lbs
- Display: Digital Display
Supplier: Cole-ParmerDescription: to changes in supply pressure. Quality materials ensure long, trouble-free operation in the most difficult industrial environments. The precision die-cast aluminum housing is finished with vinyl paint, which resists scratching, weathering, and other physical wear. Regulators are
Supplier: Thomas An Ingersoll Rand BusinessDescription: Features & Benefits Single cylinder Oil-less, non-lube piston and cylinder Permanently lubricated bearings Stainless steel valves Aluminum valve plates Lightweight die cast aluminum components Range Technical Overview Capacity up to 0.9 cfm / 25.5 l/min Pressure to 100
- Discharge / Operating Pressure: 40 to 100.1 psi
- Flow Capacity: 0.3 to 0.8 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
Supplier: Braun Brush Co.Description: This Foam brush is made of 100% pure hog bristles with soft, naturally flagged ends that provide excellent soap and water retention. The heavy duty cast aluminum head with bumper guard has a recessed plated screw to use with your flow through handle. There are 3 fountain holes to
- Width: 10 inch
- Applications: Cleaning / Surface Preparation
- Specific Product Type / Shape: Glue / Adhesive, Strip Brush
- Features: Janitorial
Supplier: ABSOPULSE Electronics Ltd.Description: frequency PWM technology to generate the required output, with pure sign wave output voltage. It is packaged in three rugged, waterproof, die cast aluminum IP66 enclosures, mounted on a base plate. The input and output are via sealed circular connectors, cable glands or custom
- DC Input Voltage: 21 to 30 volts
- AC Output Voltage: 230 volts
- AC Output Current: 4.4 amps
- AC Output Power: 1,000 VA
Supplier: Appleton ElectricDescription: ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING MULTI TAP BALLAST TYPE IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included
- Lamp Type: Sodium
Supplier: Juno Lighting GroupDescription: AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BRUSHED ALUMINUM FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL AND COMMERCIAL APPLICATION 120/277 VAC VOLTAGE RATING UNIVERSAL MOUNTING LED LAMP TYPE
- Width: 12.75 inches
- Height: 0.7083333333333334 ft
- Safety / Warning Type: Emergency Exit / Egress
- Materials of Construction: Metal
Supplier: Transcat, Inc.Description: Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power connected Single or dual
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
Supplier: Transcat, Inc.Description: Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power connected Single or dual
- Pressure Measurement: Gauge
Supplier: TMP Pro DistributionDescription: Designed for optimum performance and consistent coverage with minimal diameter, the CLOUD4 uses a coaxial drive unit design and bass-reflex loading. A 4" cast aluminum frame mid/bass unit is coupled to a ¾" aluminum HF unit via a high-grade crossover. The CLOUD4 employs Air Gap
- Speaker Size: 4 inch
- Application: Music / Audio Systems
Supplier: Air Compressors DirectDescription: Perfect For Commercial Or Do It Yourself Applications •Sturdy reliability that lasts and lasts Cast Iron Cylinder, Crankshaft, & Valve Plate •Strong & durable single stage compressor Aluminum Head & Special Fin Design •Help dissipate heat; keeps compressor running cool •Running
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
Supplier: Quincy CompressorDescription: Quincy Compressor's Air Master series is the perfect compressor for commercial applications and do it yourself (DIY) projects around the home or garage. Air Master series compressors feature a cast iron cylinder, crankshaft and valve plate for strength and durability. The
- Discharge / Operating Pressure: 110 to 135 psi
- Flow Capacity: 7.1 to 12.4 SCFM
- Horse Power: 2 to 3.5 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Metal Plates and Plate Stock (716 Companies)Aluminum and Aluminum Alloys (748 Companies)Cast-In Heaters (39 Companies)Cast Irons (87 Companies)Featured Products Top
-
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens inc. launches american-made cast iron tooling column additions Jergens Cast Iron Tooling Columns now with Ball Lock® and QLS top tool mounting systems for even greater possibilities for a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
MacuSpec THF 100 is a copper electroplating process that plates a solid copper filled through hole in core PCB layers. The copper structure provided by the process has higher thermal conductivity than paste without the thermal expansion commonly encountered with other materials. The process can (read more)
Browse Leveling and Filling Compounds Datasheets for MacDermid Alpha Electronics Solutions -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
-Environment DurabilityBuilt with a high-strength die-cast aluminum alloy housing, the unit features an IP66 ingress protection rating (standard), with optional anti-salt fog treatment for coastal or marine environments. It includes device-level lightning protection, a wide operating temperature range (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
application but there was some concern about the durability of some of the aluminum support components. After some discussion, Modern Linear decided to fabricate the carriage plate and the track spacer in A6 tool steel. The design and steel materials of the double edge hardened track and 52100 (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
moisture or gases trapped in the part when cooled. This porosity produces a lower strength part and must be considered in the design for optimization. The following tables demonstrate the differences for billet and cast aluminum. Common Aluminum Alloys - Billet - Read more. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
Shrinking Dies and Cooling PC/104 (.pdf)
… and upside- down, CPU-against-the-wall design constraints, Advanced Digital Logic developed the CS-100 Chassis Simulator (Figure 1), which has effective radiative capacity as a 220 in2 chassis constructed from 0.250" thick K100 or MIC-6 Power Cast Aluminum . … holes, allowing for transmissively equipped PC/104 CPUs to be mated to the simulator plate for bench- top …
-
Motorcycle technique
Image 3.96 the cylinder block of the BMW K100 shows, that is still used in its … … cooling water space of cylinders is sealed upwardly openly and not through a covering plate (closed deck). The housing is made in the low pressure-mold casting method of an aluminum alloy (ALSi10Mg) and weighs including the main bearing brackets that consist of gray casting about 16 kgs.
-
Bases of industrial management for engineers
The height of the plate must be processed first on a conventional milling machine. The error in the processing in form of measure inaccuracies adjusts. As, aluminum is a soft material and is harmful to the material or to the thread in … K100 = 35 ¤ × 0, 85 ln100 ln2 .
-
Industrial management for engineers
The height of the plate must be processed first on a conventional milling machine. … that clampings are freely of Graten as the errors in the processing in form of measure inaccuracies … As, aluminum is a soft material and is harmful to the material or to the thread in … K100 = 35 .
-
Solid State Phenomena
Property and Quality Optimization of Laser Welded Rheo- Cast F357 Aluminum Alloy … Ag alloy 2139 was successfully processed using the CSIR rheocasting system and cast into plates using high... … Influence of Reheating Profile on the Final Microstructure of the Semi-Solid S600 and K100 Tool Steels .
Indicates content that may require registration and/or purchase.