-
Supplier: Southern Stud Weld, Inc.
Description: shown. The spring pressure is adjustable to ensure good welding results. SSW recommends this gun for welding steel studs up to 3/8” diameter and stainless steel studs up to 5/16” diameter.
- Equipment Type: Gun / Iron / Torch
- Features: Single-phase
- Process Capability: Stick (SMAW), Stud / Nut Welding, Welding Equipment
-
Supplier: Accuris
Description: Shipbuilding - Steel Pipe 40K Welded Unions
-
Supplier: Accuris
Description: Shipbuilding - Steel Pipe 100K Welded Unions
-
-
Supplier: Southern Stud Weld, Inc.
Description: The Soyer pedestal mounted SK-1K weld head is a hand operated system that is simple to set up and easy to use. The weld head is mounted over a T-slot work table. The operator manually loads the weld studs into the bottom of the weld head. The support legs mounted on the weld head provide the ground
- Features: Specialty / Other
-
Supplier: Accuris
Description: Shipbuilding - Steel Pipe 10K Welding Type Unions
-
Supplier: Rinco Ultrasonics USA
Description: The ultrasonic welding machine Standard 3000 Series is suitable for welding operations of thermoplastic parts from medium to large size.
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Rinco Ultrasonics USA
Description: The ultrasonic welding machine Standard 50 Series is suitable for welding operations of very small thermoplastic parts.
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Rinco Ultrasonics USA
Description: The ultrasonic welding machine Standard 745 Series is suitable for welding operations of thermoplastic parts from small to medium size.
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: Welding Gloves
-
Supplier: Lincoln Electric Co. (The)
Description: instant control of the arc for superior welding results. Arc gouging capability with a single Multi-Weld 350 and up to 5/16" (8.0mm) electrode, or with paralleled units for up to 700 amps of power using a 3/8" (9.5mm) electrode. Input Power 80 Processes DC+ Only: Stick, MIG, Flux-Cored,
- Duty Cycle: 100 %
- Output Current Range: 30 to 350 amps
- Output Voltage Range: 15 to 40 volts
- Output Power Capability: DC Output
-
Supplier: BUG-O Systems, Inc.
Description: The K-BUG 1200 is a compact, portable, straight-line tractor equipped with a rugged gear drive and an improved torch adjustment profile. The Gear drive has been incorporated to handle the strain of prolonged operation and to improve reliability. Creating continuous or intermittent “stitch”
- Process / Type: MIG (GMAW)
- Features: Specialty / Other
-
Supplier: Rinco Ultrasonics USA
Description: The ultrasonic hand welding unit HG20-1 is suitable for large manual welding operations.
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
-
Supplier: Newark, An Avnet Company
Description: 4/0 K WELD 600V
-
Supplier: Accuris
Description: Plastic Welding Rods
-
Supplier: Newark, An Avnet Company
Description: WELDING CABLE, 6 GA K WELD 600V-BLK 250-FT ROHS COMPLIANT: YES
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel welding & heat-resistant sleeve is made of kevlar and is packaged 1 pair.
- Application: Heat, Welding
- Clothing Type: Sleeves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Red Steer welding glove comes in blue. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide suede, kevlar/leather and wing thumb. Proper sizing is important when buying this SKU. The size for this
- Clothing Type: Gloves
- Application: Heat, Welding
-
Supplier: Newark, An Avnet Company
Description: 4 GA K WELD 600V-RED-SHORTS
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chicago Protective Apparel welding & heat-resistant sleeve is made of kevlar and is packaged 1 pair.
- Application: Heat, Welding
- Clothing Type: Sleeves
-
Supplier: State Safety & Compliance
Description: personal preference. Adjust the shade level control knob to select the shade within settings of 5-9 or 9-13. Also features spherical front cover lens for high-optical quality. Suitable for all arc welding applications. Warning: Not suitable for laser and plasma welding. Meets ANSI
- Type: Helmet
- Application: Welding
-
Supplier: Newark, An Avnet Company
Description: T/C WELDED TIP, TYPE K, IEC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin PCB Welding Terminal ROHS
- Mounting Options: PCB Terminal Block
-
Supplier: Hottinger Brüel & Kjær A/S
Description: FS62WSS - Configurable Weldable Strain Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For straightforward strain measurements within extended measurement ranges and for high cycle count. - Applicable by spot welding on flat or bended steel surfaces. -
- Active Gauge Length (Grid Length): 0.1968505 inch
- Gage Factor: 0.79
- Features: Other
-
Supplier: SAE International
Description: This specification covers procedures for identification of bare wire for welding by a color code system for cut lengths and by marking of spools for spooled wire.
-
Supplier: Hottinger Brüel & Kjær A/S
Description: "FS63WTS - Configurable Weldable Temperature Sensor - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For temperature measurements or temperature compensation of FBG based sensors. - Applicable by spot welding on steel surfaces. - Possible to use in indoor and
- Temperature Range: -20 to 80 C
- Sensor Type: Temperature Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: for different operating temperature ranges. - Applicable by spot welding on flat or curved metallic surfaces. - ±2000μm/m measurement range. Definable cable type (hence, temperature ranges), cable length, connector types and wavelengths.
- Active Gauge Length (Grid Length): 0.1968505 inch
- Gage Factor: 0.79
- Features: Other
-
Supplier: SAE International
Description: This SAE Metric Aerospace Standard (AS) establishes the requirements for weld fluid connection fittings and rings to be orbital arc welded to tubing for use in metric aircraft fluid systems at a maximum operating pressure of 35,000 kPa.
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Designed for welding with 75-95% Argon/Balance CO2 shielding gas Capable of producing weld deposits with tensile strength exceeding 620 MPa (90 ksi) Use on high strength, low alloy steel applications H8 diffusible hydrogen levels Typical Applications For applications requiring
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 89,922.8404014621 to 110,227.99791147 psi
- Yield Strength: 81,945.8142368163 to 87,747.2878111042 psi
- Elongation: 22 to 28 %
-
Supplier: Check-All Valve Mfg. Co.
Description: cracking pressures to choose from. Note: Please take precautionary measures when welding to prevent heat build-up and possible damage to the valve seat. Available Materials: 316/316L Stainless Steel (SS) Alloy B (HB) Carbon Steel (CS) Alloy C-276 (HC) Alloy 20 (A2) MONEL® (MO)
- Valve Size: 2 inch
- Pressure Rating: 1,500 to 4,000 psi
- Flow (Cv): 32
- Number of Ports/Ways: 2
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of welding wire.
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Tsubaki’s Roller Conveyor Chain represents the most common and universal class of chain. Tsubaki is proud to offer a premium, well diversified portfolio designed and built in Sandusky, Ohio. Upgrades Available: Corrosion Resistance, Titan XL, SJ3 Sealed Technology > PINS Alloy or premium grade
- Tensile Strength: 45,300 lbs
- Maximum Allowable Load: 4,800 lbs
- Roller Chain Pitch: >5"
- Features: Attachment Chain, Conveyor Chain, Engineering Chain
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Primer
Find Suppliers by Category Top
Featured Products Top
-
Ambrell EASYHEAT 10 kW, 150-400 kHz induction heating power supply with a custom-designed four-position multiple-turn helical coil would meet their objective. Initial tests were conducted to optimize the power delivered to the assembly. Temperature (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
6 kW, 150-400 kHz induction heating system was the right solution based on their application requirements. They also designed a single position multiple-turn helical coil for the testing. Temperature indicating paint was then applied to the part which dissolves when the part (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Engineered for reliability and built for performance, the MPACT™ High Frequency Welder from Thermatool is a compact and economical welder with control, energy efficiency, and exceptional weld quality. With power options ranging from 50 kW to 600 kW, it provides stable, consistent welds (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
K-Port Metal Seals: Engineered for Safety The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven Technetics K-Port Seals have (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
947 standards. Featuring compact dimensions and contacts made of AgSnO2 (a material with excellent anti-fusion welding qualities and perfect handling of high peak currents), with current ratings from 9 up to 74 A AC3 400 V and power ratings from 4 37 kW, also in AC3 400V (read more)
Browse Electrical Contactors Datasheets for Finder S.p.A. con unico socio -
80 kN to 200 kN, the system provides powerful excitation capability and superior cooling efficiency, making it ideal for testing large components and full assemblies. Key (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
capacity. Engineered for large test articles and continuous operation, the EDH Series delivers 80–200 kN of thrust, supports payloads up to 2000 kg, and maintains stable performance with exceptionally (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
capacity. Engineered for large test articles and continuous operation, the EDH Series delivers 80–200 kN of thrust, supports payloads up to 2000 kg, and maintains stable performance with exceptionally (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
cooling and robust mechanical performance for long-duration operation. The EDH Series Water-Cooled Shaker is designed for these high-demand testing environments. With 80–200 kN excitation (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
. Ideally suited for industrial motor drive applications, including industrial motor drives like servo motors ranging from 5 to 20 kW (20 kHz), robotics, elevators, operating grippers, in-line manufacturing, power inverters (read more)
Browse Transistors Datasheets for Nexperia B.V.
More Information Top
-
Mirror fusion test facility magnet system. Final design report
…com position to prevent weld-metal microfissuring dur ing production of the restrained, heavy-section welds (up to 3-in.- thick) in the actual case, versus limitation of ferrite content to guard against degradation of 4 K weld -metal fracture-toughness, was…
-
Inclusion phases and the nucleation of acicular ferrite in submerged arc welds in high strength low alloy steels
The B and K welds were made with two different fluxes with chromium added to some welds in both series.
-
Report of material and equipment section`s activities at New York Shipbuilding Corporation during fabrication of AXC 167 1/2 starting May 18, 1951. Part 7, Sec...
Some weld smoke was noticed on t h e . t a c k welds on t h e tubes and other welds on.the inside, .
-
Role of Welding Parameters Using the Flux Cored Arc Welding Process of Low Alloy Steels on Bead Geometry and Mechanical Properties
A UNI-MIG 375 K welding machine was used with an ARGOSHIELD 52 (77% Ar + 23% CO2) shielding gas.
-
Effect of Nuclear Radiation on Tensile Properties of High-Strength Materials at 20 K and 294 K
…302 K At 20 K Elongation,' per cent: At 302 K At 20 K Notched tensile strength,"* psi: At 302 K At 20 K Notched: unnotched tensile ratio:'' At 302 K At 20 K Weld ^ tensile strength, psi…
-
Intermediate heat exchanger for liquid metal systems
Procedures f o r the locking of locking devices o r l o c k welding .
-
Virtual Welded-Joint Design Integrating Advanced Materials and Processing Technologies
…of droplettransfer, lls componentof bodyforce, N gravitational accelerationvector, mls2 convectioncoefficient, Wlm2K welding current,A current density vector,Alm2 thermal conductivity,WlmK pressure,Nlm2 arc pressure,NlmZ heatlossform evaporation, Wlm2 radialdistance, m radiusof surface curvature,m temperature, K welding speed, mls xdirection velocity…
-
EVALUATION OF 3/32 IN. FILLET WIRE-END CAP WELD.
Gas Type Gas Flow a t Cup F i x t u r e s , t a c k welds , e t c . used f o r assembly o f j o i n t f o r welding .
-
FABRICATION OF MARK II PROTOTYPIC FFTF FUEL SUBASSEMBLY FOR SODIUM FLOW TEST.
S t a r t by t a c k welding ; then f i l l i n a l i t t l e a t a time on o p p o s i t e f l a t…
Indicates content that may require registration and/or purchase.