Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT’s line of K connectors (also referred to as SMK) is the same as the 2.92mm connectors used heavily in microwave systems up to 40 GHz. The K connector series includes an extensive list of board mount, field replaceable, cable connector, and adapter
- Frequency Range: 0 to 40 GHz
- Features: 2.92 mm
- Connector Type: Coaxial Connector, RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, K TYPE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Connector Type B:Free End RoHS
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, K TYPE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.921ft; Product Range:-; Connector Type B:Free End RoHS
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, K TYPE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Fibre Glass / Nylon (Polyamide); Lead Length - Imperial:40"; Lead Length - Metric:1m; Product Range:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: USB, TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple Connector, 1 Pair, Type K Spade-style Connector, Air-side, Rated to 125 deg C
- Thermocouple Type: K
- Size: Miniature
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type K Spade-style Connector, Vacuum side, Rated to 300 deg C
- Thermocouple Type: K
- Size: Miniature
-
Supplier: Lingto Electronic Limited
Description: CONN SOCKET 6POS IN-LINE SLDR
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Frequency
-
Supplier: Allied Electronics, Inc.
Description: Sensor, Photoelectric, Small K-Type With Connector, PNP, Infrared LED, 5mm Range
-
Supplier: DigiKey
Description: RAST 5 TAB HEADER 8 POLE UPRIGHT
- Contact Pitch: 5.003797297949459 mm
- Connector Type: Board Mount Connector
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 5A USB 3.1 1 260℃ Horizontal attachment 16P Female -30℃~+80℃ Gold Brass Type-C SMD USB Connectors ROHS
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Power, DC Plugs & Jacks (Barrel Type)
- Power Type: DC Power Connector
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Overbraided Ceramic Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: Type K Thermocouple Connector 80CK-M type K Male Mini-Connectors - suitable for up to 20 gauge thermocouple wire. Features: Isothermal screw terminal for K wire Suitable for up to 20 gauge thermocouple wire Color coded to industry standards
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Maximum Temperature 2102° F (1150° C) Inconel 600 Hand Held Flexible and Abrasion Resistant Smooth, Rounded Tip on "Hot" Side Male High Temperature Standard Size Ceramic Connector on "Cold" Side
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type K, 3 Pairs, Miniature Connectors, 2.75″ Conflat Flange Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: SKF/Global
Description: SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K.
- Sensed Temperature: 570 F
- Diameter or Width Range: 0.3149608 inch
- Base, Noble and Refractory Metal Type: K
- Process Connection: None or Hand held
-
Supplier: Traceable® Products
Description: Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250°C continuous or 300°C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in liquids, air/gas, and
- Sensed Temperature: -40 to 572 F
- Diameter or Width Range: 0.06 inch
- Probe Features: Available as an Assembly
- Probe Configuration: Flexible Probe
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Type K high-voltage thermocouple (1-channel) with HV thermocouple cable type K for safe temperature measurement in high-voltage environments. The measuring point of the type K sensor is available in bare or electrically insulated (1000 V) versions. The Lemo
- Sensed Temperature: -58 to 302 F
- Diameter or Width Range: 0.13385834 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: MPF Products, INC.
Description: MS Series Air-Side Connector, 2 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C
- Thermocouple Type: K
- Size: Standard
-
Supplier: Taylor Precision Products LP
Description: Features K type thermocouple with elastomeric boot. Temperature range -58°F to 1999°F / -50°C to 1300°C. Accuracy +/- 2°F / +/- 1°C. Field recalibratable. Mini-connectors for interchangeability with any type "K" probe. Hold and maximum temperature features. Low
-
Supplier: Traceable® Products
Description: Accessory Probe Stainless-steel with handle, triple purpose (liquids, air/gas, and semi-solids), Type K (NiCr/NiAl) probe. Temperature range is -50 to 700°C. Dimensions: 0.13-inch diameter; 5-inch stem length; 7-1/2-inch overall length. Supplied with 40-inch cable.
- Sensed Temperature: -58 to 1,292 F
- Diameter or Width Range: 0.13 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • FEP-Insulated Probes for Quick Readings in Hard to Reach Areas • Response Time: 0.5 seconds or greater • All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded mini connectors: type J - black, type K - yellow, and
- Sensed Temperature: -250 to 400 F
- Sensitive Length: 120 inch
- Configuration: Exposed Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type K Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Flexible Fiberglass Insulated Wire Used for High-Temperature Measurements • Response Time: 0.5 seconds or greater • All insulated-wire probes include straight insulated cable with no handle and feature ANSI color-coded mini connectors: type J - black, type K - yellow,
- Sensed Temperature: -250 to 900 F
- Sensitive Length: 120 inch
- Configuration: Exposed Thermocouple
- Base, Noble and Refractory Metal Type: K
Find Suppliers by Category Top
Featured Products Top
-
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
designers who require the flexibility of the USB Type-C standard and the ruggedness of Amphenol Socapex's connector solutions. With this connector, designers can develop a wide range of data, power delivery, and video configurations. The USB3CFTV connector also provides enhanced EMI protection and is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Description M16 Metal Industrial Connector?Solder Type?, is built with high?precision circular contact structure. It realizes stable power and signal transmission under shock and frequent movement. Adopting anti?abrasion plating on contacts, it sustains good (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
all times. Product Series - Right Angle, SMT/ PTH Type - Upright, PTH Type - Midplane Mount Reverse PTH Type Key Features & Benefits - Support 4K/8K/10k resolution - Support Dynamic HDR ( High Dynamic Range ) Target Market - Digital Signage/ Industrial Computing/ POS/ Medical/ STB/ Display/ Docking adapter/ KVM Switch (read more)
Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
S series 12G SDI Catalog 12G-SDI 4K ULTRA HD PUSH-PULL CONNECTORS The unique link to the Ultra High (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
12G-SDI 4K ULTRA HD Push-Pull connectors The unique link to the Ultra High Definition LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
the vehicle Charging inlets feature an optimized sealing system to achieve an IP67 degree of protection with additional IP6K6K/IP6K9K on the front The external dimensions and mounting dimensions of the CCS type 1 and CCS type 2 charging inlets are identical Applications Electric vehicle charging (read more)
Browse Electrical Connectors Datasheets for DigiKey -
.4 rugged interconnect system MDP FTV connectors can support 8K UHD (7680 × 4320) at 60 Hz or 4K UHD (3840 × 2160) at 120 Hz. They feature a Tri Start Thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device and use display 1.4 protocol. The (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
savings to the BNC series of connectors, but also enhances electrical and mechanical performance. The HD-BNC can be used for 4k-SDI and Ultra High-Definition video applications up to 12 GHz. • C – The type “C” connector is a large (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable
Conduct Research Top
-
How to Decrease the Error in Thermocouple Measurements
A simple change can improve the accuracy of your thermocouple measurements by over 75%. The most common thermocouple type today is Type K. You see the yellow connectors everywhere
-
Oven Temperature Profiling of Metal Alloys At 800°F
CAS DataLoggers recently provided the heat treatment monitoring solution for a manufacturer who needed to monitor their through process. The customer's large production runs were cured in batches for hours in 3 large ovens run continuously. This data logger would need to connect to Type K
-
Multivariate Analysis for Manufacturing Quality Systems: Lessons from Novartis Tableting Operations
in batch mode. For each process, a set of variables (with K between 7 and 50) was measured on the process step from beginning to end, at regular intervals. In addition, one shot data (initial conditions and seven key raw material characteristics) and final batch quality were measured. The results
-
Using a Timer to Interface 8051 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
bus-compatible serial EEPROMs can be used to with minimal effort. enhance any application facing restrictions on avail- Figure 1 describes the hardware schematic for the in- able I/O. Such restrictions can potentially stem from terface between the Microchip 11XXX series of UNI/O connectors, board space or from
-
Using C and a Timer to Interface 8051 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
code to help the user implement the protocol enhance any application facing restrictions on avail- with minimal effort. able I/O. Such restrictions can potentially stem from Figure 1 is the hardware schematic depicting the inter- connectors, board space or from the microcontroller face between
-
Using a Timer to Interface PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1187 Using a Timer to Interface PIC18 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Pinakin K. Makwana * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kbits to 16 Kbits * Extremely small packages
-
Using C18 and a Timer to Interface PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
with minimal effort.UNI/O bus-compatible serial EEPROMs can be used to enhance any application facing restrictions on avail- Figure 1 describes the hardware schematic for the able I/O. Such restrictions can potentially stem from interface between the Microchip 11XXX series of connectors, board space, or from
More Information Top
-
RF / Downconverters
The RF input connections are K type connectors and the IF output is a SMA type connector.
-
k u e copper definition,China k u e copper definition Manufacturers, Suppliers - ECOL
Minisize connector K Type Surface Thermocouples with Miniature Connectors Specifications The specifications of ... fixing Type,Thread Type,etc,.)4.
-
Validation of a Combi Oven Cooking Method for Preparation of Chicken Breast Meat for Quality Assessment
…the heaviest fillet per pan/pot were recorded using 12-channel Digi-sense scanning ther- mometer model 92000-00 (Barnant Co., Barrington, Ill., U.S.A.) and type T, copper constantan thermocouple wires with soldered ends and type K connectors (fabricated on site).
Indicates content that may require registration and/or purchase.