-
Supplier: Tradeport Electronics Group
Description: 4 Wire Leads Kelvin for LCR-816/7/9/821/6/7/9
-
Supplier: RS Components, Ltd.
Description: KELVIN CLIPS KC4
-
Supplier: Newark, An Avnet Company
Description: KELVIN TEST LEAD, 4 WIRE, BLK & RED; Test Connector Type A:Alligator Clip; Test Connector Type B:DIN Connector; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
-
-
Supplier: ValueTronics International, Inc.
Description: The KELVIN PROBE SET is a test lead from Rigol. Features: Works with- DMM The Rigol KELVIN PROBE SET is a test lead set for a 4 wire resistance measurement with a DMM.
-
Supplier: TEGAM, Inc.
Description: Big Kelvin Probe with Banana Connector Technical Specifications Multiple replaceable heavy duty tip styles available Excellent for making four-wire surface resistance measurements. 0.19″ (4.8 mm) pin spacing Cable Length: 10′ (3.0 m) 3/4″ spacing dual banana plugs
- Voltage Rating: 42 volts
- Probe Spacing: 0.19 inch
- Features: Other
-
Supplier: TEGAM, Inc.
Description: 4 wire Kelvin Alligator set. Used for accurate low resistance measurement. Comes with a 4 ft. cable. Alligator, gold plated clips on one end with dual banana plugs to mate with the instrument on the other. Technical Specifications Good for low resistance measurements
- Probe Configuration: Alligator Clip
- Features: Other
-
Supplier: TEGAM, Inc.
Description: 4 wire Kelvin test lead set. Used for low resistance measurement. Comes with a 7 ft. cable. Alligator, gold plated clips on one end with dual banana plugs to mate with the instrument. Technical Specifications Good for low resistance measurements Alligator, gold plated clips Dual
- Probe Spacing: 0.6875 inch
- Probe Configuration: Alligator Clip
- Features: Other
-
Supplier: TEGAM, Inc.
Description: 4 wire Pistol Grip probes. Made for tough duty application where metal components and surfaces need to be tested for Bonding. These probes are molded with impact resistant polycarbonate material. Pins are hardened stainless steel and rotate when pressed onto the DUT. Come with a 8 ft
- Probe Spacing: 0.5 inch
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin
-
Supplier: Allied Electronics, Inc.
Description: BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long.
-
Supplier: Allied Electronics, Inc.
Description: limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire)
-
Resistors - Resistor;Thick Film;Res 0.2 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense -- 70089496Supplier: Allied Electronics, Inc.
Description: limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire)
-
Supplier: ValueTronics International, Inc.
Description: The KC4 is a kelvin clip from Gossen Metrawatt. Features: Kelvin Clip - diameters of up to 30 mm One pair of clips Connects low impedance resistors The Gossen Metrawatt KC4 is a kelvin clip that is used for connecting low impedance resistors (e.g. contact resistors, shunts etc.)
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Leads 4-WIRE KELVIN CLIP TEST LEADS
-
Supplier: Ohmite Manufacturing Co.
Description: Wire Element Four Terminal Precision Current Sense The CS3 Series utilizes state of the art technology to achieve highly reliable non-inductive performance. The CS3 is ideal for current monitoring and control applications. The 4 terminal Kelvin connect design is ideal for
- Resistance Range: 0.001 to 0.05 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 60 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: ValueTronics International, Inc.
Description: The GA-00372 is a cable from Megger. Features: Test cables with Kelvin clamps 3 m (10 ft) black For use with MOM2 Micro-Ohmmeter Kelvin clamp ideal for 4-wire Kelvin tests, which offer higher accuracy than 2-wire resistance measurements The Megger GA-00372
-
Supplier: REED-Direct
Description: Large LED display HI/LO warning setup Overload protection 4-wire with 2 Kelvin clips included Dimensions: 11 x 8.3 x 3.5" Weight: 4.85 lbs
- Resistance / Impedance Range: 0.00000001 to 20 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Overload Protection
-
Supplier: REED-Direct
Description: Large LCD display LSI circuitry provides high accuracy, reliability and durability Zero adjustment Built-in overload protection 4-wire with 2 Kelvin clips included Dimensions: 6.3 x 4.7 x 3.3" Weight: 1.5 lbs
- Resistance / Impedance Range: 0.00000010000000000000001 to 2 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Overload Protection
-
Supplier: REED-Direct
Description: Large LCD display LSI circuitry provides high accuracy, reliability and durability Zero adjustment Built-in overload protection 4-wire with 2 Kelvin clips included Dimensions/Weight: 6.3 x 4.7 x 3.3"/1.5 lb
- Resistance / Impedance Range: 0.00000010000000000000001 to 2 kohms
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Options & Features: Overload Protection
-
Supplier: InspectorTools
Description: Portable Milliohm meter provides resolution to 100µΩ High accuracy and performance for low resistance measurements Large 0.7" (18mm) LCD 1999 count 4-wire cables with Kelvin clip connectors Manual zero display adjust Overrange indication Compact, durable field service Features
-
Supplier: InspectorTools
Description: Complete with 8AA batteries, and 2 sets of test leads (4 wire with 4 alligator clips and 4 wire with 2 Kelvin alligator clips)
-
Supplier: Hubbell Lighting, Inc.
Description: HIGH GLOSS BAKED WHITE ENAMEL FINISH 48 INCH 24 INCH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH 4 LAMP(S) 0 LAMP INCLUDED 32T8 LAMP TYPE 32 W LAMP WATTAGE 277 V LAMP/BALLAST VOLTAGE #12 PATTERN ACRYLIC LENS TYPE WHITE FLUSH STEEL DOOR T BAR TRIM TYPE HUBBELL[R] BRAND COLOR RENDERING INDEX
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 32 watts
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: ValueTronics International, Inc.
Description: The KC27 is a kelvin probe from Gossen Metrawatt. Features: Allows for compensation of cable resistance Consists of 2 probes with stainless steel tips The Gossen Metrawatt KC27 kelvin probe is used for connecting low impedance resistors (e.g. contact resistors, shunts etc.) to an
-
Supplier: InspectorTools
Description: Benchtop meter provides resolution down to 0.01mΩ 7 ranges for wide low resistance measurements High resolution to 0.01mΩ 1999 count display with 0.8" digits 4-wire test cable with Kelvin clip connectors Automatic zero Built-in comparator for Hi/Lo/Go resistance testing or
-
Supplier: Juno Lighting Group
Description: DOWNLIGHT RECESSED HOUSING TYPE 4-3/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (4) KNOCKOUT FOR 12/2
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: LED
- Features: Other
-
Supplier: RAB Lighting
Description: DIE-CAST ALUMINUM MATERIAL FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH 1 FT 7-1/4 INCH 9-1/2 INCH 2-7/8 INCH 42 INCH WIRE LENGTH UL APPROVAL 2 LAMP(S) 52 W WATTAGE LED LAMP TYPE LPENDANT[TM] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR
- Light Fixture Wattage: 52 watts
- Lamp Type: LED
- Fixture Type: Pendants
-
Supplier: Cole-Parmer
Description: provide accurate and reliable temperature measurement in an economic and compact design. Features include Min/Max/Avg, Hold, °F/°C or Kelvin (K) selectable units, relative time stamp on Min/Max/Avg, electronic off set function and auto power-off to save on battery power. Meters accept both
- Fahrenheit Scale: -346 to 2,501 F
- Celsius Scale: -210 to 1,372 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Hubbell Lighting, Inc.
Description: 24 INCH L X 4-3/4 INCH H SIZE UL 1598, CUL, CSA APPROVAL CEILING MOUNTING ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED 24THO LAMP TYPE 17 W LAMP WATTAGE DIE-FORMED GAUGE STEEL HOUSING MATERIAL MATTE WHITE PAINTED HOUSING FINISH 120 TO 277 V BALLAST/LINE VOLTAGE
- Light Fixture Wattage: 17 watts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT POWER MINI Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal
- Resistance Range: 0.005 to 1,000,000 ohms
- Current Rating: 14 to 32 amps
- Power Rating: 2 to 10 watts
- Operating DC Voltage: 500 volts
-
Supplier: RCD Components, Inc.
Description: VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal
- Resistance Range: 0.01 to 1,000,000 ohms
- Current Rating: 22 to 32 amps
- Power Rating: 5 to 25 watts
- Operating DC Voltage: 600 volts
-
Supplier: TelephoneStuff.com
Description: Surge Protective 3 Phase Delta Panel. Modular surge panel without surge counter, with LED diagnostics in NEMA 12 enclosure. Features: - 480 Volt, 3P Delta - 3 Pole, 4 Wire - Protection mode: 4-Mode - Replaceable modules (2480) - Impulse 6kV/500A - MCOV 550VAC - Max Surge Current
- Standards: CSA Mark, IEEE
- Features: Three Phase
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Embedded Data Systems
Description: Standard Sensor Probe. 10' lead length. No external power required. Uses 1-Wire communication protocol. Requires RS232 to 1-Wire host adapter. Built-in multidrop controller DS1820. Automatic unique device addressing. The STP010 temperature probe is designed for general purpose
- Sensed Temperature: -29.992 to 181.994 F
-
Supplier: Transcat, Inc.
Description: Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable Each Unit Includes Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to
-
Supplier: Cole-Parmer
Description: • High RTD accuracy at an affordable price • Selectable 0.01 or 0.001 display resolution • Linearization by Callendar-Van Dusen • Standard 5-pin DIN connector • 200 ohms 4-wire probe The ThermoProbe TL2 is designed for demanding applications that require a high precision reference
- Fahrenheit Scale: -4 to 300 F
- Celsius Scale: -20 to 150 C
- Thermometer Technology: RTD Technology
-
Supplier: Transcat, Inc.
Description: Built-in datalogger stores up to 8800 data sets RS-232 port to transfer data to PC for analysis Real Time Clock Includes Windows® 95/98/NT/2000/ME/XP compatible software and cable Each Unit Includes Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to
Find Suppliers by Category Top
Featured Products Top
-
-to-vacuum boundary, an application may require a vacuum feedthrough without direct exposure to the system’s lowest temperatures. Additional internal boundaries progressively transition toward cryogenic and low-Kelvin conditions. The quantum processor itself may operate at millikelvin temperatures (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Novel Sensors for Food Inspection: Modelling, Fabrication and Experimentation
The experiment setup consist of high precision LCR meter (Instek LCR-821), Kelvin 4 wire (Instek LCR-06A), interfaced through RS232 to a LabVIEW pro- gram along with, thermometer and humidity meter, The sensors and material under test (MUT) are placed in …
-
6730 Pomona Electronics | 501-1102-ND | DigiKey
• PROBE SET KELVIN 4WIRE DBL BANA .
-
A novel concept utilizing conductive polymers on power connectors during hot swapping in live modular electronic systems
The test vehicles were wired using the Kelvin 4 wire method for measuring contact resistance with a 100 milliamp maximum current and 20 millivolt open circuit voltage.
-
A reliability study to evaluate new compliant designs used in high speed signal applications
The test boards were wired using the Kelvin 4 wire method for measuring contact resistance with a 100 milli amp maximum current and 20 milli volt open circuit voltage, see figure 6 for wiring set-up.
-
LCR Meters / 4
0.5% accuracy 4 wire Kelvin clips Frequency 1kHz RS232 interface Software options .
-
Embedded ferromagnetic technology
The DC Electrical Resistance (DCR) was measured with an HP Model 4285A Precision LCR Meter equipped with 4 wire Kelvin test probes.
-
Insulation Resistance / 2
Dual 2 wire and 4 wire ( Kelvin ) Resistance measurement capability.
-
Automatic Test System
4 Wire ( Kelvin ) Continuity Resistance Measurement.
-
Meters / LCR Meters / Frequency
0.5% accuracy 4 wire Kelvin clips Frequency 1kHz RS232 interface Software options .
-
Multibus
Dual 2 wire and 4 wire ( Kelvin ) Resistance measurement capability.
Indicates content that may require registration and/or purchase.