Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense,
- Quiescent Current (IQ): 700 microamps
- Slew Rate (SR): 3 V/µs
- Bandwidth: 1 MHz
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This
- Slew Rate (SR): 1 V/µs
- Bandwidth: 0.35 MHz
- Operating Temperature: 0 C
- Features: Operational Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This
- Slew Rate (SR): 0.5 V/µs
- Bandwidth: 0.5 MHz
- Operating Temperature: -40 to 85 C
- Features: Operational Amplifiers, Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This
- Operating Temperature: -40 to 85 C
- Features: Operational Amplifiers, Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4.8 kHz carrier frequency amplifier for strain gauge and piezoresistive transducer inductive transducer and potentiometer digital filtration 0.05 - 500 Hz 2 peak value stores, 4 limit switches 4 remote inputs and 4 remote outputs, analogue output Accuracy class 0.1; alphanumeric LCD
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Carrier-frequency amplifier for strain gauge and inductive transducers in half and full bridge circuit 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal
- Features: Bridge Conditioner, Other, Other Input
-
Supplier: Allied Electronics, Inc.
Description: Miniature Isolation Amplifier, Operating Temperature Range -40 to +85 °C, 2 kHz Bandwidth Small Size: 4 channels⁄inch High CMR: 130 dB (Gain == 100 V⁄V) Isolated power outputs Uncommitted input amplifier The AD202 and AD204 are general purpose, two-port, transformer-coupled
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4 channel carrier-frequency amplifier for strain gauge and inductive transducers in full and half bridge circuit and LVDT 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.05 Automatic tare 2 peak-value memories per channel Low-pass filter Calibration
- Features: Bridge Conditioner, Other, Other Input
-
Supplier: Marki Microwave LLC
Description: The ADM-9028PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +24 dBm OIP3 from 10MHz to 26 GHz and a low 2.5 dB typical noise figure from 6 to 20 GHz. The ADM-9028PSM is an ideal linear signal amplifier for applications requiring low power
- Frequency Range: 0 to 20,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 4.8 kHz carrier frequency amplifier for strain gauge and piezoresistive transducer inductive transducer and potentiometer digital filtration 0.05 - 500 Hz 2 peak value stores, 4 limit switches 4 remote inputs and 4 remote outputs, analogue output Accuracy class 0.1; alphanumeric LCD
- Features: Other, Other Input
-
Supplier: Microchip Technology, Inc.
Description: 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The
- Features: Other
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Frequency range from 9 kHz to 3 GHz Take your devices & designs to their limit with outstanding hardware performance, including unmatched phase noise & spurious characteristics Drive power amplifiers & characterize nonlinear behavior with industry-leading output
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Allied Electronics, Inc.
Description: IC, Miniature Isolation Amplifier, 5 KHz Bandwidth, ± 0.5% (Typ.) Gain Error ± 0.025% (Max.) nonlinearity high accuracy Isolated power outputs Uncommitted input amplifier It is a general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-9PC The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board jumper
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Allied Electronics, Inc.
Description: 1000 May be configured as a precision The AMP01 is a monolithic instrumentation amplifier. The conventional features of an instrumentation amplifier with a high current output stage. The output remains stable with high capacitance loads (1 mF), a unique ability for an instrumentation
-
Supplier: Electro Optical Components, Inc.
Description: variable gain amplifier is independent of the gain setting which is very important for measuring fast signals and pulses. The bandwidth of FEMTO's DLPVA voltage amplifiers remains constant at 100 kHz (-3 dB) up to the highest gain setting. Wideband noise can be reduced by
- Maximum Output: 10 volts
- Bandwidth: 100 kHz
- Input Impedance: 1,000,000 Mohms
- Output Impedance: 1,000,000 ohms
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY AMPLIFIER, E2CA SERIES, SENSOR SWITCH, SIZE - M30, SHIELDED, LINEAR OUTPUT - 3 KHZ, SWITCHING OUTPUT - 100 HZ, 12-24 V DC, 11 PIN, PANEL MOUNT, 70 MA, SENSING DISTANCE - 1.2 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: to 400 Hz); 5mm x 10mm (40 Hz to 4 kHz) Equipped with reference signal output for lock-in amplifiers The NF Corporation 5584A is used in conjunction with lock-in amplifiers in optical measurements.
-
Supplier: TE Connectivity
Description: Signal Conditioning - LVDT/RVDT Mounting : 1/8 DIN Standard Panel Mount Operation/Application Calibration Procedure : Push-Button Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Signal Characteristics Excitation Frequency (KHZ) :
- Input Channels: 1 #
- Excitation: Voltage Excitation
-
Supplier: Electro Optical Components, Inc.
Description: Variable gain from 103 to 1011 V/A Detection of sub-pA to 10 mA Bandwidth DC to 500 kHz Rise time down to 700 ns Low noise down to 4 fA/√Hz THE all-purpose current amplifier
- Gain Range: 1,000 to 100,000,000,000 #
- Maximum Output: 10 volts
- Bandwidth: 500 kHz
- Input Impedance: 0.01 Mohms
-
Supplier: Kistler Group
Description: Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output Voltage / Current Control via IO / RS232
- Analog Input Channels: 4 #
- Accuracy: 0.05 % FS
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 140 F
-
Supplier: Electro Optical Components, Inc.
Description: Ultra low noise - input noise down to .2 fA/ Hz Bandwidth up to 400 kHz Gain up to 1013 V/A Flat Frequency Response EMI-Shielded Case Why use a Preamplifier Module? Unlike desktop-amplifiers, preamplifier modules provide gain close to the detector before the signal-to-noise
- Maximum Output: 10 volts
- Bandwidth: 400 kHz
- Features: Instrumentation Amplifier, Voltage Output
- User Interface: None
-
Supplier: Custom Silicon Solutions, Inc.
Description: and/or lowest operating voltage. The gm of the linear amplifier is also adjustable. This circuit includes a low power buffer with hysteresis to provide glitch free edges, suitable for digital clock signals. A “Disable” input is provided to halt the oscillator and place it in a low
-
Supplier: Wayne Kerr Electronics
Description: The 5307 is a general-purpose low-noise differential amplifier featuring a bandwidth of DC to 10MHz, a maximum gain of 1000 and a noise level of 4nV/vHz. Wide bandwidth: DC to 10MHz. High gain: 10 to 1000. Differential input (single-ended configuration also selectable). High CMRR: 120dB or
- User Interface: None
- Form Factor: Stand Alone
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: AR Modular RF
Description: The Model KAA1020 is a general-purpose, wideband RF power amplifier for signals in the 10 kHz to 230 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load. Power gain
- Frequency Range: 0.01 to 230 MHz
- Minimum Gain: 43 dB
- Output Power( P1dB): 43.979400086720375 dBm
- Gain Flatness: 1.5 dB
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 20 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Woo Audio Inc.
Description: Hz - 80 KHz, -3dB Signal/Noise: 100 dB Bias voltage: 580VDC THD: = 0.1% Voltage: AC 110/220V, 50/60 Hz External dimension: 6½(H), 13"(W), 10½"(D) Weight: 22.5 lbs Standard Featurs: Point-to-Point Wiring Four 12AX7 [PDF] drive tubes Four 6S4 [PDF] power tubes Two selectable RCA inputs
- Frequency Response: 0.00001 to 0.08 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Electro Optical Components, Inc.
Description: would be desirable. For this reason FEMTO designed a complete, easy-to-use and high performance Lock-In Amplifier expanding the reach of lock-in amplifiers into cost-sensitive applications. Program the Lock-in amplifier manually or by computer The Series LIA-MV(D)-200 Lock-in
- Maximum Output: 10 volts
- Bandwidth: 120 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: Wayne Kerr Electronics
Description: LI-575 is the Syncrotrack Lock-in Amplifier adopts the heterodyne system which enables it to detect only the fundamental components of the input signal. Completely free from harmonic influences. Wide band frequencies between 0.5Hz and 200kHz can be continuously set. Dynamic reserve
- User Interface: Front Panel and Display
- Form Factor: Stand Alone
-
Supplier: TMP Pro Distribution
Description: The IP-Six dual-channel amplifiers are ruggedly built from high quality components and feature comprehensive protection circuits to protect your amplifier in the real world. Rated Power 4 ohms bridge: 825 watts @ 1 kHz <0.025% THD Rated Power 8 ohms bridge/70 volts: 612 watts @
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for
- Type: Amplifier
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
Find Suppliers by Category Top
Featured Products Top
-
specific applications and prefer not to switch. For users who can work with a bandwidth of 100 kHz, the DLPVA-101 amplifiers offer a better signal-to-noise ratio: since noise is distributed relatively evenly across the entire bandwidth, integrated noise increases with the amplifier's bandwidth (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
reproduction of the acoustic properties of an average adult human head and torso. High-frequency HATS is designed for in situ electroacoustics tests and can cover the full audible frequency range (up to 20 kHz). Core HF HATS Type 5128-C comes in several variants and is available without (read more)
Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
-112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing. 9 kHz to 20 GHz (21.5 GHz Extended) Output Power: -120 to 17dBm Capabilities: Pulse Mod (read more)
Browse Signal Generators Datasheets for Corech Microwave -
kV/μs, low gain error (±0.05%), minimal gain drift, and a wide bandwidth of 400 kHz. This ensures stable, accurate measurements even in noisy or harsh environments such as motor controls and power inverters. Each amplifier includes low offset error, reinforced isolation, and built (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
range of functions and operation remain identical. Features include: Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
. High-Fidelity Analog Amplification: Programmable gain from 1 to 100 V/V with low nonlinearity (±0.012%), ensuring accurate signal conditioning for precision sensing (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
helps engineers distinguish source-related artifacts from the actual response of the device under test. This is particularly relevant in receiver evaluation, mixer testing, filter characterization, amplifier validation, and other measurements involving sensitive RF signal chains (read more)
Browse Signal Generators Datasheets for Corech Microwave -
loads. With low input currents, high open-loop voltage gain (100V/mV), 200KHz bandwidth, and rapid 0.1V/µs slew rate, the ALD 2706 is a versatile, micropower dual op amp. It processes a 0.998V analog signal with a 1.000V supply, requiring only 0.1pA input bias current. Furthermore, its robust (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey
Conduct Research Top
-
Interferometer Stabilization with Linear Phase Control Made Easy
This application note explains how to use the Zurich Instruments MFLI, a 500 kHz/5MHz Lock-in Amplifier, to measure, stabilize and control the relative distance of two interferometer paths to sub-wavelength precision over multiple wavelengths. By introducing a phase modulation on one
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Parametric Analog Signal Amplification Applied to Nanoscale CMOS Technologies
The work has been complemented with the CMOS integration of a 100 kHz signal amplifier with 3 μW power dissipation, [13,99,100].
-
Transistor circuit design: 100 kHz components for electron spin resonance instrumentation
This note discussesdesign principles for highly stable 100 kHz signal amplifiers and power amplifiersfor e.s.r. instrumentation which possess many advantages over some recentlypublished circuits, such as that described by Wilmshurst. . ;In a recent publication (Wilmshurst 1967) the author has &…
-
Bandwidth limits in PWM switching amplifiers
frequency to signal bandwidth ratio fslf, that guarantees a given such applications as audio amplifiers ( kHz signal .
-
A microchip laser feedback interferometer with nanometer resolution and increased measurement speed based on phase meter
Frequency mixing of AOM drivers and 40 kHz signal filer and amplifier .
-
Closed-Loop Class-D Amplifier With Nonlinear Loop Integrators
Measured THD versus output power for a 1 kHz signal for an amplifier with linear capacitors [4] and the amplifier presented in this paper with nonlinear capacitors and inverse nonlinear resistor.
-
A Low-Power Integrated Circuit for a Wireless 100-Electrode Neural Recording System
60.1 dB (1.1 – 5 kHz )Neural Signal Amplifier Gain .
-
Using Laboratory Experiments and Circuit Simulation IT Tools in an Undergraduate Course in Analog Electronics
Step 5: Insert a harmonic 1 kHz signal at the amplifier input.
-
Closed loop class-D amplifier with nonlinear loop integrators
Measured THO vs. output power for a I kHz signal for an amplifier with linear capacitors and with nonlinear capacitors .
-
Photoemission phenomena on CEBAF RF windows at cryogenic temperatures
The transfer function of the 20 kHz BW signal conditioning amplifier was 15 V/pA.
-
Basic Preexaminations of Inline Monitoring of Process Sprays by Statistical Extinction Method
The bandwidth of the signal amplifiers of 500 kHz is high enough for the correct amplification of the mea- sured signals.
Indicates content that may require registration and/or purchase.