-
Supplier: Greenlee Textron, Inc.
Description: RECTANGULAR TYPE 14 GAUGE MILD STEEL CAPACITY RECTANGULAR PUNCH UNIT USED ON ITEM 60074 USED ON ITEM PART NO 2.677 INCH X 5.433 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.866 INCH X 1.654 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.625 INCH OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
- Shapes: Rectangle
-
Supplier: icotek Corp
Description: LIGHT Hydraulic foot pump Universally applicable single-stage foot pump with a fixed operating pressure of 450 bar and built-in pressure relief valve. Suitable for all icotek round punches, rectangular and square punches. Keeps your hands free to position the sheet metal punch
-
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: devices. Bracket integrated in the backside equipped with the slits allows for pole mounting belt to be passed through the slit for pole mounting, while the hanging holes enable it to be secured onto wall hooks or brackets. Tray comes with knock-out holes for wiring. Knock-out
- Length / Height: 5.511814 to 8.267721 inch
- Width/Diameter: 2.9527575 to 4.9212625 inch
- Depth: 1.3779535 to 2.1653555 inch
- Height: 5.511814 to 8.267721 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Terminal junction box with built-in terminal block. IP65 protection class. ABS and Glass fiber filled polycarbonate types are available. TMB-4P・6P・10P is molded with Φ21.0mm metric knock-outs for M20 cable glands. To knock out the hole covers, rest a flathead screwdriver at the "A" points,
- Length / Height: 1.6929143 to 2.755907 inch
- Width/Diameter: 2.1653555 to 6.299216 inch
- Depth: 3.5826791 to 9.055123 inch
- Height: 1.6929143 to 2.755907 inch
-
Supplier: Legrand
Description: air assemblies also available. Corrosion resistant. Box bases are constructed of 14 gauge G90 galvanized steel, painted with fusion bonded "rebar" Epoxy Powder Coat. Stainless steel boxes also available. Simplified installation. Box is supplied with punched conduit entry locations (holes or
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
-
Supplier: METCASE
Description: Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and connectors can be mounted to the underside of
- Length / Height: 9.84 to 15.74 inch
- Width/Diameter: 7.08 to 11.81 inch
- Depth: 4.56 inch
- Material: Aluminum
-
Supplier: icotek Corp
Description: cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic
- Shapes: Rectangle, Square
-
Supplier: OMEGA Engineering, Inc.
Description: The panel punches are designed to create panel cut outs for OMEGA's family of thermocouple connectors. Three styles of panel punches are available. The CP series is for rectangular connectors, the RHS is for round connectors and the DPP are DIN sized panel punches.
- Shapes: Rectangle
-
Supplier: icotek GmbH
Description: standard cut-outs and the most icotek cable entry systems. For exact drilling of mounting holes center punches are integrated in the die. The punches are for hydraulic operation only. They are suitable for hydraulic punch driver of icotek and other manufacturers. Scope of
- Overall Length: 1.8110246 to 4.4094512 inch
- Shapes: Rectangle, Square
-
Supplier: FKN Systek, Inc.
Description: Depaneling tab routed printed circuit cards in low to medium volume production quantities is safe and easy with the N100 Nibbler from FKN Systek. Blades are available in standard thicknesses of .120”, .093” and .062”. Custom sizes to match the width of the routed section can be ground. Tabs are cut
- Type: Ejector Punch
- Shapes: Rectangle
Find Suppliers by Category Top
Featured Products Top
-
where conventional tools can’t reach. A fully modular design keeps manual and battery?powered hydraulic drivers compatible with the same draw stud thread system, ensuring seamless use across Cembre’s range of round, square, and rectangular knockout punches and dies. The rugged battery (read more)
Browse Datasheets for Automationdirect.com
More Information Top
-
Glossary of Forging Terms
Drifting — In forging, the operation of forming or enlarging a hole by use of a tapered punch . .... bar between contoured dies while turning it 90° between blows to produce a varying rectangular cross section. .... Ejector — Also known as knockout .
-
SLUDGE TREATMENT PROJECT COST COMPARISON BETWEEN HYDRAULIC LOADING AND SMALL CANISTER LOADING CONCEPTS
Knockouts , metal boxes & enclosures, With hand punch set, 2~ pipe size, to 8' high. .... KnOckouts, metal boxes &enc!osures, with hole saw, 1-1/2~ Pipe Size, high. .... Metal Ductwork., fabricated rectangular , fitlmgs,Jolnts,supports and allowance for a fleXIble connection,excludes .
-
plugging up the holes left on breaker box - Self Help Forums
I still have the metal punch outs from my new holes , is there a way of attatching them back in the old holes or am I going to have to buy some plugs if they make such a thing. .... Do you mean the rectangular knockouts for the breakers?
-
Dictionary of Metals
Test specimens are machined from the rectangular bar, and the shrinkhead is discarded. .... A type of specimen containing a hole -and-slot notch, shaped like a keyhole, usually used in .... knockout . .... See also strip- per punch and ejector rod.
-
Sheet metal cutting and piercing operations planning and tools configuration by an expert system
Typical rules read: – IF stock thickness <0.813 mm THEN set (minimum distance of square OR rectangular cut from the edge)= (minimum distance of pierced hole from a NOT straight edge)=1.527 mm. – IF smaller distance than (minimum distance .... This pool includes rules referring to the special case of holes cut by inclined punches . .... A typical rule in the knockouts and knockout pins rule pool reads: – IF operation is forming…
-
Stress analysis of stamping dies
The coefficient of friction along the punch -sheet interface was actually mea- sured in the experiment and .... Four identical load cells were embedded in a thick rectangular plate as shown in Figure 3. .... The knock- out pin slips through the hole in the plate.
-
Overseas technical literature introduction
…essential degree after playing welding V 64, at press brake and opens the hole at frame in … lid of 胴 of key and one-way catches すっぽり in ring of rectangle of copper and .... 再 is 絞 DA I's 設 meter through clearance (2) between (i) punch and die. .... tried in 1 3 example due to drawing about shape of stripper 及 knockout , quantities etc per…
-
Performance deficit of α7 nicotinic receptor knockout mice in a delayed matching‐to‐place task suggests a mild impairment of working/episodic‐like memory
Subjects Groups of male a7 knockout and wildtype littermate control mice were bred from heterozygotes purchased from .... DNA was extracted from an ear punch sample collected after mice were weaned aged 3–4 weeks and … 1975) was a wooden box 40 Â 40 Â 27 cm with four holes , each 3 cm … seconds, it was guided to the platform with the help of a small rectangular plank (23 Â…
-
Signals and Systems: Towards a Systems Biology of Signal Transduction
Knockouts of the ligands have milder but varied phenotypes, suggesting some degree of redundancy. .... By Bcomplex[ I mean, for instance, a sequence of rectangular pulses with varying pulse width, interpulse spacing .... Input and output lines are punched through the PDMS, which seals efficiently around the holes .
-
Microinsemination, nuclear transfer, and cytoplasmic transfer: the application of new reproductive engineering techniques to mouse genetics
Nuclear transfer techniques are expected to increase the efficacy of transgenic/ knockout mouse production and enable the .... This system introduced the injection pipette a short distance at very high speed, and a very small, resealable hole was punched in the ooplasm (Fig. 1; for details see: www.primetech-jp.com/pmm1-e.html or www. burleigh.com/Pages/piezodrill.htm). .... common technique for nuclear transfer in mammals, especially in domestic animals, because a rectangular electric pulse of…
Indicates content that may require registration and/or purchase.