-
Supplier: Imao-Fixtureworks
Description: Knob Aluminum alloy(ADC12) Baked finish Silver gray
- Diameter / Width: 2.559055118110236 to 3.543307086614173 inches
- Height: 1.7125984251968505 to 2.0078740157480315 inches
- Bore / Insert Diameter: 0.31496062992125984 to 0.3937007874015748 inches
- Features: Choice of Colors and/or Finishes, Indicator / Pointer, Knurled
-
Supplier: Electronic Hardware Corporation
Description: Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Illuminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic
- Diameter / Width: 0.5511811023622047 inches
- Height: 0.6299212598425197 inches
- Features: Knurled, Other
- Knob Material: Plastic
-
Supplier: APEM Components, Inc.
Description: Anodized natural or black gloss finish fit 1/8” or ¼" diameter shafts. Available in fluted, serrated diamond, diamond knurl or smooth finish with indicator lines, dots, or arrows.
-
-
Supplier: Rogan Corporation
Description: Rogan’s build-to-order plastic clamping knobs and plastic control knobs let you cost effectively, adapt the size, color, studs and inserts of our knobs to fit your need. We offer a variety of popular sizes, styles, and materials that save you valuable time and tooling costs. Our
- Knob Diameter: 0.94 inches
- Knob Height: 0.91 inches
- Diameter / Width: 0.94 inches
- Height: 0.91 inches
-
Supplier: Newark, An Avnet Company
Description: STRAIGHT KNURLED KNOB W/ SPINNER, 6.38MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Straight Knurled with Spinner; Knob Diameter:44.5mm; Product Range:-; Body Material:Aluminum RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROUND KNURLED DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:30mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
-
Supplier: Reid Supply
Description: Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on
- Height: 1.13 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Metal
-
Supplier: DigiKey
Description: "Knurled, Straight Knob 0.125"" (3.18mm) Shaft with Line on Side Aluminum Black Gloss"
- Features: Choice of Colors and/or Finishes, Indicator / Pointer, Knurled
- Knob Material: Metal
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #4
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #10
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #6
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #6
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Aluminium Knurled w/Washer Face #8-32 Thumb Screws. The washer face provides an excellent bearing surface and extends the height of the knob from the surface
- Length: 0.625 inch
- Inch: # 8
- Material: Aluminum
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 2024 Aluminum Finish: Clear
- Material: Aluminum
- Features: Other
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.25 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Primary Material: Aluminum, Brass / Bronze
-
Supplier: Radwell International
Description: RELIEF VALVE, RV SERIES, 10-55 PSIG PRESSURE RANGE, 30 PSIG PRESSURE RELIEF SETTING, KNURLED KNOB, ALUMINUM BODY MATERIAL, 1/4 INCH NPT PORT SIZE, BUNA SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Aluminum
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Hubbell Incorporated
Description: REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY28 MODEL
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Larson Electronics LLC
Description: mount has two knurled knobs that can be loosened, allowing the LED light to be adjusted and the retightened to lock the light into any desired position once mounted. A single stainless steel stud protrudes from the bottom of the mount, enabling the operator to install the light using a
-
Supplier: Reid Supply
Description: indicators, shaft position indicators, and handwheel indicators. We also have electronic position indicators. We offer both clockwise and counter clockwise rotation counters. Knurled control knobs are your most common position indicator accessory. See our Position Indicator Guide and
- Outside Diameter: 3.5 inch
- Material: Aluminum
- Features: Other
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion
- Valve Size: 0.15625 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Qioptiq
Description: lock-nuts for excellent long-term stability. - The fle.X-plate XY Diff has differential screws for high-precision adjustment on two axes. The differential screws have knurled knobs for easy adjustment. Material: Aluminum black anodized. The pitch is 0.1 mm per rotation. For
- Clear Aperture: 12.5 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.5 mm
- Shape: Circular
- Adjustment Type: Kinematic
-
Supplier: Newport MKS
Description: adjustments, with ~2.5x smaller profile height than the 481 series. 360° coarse translation on the precision bored bearing locks in place with the smaller knurled knob in the thumbscrew on the side, which meanwhile engages the fine adjustment driven by actuators. The fine translation
- Load Capacity: 11.24 lbs
- Platter Diameter: 1.574804 inch
-
Supplier: Newport MKS
Description: series offers 10° fine adjustments, with ~2.5x smaller profile height than the 481 series. 360° coarse translation on the precision bored bearing locks in place with the smaller knurled knob in the thumbscrew on the side, which meanwhile engages the fine adjustment driven by actuators.
- Load Capacity: 11.24 lbs
- Platter Diameter: 1.574804 inch
-
Supplier: Larson Electronics LLC
Description: submersible under water up to 3 meters. The 97% optically clear polycarbonate lenses are secured by a 6061 aluminum face plate which doubles as a radiant heat sink to melt away snow and ice in frigid conditions. The stainless steel mounting bracket features knurled aiming knobs
Find Suppliers by Category Top
Featured Products Top
-
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Building and Using Binoscopes
A 1½-in. aluminum knurled knob is used for focusing the “zoom” eyepieces (see Fig. 6.12).
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5766/Chamilliard_Jeremy.pdf?sequence=1
A threaded brass sleeve grips the coax shield with set screws, and a knurled aluminum knob threads onto the sleeve, but is held in a fixed position from the cryostat cap.
-
http://dspace.mit.edu/bitstream/handle/1721.1/73806/811142262-MIT.pdf?sequence=2
New large profile threaded nuts were used on the bottom to allow hand tightening, and large diameter knurled threaded knobs were machined from shaped aluminum stock to allow for fine vertical adjustment.
-
1/4" NPT Valves - Pneumatics - Grainger Industrial Supply
160 Degrees F, Knurled , Plastic Locking Adjustment Knob , Anodized Aluminum Body, 360 Degrees Rotation, Knob Speed Adjustment, Stainless Steel Spring, Length 2-1/2 in., Width 1-7/25 in.
-
Pneumatics - Grainger Industrial Supply
160 Degrees F, Knurled , Plastic Locking Adjustment Knob , Anodized Aluminum Body, 360 Degrees Rotation, Knob Speed Adjustment, Stainless Steel Spring, Length 3-24/25 in., Width 1-21/25 in.
-
Online Catalog Valves - Pneumatics - Grainger Industrial Supply
160 Degrees F, Knurled , Plastic Locking Adjustment Knob , Anodized Aluminum Body, 360 Degrees Rotation, Knob Speed Adjustment, Stainless Steel Spring, Length 2-1/2 in., Width 1-7/25 in.
-
New Items Pneumatics - Grainger Industrial Supply
160 Degrees F, Knurled , Plastic Locking Adjustment Knob , Anodized Aluminum Body, 360 Degrees Rotation, Knob Speed Adjustment, Stainless Steel Spring, Length 2-1/2 in., Width 1-7/25 in.
Indicates content that may require registration and/or purchase.