Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hartford Technologies, Inc.
Description: Radial forces are more evenly distributed around the diameter of a hole for knurled pins than for grooved pins. This is because a knurled pin has more points of contact with a hole than a grooved pin. The teeth may broach the mating hole when the material is
- Diameter / Size: 0.375 inch
- Length: 3 inch
- Features: All Dowel Pins, Other
- Pin Type: Knurled Pin
-
Supplier: SPIROL
Description: uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back out. • The pin should always be
- Diameter / Size: 0.08661422 to 0.250000135 inch
- Length: 0.2362206 to 1.574804 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: Metric
-
Supplier: SPIROL
Description: uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back out. • The pin should always be
- Diameter / Size: 0.084 to 0.262 inch
- Length: 0.25 to 1.5 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: English
-
-
Supplier: SPIROL
Description: uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back out. • The pin should always be
- Diameter / Size: 0.099 to 0.262 inch
- Length: 0.25 to 1.5 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: English
-
Supplier: SPIROL
Description: uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back out. • The pin should always be
- Diameter / Size: 0.10629927 to 0.250000135 inch
- Length: 0.2362206 to 1.574804 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: Metric
-
Supplier: Imao-Fixtureworks
Description: Features This product is suitable with spindles in any position by its gear mechanism. Designed to comply with the IP65 protection class. Comes with a PDA PLASTIC DIAL INDICATORS FOR ANCHOR PIN USE. The long hand goes one turn and the short hand goes one scale by one turn of the knob.
- Diameter / Width: 2.283464566929134 inches
- Height: 2.1653543307086616 inches
- Bore / Insert Diameter: 0.3543307086614173 to 0.31496062992125984 inches
- Features: Choice of Colors and/or Finishes, Indicator / Pointer, Knurled
-
Supplier: Newark, An Avnet Company
Description: .058 PCB PIN, TPBR, KNURLED
-
Supplier: Knobs Direct, Inc.
Description: DIN 464-M10-20
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Knobs Direct, Inc.
Description: DIN 653-M5-10-NI
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Knobs Direct, Inc.
Description: DIN 464-M6-16-NI
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Newark, An Avnet Company
Description: D-Sub 15pin Inducom Metal Hood, Side Entry, knurled screw M3
-
Electrical Connectors - D-Sub 37Pin Plastic Hood, Top Entry, W/ Knurled Screws M3 Harting -- 30M6714Supplier: Newark, An Avnet Company
Description: D-Sub 37pin plastic hood, Top Entry, w/ knurled screws M3
-
Electrical Connectors - D-Sub 50Pin Plastic Hood, Top Entry, W/ Knurled Screws M3 Harting -- 30M6719Supplier: Newark, An Avnet Company
Description: D-Sub 50pin plastic hood, Top Entry, w/ knurled screws M3
-
Supplier: PennEngineering®
Description: are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications, and Type TK4 (400 series stainless steel) pins are suitable for broachinginto
- Diameter / Size: 0.04724412 inch
- Length: 0.0787402 inch
- Features: All Dowel Pins
- Material: Aluminum
-
Supplier: Carr Lane Manufacturing Co.
Description: with the supplied knurled locknut. These single-acting pins are manufactured with four balls as standard, instead of two, for more-distributed ball-pullout force in clamping applications. Available in steel or stainless steel.
- Diameter / Size: 0.25 to 1 inch
- Length: 0.5 to 6 inch
- Design Units: English, Metric
- Pin Type: Quick Release Pin
-
Supplier: Monroe Engineering
Description: Material-Zinc Plated Steel or all Stainless Steel Solid Diamond Cut Knurled Head Heavy or Light Pressure Plunger can be Held in Withdrawn Position Nylon locking element
- Diameter / Size: 0.1181103 inch
- Length: 0.989764314 inch
- Pin Type: Indexing / Pop Pin
- Design Units: Metric
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Width: 1 inches
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Width: 2 inches
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Width: 2 inches
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Width: 2 inches
-
Supplier: Klein Tools, Inc.
Description: PARALLEL TYPE TOOL STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 2-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
- Overall Length: 6.6875 inch
- Point Length: 2.75 inch
- Type: Pin Punch
-
Supplier: Harwin Plc
Description: 9.53mm long, Ø1.68mm spline. Single ended, for 3.2mm panel thickness. Bright 100% Tin finish. Knurled for mechanical board retention. Product still requires soldering for electrical connection.
-
Supplier: ILSCO Corporation
Description: INCH OD TEMPERATURE RATING 90 DEG C PIN TYPE KNURLED, OFF CENTER INCLUDES END CAP INSERTED IN BARREL ACO MODEL
- International (mm2): 380.031 to 506.708 mm2
- Material: Aluminum
- Features: Other
- Terminal Type: Pin Terminal
-
Supplier: Radwell International
Description: (1605622) DEVICE CONNECTOR, FRONT MOUNTING KNURLED NUT, STRAIGHT, SCRE LOCKING, M23, 4+3+PE, SOCKET, CRIMP CONNECTION, AXIAL O-RING, 26MM X 26MM. FREE 2 YEAR RADWELL WARRANTY
- Geometry: Straight
-
Supplier: DigiKey
Description: "Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) Turret Press-Fit, Knurled"
-
Supplier: Win Source Electronics
Description: Manufacturer: Keystone Electronics Win Source Part Number: 1333453-1416 Category: Connectors, Interconnects>Terminals>PC Pin Receptacles, Socket Connectors Packaging: Bulk Termination: Press-Fit, Knurled Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material:
-
Supplier: Powell Electronics, Inc.
Description: Knurled Single ended Terminal pin (splic
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals .058 PCB PIN TPBR KNURLED
-
Supplier: ODG (Origin Data Global)
Description: CONN TERM PIN PRESS-FIT KNURLED
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders 2pin Blue/Orange Knurled w/switch
-
Supplier: Radwell International
Description: MINIATURE PHOTOELECTRIC SENSOR,RETROFLECTIVE, 6MM RANGE, CABLE WITH CONNECTOR M8, 4-PIN,KNURLED NUTS. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
SPIROL is pleased to announce the release of their new Solid Pin Design Guide. SPIROL recently overhauled their previous Solid Pin catalog to make it an informative design guide with many easy-to-read schematics and diagrams to support each key section. Rather than simply (read more)
Browse Dowel Pins Datasheets for SPIROL -
functionality, such as positive alignment, height control, equipment support, fastening, positive locking and electrical contact. For example: Our knurled knob plungers can (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
6000 knurled, CL6100 headed & CL620 general purpose aluminum and Series CL8000 knurled & CL8100 headed brass Compression Limiters. Each type of Compression Limiter is designed to accommodate different compressive loads, positional tolerances and installation methods. All formed (read more)
Browse Compression Limiters Datasheets for SPIROL -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Hole Preparation for Press Fit Pins
the hole preparation processes required to successfully install commonly used press fit pins. The pins evaluated in this document are listed below, in order of increasing recommended hole tolerance. 1. Ground Dowels & Straight Pins. 2. Knurled & Grooved Pins. 3. Slotted Spring Pins. 4. Coiled Spring
More Information Top
-
Evaluation of Strength at the Acrylic–Pin Interface for Variably Treated External Skeletal Fixator Pins
Fracture of the acrylic bar was only seen with knurled pin ends.
-
Evaluation of strength at the acrylic-pin interface for variably treated external skeletal fixator pins.
Fracture of the acrylic bar was only seen with knurled pin ends.
-
Devices in tool mechanical engineering
Abb. 6.22 application example of instep documents after DIN 6326. a clamping document and corrugated bolts . b clamping document and hard metal insert. w workpiece 4 instep document-lower part 6, 1 clamping nut 3, 2 clamping irons, instep document-upper …
-
Industrial Pins
Knurled pin .
-
Umformtechnische production of complex body parts
Another example of a mating method with unilateral accessibility is the Hochgeschwindigkeits-Bolzensetzen,12 where it a knurled bolt at high speed through the is "shot" sheet metals to couple.
Indicates content that may require registration and/or purchase.