-
Supplier: HAVE, Inc.
Description: MIDPD1215JS - Middle Atlantic Vertical Power Strip - 15 Amp, 12 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may
- Unit Type: Plug Strip
-
Supplier: HAVE, Inc.
Description: MIDPD1015CNS - Middle Atlantic Vertical Power Strip - 15 Amp, 10 Outlet All Middle Atlantic Products power strips feature our unique mounting lances and quick clips, and have been engineered to attach to the rackrail brackets on all of our welded racks. Quick clips may
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: Outlets are NEMA 5-20R. Each power strip has one NEMA L5-30P twist lock plug. UL and o-UL recognized 1950. Power strip is 66.25" long by 1.85" deep. (2)15 Amp breakers, 10 color-coded outlets each. Features: - Single-phase, single input power strips -
- Current Rating: 30 amps
- Voltage: 115 VAC
- Outlets: NEMA
- Phase: Single Phase
-
-
Supplier: Quail Electronics
Description: Our 2093 series features the 5-prong, North American, Locking NEMA L21-30P Plug with an ROJ Special. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with
- Cord Length: 135.826845 inch
- Rated Current: 20 amps
- Rated Voltage: 208 volts
- Female End Type: Hard Wired-Stripped, Hard Wired-Terminals
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS7224-20T power strip offers 20 amp, 120V multi-outlet AC power distribution in a convenient 72 inch mountable housing with NEMA L5-20 locking input plug. Offers horizontal or vertical power distribution in rackmount, raceway and workbench applications.
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp circuits fed by a 30 Amp branch circuit - Allows connection to uninterruptible power
- Current Rating: 15 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment.
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
- Features: Twist Lock Plug
-
Supplier: Quail Electronics
Description: The 3021P is a mechanical, cable mountable version of the 5-prong, North American, Locking NEMA L21-30P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs.
- Voltage Rating: 208 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: TelephoneStuff.com
Description: provide full redundant power. Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three single-phase power
- Current Rating: 20 amps
- Voltage: 115 VAC, 208 VAC
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
-
Supplier: Quail Electronics
Description: networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L21-20R while the other end hard-wires directly into your equipment. Additionally, this power cord features a
- Cord Length: 72.047283 inch
- Rated Current: 20 amps
- Rated Voltage: 208 volts
- Female End Type: Hard Wired-Stripped
-
Supplier: Quail Electronics
Description: Our 3014 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment.
- Cord Length: 216.141849 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT Cordset
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-1215-20T Power Strip offers 20A capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19-in. rack
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Powell Electronics, Inc.
Description: Power Terminal Strip
- Terminal Block Type: Power Distribution Block
- Mounting Options: Terminal Strip
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board 5.00 mm PowerStrip /30 A Dual Blade Terminal Strip
- Voltage Rating: 812 volts
- Current Rating: 30 amps
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: 5.00 mm PowerStrip/30 A Dual Blade Termi
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP; No. of Outlets:2Outlets; Outlet Type:NEMA L5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA L5-20P; Cable Length:7.6m; Product Range:-; Connector Colour:Yellow; Voltage Rating VAC:125V RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: P-CHANNEL 30V - 0.025 Ohm - 24A STripFET™ II POWER MOSFET Product overview: STD30PF03L-1 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers
- PD: 70,000 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Allied Electronics, Inc.
Description: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 18 OUTLET, 20A, 127V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP, 36 OUTLET, 20A, 127V; No. of Outlets:36Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Win Source Part Number: 885871-MPT-08-6.30-01-L-V Series: PowerStrip™ 30 MPT Operating Temperature Range: -55°C ~ 125°C Features: 8 Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole Package: Tray Mounting: Through Hole Family Name: MPT-08
-
Supplier: Allied Electronics, Inc.
Description: Tough steel case available in ASA 61 gray or black, powder coat finish. Heavy-Duty Power Cord (14/3 SJTW) for extreme temperature ranges. Integral molded plug available in straight blade (NEMA 5-15p), or twist-lock (NEMA L5-15P) configurations. Available with lighted On/Off switch or red
-
Supplier: Newark, An Avnet Company
Description: IT POWER DISTRIBUTION MODULE 1X3 POLE 5 WIRE 30A L2130 440CM
-
Supplier: Powell Electronics, Inc.
Description: .250 PowerStrip/40 A Single Row Discret
- Current Rating: 40 amps
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Cord Length: 98.42525 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Cord Length: 98.42525 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-channel 30V - 0.0065ohm - 30A - PowerFLAT (6x5) Ultra low gate charge STripFET Power MOSFET Product overview: L60NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power
- Features: MOSFET
-
Supplier: Hubbell Incorporated
Description: L6-30P PR MODEL
- Number of Electrical Outlets: 24
- Current Rating: 30 amps
- Voltage: 230 VAC
- Protection: Circuit Breaker
-
Supplier: Lumberg Automation - A Belden Brand
Description: Mini Distribution Boxes, 4-ports, 3-pole with Mini quick disconU.S.t and indicator lamps.
- Number of Electrical Outlets: 4
- Current Rating: 8 amps
- Operating Temperature: -13 to 194 F
- Voltage: 115 VAC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356383-MPT-02-6.30-01-L-V Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc.
- Voltage Rating: 812 volts
- Current Rating: 30 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: N-channel 30V - 0.020ohm - 30A - DPAK/IPAK STripFET TM II Power MOSFET Product overview: D30NF03L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for
- Features: MOSFET
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors .050" EXTreme LPHPower 30 Amp Signal/Power Combo Socket Strip
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Number of Contacts: 42
- Contact Plating: Gold Plating
Find Suppliers by Category Top
Featured Products Top
-
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
unmanaged SPE switch extends this capability by incorporating Single-pair Power over Ethernet (SPoE) technology, supporting power classes 10-12 with 24V delivery orpower classes 13-14 with 55V delivery to powered devices. This combination provides both data connectivity and substantial power delivery over (read more)
Browse Network Switches Datasheets for Volktek Corporation -
). Weight: 30 Lbs. Switches: 16 A. 125/250VAC Certification CSA in process AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
with significantly improved accuracy, repeatability, and speed. Powered by Unigraf Vision Intelligence™ — a breakthrough technology that transforms HDMI compliance testing from a time-consuming, manual task into a rapid, deterministic (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
Don’t miss the unveiling of VXintegrity 3.0 at ASNT 2024 in Las Vegas. Visit us at booth 821 from October 21st to 24th for exclusive insights and demonstrations. About Creaform Boasting two decades of experience shaping the future of dimensional metrology (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
laser systems. With a wide transmission range from 0.2 μm to 2.1 μm, high damage threshold, and excellent crystal uniformity, KD*P Pockels Cells are well suited for high-power laser applications and (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
. The series includes 30A and 50A configurations for different backup-power requirements. The 30A version uses a NEMA L14-30P inlet, while the 50A version uses a NEMA SS2-50P inlet. Multiple knockout options provide flexibility (read more)
Browse Power Connectors Datasheets for Suzhou Ele Mfg Co., Ltd. -
transition between the normally closed and normally open contacts. The D2S-01L13-F is rated for micro-load switching rather than high-power control. Its gold-alloy crossbar contacts support resistive loads up to 0.1 A at 125 VAC or 0.1 A at 30 VDC, with a (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
The HST Quasar Absorption Line Key Project VII. Absorption Systems at
$z_{\rm abs} \leq 1.3$
…with the cluster that has not yet formed galaxies, or has been tidal or ram pressure stripped . .... the two-point velocity correlation function of Ly- lines may show signi cant power at splittings of … 1968, ApJ, 152, 701 Barcons, X., & Webb, J. K. 1990, MNRAS, 244, 30p Bechtold, J. 1994 … Weymann, R. J., Savage, B. D., & Gilliland, R. L. 1991, ApJ, 377, L21 Morris, S. L…
-
Advanced Designs and Researches for Manufacturing
iam l21 -50-143. .... mine power supply system. system. .... 30P . .... Crack region commonly presents as long strip , normal region irregular shape.
-
Mechatronics, Robotics and Automation
CANRXA0 C63 30p C65 30p . .... for the phase control, and another 1 bit (W0:data2) is used for the power sleep control. .... L21 , L31 and L32 are the length between D1 and D2, D1 and D3, and D3 and .... Research of quantitative analyzer for fluorescence immune chromatography strips .
-
Introduction to Electromagnetic Compatibility 2nd Edition Complete Document
ZC ¼ pffiffiffiffi hw 30p er 1. .... Observe that, depending on the strip width relative to the board thickness we can obtain some extreme .... Low-impedance power dis- tribution circuits can be obtained in this fashion. .... L21 8 9 0.25U .
-
Power Conversion of Renewable Energy Systems
7:00a.m. 7: 30p .m. .... Assume that at 80 F (26.7 C) the power required to crank the engine is 100% .... where L21 ¼ L12 (law of reciprocity) is the mutual inductance. .... One such example is a coiler drive which is used in steel strips /sheets, paper, and plastic…
Indicates content that may require registration and/or purchase.