-
Supplier: Powell Electronics, Inc.
Description: Industrial Limit Switches
- Device Type: Rotary Limit Switch
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, ROTARY, 5A, 250VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:0.34N-m; Product Range:914CE Series RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Rotary Limit Switch, 2 Circuit,
- Device Type: Rotary Limit Switch
-
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, 250V, 5A; Limit Switch Actuator:Top Plunger; Contact Configuration:-; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:11.8N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: LIMIT SWITCH, LIMIT SWITCHES XC
- Maximum Current Rating: 1.5 amps
- Maximum DC Voltage Rating: 240 volts
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Device Type: Linear Limit Switch
-
Limit Switches - Limit Switch, Dpdt, Rotary, 10A, 250Vac; Limit Switch Actuator Honeywell -- 98F6307Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, DPDT, ROTARY, 10A, 250VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:0.23N-m; Product Range:OP Series RoHS Compliant: Yes
-
Description: SWITCH SNAP ACTION SPDT 5A 250V
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 250 volts
- Device Type: Linear Limit Switch
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, PLUNGER, 5A, 250VAC; Limit Switch Actuator:Cross Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Operating Force Max:11.8N; Product Range:914CE Series RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1054741-D2F-L3-D Category: Switches>Limit Switches Series: D2F Termination Style: Solder Lug Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 750 Circuit: SPDT Switch Function: On-Mom Actuator
- Device Type: Rotary Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches LIMIT SWITCH 600V 10AMP TYPE L
- Switch Type: Electromechanical
-
Supplier: DigiKey
Description: Switch SPDT Chassis Mount
- Maximum Current Rating: 15 amps
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -25 to 85 C
- Mechanical Life (Minimum): 1,000,000 (#)
-
Supplier: Radwell International
Description: LIMIT SWITCH, L350-40, AUTO RESET, 3/4". FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: RS Components, Ltd.
Description: Omron D2F-L30 Limit Switch
- Operating Temperature: -40 C
- Device Type: Linear Limit Switch
- Features: Other, Roller Lever / Leaf
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: ODG (Origin Data Global)
Description: 6A Single Pole Double Throw (SPDT) 250V Plugin Limit Switches ROHS
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, Lever Cannot Move Counterclockwise, N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Switch Body Only, Switch Body For Lever Type, Spring Return, Maintained Contact, Push Types, 2-Circuit, 1.52m (5ft) length STO cable, LED Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, 1.52m (5ft) length STO cable, LED Indicating Light: 120V AC 50-60Hz, Wired to N.O. Contact
- Normal State: Normally Open (NO)
-
Supplier: Eaton Corporation
Description: GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 17.64 OZ
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 8 to 500 volts
- Maximum DC Voltage Rating: 14 to 250 volts
- Operating Temperature: -25 to 80 C
-
Supplier: DigiKey
Description: LIMIT SWITCH, LIMIT SWITCHES XC
- Maximum Current Rating: 0.1 to 1.5 amps
- Operating Temperature: -13 to 158 F
- Pole and Throw Specifications: Double Pole, Single Throw (DPST)
- Features: Dustproof
-
Limit Switches - Limit Switch; 10 A; 250 V; Steel; 22 in.; 40 Oz-in. (Min.); -25 to degC -- 70158850Supplier: Allied Electronics, Inc.
Description: Miniature Industrial Limit switch, Current Rating 10 A, Operating Temperature -25 to +80 °C Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab; Adjustable
-
Supplier: Burger & Brown Engineering, Inc.
Description: SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger molds, or molds with multiple slides. Increased safety and prevention of mold damage result when the SMARTLOCK® slide retainer
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 10,000,000 (#)
-
Supplier: Burger & Brown Engineering, Inc.
Description: Prevents costly mold damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million cycle mechanical life Adjustable operating point Electrical capacity at 250V AC 5 Amps Resistive, 4 Amps Inductive SPDT 6' wire leads
- Maximum Current Rating: 4 to 5 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 121.11111111111111 C
- Switch Type: Electromechanical
-
Supplier: Heilind Electronics, Inc.
Description: Switches & Front Panel Switch, Limit & Snap-Action
-
Supplier: DME Company
Description: Smartflow® Thinswitch® Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DIE CAST ZINC MATERIAL E50 SERIES MODULAR PLUG IN LIMIT SWITCH USED ON SP, 1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE 14 TO 250 DEG
-
Supplier: Allied Electronics, Inc.
Description: Adjustable Snap Disc Thermostat allows you to set the temperature setpoint to match your specific needs, simplifying inventory. Features: Designed for Quick On-Job Replacement Easy to Remember Type Numbers — L for Limit, F for Fan Last Three Numbers Indicate Cut-Out Temperatures on
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Allied Electronics, Inc.
Description: Suited for use in explosive gas/dust environments. The smallest UL-listed housing available for use in hazardous locations. Features: Non-Sparking Actuators Mounts from Four Sides Roller Arm Adjustable through 360° Ample Wiring Space Specifications: 15 A @ 125, 250, 480 VAC 1/2 A @ 125 VDC, 1/4 A
-
Supplier: Allied Electronics, Inc.
Description: P+F limit switch style inductive sensors mount in the same footprint as traditional mechanical limit switches. Their sensing ranges extend from 15 mm to 40 mm. They are available in multiple output configurations. P+F sensors utilize state-of-the-art technology to achieve
-
Supplier: Eaton Corporation
Description: PBT RESIN MATERIAL 1.57 INCH W X 1.57 INCH D X 4.64 INCH H SIZE 1/2 INCH NPT, TERMINAL WIRING CONNECTION TYPE 2 WIRE(S) 35 TO 250 VAC OPERATING VOLTAGE NEMA 4/4X/6/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 15 MM SENSING DISTANCE TOP/SIDE SENSING
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH BX2 Series features a 316L stainless steel enclosure that provides enhanced corrosion resistance in applications exposted to aggressive, caustic agents. The stainless steel housing helps protect the switch mechanism from corrosion often present in chemical processing plants,
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 70 C
-
Supplier: ZyXEL Communications, Inc.
Description: users. The 802.1x authentication and port security features provide the ability to deny unauthorized users from accessing the network, while Limited MAC number by port limits the total number of devices connected to a switch port, and thus significantly reduces the risk of unknown access from
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
option provides true environment-free sealing to comply with MIL-PRF-8805/39, MIL-PRF-8805/40, MIL-PRF-8805/43, and MIL-PRF-8805/100. Most case parts are grounded for EMI reduction. P6 and P6-3 limit switch models are among the 75,000+ MIL-qualified switches that OTTO manufactures in the U (read more)
Browse Limit Switches Datasheets for Powell Electronics, Inc. -
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Product Data Sheet L Series ICI‘s L series rotary electric actuator (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Puget Sound Area Electric Reliability Plan : Appendix E, Transmission Reinforcement Analysis.
limit the total ohms that can be put into servj_e. .... SWITCHED . .... L250 ,. .... 525 - 40f /.,' .
Indicates content that may require registration and/or purchase.