Products/Services for Lab Sanitary Fittings
-
Sanitary Fittings - (113 companies)Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical, and biological applications where cleanliness and sterility are required. These types of fittings are constructed of materials that ensure...
-
Tube Fittings - (1139 companies)...abrasion resistant. Cast iron fittings and tubes are used primarily in building construction for sanitary, storm drain, waste, and vent tubing applications because of their resistance to abrasive materials like sand, gravel, solid wastes, and debris... -
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends... -
Tubing - (2416 companies)...can come in either soft or rigid forms. Soft or ductile copper is easily bent and maneuvered. Rigid copper is not bendable and requires directional fittings to go around corners and obstacles. Steel is durable and strong metal with a high resistance... -
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Hose Fittings - (1197 companies)Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
-
Sanitary Valves - (212 companies)Sanitary valves are designed for applications requiring clean or sterile processing. Sanitary valves are designed for use in applications requiring clean or sterile processing. Sanitary valves are commonly used in dairy, food, pharmaceutical...
-
Sanitary Pumps - (192 companies)Sanitary pumps are used to transport and meter solutions, slurries, and colloids of food and agricultural materials in operations such as food processing that require cleanliness. There are four basic types of sanitary pumps: centrifugal, positive...
-
Centrifugal Pumps - (1170 companies)...must be sized appropriately to fit the requirements of the system. Proper pipe or tube fittings must also be considered to make the proper connections. Visit the Pipe Fittings Selection Guide and Tube Fittings Selection Guide for more information...
-
Gas Fittings - (98 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
Product News
-
Pyromation
Sanitary Sensors for the Food & Beverage Industry Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel... (read more)Browse Temperature Probes Datasheets for Pyromation -
Neo-Dyn
Compact Pressure Switch for Sanitary Applications forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra). Specifications. Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International. Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads. Pressure Connection: 1 1/2" sanitary fitting mates with Tri-Clamp® fitting. Temperature Range. Ambient: -40°F to +180°F (-40°C to +82°C). Media: -40°F to +250°F (-40°C... (read more)Browse Pressure Switches Datasheets for Neo-Dyn -
Conax Technologies
Furnace Industry Fittings and Feedthroughs for a wide range of furnaces. Our temperature sensors and fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including: Steel and metal production. Glass manufacturing. Heat treating parts and components. Ceramic manufacturing, cement and brick plants. MIMs for load thermocouples. Platinum control thermocouples. Solutions for providing electrical input. Sealed feedthroughs and compression seal fittings. Conax... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Pyromation
Sanitary CIP Temperature Sensors - 3-A Approved Pyromation produces a number of temperature sensors for the food, beverage and dairy industries. Many of these sensors are sanitary CIP (Clean In Place) for convenient washdowns and are 3-A approved. Some of these sensors meet the stringent High Temperature, Short Test (HTST) requirements for pasteurization. We also produce a line of sensors that flush-mount with the interior wall of a storage tank, measuring the temperature of the material without penetrating the inside of the vessel... (read more)Browse Thermowells Datasheets for Pyromation -
C.I. Analytics, Inc.
Lab Analyzers Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (impurity switching). A single lab analyzer not only provides multiple impurity capability, but also measures both gas and liquid samples - convenient cost-saving features. Our machines are LIMS-compatible... (read more) -
Precision Polymer Engineering Ltd.
Hygienic Seals and Sanitary Gaskets PPE offers a range of hygienic seals and sanitary gaskets suitable for aseptic pipe couplings used in food, dairy and beverage processing plants. Hygienic seals are manufactured in accordance with the following standards:-. BS 4825-3 HyClamp TM gaskets (inch sizes). ISO 2825 HyClamp TM gaskets (metric sizes). DIN 32676 HyClamp TM gaskets + mini clamps (metric and inch). ASME BPE HyClamp TM gaskets + mini clamps (inch sizes). DIN 11864 O-rings (Series A, B & C). RJT O-rings (BS4825-5). IDF seals... (read more)Browse Gaskets and Gasketing Datasheets for Precision Polymer Engineering Ltd. -
Hydro-Thermal Corporation
Infuze Sanitary Cooking Skid A member of the SilverLine family, the Infuze Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization or blended emulsification. Offering less options than the standard SilverLine system, the Infuze skid provides simpler control, less product variation changeover and a smaller footprint. Near instantaneous temperature control spanning both batch and continuous cooking methods, the Infuze... (read more)Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Ambrell Induction Heating Solutions
Brazing Copper & Brass Fittings to Make a Flange A client manufacturing plumbing flanges came to THE LAB at Ambrell with a brazing application. They needed to braze copper and brass fittings. They had been using a torch, but wanted a more repeatable heating solution. So they took advantage of free parts testing from THE LAB to see if induction might be a better heating solution for their brazing application. The LAB determined that an Ambrell EASYHEAT TM 9 kW, 150-400 kHz induction system with a custom-designed single position multiple-turn... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Ambrell Induction Heating Solutions
Shrink Fitting Cast Iron Rocker Arm Assemblies A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting application. The four-turn helical coil was designed to concentrate the field towards the center of the assembly where the thermal mass was greatest. Across the heated ring, the coil presented a lighter field... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions
-
Dictionary laboratory Laboratory Dictionary
● laboratory need ● of (accessory, devices, tools, laboratory glass) laboratory equipment and ~ device ● laboratory construction Hygienic Elektrik, ventilation ● base chemicals (general basic materials) ● of laboratory safety (working ~ / personal protection, emergency, provision) ● methods and analytics .
-
Sensorex Manufacturing Facility and Analytical Sensors Awarded with ISO 9001:2008 Certification
…with accessories including meter adapters, preamplifiers, transmitters and buffer solutions; ORP (REDOX) electrodes, ORP electrode transmitters and accessories including calibration kits, ORP amplifiers, simulators and calibration solutions; process, sanitary and lab conductivity sensors along with accessories including fittings and low-cost transmitters…
-
Operational risks wet excavating eggs in that
position plans updated to topography, • • with representation the - excavator surfaces, - storage surfaces, - berths, - surfaces for baustellenbedingte devices (workshop, bearing, laboratory , measurement, accommodation Hygienic hospital and other) and • lengthwise and cross-sections.
-
Epidemics and Pandemien in historical perspective
Neither, the first attempts, it is its promises in Madras or Quebec of City that still the device of a hygienic infrastructure through the hygiene movement or the Bakteriologie with the laboratory as manipulatable environment assessed to stop cholera over a panacea…
-
Construction-project-management
Shanties and weather protection houses, connecting passages echo other aid constructions for temporary use, pauses the Simple housings with common hygienic and kitchen devices , garages, parking garages, sale bearing, simple … with exceptional equipment, schools, hearing chamber, laboratory building, production building, power…
Indicates content that may require registration and/or purchase.