Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Titus Company (The)
Description: For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right combination of up-front cost and efficiency to meet the need.
- Horse Power: 3 to 15 HP
- Power Source: AC Single Phase
- Lubrication Style: Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Titus Company (The)
Description: Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications.
- Horse Power: 1.5 to 20 HP
- Lubrication Style: Oil-free
- Features: Other
- Mounting: Skid / Base Plate Mounted
-
Supplier: Quincy Compressor
Description: Capable of virtually maintenance-free operation for up to three years (10,000 hours), hospitals, laboratories, dental offices, pharmaceutical and food processing companies all rely on the Quincy QRDS for clean, oil-less air. The QRDS runs slower and cooler than competing single-stage,
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 6 to 65 SCFM
- Horse Power: 2 to 20 HP
- Lubrication Style: Oil-less
-
-
Supplier: Air Power Products Limited
Description: Compressor Applications: Pneumatic circuit breakers Condenser & system testing Diesel engine starting High pressure abrasive blasting Laboratory test work High volume air storage Cylinder charging Many others
-
Supplier: Gast Group
Description: Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance, durability and flexibility make Gast oil-less
- Ultimate Operating Vacuum: 480.6 to 23.4 torr
- Mechanical: Compression / Pressure Service, Diaphragm
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Gast Group
Description: like laboratory applications. In addition, these units offer high flow, pulse free air - making them ideal for demanding industrial applications requiring consistent air pressure and air flow. Wear items are easy to replace, which allows for a long service life and
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Air Power Products Limited
Description: For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no
-
Supplier: Air Power Products Limited
Description: For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no
-
Supplier: Air Power Products Limited
Description: For Vacuum or Pressure APPLICATIONS Veterinary Suction Dental Suction Fish Farm Aeration Milking Machines Printing Presses Paper Processing Laboratory Chemical Agitation Plating Tanks Lobster Tank Aeration Suction Gripping Pump Priming Many more FEATURES Quiet Operation Direct Coupled (no
-
Supplier: Thomas An Ingersoll Rand Business
Description: Applications Edema Sleeves Hospital Bed/Air Mattresses Sewage Aeration Compression Therapy Devices Aquaculture liquid Agitation Business Machines Air Sampling Laboratory Air Supply Packaging Machines Autoclaves
- Discharge / Operating Pressure: 4 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.0482479338565015 HP
- Features: Air / Plant Air
-
Supplier: Thomas An Ingersoll Rand Business
Description: 1.4 cfm / 39.7 l/min Pressure to 30 psi / 2.1 bar Possible Applications Business Machines (copiers) Automotive Exhaust Gas Analyzers Air Brushing Mobile Dental Carts Purging Systems Particle Counters Film Holders Portable Medical Emergency Nebulizers Aspirators Laboratory Analyzers
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Terra Universal, Inc.
Description: a variety of laboratory and cleanroom applications. The outstanding performance and quality of Werther International’s oil-free compressors, available in multiple configurations, makes them the best choice when quiet, dependability and clean air are musts. Each compressor
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.25 SCFM
- Horse Power: 0.2 HP
- Power Source: AC Single Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air
- Discharge / Operating Pressure: 100 to 100.1 psi
- Flow Capacity: 5.1 SCFM
- Horse Power: 0.884545454035861 to 0.938154269431974 HP
- Power Source: AC Single Phase
-
Supplier: CSA Group
Description: ISO 5011:2014 establishes and specifies uniform test procedures, conditions, equipment, and a performance report to permit the direct laboratory performance comparison of air cleaners. The basic performance characteristics of greatest interest are air flow restriction or
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace Metal Bellows’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 3 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace Metal Bellows’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: CSA Group
Description: fractional efficiencies during dust loading. The purpose of this test code is to establish and specify consistent test procedures, conditions, equipment and performance reports in order to enable comparison of filter performances of air cleaners and air filter elements used in engine
-
Description: fractional efficiencies during dust loading. The purpose of this test code is to establish and specify consistent test procedures, conditions, equipment and performance reports in order to enable comparison of filter performances of air cleaners and air filter elements used in engine
-
Description: ISO/TS 19713-2:2010 describes laboratory test methods to measure engine air cleaner and filter performance by fractional efficiency tests for particles from 5 µm to 40 µm, using ISO 12103-1 test dusts. Performance includes, but is not limited to, airflow restriction or pressure loss,
-
Supplier: CSA Group
Description: ISO/TS 19713-2:2010 describes laboratory test methods to measure engine air cleaner and filter performance by fractional efficiency tests for particles from 5 µm to 40 µm, using ISO 12103-1 test dusts. Performance includes, but is not limited to, airflow restriction or pressure loss,
-
Description: motor-compressors, that are motor-compressors, the speed of which can be set to different values; - variable capacity motor-compressors that are motor-compressors where the capacity of the compressor is controlled at fixed speeds. Examples of equipment which
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe
- Dew Point Range: -40 to 203 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six
- Discharge / Operating Pressure: 116.03016 psi
- Flow Capacity: 4.55508474576271 SCFM
- Horse Power: 1.34022038490282 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: diaago
Description: ensures a high temperature uniformity. The cold air will stay inside the chamber and the hot air will raise and stay outside of the chamber. If you need a freezer you can open several times during a short time period, the SF freezer is the best solution for your cold storage. Cooling
- Temperature Range: -60 C
- User Interface: Digital Interface
-
Supplier: Cole-Parmer
Description: the programmed shut down time for up to 99 hours. Temperature and time have audible and visible alarms.
|Air is continuously circulated throughout the chamber ensuring temperature consistency and uniformity. Environmental conditions are achieved via thermo-electric (Peltier) refrigeration- Frequency Range: 1 to 35 rpm
- Operating Temperature: 167 F
-
Supplier: Cole-Parmer
Description: the programmed shut down time for up to 99 hours. Temperature and time have audible and visible alarms.
|Air is continuously circulated throughout the chamber ensuring temperature consistency and uniformity. Environmental conditions are achieved via thermo-electric (Peltier) refrigeration- Frequency Range: 1 to 35 rpm
- Operating Temperature: 167 F
-
Supplier: Newport MKS
Description: plate features a black powder-coated steel plate and patented mechanical VIB320 series isolators that provide both vertical and horizontal vibration isolation. There are no air lines, compressors, or other accessories needed to provide effective isolation performance.
-
Supplier: Newport MKS
Description: plate features a black powder-coated steel plate and patented mechanical VIB320 series isolators that provide both vertical and horizontal vibration isolation. There are no air lines, compressors, or other accessories needed to provide effective isolation performance.
-
Description: Fast change rate test chambers simulate rapid temperature transition rates for faster product temperature changes based on your testing requirements – testing your products and yielding defects faster. These chambers feature enhanced air flow with larger compressors for change rates to
- Chamber Capacity: 5.29719859047232 to 35.31465726981547 cubic feet
- Temperature Range: -60 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Description: Fast change rate test chambers simulate rapid temperature transition rates for faster product temperature changes based on your testing requirements – testing your products and yielding defects faster. These chambers feature enhanced air flow with larger compressors for change rates to
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -70 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Hilliard Corporation (The)
Description: Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids.
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Cole-Parmer
Description: be used for air pressure measurement in marine and diving, filtration, compressor and pneumatic regulators measurement, laboratory vacuum and pressure measurement, as well as aviation and defense, and general OEM use where air or compatible gases are used and brass can be
- Operating Temperature: 32 to 131 F
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Multi-stage Control and Operation of Miniaturized Gas Bearing Turbo Compressors in Gas Separation Plants
methods, pilot plants are operated in a laboratory environment. In these pilot plants, miniaturized turbo compressors with air bearings are needed in order to obtain comparable results to the large scale production plants. Two Celeroton turbo compressors with air bearings are connected in series
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
of the electrical energy used by an industrial air compressor is converted into heat. In many cases, a heat recovery unit can recover 50-90% of the available thermal energy. It has been estimated that approximately 50,000 btu/hour of energy is available for each 100 cfm of compressor capacity [19]. Payback periods
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
By Christina Galitsky, Sheng-chieh Chang, Ernst Worrell, and Eric Masanet, Berkeley National Laboratory, Environmental Energy Technologies Division Compressed air distribution systems should be checked when equipment has been reconfigured to be sure that air isn t flowing to unused equipment
More Information Top
-
Automotive Fuel Processor Development and Demonstration with Fuel Cell Systems
Unfortunately, the laboratory air compressor that supplied air to the fuel cell and fuel processor limited the maximum power.
-
http://eprints.hud.ac.uk/9673/1/final_Thesis.pdf
the laboratory air compressor (as used in bubbly flow configuration, see Section 6.1.1) to provide the necessary low gas flow rates allowing the thermal mass flow meter to be used to measure the reference gas mass flow rate or, (ii) .
-
Air Compressors and Vacuum Pumps - Grainger Industrial Supply
• Laboratory Air Compressors (21) .
-
Thermal properties of spray-coated geopolymer-type compositions
Air pressure was maintained by a laboratory air compressor .
-
Local heat transfer distribution between smooth flat surface and impinging air jet from a circular nozzle at low Reynolds numbers
Laboratory air compressor supplies air to the nozzle through a calibrated venturi meter.
-
Gas Holdup and Solid‐Liquid Mass Transfer in Newtonian and non‐Newtonian Fluids in Bubble Columns
A laboratory air compressor was used as the source of air supply.
-
Advances in photocatalytic remediation technology
Air was supplied using a central laboratory air compressor with all or a portion of the air di- verted through a water saturator for humidity control.
-
A Thermally Controlled Test Chamber for Centrifuge and Laboratory Experiments
These pressures and flow rates are easily achievable using a standard laboratory air compressor .
-
JUN-AIR Electric Air Compressor,2 HP,120 PSI - Laboratory Air Compressors - 5GJZ2|OF1202-40M - Grainger Industrial Supply
• Laboratory Air Compressors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36294/77727288-MIT.pdf?sequence=2
LABORATORY AIR COMPRESSOR .
Indicates content that may require registration and/or purchase.