Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
-
Supplier: TSI Incorporated
Description: touchscreen control, and multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: Hoffer Flow Controls, Inc.
Description: FLOW METER CALIBRATIONS We provide a comprehensive range of flow meter calibrations services for liquid, gas and cryogenic field calibrations. Hoffer’s calibration laboratory carries ISO 17025 and Z540-1 accreditation. A2LA Accredited ISO/IEC 17025 ANSI/NCSL
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Product Sales - New, Rapid Turnaround
- Capabilities: Flow Instruments
- Features: North America, Southern US Only, United States Only
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate accuracy never
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Bronkhorst USA
Description: EL-FLOW®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers EL-FLOW® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style'
- Gas Volumetric Flow Rate: 0.000000494350282485876 to 0.000317796610169492 SCFM
- Mass Flow Rate: 0.000000038542 to 0.000024777 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Litre Meter Limited
Description: RITTER wet-test (drum-type) gas flow meters are used universally to measure and record gas volume. From 0.1 to 18,000 litres/hour. Laboratory precision.
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Operating Pressure: 0.7251885 psi
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Gas Volumetric Flow Rate Range: 0.176553672316384 SCFM
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a pipe.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Bronkhorst USA
Description: MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue
- Gas Volumetric Flow Rate: 0.000706214689265537 to 0.176553672316384 SCFM
- Mass Flow Rate: 0.00005506 to 0.013765 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 290.0754 psi
-
Supplier: Brooks Instrument
Description: flow controllers and meters. The SLA5800 Series features the high accuracy, high zero stability and high repeatability you expect from the industry leader in mass flow measurement and control technology. Engineered with advanced, configurable multi-gas/multi-range
- Media Temperature Range: 149 F
- Operating Pressure: 1,000 to 1,500 psi
- Mass Flow Rate: 0.000008259 to 6.8825 lbs/min
- Mass Flow Rate Range: 0.000008259 to 6.8825 lbs/min
-
Supplier: Brooks Instrument
Description: return on investment due to reliable performance Removable flow sensor eliminates need for continuous monitoring and readjustment of gas pressures Easily installed and serviced due to analog only input/outputs Applications Chemical and petrochemical catalyst research and pilot
- Media Temperature Range: 149 F
- Operating Pressure: 1,500 to 4,500 psi
- Mass Flow Rate: 0 to 2.753 lbs/min
- Mass Flow Rate Range: 0 to 2.753 lbs/min
-
Supplier: OMEGA Engineering, Inc.
Description: FLR1000 Series flow sensors can measure extremely low flow rates from 20 mL/min to 500 L/min. These sensors are suitable for a wide variety of industrial, commercial, and laboratory flow applications. FLR1000 Series flow sensors operate on 12 Vdc power and are
- Gas Volumetric Flow Rate: 0.000706214689265537 to 7.06214689265537 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 40 to 500 psi
- Media Temperature: 122 F
-
Supplier: Delta Controls Ltd.
Description: Sophisticated and reliable, Delta flow transmitters use ultrasonic vortex measuring principles, offering stability and repeatability regardless of fluctuations in temperature or pressure. Delta Controls' flow meters are proven in a broad range of air and gas management
-
Description: flows Available with a flow meter Linear flow characteristic Suitable for Oxygen and non-corrosive gases Suitable for gases up to 5.0 (99.999 %) quality, except for ECD (Electronic Capture Detector) applications
- Valve Size: 0.5 inch
- Flow (Cv): 0.024
- Number of Ports/Ways: 2
- Pressure Rating: 145 psi
-
Description: Diaphragm Metering Valve provides precision flow control of high purity gases in point-of-use assemblies or in combination with pressure regulators. Ideal for controlling the flow of process media with high accuracy and laboratory, R & D and analyzer applications. This valve is
- Pressure Rating: 290 psi
- Media Temperature: -4 to 158 F
- Flow (Cv): 0.024
- Number of Ports/Ways: 2
-
Supplier: Cole-Parmer
Description: • Chemical resistance prevents contamination of your pumped medium • Quiet, reliable, accurate, and virtually pulse-free • Pumps can run dry continuously without damage • Built-in overpressure protection prevents damage to pump A convenient way to transfer liquids in the laboratory. Compact
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Chemical resistance prevents contamination of your pumped medium • Quiet, reliable, accurate, and virtually pulse-free • Pumps can run dry continuously without damage • Built-in overpressure protection prevents damage to pump A convenient way to transfer liquids in the laboratory. Compact
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Chemical resistance prevents contamination of your pumped medium • Quiet, reliable, accurate, and virtually pulse-free • Pumps can run dry continuously without damage • Built-in overpressure protection prevents damage to pump A convenient way to transfer liquids in the laboratory. Compact
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Willowglen Systems Inc.
Description: configurations of headers and meters. Sample Arrangements: o 1 header with 3 meters o a mix of 7 headers - with some runs of 2 meters, one with 8 meters. The Unisen Flow Computer is your most advanced, scalable, and cost effective choice. A report printer can be
- Operating Temperature: -40 to 150 F
- Features: Alarm, Programmable, Recorder
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
- Computer Interface: Application Software Included, Serial
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: OMEGA Engineering, Inc.
Description: .The FMA2700/FMA2800 Series Electronic Mass Flow meters and FMA3700/FMA3800 Mass Flow Controllers provide high flow measurement performance and versatility. Omega’s new inline series features a “flow-through” zero dead space design for quicker processing and lower
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Media: Gas / Air
-
Supplier: OMEGA Engineering, Inc.
Description: processes, liquid and gas measurement in laboratories, pilot plants, flow and level indicating, etc. Shipped completely assembled, flow meters include standard mounting fittings in a choice of materials, side plates, thick protective magnifying front shield and back
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: AW Company
Description: No Description Provided
- Number of Inputs: 1 inputs
- Features: Alarm, Programmable, Recorder
- Outputs: Analog Voltage
- Mounting Configuration: DIN Rail Mount, Laboratory Bench / Portable, Mounts on Flow Sensor, Panel Mount, Rack Mount, Wall Mount
-
Supplier: KOBOLD Instruments, Inc.
Description: - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power - Liquid or Gas Versions KOBOLD KFF/KFG Flow Sensors can measure very low flow rates. They are suitable for a wide variety of industrial, commercial and laboratory
- Operating Pressure: 500 psi
- Media Temperature: 120 F
- Media Temperature Range: 120 F
- Electrical Output: Analog Voltage
-
Supplier: ERDCO Engineering Corporation
Description: Transmit a signal or actuate limit switches in hazardous areas with the 3700 Series Armor-Flo™ meter. The cover housing is listed by Underwriters Laboratories as an enclosure for metering equipment in hazardous areas. It contains an easy to read calibrated scale and the signal output or
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 400 psi
- Media Temperature: -10 to 400 F
-
Supplier: Sierra Instruments, Inc.
Description: pressure-based secondary methods and is backed by a rigorous uncertainty analysis. Field-rugged, portable and low maintenance, it is used in the manufacture, inspection, validation and recalibration of mass flow controllers, flow meters and many other varieties of flow
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
- Calibrator Style: Battery Powered, Portable
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: ASME Standards and Certification
Description: combustion, chemical reactions, batching, and custody transfer. Chapters in this new Standard describe typical mistakes made in installing thermal dispersion mass flow meters in the process line. Also described is the need for built-in flow conditioners for in-line flow
-
Supplier: ASME
Description: combustion, chemical reactions, batching, and custody transfer. Chapters in this new Standard describe typical mistakes made in installing thermal dispersion mass flow meters in the process line. Also described is the need for built-in flow conditioners for in-line flow
-
Supplier: Cole-Parmer
Description: • Uniformity of discharge ensures low-pulsation transfer process • Quiet, reliable, accurate, and virtually maintenance-free • Pumps can run dry continuously without damage • Versatile pumps handle flow rates up to 100 mL/min and volumes up to 1000 mL Simple and intuitive function makes the
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Aalborg Instruments
Description: Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Features: Alarm, Controller, Programmable, Recorder
- Outputs: Analog Voltage, Switch
-
Supplier: Sensore Electronic GmbH
Description: interfering gases. Optimized for low-flow applications (<0.1 L/min), the SO-E61 is ideal for industrial gas monitoring, laboratory analysis, and flow-through oxygen measurement systems. Available in TO-8 through-hole mounting or with 6-pole cable and RAST 2.5 connector,
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
Find Suppliers by Category Top
Featured Products Top
-
Over a period of time, various factors such as: exposure to contaminants, age, incorrect operation, sensor deterioration, a drift in electronics or exposure to corrosive gases, can contribute to dewpoint instruments losing their accuracy and reliability (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
Conduct Research Top
-
Understanding the Mass Flow Meter and Mass Flow Controller Flow Body - Why it Matters
. If you need to measure water or steam you wouldn't want to purchase a general purpose mass flow meter (MFM) or mass flow controller (MFC), you would want to look at an ultrasonic or vortex flow meter. If you need to measure gas for laboratory or research and development, you would look at mass flow
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
Flow meters and controllers are used every day in general purpose industrial and laboratory applications and in the semiconductor industry. Have you ever wondered how capillary tube flow meters work? or How to specify the perfect flow meter for your application? I am excited to present this ongoing
-
Thermal Mass Flow Meter Helps Mud Logging Contractor Meet U.S. EPA Flare Gas Emissions Monitoring Requirements
Upstream oil/gas production companies around the globe depend on mud logging service companies to analyze mud samples that help them maintain the correct direction for their drilling field operations. In mud logging,. samples of rock cuttings from bore holes are brought to the surface
More Information Top
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
Rotameters, Bubble Flow Meters, and so on: There are other types of laboratory gas flow meters that will not be discussed here since they g ive only a visual readout and no ta signal that can be incor po rated electronically.
-
Sintered plate flowmeter
However, the merits of using an assembly of cheap, readily available, sintered plates for metering laboratory gas flows do not seem to have been fully realized.
-
The use of uncertainties to quantify quality
The project consisted in compar- ing the calibration of large gas flow - meters in laboratories (in France, The Netherlands and the UK) equipped with so-called primary calibration facilities.
-
Evaluation of the acetylene‐inhibition technique for the measurement of denitrification in grassland soils
… flow of air was achieved by using stainless steel needle valves and 60-600 cm3min-1 air flow tubes (G. A. Platon Ltd, Basingstoke); the manufacturer’s calibration was checked in the laboratory using a wet gas flow meter (Alexander Wright and Co …
-
Application of the micrometeorological mass balance method to the determination of ammonia loss from a grazed sward
… a stainless steel needle valve and a 0.5-5 or 1-10 litre min-' air flow tube (G. A. Platon, Basingstoke, Hants); the manufacturer's calibrations were checked in the laboratory using a wet gas flow meter (Alexander Wright, Westminster, London).
-
Flame penetration and burn testing of fire blanket materials
Flame penetration testing apparatus: (a) oxyacetylene torch heating test specimen; (b) thermocouple; (c) cutting tip; and (d) welding equipment (torch, gas bottles with flow meter and laboratory hood).
-
Subsurface contaminants focus area
Recent accomplishmentsforthis projectinclude: Successfullymonitored In-WellVapor StrippingExperiments at Edwards Air Force Base using in situ permeableflow sensors , Developed and field tested the Subsurface Gas Flow Meter at Sandia National Laboratories .
Indicates content that may require registration and/or purchase.