Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MXD Process
Description: Features of our 1 gallon dual shaft disperser: Equipped with an anchor impeller and dispersion blade for efficient high shear mixing Designed to handle ultra-high viscosity products, up to 1.5mil cps. Independent operation of mixer impellers allows for speed variations Available
- Media Viscosity: 15,000,000 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: MXD Process
Description: This 3 gallon dual shaft disperser is equipped with an anchor impeller and dispersion blade to efficiently and effectively mix ultra-high viscosity products. Our 3 gallon dual shaft disperser can easily handle products with viscosity up to 1.5million cps. The mixers are operated
- Media Viscosity: 15,000,000 cps
- Capacity: 0.40104163881655286 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed ball-and-socket design
- Motor Speed: 35 to 350 rpm
- Motor Power: 1 HP
- Mixer Type: Propeller / Impeller
-
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed ball-and-socket design
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed ball-and-socket design
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed ball-and-socket design
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 1 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing
- Motor Speed: 0 to 1,750 rpm
- Motor Power: 2 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Media Viscosity: 1 to 10,000 cps
- Operating Condition: Batch Operation
- Mixer Type: Homogenizer, Turbine
- Features: Other Applications / Industry
-
Supplier: MXD Process
Description: Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels. Features of the Tote Bracket Mixer include: Bracket frame designed for widths from 36" to 48" Heavy-duty air motor for safe use in hazardous environments Wetted materials made of 316 or
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: MXD Process
Description: Drum clamp mixers are a versatile drum mixer, allowing for mixing in open or lidded drums. Mount directly to the side of an open drum or slip the shaft and impeller through standard 2" bung fittings to mix in closed vessels. Equipped with a heavy-duty air motor for safe use in
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.75 HP
- Features: Other Mixer Type
- Mixer Type: Propeller / Impeller
-
Supplier: Pope Scientific, Inc.
Description: The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs.
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 0.75 HP
- Operating Temperature: -20 to 240 F
- Pressure Range: 75 psi
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune's Laboratory Mixers are available in air or electric drive with clamp or bracket mount. The air motors include a control valve and muffler. Shaft and Prop 316SS. Model L-1-AC includes a C-clamp and the air supply pipe passes through the C-clamp. Model L-1-A does not include a
- Motor Speed: 1,550 rpm
- Motor Power: 0.05 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: LevMixer® Drive Unit generates the levitation and rotation of the single-use impeller without surface contact. This allows the Flexel® for LevMixer® to efficiently mix powders, suspensions, solutions or emulsions. The drive unit is mobile and cart-mounted.
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Features: Disposable Rotor, Liquids, Solutions, Emulsions, Other Applications / Industry, Powders or Granules, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Magnetic mixer drive unit generates the rotation of the single-use magnetic impeller coupled to a non-shedding ceramic bearing, enabling Flexel® for Magnetic Mixer to efficiently dissolve and disperse powders, suspensions, solutions or mix emulsions. The magnetic mixer
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
- Operating Environment: Laboratory
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Pump Solutions Group
Description: This mixer was engineered to meet the need for a large direct drive mixer with a housing that cannot leak oil. Features • Square pitch 1.0 ratio marine propellers are used exclusively. Flow coefficients and power consumption characteristics equal those of the best hydrofoil
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Media Viscosity: 1 to 5,000 cps
- Capacity: 6.684027313609214 to 668.4027313609214 cubic feet
- Motor Power: 3 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Levitated mixing technology: Ultra clean mixing operation Various tank sizes: High flexibility The Flexel® LevMixer® -Drum is a unique single-use mixing solution utilising cylindrical tank geometries combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel®
- Capacity: 13.066423189831722 cubic feet
- Operating System: Batch Operation
- Mixer Location: Bottom Entry
- Applications / Industry: Chemical Processing
-
Supplier: APV, An SPX Brand
Description: mixing principle in the liquiverter is based on vortex-driven blending. The liquid collapses around the powder and is forced towards the mixer head at the base.
- Capacity: 33.42013656804607 to 401.04163881655285 cubic feet
- Motor Power: 14.742424233931 to 73.7121211696551 HP
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Glas-Col, LLC
Description: The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface
- Motor Speed: 11,500 rpm
- Operating Condition: Batch Operation
- Features: Continuous Speed
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Glas-Col, LLC
Description: The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light materials,
- Motor Speed: 333 to 4,000 rpm
- Motor Power: 0.025 HP
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
-
Supplier: Glas-Col, LLC
Description: The HST20 lets you maintain stirring speed with a 1/8 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive
- Motor Speed: 57 rpm
- Motor Power: 0.125 HP
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
-
Supplier: Caframo Limited
Description: This member of the Caframo overhead stirrer line is the ultimate in compact design measuring only two by four inches. With its amazing capabilities for its size, the BDC250 can be used in formulation, R&D, clinical research, education labs, anywhere a magnetic stirrer is used. It fits into small
- Motor Speed: 50 to 2,500 rpm
- Motor Power: 0.00938154269431974 HP
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
-
Supplier: Caframo Limited
Description: Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo
- Media Viscosity: 20,000 cps
- Motor Speed: 40 to 6,000 rpm
- Motor Power: 0.201033057735423 HP
- Operating Condition: Continuous Feed
-
Supplier: Caframo Limited
Description: Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo
- Media Viscosity: 50,000 cps
- Motor Speed: 20 to 3,000 rpm
- Motor Power: 0.201033057735423 HP
- Operating Condition: Continuous Feed
-
Supplier: Caframo Limited
Description: Caframo's BDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight™ lights up so that solutions can be seen clearly. Included in each purchase: Overhead stirrer motor, chuck, chuck key, support rod, external power supply, grounded power cord,
- Media Viscosity: 15,000 cps
- Motor Speed: 40 to 2,000 rpm
- Motor Power: 0.067011019245141 HP
- Operating Condition: Batch Operation
-
Supplier: Admix
Description: top-entry, high shear mixer with the following advantages: High-Intensity Optimum Shear One Piece Clean-in-Place Mix Head Meets 3-A TPV Standard #73-01 Meets USDA-AMS and USDA-Dairy Requirements Single Shaft, Obstruction Free Design All Stainless Mix Head, Shaft, Drive and Motor available
- Features: Industrial, Laboratory
- Media Type: Powders or Granules
- Mixer Type: Rotor-Stator
Find Suppliers by Category Top
Featured Products Top
-
Model 6 x 3 Dicon in-line dispersing wet grinder A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Mixer Viscometry
precision measurements of torque and impeller rotational speed for a given geometry can determine apparent viscosity in the mixing vessel, is well documented at laboratory scale. The trials reported are based upon scale down mixing geometries, relying on traditional off-line rheometer/viscometer
More Information Top
-
Toxicity and fate of two munitions constituents in spiked sediment exposures with the marine amphipod Eohaustorius estuarius
Sediment and sand then were mixed vigorously for 4 h with a laboratory impeller mixer (Lightnin, Avon, NY, USA).
-
Toxicity of sediment‐associated nitroaromatic and cyclonitramine compounds to benthic invertebrates
…Sequim Bay, presieved Ͻ300 m, solids content ϭ 34%) by slowly adding each dosing solution to the requisite amount of homogenized sediment (1,200 or 2,800 g wet wt) with constant mixing using a laboratory impeller mixer (Lightnin, Avon, NY, USA…
-
Effects of exposure source, worm density, and sex on DDT bioaccumulation and toxicity in the marine polychaete Neanthes arenaceodentata
Homogenized stock sediment (1,000 g wet weight) was then added and mixed for 12 h at 800 rpm using a laboratory im- peller mixer (Lightnin, Avon, NY, USA).
-
DDT Toxicity and Critical Body Residue in the Amphipod Leptocheirus plumulosus in Exposures to Spiked Sediment
Sediment and sand were mixed for 16 h at 1,000 RPM using a laboratory impeller mixer (Lightnin, Avon, NY).
-
NAVAL
POSTGRADUATE
SCHOOL
…Aldrich # A2635- 7)--a white solid powder, and 50 grams of polypropylene glycol (PPG, Aldrich #20, 235-5)--a transparent glycerin-like liquid were placed and mixed together with a stir-pak laboratory mixer using an impeller type blade, at a…
-
ESTABLISHMENT OF THE CENTER FOR ADVANCED SEPARATION TECHNOLOGIES
Lu et al. (1998) reported the value of ϕ = 50 at the tip of an impeller of a laboratory mixer .
-
High solids simultaneous saccharification and fermentation of pretreated wheat straw to ethanol
Since wheat straw particles do not form slurries at these concentrations and can- not be mixed with conventional impeller mixers used in laboratory fermenters, a simple rotary fermenter was designed and fabricated for these experiments.
-
Biofuels
Place the impeller of a large laboratory mixer in the center of the liquid.
-
The flavin mononucleotide content of oral bacteria related to the dry weight of dental plaque obtained from monkeys
The vial was attached to the rubber impeller of a laboratory vortex mixer , and the material was dissolved by agitating the vial for 10 min at room temperature.
-
An experimental study of oscillating reactors
A Lab- oratory Lightning Mixer with a polyester coated impeller sup- plied sufficient agitation.
Indicates content that may require registration and/or purchase.