-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: AMPP Resources
Description: This book features 41 papers from 10 sessions of an October 1995 conference sponsored by the Electric Power Research Institute (EPRI) and Argonne National Laboratory. Topics covered include modes and submodes of stress corrosion cracking (SCC); metallurgical definition; initiation and growth
-
Supplier: Sussman Electric Boilers
Description: Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from 0-100
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Schutte & Koerting
Description: Steam Jet Ejector used in processing vegetable oils. Four, Five and Six-Stage Steam Jet Ejector Principle of Operation Four, Five and Six-Stage Steam Jet Ejector units are used for applications where required suction pressures are beyond the range of the ejectors previously
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: BMT USA, LLC
Description: stainless steel steam generator Single-door or double-door pass-through type Unlimited number of applicable programs Built-in chip card for easy program storage Flexible PT 100 sensor for safe sterilization of solutions Allows validation according to EN 285:06 a EN ISO 17665-1:06
- Capacity: 2.57 cubic feet
- External: Bench / Cabinet
- Features: Front Panel & Display, Shelving / Racks / Carts, Timers
- Application: Industrial, Laboratory
-
Supplier: Priorclave, Ltd.
Description: capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: CSA Group
Description: (1 bar) = 100 kPa. Where an AUTOCLAVE incorporates a steam generator having its own PRESSURE VESSEL within the same enclosure, the applicable safety requirements for the AUTOCLAVE PRESSURE VESSEL apply also to the steam generator (see 14.105). 1.1.2 Equipment excluded
-
Supplier: Dresser-Rand
Description: Engine-based CHP packages range from 300 kWe to 1.3 MWe and offer reliability, high efficiency, and easy maintenance, making them a perfect fit for your thermal and electricity demands. Steam turbine generators are typically considered for process industries (sugar, paper, chemical,
- Applications: Industrial, Power
- Fuel Type: Natural Gas
- Portability: Permanent
-
Supplier: Priorclave, Ltd.
Description: capacity autoclaves with different heating systems - electrical or direct steam heated or they can be fitted with an in-built steam generator. Buying into the Priorclave brand means first-class support at all times to ensure you maximise the efficiency of your sterilising
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Terra Universal, Inc.
Description: Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes,
- Number of Labware Pieces: 36
- External Length: 24.2 inch
- External Width: 27.5 inch
- External Height: 34.2 inch
-
Supplier: DBK USA, Inc.
Description: systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Three versions All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater
- Heated Length: 9.842525 inch
- Heater Type: Cartridge Heater
-
Supplier: ASTM International
Description: Water-Formed Deposits From Tubing of Steam Generators and Heat Exchangers 8 to 10 Practice B-Sampling Water-Formed Deposits From Steam Turbines 11 to 14 1.2 The general procedures of selection and removal of deposits given here can be applied to a variety of surfaces that are
-
Description: Volume flow 10 to 11 m³/h 5.9 to 6.5 cfm These liquid ring vacuum pumps are convincing – whether they are used for sterilizers or for medical/laboratory equipment, they excel where extremely small suction capacities are required within a minimum of space. With a suction volume of up to 11
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: ASME Standards and Certification
Description: supporting the design of facilities Scaling analysis methodologies for experiments capable of generating data that characterize phenomena present in an entire system components of the system (e.g., the nuclear core or the steam generator) Applications: separate effects test (SET)
-
Supplier: ASME
Description: supporting the design of facilities Scaling analysis methodologies for experiments capable of generating data that characterize phenomena present in an entire system components of the system (e.g., the nuclear core or the steam generator) Applications: separate effects test (SET)
-
Supplier: UL Standards & Engagement
Description: see Clause 8; k) Household, indoor use, wet/dry vacuum cleaning machines with a steam-cleaning attachment (such as a vacuum provided with a steam generator in the nozzle), where the vacuum is the prominent feature of the appliance as evidenced by the electrical rating of the
-
Supplier: Caron Products and Services, Inc.
Description: stability and package testing, temperature and humidity elevation studies and more. Our units come in three different sizes and are all designed to take up a minimal footprint, allowing you to most efficiently take advantage of your laboratory floor or bench space. Multiple optional
-
Supplier: Air Innovations LLC
Description: would like generated, and we will let you know whether we can accommodate your request with our lab and a test engineer. TECHNICAL INFORMATION: The 2880 cubic foot facility tests temperatures between 0°F and 120°F (-17°C and 48°C). Humidity is created by an ionic-bed electric steam
- Chamber Capacity: 2,880 cubic feet
- Temperature Range: -17 to 48 C
- Humidity Range: 5 to 95 % RH
- Width: 2.5 ± %RH
-
Supplier: DBK USA, Inc.
Description: heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating element
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
Find Suppliers by Category Top
Conduct Research Top
-
Living the Biopharma Dream in Lincoln
BioPharm (Syracuse, N.Y.) WFI distribution system with both hot and ambient WFI recirculating loops with on-line monitoring of TOC integrated with a 1,000-gallon hot WFI storage tank and a Mueller P-7505 pure steam generator with a 50-gph WFI condenser. A customized fermentation control system
More Information Top
-
THEDA-2 Code Verification with Data from Model Tests of a Once-Through Steam Generator
Data from a full-length laboratory steam generator , representative of Bab- cock & Wilcox once-through nuclear steam genera- tors, were obtained and compared to TIEDA-2 predic- tions.
-
Laboratory Studies of Water Treatment for Thermal Recovery Use
To realistically evaluate the variables with respect to scale control and corrosion a laboratory steam generator has been de- signed, built and instrumented with the cap- ability of producing steam at any quality to pressures of 1500 psi and temperatures of , 600”F.
-
Once-through steam generator (OTSG) materials and water chemistry. [PWR]
Two of the laboratory steam generators a t the ARC were fouled using a mixture of magnetite (Fe304), ferric hydroxide (Fe[OH]3), and nickel oxide (NiO) i n an accelerated t e s t and then chemically cleaned with one of…
-
High performance steam cogeneration (proof-of-concept phases). Phase 2, HRSG 500-hour test report: Final report
Laboratory Steam Generator Test Unit ..........................
-
Castorbean allergens in tissues of catfish reared on a diet containing castorbean pomace
In winter the pools were heated to 72°F with a steam pipe connected to the laboratory steam generators .
-
Steady-State Simulations of a 30-Tube Once-Through Steam Generator with the RELAP5/MOD3 and RELAP5/MOD2 Computer Codes
The 30-tube model OTSG, installed in the steam gener- ator test facility at Babcock & Wilcox's Alliance Research Center, provided the capability to test the laboratory steam generator at PWR thermal, hydraulic, and water chemistry conditions.
-
J-Integral characterization of the nozzle steels from intermediate test vessels IV-5 and IV-9
MATERIALS ENGINEERING LABORATORY STEAM GENERATORS ID0 FINANCIAL REPRESENTATIVE .
-
Comparative analyses for selected clean coal technologies in the international marketplace
Idaho National Energy Laboratory Steam generators , Idaho Falls, Idaho .
-
Effect of oil viscosity on recovery processes in relation to foam flooding
The steam was produced and pumped using a laboratory steam gen- erator , model MB-6, Automatic Steam Products Corpora- tion, Long Island City, NY.
-
Assessment of Research Needs for Coal Utilization
…wood chips in a fluidized bed of sand at an output of 5 MWt Royal Dutch Shell (Netherlands) steam genera- tor built by the Foster Wheeler Corporation with startup in 1982 Idaho National Energy Laboratory saturated steam generator [8.5 kg/s ‘…
Indicates content that may require registration and/or purchase.