Products/Services for Labtec DC 505 Digital Cameras
-
Digital Cameras - (244 companies)Digital cameras encode digital images and store them for later reproduction. They make up the majority of cameras sold today and are integrated into smartphones, tablets, and other devices. Operation Digital...Monochrome / ColorImaging Technology / Camera TypeSpecialty Camera Type
-
Video Cameras - (1655 companies)...is controlled by a shutter, usually within the lens mechanism; it controls the length of exposure. High-end film video cameras may utilize a rotary shutter to expose negatives accurately. Digital cameras can offer a faster shutter speed, since... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
CCD Cameras - (507 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
CID Cameras - (8 companies)...more common digital cameras. CID cameras mainly find service in industrial and scientific applications. CID (charge injection devices) cameras are a type of image capture device that utilize an image sensor to register visible light as an electronic...
-
DC-DC Converters - (852 companies)...specifications. Design Options. Common user interface options for DC-DC converters include. Analog front panel. Digital front panel. Computer interface. Parallel interface. Serial interface. Application software may be included for control...
-
Board Cameras - (36 companies)...on a circuit board, manufacturers are able to sacrifice components to provide a space-saving design. Cellular phones and surveillance systems are the most prominent employers of board cameras. Board cameras are a type of digital camera that have...
-
Smart Cameras - (107 companies)...modern high-speed cameras are digital in design and capable of recording over 1000 frames per second. Too many frames per second sacrifices area coverage while also producing a large, unwieldy file. Low-Light Camera: These are meant to be used in dark...
-
CMOS Cameras - (231 companies)...cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount standardized by Nikon. F mount lens dimensions. Image credit: Wikimedia. Resolution. Once a voltage has reached the analog-to-digital...
Product News
-
FAULHABER MICROMO
DC Motors Stabilize Camera for Ocean Filming In the rugged environment of the ocean, making brilliant films is far from easy. To shoot the "OCEANS " documentary, French film company "Galat ee Films " therefore required some advances to be made to existing camera technology. The challenge of creating the necessary camera stability to ensure shudder-free images could be shot from a permanently shaky surface was a particularly difficult task for the developers. A gyroscopic mounting platform with several DC-Micromotors proved... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
Cosmic Equipment SpA
Digital Mixed Signal (DMT) code, drastically cutting development time and accelerating time to market --new ICs can be validated in just a few weeks. The system supports up to five slots with flexible configurations. Each slot offers: DC sources: low power ( +-110 V, +-200 mA), medium power ( +-110 V, +-4 A), and floating high power ( +-80 V, +-10 A). Digital I/O: up to 256 channels per slot ( -1.25 V to 6.75 V, 50 mA drive, active load +-12 mA), with 64 M pattern memory and 32 M DSIO. Time?measurement unit & differential... (read more)Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA -
Taiwan King Lung Chin PTC Co., Ltd.
Drone/UAV & Aerospace Camera Heaters and application-specific designs for camera lenses, optical windows, and sensor housings. Low-Voltage Options: Configurations from 3.3 V to 48 V DC, subject to application requirements. Optical Defogging and Anti-Icing: Localized heating designed to help reduce condensation and ice formation on optical surfaces. OEM/ODM Customization: Engineering support for heater dimensions, voltage, power, resistance, and installation requirements. Target Applications. UAV and drone camera lens heating. Gimbal camera and FPV... (read more)Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
InfraTec GmbH
New Generation SWIR Infrared Cameras Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec. Effective immediately, the cameras of the ImageIR (R) series operating in the short-wave infrared range are able to measure objects over very large distances. InfraTec offers an extensive assortment of lenses, which ranges from micro-thermography all the way to normal lens applications for capturing fine-textured measuring objects at a large distance. Learn more about SWIR infrared camera ImageIR (R) 8100... (read more)Browse Thermal Imagers Datasheets for InfraTec GmbH -
InfraTec GmbH
Compact Infrared Camera for Universal Use TarisIR (R) mini 600. When Size Matters!. The TarisIR (R) mini is the smallest camera in InfraTec 's portfolio and offers very good image quality and an excellent price-performance ratio. Image format: (640 x 480) IR pixels. Smallest dimension of the light metal housing. Recording and storage of IR frames rates with up to 50 Hz. GigE-Interface, PoE. Compact Infrared Camera for Universal Use. Designed for universal use, the compact camera TarisIR (R) mini with the corresponding IRBIS (R... (read more)Browse Thermal Imagers Datasheets for InfraTec GmbH -
Acopian Power Supplies
DC-DC Converters - Mini Encapsulated DC-DC Converters (3-Day Power Supply). Regulated Power Supplies. Mini Encapsulated - PC Board Mounting. single output & dual tracking outputs. (5Vdc in to 48Vdc in). Shipped Within 3 Days. One Year Warranty. These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Altech Corp.
Broad Range of Altech Digital Indicators Altech 's low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and reliable operation matter. 7 segment LED displays. * Compact sizes. * Multiple color options. * Voltage ranges include 65 to 280 V AC, 80 to 150 V AC, and 10 to 26 V DC. * +-1% voltage accuracy. * Current indicator ranges include 0... (read more)Browse Pushbutton Switches Datasheets for Altech Corp. -
Ametek Solartron Metrology
Orbit® 3 Digital Measuring Network or other data tracking software. The drivers are Windows (R) 7, 64-bit and XP compatible. Solartron also offers a variety of Digital Readouts, including 1, 2, 16, and 31 channels. A Solartron Power Supply Interface Module is also required for a Orbit (R) 3 network stack, and will power up to 31 modules at once. They are available with both DC and AC inputs. With all its capabilities, the Solartron Orbit (R) 3 Network is the best solution for your gauging and measurement needs!. Click Here to see... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
ElectroCraft
State-of-the-Art Digital Drive Technology Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open-Loop and Closed-Loop Stepper Motors. There are now four standard capacities in the model lineup, supporting 12 to 80 VDC motor windings and providing up to 24A continuous and 60A peak output current, while... (read more)Browse DC Motor Drives Datasheets for ElectroCraft -
S. Himmelstein & Company
Bearingless Digital Mechanical Power Meters S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT (R) 84800V and MCRT (R) 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature for these models is the simultaneous output of torque, speed, and power in both analog and digital form. Designed to outperform conventional torque sensors... (read more)Browse Torque Sensors Datasheets for S. Himmelstein & Company
-
DRIVER NEEDED: Labtec DC-505 (Windows 98) [USB] - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Digital Camera / WebCam Request Board. .... DRIVER NEEDED: Labtec DC - 505 (Windows 98) [USB] .
-
Digital Camera / WebCam Request Board - Page 6 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Labtec DC - 505 (Windows 98) [USB]. .... DRIVER NEEDED: Digital Concepts Duo Mode Digital Camera (Windows XP Home) [USB] .
-
Posters
…carried out during 10 years (Chem Well Combi, the USA; Lucy 3 Anthos Labtec Instruments, Austria; Spinreact … equipped with a patient station which includes a large screen and a video camera on a mobile … DIABETICS AND NON-DIABETICS J. MCDONALD* (University of the District of Columbia, Washington, DC 2008, United States .... PB7 505 . .... Grip strength was measured using digital dynamometer TKK-5401.
-
Connexin43 hemichannels mediate secondary cellular damage spread from the trauma zone to distal zones in astrocyte monolayers
Photomicrographs were obtained with an epifluorescence Olym- pus Bx51 microscopy (Melville, NY) equipped with a color digital cam- era . .... was measured at 570 nm in a microplate auto reader (ANTHOS 2010, Anthos Labtec Instrument, Eugendorf, Austria). .... Dermietzel R, Hertberg EL, Kessler JA , Spray DC . .... Nature 505 :223–228.
-
Digital Camera / WebCam Request Board - Page 35 - Free Drivers Download | Request and Support Forums
Sticky: DRIVER NEEDED: Innovage Mini digital camera (Windows XP Home) [USB]. .... DRIVER NEEDED: L.T. Works Webcam DC 390 from L.T. Works (Windows Vista) [USB]. .... DRIVER NEEDED: Labtec 007 (Windows XP Home) [USB]. .... DRIVER NEEDED: Labtec dc 505 (Windows XP Home) [USB] .
-
ATP release from the human ureter on distension and P2X3 receptor expression on suburothelial sensory nerves
The sections were viewed in a Zeiss Axioplan microscope using a dark field linked to a Leica DC200 digital camera . .... The plate was placed in a luminometer (Lucy 1, Anthos Labtec , Salzburg, Austria) and processed automatically by .... Edyvane KA, Smet PJ, Trussell DC et al (1994) Patterns of neuronal colocalisation of tyrosine hydroxylase, neuropeptide .... J Physiol 505 :503–511. doi:10.1111/j.1469-7793.1997.503bb.x 10.
Indicates content that may require registration and/or purchase.