Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSLFHFD Series Laminar Flow HEPA Filter Diffuser with LED utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology, with the addition of an LED Alert Light which, when lit, indicates a change of filter
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: AirClean Systems
Description: filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Filter and
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSLFHFD-FP Series “Criti-Clean” Fan Powered Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD-FP produces a non-aspirating, low velocity, uniformly
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
-
-
Supplier: A-J Manufacturing Co., Inc.
Description: Reverse flow fan powered filter for filtration of exhaust. Common applications are workspaces involved with hazardous materials where exhausted air may cause a health or environmental threat. Common in medical facilities with potential airborne pathogens and used in facilities
- Diameter / Width: 24 inch
- Height: 48 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSLFHFD Series Laminar Flow HEPA Filter Diffuser utilizes the well-proven and time-tested concept of vertical air mass ‘laminar flow’ technology. The SSLFHFD Series produces a non-aspirating, low velocity, uniformly distributed downward moving
- Diameter / Width: 24 to 60 inch
- Height: 12 to 24 inch
- Throw Pattern: One Way
- Material: Stainless Steel
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Clean Air Products
Description: Series 151 Laminar Flow Module. With legs added, these become the Series 551 Laminar Flow Module. Units with blowers on top are the Series 152 Laminar Flow Module. With legs added, these become the Series 552 Laminar Flow Module. The Series 151
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: RDM Industrial Products, Inc.
Description: Our Clean Benches are designed to protect your products by bathing the work area with air that is free of particulate contamination. Energy-Efficient HEPA Fan Filter Unit(s) with Variable Speed Control (2 Total for 8-Foot Unit) High Efficiency Particulate Air
- Fume Hood Type: Cleanroom, General Purpose
- Hood Design: Conventional
-
Supplier: Clean Air Products
Description: The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Clean Air Products
Description: pharmaceutical operations. The clean HEPA-filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulates and prevents contamination from entering the clean work zone. The Laminar Flow Workstation features
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: AirClean Systems
Description: meet or exceed applicable clean bench standards. What is laminar air flow? Laminar air flow is the smooth, fluid, parallel flow of air in a consistent direction. Standard Features UVTect™ microprocessor controller ISO 5 vertical laminar
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Laminar Flow Direction: Vertical
-
Supplier: Terra Universal, Inc.
Description: Terra’s new ValuLine™ Workstations provide a low-cost solution for laminar flow applications— Explosion-Proof Models available HEPA filtration with filter backpressure gauge: internal baffling plates and anodized aluminum diffuser panel ensure uniform air speed
- Length: 32 inch
- Width: 52 to 100 inch
- Type: Cleanroom / Lab Workstation
- Features: Other
-
Supplier: Mystaire, Inc.
Description: The Mystaire® horizontal laminar flow clean bench is specially designed to provide a Class 100/ISO5 particle-free clean-air environment needed for laboratory testing, manufacturing, inspection, or pharmaceutical procedures. Precise horizontal laminar airfllow is obtained
- Hood Face Velocity: 60 to 100 SFPM
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting
-
Supplier: Envirco
Description: airflow provides product protection only. Air from within the cabinet is returned to the room through the front access opening. Features An ISO Class 5* environment utilizing an aerosol challenged high efficiency particulate air (HEPA) filter. Easy conversion to either
- Media Type: Polyurethane Foam
-
Supplier: Envirco
Description: Introduction The self-contained, product-protection unit provides HEPA-filtered air to critical work areas in a positive-pressure laminar flow pattern. Features ISO Class 5 (Class 100) clean air work zone. Vertical freestanding positive-pressure workstation.
- Air Cleanliness Class: Class 100 (ISO 5)
-
Supplier: Mystaire, Inc.
Description: The MY-ISO5 Series of Laminar Flow Cabinets provide an ISO 5 sterile environment for the handling of sensitive materials. The work area is continuously bathed with ISO 5 HEPA-filtered air to protect the product or application from airborne contamination. These
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Pre-filter
- Laminar Flow Direction: Vertical
-
Supplier: Envirco
Description: Introduction Forming the critical components of a laminar flow clean room, Laminar Crossflow Modules have the versatility of permanent, semi-permanent or temporary installation. Features Modular design. Horizontal laminar flow. Nine models. Enviralok Filter
-
Supplier: Clean Air Products
Description: The CAP412 Mode OB vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
-
Supplier: AirClean Systems
Description: Encloses equipment while retaining full operator access HEPA filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Seamless
- Length / Height: 40 inch
- Width/Diameter: 32 inch
- Depth: 24 inch
- Mounting Type: Desktop
-
Supplier: Envirco
Description: Introduction A modular design providing an ultra-clean controlled environment for specific zones or rooms. May be grouped to form an economical and effective clean room. Features Modular design. Vertical laminar flow. Nine models. Enviralok Filter Framing System prevents
-
Supplier: Baker
Description: Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: ASTM International
Description: This practice covers the testing of the integrity of high-efficiency particulate air (HEPA) filters installed in laminar flow clean rooms of the ceiling to floor or wall to wall type, and laminar flow clean work stations using condensation nuclei
-
Supplier: Terra Universal, Inc.
Description: Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately) Epoxy-finished CR steel frame includes static-dissipative PVC side panels Custom sizes and configurations available.
- Required Airflow: 650 SCFM
- Fume Hood Type: Cleanroom
- Hood Design: Conventional
- Filter Type: Ductless
-
Supplier: Baker
Description: research with, for example, bacteria, viruses and allergens. The users are protected by inflow, the products by HEPA-filtered laminar downflow in the working area (30% exhaust, 70% recirculation). HEPA-filtered exhaust air ensures environmental protection. The design
- Recirculated Air: 70 %
- Exhausted Air: 30 %
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated
- Air Flow Rate: 4,117 to 5,768 SCFM
- Static Pressure: 0 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: AirClean Systems
Description: The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available for more
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: Cincinnati Sub-Zero Products
Description: chemicals, providing further advantages. The product line SteriEvent consists of two clean room classes. An integrated HEPA circulating air filter is integrated to meet the requirements of the ISO 5 clean room classification. The filter is positioned directly in front of
- Temperature Range: 482 to 662 F
- Internal Configuration: Dry Heat
- Application: Industrial, Sterilizing
- Controller Type: Programmable
-
Supplier: Weiss Technik North America, Inc.
Description: chemicals, providing further advantages. The product line SteriEvent consists of two clean room classes. An integrated HEPA circulating air filter is integrated to meet the requirements of the ISO 5 clean room classification. The filter is positioned directly in front of
- Internal Configuration: Dry Heat
- Application: Industrial, Sterilizing
- Controller Type: Programmable
-
Supplier: NuAire, Inc.
Description: efficiency HEPA filters that are tested using IEST Recommended Practices as prescribed by biosafety cabinetry standard NSF/ANSI 49. Exhaust and Supply HEPA filters feature more filter media equating to longer filter life and lower operating costs.
- Inflow Velocity: 105 SFPM
-
Supplier: InspectorTools
Description: environments Verify particle levels in cleanrooms Continuous monitoring of controlled environments Testing of laminar flow benches & clean air cabinets Filter testing & evaluation Test HEPA filters for efficiency & leakage Cleanroom Operators / Mold
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur and
- Hood Face Velocity: 80 SFPM
- Required Airflow: 295 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Weiss Technik North America, Inc.
Description: The VTF clean room heating and drying ovens are available in six sizes with workspace volumes between 60 liters and 3,125 liters and with nominal temperatures of 250 °C, 300 °C and 350 °C. The laminar flow technique creates a laminar, low-turbulence state of flow with a
- Temperature Range: 662 F
- Capacity: 2.118879436188928 to 110.35830396817333 cubic feet
- Application: Cleanroom, Drying
- Features: Other
-
Supplier: NuAire, Inc.
Description: controller with digital dual thermistor airflow sensors that provide an automatic compensation (constant volume control) for both filter loading and line voltage variances. The Laminar Flow Biosafety Fume Hood/Cabinet is a product resulting from the development of the
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
Find Suppliers by Category Top
Featured Products Top
-
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
standards. A special feature of the CrossFlow series is that a HEPA filter has been fitted over the entire backwall of the clean benches. This prevents blind spots and backflow of contaminated air – the laminar flow can reach the entire working area (read more)
Browse Clean Benches Datasheets for Baker -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
, which removes tiny particles, and then directing that filtered air in a unidirectional (or laminar) flow across the work surface. This creates a clean zone, protecting sensitive samples and processes from airborne contaminants. The Key Difference: Airflow The main (read more)
Browse Clean Benches Datasheets for Baker -
Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
HF from Baker offers both user comfort and product protection. Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high (read more)
Browse Clean Benches Datasheets for Baker -
: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the (read more)
Browse Cleanrooms Datasheets for Envirco -
handles isotopes including 68-Ga (optional surface coating available). Dual H14-rated HEPA filters ensure complete exhaust and recirculating air filtration, while stainless steel work surfaces, ergonomic design, and tool-free filter access keep workflows efficient and cleaning simple. Available (read more)
Browse Biological Safety Cabinets Datasheets for Baker
Conduct Research Top
-
From Drinks to Drugs: A Proposal for Advancing Aseptic Processing and Eliminating Contamination Risk
are known in pharmaceutical aseptic processing as isolators. Of course, since the regulations are different, some important differences exist, perhaps the most noteworthy of which is the use of turbulent air flow systems instead of unidirectional ( "laminar ") airflow. However, air entering
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/57553/651649505-MIT.pdf?sequence=2
Plexiglas RNA extraction hood with quasi- laminar flow HEPA filtered air .
-
Compound‐specific carbon, nitrogen, and hydrogen isotopic ratios for amino acids in CM and CR chondrites and their use in evaluating potential formation pathwa...
Each meteorite sample was crushed into a fine powder and homogenized using a mortar and pestle in a positive pressure high efficiency particulate air ( HEPA ) filtered laminar flow hood (AirClean Systems).
-
Temporal variability of Cd, Pb, and Pb isotope deposition in central Greenland snow
[14] In Toulouse and Seattle all manipulations involving exposure of the samples were performed in a high-efficiency particulate air ( HEPA ) filtered laminar flow bench within a clean laboratory.
-
The effects of parent body processes on amino acids in carbonaceous chondrites
manually homogenized by using a mortar and pestle in a positive pressure high efficiency particulate air ( HEPA ) filtered laminar flow hood (AirClean).
-
Microbial Communities in Subpermafrost Saline Fracture Water at the Lupin Au Mine, Nunavut, Canada
Filter housings were cracked open with a hammer wrapped in baked Al foil and filters were removed with heat- sterilized tweezers beneath a high-efficiency particulate air ( HEPA ) filtered laminar flow hood.
-
Thiourea catalysis of MeHg ligand exchange between natural dissolved organic matter and a thiol-functionalized resin: a novel method of matrix removal and MeHg...
All sample workup was conducted under high efficiency particulate air ( HEPA ) filtered laminar flow benches in a .
-
Size-differentiated chemical characteristics of Asian paleo dust: records from aeolian deposition on Chinese Loess Plateau.(TECHNICAL PAPER) - Journal of the A...
Filters were loaded (and unloaded) into the sample holders in a high-efficiency particulate air ( HEPA ) filter laminar flow hood.
-
Aspergillosis: from diagnosis to prevention
For patients undergoing immunosuppression a high efficiency particulate air ( HEPA ) filtered laminar flow room is the best way to reduce exposure to fungal spores.
-
Handbook of Elemental Speciation II: Species in the Environment Food Medicine and Occupational Health Complete Document
18.
-
Infection control in a hernia clinic: 24 year results of aseptic and antiseptic measure implementation in 4,620 “clean cases”
For these oper- ations, we strongly recommend the incorporation of measures which have already yielded vastly improved results in the field of orthopedic infections such as: dedicated operating theaters with HEPA filtered laminar air flow , hooded and ventilated gowns and masks plus …
Indicates content that may require registration and/or purchase.