-
Supplier: Simplex Isolation Systems
Description: These sheets are RF welded to form either solid walls or movable curtains. They are especially suitable for enclosing portable frame systems or improving laminar flow areas above work spaces. Softwalls are also used to further divide existing clean rooms, effectively creating
- Width: 48 inch
- Thickness: 0.04 to 0.08 inch
- Features: Cleanroom
- Partition Type: Divider Curtain
-
Supplier: Nex Flow Air Products Corp.
Description: expanding, powerful blast of air in a fan shape to blow off wide areas and can minimize air use using longer air knives. Developed to address areas with limited space to blow off a large area. As with regular X-stream™ air blade air knives, the X-stream™ curved
-
Supplier: Nex Flow Air Products Corp.
Description: amount of compressed air from the X-Stream™ Air-Blade™ to produce an output flow up to 40 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife X-Stream™ Air-Blade™ Features: Air Knife X-Stream™
-
-
Supplier: Nex Flow Air Products Corp.
Description: amount of compressed air from the X-Stream™ Air-Blade™ to produce an output flow up to 40 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife X-Stream™ Air-Blade™ Features: Air Knife X-Stream™
-
Supplier: Nex Flow Air Products Corp.
Description: amount of compressed air from the X-Stream™ Air-Blade™ to produce an output flow up to 40 times. System payback on compressed air savings can be as soon as a few weeks in some applications. Air Knife X-Stream™ Air-Blade™ Features: Air Knife X-Stream™
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 50 to 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 18” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 30” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: The 24” Wide IV Hood creates a clean work enclosure for IV bag preparation through a positive pressure or vertical laminar flow pattern. A vertical laminar flow pattern forms when the system draws in ambient air through the dual stage filtration system supplying
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Terra Universal, Inc.
Description: gowning or product staging. In the typical configuration, the primary compounding room accommodates a 6'-long workbench, which provides ample space for a laminar flow hood, as stipulated by USP<797> requirements (order bench and hood separately). Hardwall designs are available with
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area, Other
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Hardwall
Find Suppliers by Category Top
Featured Products Top
-
standards. A special feature of the CrossFlow series is that a HEPA filter has been fitted over the entire backwall of the clean benches. This prevents blind spots and backflow of contaminated air – the laminar flow can reach the entire working area (read more)
Browse Clean Benches Datasheets for Baker -
, which removes tiny particles, and then directing that filtered air in a unidirectional (or laminar) flow across the work surface. This creates a clean zone, protecting sensitive samples and processes from airborne contaminants. The Key Difference: Airflow The main (read more)
Browse Clean Benches Datasheets for Baker -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories (read more)
Browse Clean Benches Datasheets for Baker -
surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 10.5 SCFM at 80 PSIG. The 75 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow may be easily adjusted by (read more)
Browse Nozzles Datasheets for EXAIR -
. The airstream pulls in surrounding room air to produce a wide, forceful stream of high velocity, laminar airflow. Air consumption is 17.5 SCFM (495 SLPM) at 80 PSIG. The 82 dBA sound level is below the limits of the OSHA maximum allowable noise exposure standard 29 CFR 1910.95(a). Force and flow (read more)
Browse Nozzles Datasheets for EXAIR -
-clean environments for critical technologies including: Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems -
Whether your application needs pin-point blow off, flat curtains of air for wide blow off, or adjustable air amplifiers for a variety of blow off needs, Vortec has the solution for you. Our line of blow off products includes: air nozzles, air jets, air amplifiers, and air knives. These (read more)
Browse Nozzles Datasheets for Vortec
More Information Top
-
Fundamentals of Air Cleaning Technology and Its Application in Cleanrooms
Naoi T (1979) “Eye curtain” by the combination of vertical laminar flow and air curtain .
-
Pediatric and Congenital Cardiac Care
Numerous air flow strategies – cross flow, dis- placement, air curtains and laminar flow – are com- monly used in healthcare facilities; however, only the last two are appropriate for the surgical suite with laminar flow often being preferred, and specifically required…
-
Fabrication and operation of an online photoelectric particulate matter monitoring device
Otherwise, provision shall be made by installing air curtain using laminar flow of air to periodically decontaminate the optical system exposed to the dust during monitoring as is practiced commercially.
-
Air-Curtain Nozzle Developed for Electrostatically Charging Dusts
Efforts to obtain laminar flow of the air curtain were unsuccessful.
-
Simulation and laboratory demonstration of measurement and mitigation of dome seeing
In the case considered here, we are aiming to reduce turbulence, and so a curtain with a laminar air flow is highly desirable (turbulent air flows are sometimes used for shop entrances to reduce the number of insects passing through the curtain).
-
Chemical Conditioning of Alfalfa with Controlled Droplet Atomizers
Controlled droplets are carried in a ' curtain ' of laminar air flow .
Indicates content that may require registration and/or purchase.