Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: LAMINATE, ALUMINUM FOIL - POLYETHYLENE TEREPHTHALATE
-
Supplier: Accuris
Description: LAMINATE, ALUMINUM FOIL-POLYETHYLENE TEREPHTHALATE
-
Supplier: Accuris
Description: Laminate, Aluminum Foil-Polyethylene Terephthalate
-
-
Supplier: Accuris
Description: FIBERBOARD, LAMINATED - ALUMINUM FOIL LINED, INSULATOR
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: Newark, An Avnet Company
Description: 3M Laminated Aluminum Foil EMI Shielding Tape AL-36NC, 6.56 in X 10 in
-
Supplier: Budnick Converting, Inc.
Description: 490 is a 1.25 mil, heat activated, aluminum foil tape. Ideal SealT is a laminate of foil, 4X4 fiberglass scrim and a heat activated Surlynr adhesive.
- Thickness: 0.0052499999999999995 inches
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: IdealSeal® 777 is the new multi-layer aluminum foil laminate that easily covers and fully protects ductwork and piping under a wide range of conditions. This cladding material can also be used to seal foil-faced insulation, reflective insulators, duct wraps, and seams in
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: P10 is a 6.5 mil, aluminum foil tape laminated to a glass cloth. It is the perfect tape for high temperature applications.
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 2 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Description: Polyken 337 PREMIUM FOIL TAPE - RIGID PREFORMED DUCTS 2 mil, dead-soft aluminum foil backing, for rigid pre-formed aluminum foil-faced duct systems. Applications Seal duct work for heating, air conditioning and refrigeration systems. Features & Benefits High
- Thickness: 0.0037 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive Tape, Foil Tape, Industrial Tape, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Fuji Impulse America Corp.
Description: IA series is the Aluminum laminated bag that has the absolute barrier to UV ray and exposure to the lights as well as moisture and oxygen. This most versatile bag can be used on various industries including food, medical and machinery from liquid to powdery items. It has a V-notch on
- Height: 0.003149608 inch
- Length: 15.74804 inch
- Width / Diameter: 11.023628 inch
- Features: Air Tight
-
Description: Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. Application: Vapor sealing for foil faced insulation products
- Type: Foil Tape
- Features: Thermally Insulating / Insulative
-
Supplier: Budnick Converting, Inc.
Description: P12 is a woven cloth laminated with a dead soft aluminum foil. This 16 mil tape is used for sound & vibration damping, sheet metal repair and aircraft stripping mask.
- Thickness: 0.016 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: SAE International
Description: This specification covers aluminum and aluminum alloy foil in the form of laminated sheet.
-
Supplier: SAE International
Description: This specification covers aluminum and aluminum alloy foil in the form of laminated sheet.
-
Supplier: SAE International
Description: This specification covers aluminum and aluminum alloy foil in the form of laminated sheet (see 8.6).
-
Description: An aluminum foil/Kraft tape laminate coated with cold weather acrylic adhesive. High quick stick at normal temperatures; excellent performance at low temperatures and high humidity. Application: Closure system for fiberglass and foil faced mineral wool insulation systems
- Type: Acrylic, Foil Tape
- Features: Thermally Insulating / Insulative, UV / Weather Resistant
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2924 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. The foil-glass backing allows for good conformability to complex shapes and surfaces while offering high strength. Applications: Used in aerospace and
- Thickness: 0.007519685039370079 to 0.01 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: DeWAL
Description: DW 350CL is an unpigmented PTFE coated foil that features uniform thickness throughout and combine the properties of PTFE such as chemical resistance, wide operating temperatures, low coefficient of friction and low dielectric constant with the foil. Clear PTFE Coating Easy Release
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: sheets, splicing of films and foils, thermal protection, etc. Applications: Fixing of aluminium and copper tubes in the production of freezer/refrigerators Sealing of polycarbonate sheets Splicing of films and foils Thermal protection
- Thickness: 0.003700787401574803 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Zippertubing Co. (The)
Description: ALHTG-65 is a heavy weight, .065" thick, mechanically bonded glass fiber cloth treated with a proprietary coating and laminated on one side with Aluminum Foil for high tmeperature applications up to 1,022 F (550 C). The base cloth material will stand short-term exposures as high
- Sleeving: Wrap Around Sleeving
-
Supplier: ASTM International
Description: This specification covers annealed aluminum and aluminum-alloy foil used in packaging, which includes food handling and processing applications, requiring flexible barrier materials, and other general applications. The foil may also be as supplied or laminated to
-
Supplier: JBC Technologies, Inc.
Description: Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the above. Aluminum in particular is widely used in automotive and appliance
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Foil, Non-ferrous - Any Type
-
Supplier: ASTM International
Description: This specification covers annealed aluminum and aluminum-alloy foil used in packaging, which includes food handling and processing applications, requiring flexible barrier materials, and other general applications. The foil may also be as supplied or laminated to
-
Description: Polyken 330X EXTREME WEATHER FOIL All-weather duct tape, working temperature range of -35ºF to 260ºF (-37ºC to 126ºC), plain dead soft aluminum foil-faced duct systems. Applications Designed for taping joints and seams in duct work for heating, air conditioning and refrigeration
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Supplier: Backer Hotwatt Inc.
Description: Applications Battery Warmers, Cabinets, Defrost Applications, Heated Food Tables, lncubators, Laboratory Equipment, Ceiling Panels, and Wall Panels. Features The Hotwatt Foil Heater is a self contained one-piece assembly. A resistant element is laminated between two layers of
- Maximum Operating Temperature: 300 F
- Heating Capacity: 6,480 kW
- AC Voltage Required: 120 to 240 volts
- Watt Density: 3 W/in²
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2926 is manufactured from a thin aluminum foil, laminated to a high-temperature glass tape withhigh-temperature silicone pressure sensitive adhesive on one side. Its adhesive, a high-temperature silicone, allows the product to withstand continuous temperatures of up to 260°C
- Thickness: 0.007007874015748031 to 0.010984251968503937 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Powell Electronics, Inc.
Description: 3M Laminated Aluminum Foil EMI Shieldin
-
Supplier: FX PCB Co., Ltd.
Description: PCB Construction It authentically refers to the aluminum copper-clad laminate (CCL) construction for aluminum PCBs, which consists of copper foil, a dielectric layer, and an aluminum base membrane (selective). The layer of Copper Foil Similar to regular CCLs,
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape with a
- Thickness: 0.0005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: PET / Polyester
-
Supplier: SAE International
Description: This specification covers boron filaments and 6061-0 aluminum alloy foil laminated and bonded into a composite sheet.
-
Supplier: FX PCB Co., Ltd.
Description: Description What is 2 Layer Aluminum PCB (Double-Sided Alu PCB) The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer. The Aluminum material of
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Brady Corporation
Description: Long lasting indoor performance for handwritten or typed images. Tags are made of a (B-184) Dead Soft Aluminum Foil laminated to a cardboard backing. They have ability to expose adhesive for self-sticking applications. Included with tags are plastic lock-on ties
-
Supplier: DigiKey
Description: 3M LAMINATED ALUMINUM FOIL EMI S
-
Supplier: Multi/Cable Corporation
Description: regular intervals for easy identification Conductors concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core Multi/Cable MultiShield (foil/braid) Shielding Process: Triple laminate (aluminum/polyester/aluminum) foil
Find Suppliers by Category Top
Featured Products Top
-
laminated between two layers of aluminum foil. The heater is ideally suited for area and surface heating applications. Sheath temperatures to 300°F. Widths range from 1 1/4" minimum-36". Lengths range from 4"-60". Heaters are available with a (read more)
Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
used in food packaging for dry food, boiled pouch, standing pouch, and aluminum retort packaging applications. It is suitable for foil and non-foil laminations in food packaging. It is used in flexible retort packaging, pouches and bags for frozen food, pet food/treats and snacks (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
one piece assembly. A resistance element is laminated between two layers of aluminum foil. This heater is ideally suited for area and surface heating applications. Operating temperatures up to 300º F (150º C). Sizes range from 1.25" to 60" wide with lengths of 4" and up. Glasrope heaters are (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
validated. Extra sealing capacity allows speeds up to 60' per minute with constant secure seals of 3/8" or 1/4" wide. Designed to seal Tyvek/Polymylar, Nylon, Polyethylene, Polypropylene, Laminates,Kraft, Foil and other heat sealable bags. Seals are achieved through the (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
is a metallic foil helically wrapped around the cable with overlap. A variety of foil options can be utilized, however, most common is aluminum laminated with a polyester backing. Variations or combinations of the standard types are often used to provide a custom solution to a particular application (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
Insulated Strip heaters are also available in various sizes. Foil & Rope heaters are a self contained one piece assembly. A resistance element is laminated between two layers of aluminum foil. This heater is (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. Features: Tabletop hi speed validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
impact stresses as well as fluid pressure. “Open” (expanded, perforated or woven wire) metal foils are frequently used for this function because they can be easily formed for the specific application. Common Materials Stainless Steel, Aluminum, Nickel Alloys (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
wire, Litz wire, and copper and aluminum foil. Inductor and Choke Capabilities at Triad Magnetics To meet the needs of our clients, Triad Magnetics can design chokes and inductors to meet a broad variety of specific application needs. Some examples include (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
How to Select Your Insulation Facing
PVC, multi-layer laminate exterior cladding, or an aluminum metal jacketing. Since the material will be covered by the jacketing in an outdoor application, the aesthetics of the insulation and facing are rarely a concern for these types of applications. For this reason, most specifiers opt for FSK
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
The second use is as an ingredient in adhesives used to laminate aluminum foil to paper.
-
CR4 - Thread: Laminated Aluminum Foil for Solar Cooker
Laminated Aluminum Foil for Solar Cooker .
-
Impact of processing treatments and packaging material on some properties of stored dehydrated cauliflower
The processing treatments selected for the study were blanching time of 3, 5, 7 and 9 min, potassium metabisulphite (KMS) pretreatment having 0.5%, 1.0% and 1.5% concentration level and storage in high‐density polyethylene, laminated aluminium foil and polypropylene.
-
Studies of incorporation and stability of model flavouring compounds on black tea
… the present studies, four model flavouring compounds, i.e. citronellol, phenylethylalcohol, citral and bergamot oil, were incorporated in black tea and their storage characteristics were studied at three temperature conditions, 5°C, ambient and 37°C, using laminated aluminium foil , metal can and metallised …
-
Food Industries Manual
The method is particularly useful for laminating aluminium foil to paper of various types, when the resulting laminate has the barrier properties of .
-
Effect of packaging materials on the chemical composition and microbiological quality of edible mushroom (Pleurotus ostreatus) grown on cassava peels
The dried mushroom samples packaged in four different packaging materials; high density polyethylene (HDPE), polypropylene (PP), laminated aluminum foil (LAF), high density polyethylene under vacuum (HDPEV) were stored at freezing (0°C) temperatures for 12 weeks.
-
Aluminum Foil - Aluminum Foil Manufacturers, Suppliers
Lamination Aluminum Foil Packing Paper .
Indicates content that may require registration and/or purchase.