Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weichai Power Co., Ltd.
Description: Weichai Power Generating Equipment Co., Ltd of Weichai Group is domestic R&D and manufacturing base of generating sets with largest production scale, longest history, most advanced equipment and highest integrating resource. With a more than 50,000 sets annual production of various types of
- Wattage: 200,000 watts
- Frequency: 50 Hz
- Applications: Agriculture, Mining
- Fuel Type: Gasoline
-
Supplier: Tecsia Lubricants USA
Description: Tecsia Lubricants offers NYCO and Anderol products for the effective and efficient lubrication of marine and industrial aeroderivative turbine engines (validation from major turbine manufacturers such as GE Energy and Rolls Royce). The area of use of such “Ground gas
-
Supplier: Accuris
Description: Mechanical vibration - Measurement and evaluation of machine vibration Part 2: Land-based gas turbines, steam turbines and generators in excess of 40 MW, with fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min
-
-
Supplier: Accuris
Description: Mechanical vibration \x97 Measurement and evaluation of machine vibration Part 2: Land-based gas turbines, steam turbines and generators in excess of 40 MW, with fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min
-
Supplier: CSA Group
Description: ISO 20816-2:2017 is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000
-
Supplier: Accuris
Description: Mechanical vibration \x97 Measurement and evaluation of machine vibration \x97 Part 2: Land-based gas turbines, steam turbines and generators in excess of 40 MW, with fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min
-
Supplier: Accuris
Description: Mechanical vibration \x96 Measurement and evaluation of machine vibration \x96 Part 2: Land-based gas turbines, steam turbines and generators in excess of 40 MW, with fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min
-
Supplier: CSA Group
Description: turbine generator sets for power stations with power outputs greater than 50 MW and normal operating speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min, and to land-based gas turbine generator sets for power stations with power outputs greater than 50
-
Description: turbine generator sets for power stations with power outputs greater than 50 MW and normal operating speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min, and to land-based gas turbine generator sets for power stations with power outputs greater than 50
-
Supplier: ASTM International
Description: 1.1 This specification1 covers water insoluble and oil soluble polyalkylene glycol based (PAG) lubricants used in gas turbine lubrication systems. 1.2 This specification is intended to define the properties of water insoluble or oil soluble polyalkylene glycol-based
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Turbine Oil is a premium quality synthetic lubricant developed for use in land-based gas turbines operating over a wide range of temperatures, where the manufacturer calls for a synthetic hydrocarbon or PAO-based turbine oil.
- Kinematic Viscosity: 6 cSt
- Viscosity Index: 133
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: ASTM International
Description: devices, contamination monitoring, contamination control during building or refurbishing of turbine systems, lubrication system flushing, and maintenance of pure lubrication oil. 1.3 This guide primarily addresses petroleum based lubricating oil. For systems using nonpetroleum
-
Supplier: United Performance Metals
Description: Alloy L605 has good formability, high strength to 1500°F (816°C), and good oxidation resistance to 2000°F (1093°C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas
- Overall Width / OD: 0.25 to 36 inch
- Overall Thickness: 0.022 to 0.066 inch
- Overall Length: 96 to 120 inch
- Specifications: AMS, UNS
-
Supplier: GE ENERGY Air Filtration
Description: The AltairSupernova gas turbine inlet filtration system was developed specifically to meet the challenges faced by land-based gas turbines. The system utilizes the very latest in filtration and materials technology to provide a host of enhanced benefits to
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning
- Collector Type: Stationary
-
Supplier: American BOA, Inc.
Description: American BOA exhaust expansion joints are used in a variety of applications including but not limited to: land-based, stationary reciprocating engines used for power generation; propulsion engines aboard small boats and large ships; and gas turbine generators and pumps on
- Maximum Pressure: 25 psi
- Maximum Temperature: 900 F
- Mounting Size: 48 inch
- Length: 15.75 inch
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
Find Suppliers by Category Top
Featured Products Top
-
certainty and critical visibility needed to ensure tube integrity and to optimise flue gas temperatures. The temperature data collected using LAND’s infrared pyrometers, thermal imaging borescopes and the Gold Cup (read more)
Browse Thermal Imagers Datasheets for LAND -
infrared device can perform software-based background corrections to compensate for the effect of background reflections and hot furnace gases. The software can also integrate multiple frames to allow the temperature reading to be averaged. The trial conclusions enabled the multi (read more)
Browse Thermal Imagers Datasheets for LAND -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
measurement, McCrometer's V-Cone® Flow Meter is found in oil/gas land-based and offshore production and refining applications worldwide. The meter features built-in flow conditioning technology and is known for good (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
industry applications, such as land-based turbines in the power industry—thanks to Conax Technologies’ highly competitive pricing. Engineering expertise to sDownload our new brochureolve your most complex challenges Conax customers rely on our experience and innovative ideas to (read more)
Browse Cable Glands Datasheets for Conax Technologies -
-priced exhaust gas sensors for LM Series engines – Conax exhaust gas sensors for LM6000 T4.8 and LM2500/LM5000 turbines are engineered from state (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Southwest Turbine: Innovative Customer Service Through Integrated Manufacturing Technology
intervals based on operating hours. A typical maintenance interval for a gas turbine engine may be every 1800 hours. Engine parts that are in service for 1800 hours on a plane are inspected, and often replaced, based on inspection limits that account for wear and damage limits. Unfortunately
More Information Top
-
Proceedings of the Advanced Turbine Systems Annual Program Review meeting. Volume 1
To meet these goals, technological advances devel- oped for aircraft gas turbine engines need to be applied to land based gas turbines .
-
Proceedings of the Advanced Turbine Systems annual program review meeting
These four technology thrust areas, while pursuing different disciplines and discrete innovations, constitutea coherentsystemwhich encompasses the entire process to reliably produce high quality, cost effective investment casting for land based gas turbines : The four thrust areas are shown schematically in Figure 3…
-
UNIVERSITY TURBINE SYSTEMS RESEARCH PROGRAM SUMMARY AND DIRECTORY
The UTSR has developed a high quality, technically and geographically diverse base of university research capable of supporting the U.S. land based gas turbine industry.
-
Advances in Materials Technology for Fossil Power Plants: Proceedings from the Seventh International Conference 2013
1 INTRODUCTION Haynes 282 was first introduced in 2005 as an advanced wrought gamma prime strengthened superalloy for high temperature applications such as aircraft and land based gas turbines [1].
-
Life assessment of hot section gas turbine components
GTD 111 is a cast nickel based alloy developed by General Electric for use in land based gas turbine hot section blades.
-
Land-based turbine casting initiative
To meet these goals, technological advances devel- oped for aircraft gas turbine engines need to be applied to land based gas turbines .
-
Thermal Spray Fundamentals
(1997) Land based gas turbines TBC experience in land-based gas turbines.
-
Advances in Turbine Materials Design and Manufacturing
In the land base gas turbine industry, HR-120 is now being used as a cost-effective upgrade to the aforementioned materials for hot gas path components.
-
Research & Development of Materials/Processing Methods for Continuous Fiber Ceramic Composites (CFCC) Phase 2 Final Report.
CFCC were being considered for both seal ring and tip shoe components in land based gas turbine engines.
-
Systems Analyses of Advanced Brayton Cycles
The maximum pressure ratio for a commercial land based gas turbine engine without intercooling is 36 (Rolls-Royce’s Trent 60 with water injection).
Indicates content that may require registration and/or purchase.