-
Supplier: SpeedFam Corporation
Description: These simple-to-operate manually controlled Lapping machines are available in sizes from table top units to 72” plate configurations. The control system provides the necessary features to perform most any process with high accuracy and repeatable results. Features include your choice
- Applications / Material Abraded: Ceramics / Glass, Cleaning / Surface Preparation, Metals / Metalworking
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Lapping Machine
- Automation / Material Handling: None / Manual
-
Supplier: Precision Surfacing Solutions
Description: environments, even with multi-shift operation. the surrounding work table can be simply adjusted as the lap plate wears, so that the sharp edge is never exposed. The lap plate drive system uses a separate motor and worm and wheel mechanical reduction gear box with multi-belt drive, and is
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 16Supplier: Precision Surfacing Solutions
Description: The Lapmaster Model LSP 16 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP16 can lap or polish a wide range of materials to
- Power: 11 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
-
Supplier: IHS ESDU
Description: alternating stress on the gross section of the joint or doubler to the tensile strength of the material against cycles to failure. Each plot is accompanied by a dimensioned sketch of the joint and a table giving details of the test specimen and conditions. Comparable data for plain plates and
-
Supplier: American Welding Society (AWS)
Description: A single-lap shear brazstandardized specimen was developed as the result of interlaboratory testing program. Additional test specimens have been added to obtain brazed strength data in butt tension, stress rupture, creep strength, and four-point bending. Specimen preparation methods, brazing
-
Supplier: Precision Surfacing Solutions
Description: Rotary tables available for parts processing flexibility Intuitive, menu-driven, programmable system controller, with color touch-screen HMI Individual spindle motor torque measurement system available for monitoring tool performance “Open” design allows for easy operator access, maintenance
- Power: 1 to 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power
- Automation / Material Handling: Automatic / Indexing
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: Precision Surfacing Solutions
Description: touch-screen PC-based HMI Lateral, X-Y and Rotary Index Tables available for parts processing flexibility -“Open” design allows for easy operator access,maintenance & automation interface Compact “Traveling Head” spindle-drive/hone expansion (electromechanical linear actuator) Post-Process
- Power: 15 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: SpeedFam Corporation
Description: maintenance of the process flatness while in production. These machines can be tailored to your application and production needs with a variety of options. Some of these include Water Cooled Plates, Parts Handling Tables and Programmable Touch Screen Controls. This allows for minimal operator
- Applications / Material Abraded: Ceramics / Glass, Metals / Metalworking
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Features: Specialty / Other
-
Supplier: Sunnen Products Company
Description: the centerline of each bore and hones all bores in sequence. This machine consists of a SV-2010 honing column integrated with an i5 CNC controlled X‐Y servo table coupled with a high-resolution camera to precisely move into position and hone large heavy parts such as cast iron and bolted
- Power: 10.05165288677115 HP
- Current: 85 to 100 amps
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, CNC
-
Supplier: Sunnen Products Company
Description: MPS) deliver extremely precise bores. Optional T-Slot table and optional elevated fixture frame allow optimal fixturing versatility. “Lubed-for-life” vertical slide and horizontal slide stroke guide ways ensure superior performance and long, trouble-free life. Auto lubrication system is
- Power: 10 HP
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles, Vertical
-
Supplier: Timken Company (The)
Description: Design Attributes Precision ground and lapped steel balls are enclosed by hardened and ground steel races and separated by a bronze cage. Other materials may be specified as required to suit specific application needs. Applications Fluid control valves Machine tool tables and spindles Oil and
- Bore Size: 9.00000486 to 54.00002916 inch
- Bore: 9.00000486 to 54.00002916 inch
- Primary Bearing Category: Thrust Bearing
-
Supplier: Hammond Manufacturing Company Inc.
Description: screws. Black and transparent blue enclosures include black screws, grey includes nickel finish screws. 1593 Series Accessories Infrared Panels Sold in packs of 10 panels. See tables below for compatibility. PC Board See tables below for compatibility. Aluminum End Panels Supplied with
- Length / Height: 4.4 inch
- Width/Diameter: 2.6 inch
- Depth: 0.83 inch
- Height: 4.4 inch
-
Supplier: SAE International
Description: confusion passengers may experience upon being presented with different "brace for impact" positions as they travel on different aircraft or on different carriers. This document does not address child restraint, situations where adult passengers are seated behind fixed tables, or who are
-
Supplier: SAE International
Description: confusion passengers may experience upon being presented with different 'brace for impact' positions as they travel on different aircraft or on different carriers. This document does not address child restraint, situations where adult passengers are seated behind fixed tables, or who are
-
Supplier: Radicon
Description: ratios from 5 – 1 up to 70 – 1. The high quality design and engineering of the ER worm gear range makes the product an ideal solution for the most arduous of industries and applications. Worm Gear Applications Cooling Tower Units Conveyor Drives Stirrer Units Hoists Lapping Tables
- Gear Ratio: 5 to 70 (X : 1)
- Maximum Input Power: 428.870523168902 HP
- Reducer Style: Integral Base, Shaft Mount
- Shaft Alignment: Right Angle
-
Description: and rods from our extensive inventory of precision ground chrome bar and DOM tube in inch and metric sizes. New parts made here will have the benefits of the latest technology and materials to help extend the item's service life. Our lapping table enables us to repair pumps and motors.
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Hammond Manufacturing Company Inc.
Description: factory-tapped assembly screw holes that accept machine screws, which are included with the enclosures. Replacement Hardware Tamper-proof Hardware Upgrade (Torx w/ Pin) See "Hardware" table below for compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can
- Length / Height: 4.75 inch
- Width/Diameter: 2.61 inch
- Depth: 1.42 inch
- Height: 4.75 inch
-
Supplier: IHS ESDU
Description: dressing) is shown for some cover plate joints. The joints were in twelve alloys in the 5000, 6000, or 7000 series with fillers in the 5000 series. All welding process variables and geometries are detailed and the location of failure is indicated. A table summarises fatigue strengths at lives
-
Supplier: Gullco International Limited
Description: for Internal Radius Welding - Protective Pelican® Case - V-Groove Track Increase productivity, quality and profitability in circumferential welding applications Gullco's Welding Positioner is a positive drive rotary turn table complete with mounting flange, drive and tilt mechanism and
- Features: Specialty / Other
-
Supplier: ASTM International
Description: openings or perimeter or any other details. 1.3 The proper use of this test method requires knowledge of the principles of air flow and pressure measurements. 1.4 The text of this test method references notes and footnotes excluding tables and figures, which provide explanatory material.
-
Supplier: Impro Industries USA, Inc.
Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales
- Machining Capabilities: Abrasive Flow Machining, Broaching, CNC Machining, Centerless Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Impro Industries USA, Inc.
Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: ASTM International
Description: openings or perimeter or any other details. 1.3 The proper use of this test method requires knowledge of the principles of air flow and pressure measurements. 1.4 The text of this test method references notes and footnotes excluding tables and figures, which provide explanatory material.
-
Supplier: Renold Jeffrey
Description: normally to suit a specific application in harsh or difficult drive situations, examples being: Sprockets incorporating shafts Welded or detachable hubs Shear pin devices fitted Necklace sprockets made up of chain plates and individual tooth sections for turning large drums or tables.
-
Description: thousands of pins or precision components. Elevating table - Adjustability allows for presentation of the part to the instrument in a non-influencing manner Direct-reading, microprocessor-based digital display - Easy-to-read digital display provides direct reading in inch or metric units.
- Range: 0 to 15 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 15 inch
Find Suppliers by Category Top
Featured Products Top
-
Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils, and are calibrated to ultra finish and precision Elevating table - 1 included. Adjustability allows for (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1350 g) for reliability and optimum performance Calibrated analog meter - Establishes the reference zero for taking direct measurements Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils, and are calibrated to (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils, and are calibrated to ultra finish and precision Elevating table (included) - Adjustability allows for presentation of the part to the instrument in a non (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
calibration and using 3-wires for Pitch Diameter (PD) measurement. Carbide-tipped measuring spindles - Non-rotating measuring spindles have long life, corrosion-free lapped anvils and are calibrated to ultra finish and precision. A must for measuring (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Fabrication Methods for Precision Optics
This limits thermal differences and can lead to the deformation of the lapping table .
-
Petrography and geochemistry of the LaPaz Icefield basaltic lunar meteorite and source crater pairing with Northwest Africa 032
For most of the major elements, subsamples of NWA 032 have relative standard deviations (RSD) that are insignificantly different from those of LAP ( Table 1) even though the average subsample size for NWA 032 (∼14 mg; Fagan et al. 2002) was smaller …
-
Slider surface control for ultra-high density recording
Lapping table speed .
-
Development of a quartz digital accelerometer for environmental sensing and navigation applications
Photograph of the non-serrated lapping table .........................
-
Sequential Lineup Laps and Eyewitness Accuracy
Choosing and Identification Accuracy in Required Versus Elected Second Laps ( Table 5).
-
Advances in Abrasive Technology XV
Lapping Table .
-
ZASMHBA0002154
The capacity of the machine will be the same as for fiat lapping ( Table 4).
-
BMC Genomics | Full text | Expansion and functional diversification of a leucyl aminopeptidase family that encodes the major protein constituents of Drosophila...
The results indicate an approximate 2-fold abundance of S- LAPs ( Table 2) over tubulins.
-
Femto slider: fabrication and evaluation
The authors noticed that, with an oscillation-lapping setup as was used, the pole tip recess can be reduced by decreasing the rotation speed of lapping table , increasing arm oscillation speed and decreasing the bar lapping pressure.
-
Impulsiveness mediates the association between GABRA2 SNPs and lifetime alcohol problems
Four SNPs, including the most strongly associated SNP mentioned above, spanning the region from intron 3 to intron 4 were associated with LAPS ( Table 2).
Indicates content that may require registration and/or purchase.