Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The MA24106A is a used 6 GHz 0.2 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 6,000 MHz
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Climate Meter works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via
- Operating Temperature: -31 to 176 F
- Features: Battery Powered
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor System
-
Supplier: Airmar Technology Corporation
Description: embedded, highly configurable sensor interface for a wide range of analog devices and sensors including voltage, current loop sensors, resistive senders, thermistor and thermocouple temperature sensors, run detection, switch detection, relay control. Advanced
- Features: Serial Data Converter, Serial Hub
-
-
Supplier: HydraCheck Inc.
Description: pack; 3.7 V DC/4550 mAh. Battery charging time with power supply: Approx. 7 hours Battery discharge period: > 8 hours, with 2 CANBUS sensors Weight: 540 grams (1.19 lbs) Dimensions: 96 x 172 x 54 mm (3.78″ x 6.77″ x 2.13″) Operating Temperature: 0°C – 50°C (32°F – 122°F)
- Working Pressure Range: 8,700 psi
- Operating Temperature: 32 to 122 F
- Display Type: Digital
- Measurement Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: offer optional software and the appropriate RS-232 interface cable as an accessory. The temperature compensation is carried out either manually or automatically via the supplied stainless steel temperature sensor. All this allows a fast and reliable pH measurement of all foods,
- pH Range: 0 to 14 ph
- pH Accuracy: 0.02 (+/- % FS)
- Operating Temperature: 32 to 122 F
- Body Material: Epoxy or Polymer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: accessories. Temperature compensation (function available only for measurements of pH) can be made by hand or automatically by means of a temperature sensor included in the delivery of the Redox Meter. So, all the previously mentioned characteristics provide this Redox Meter
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,999 to 1,999 millivolts
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Handheld
Description: On-screen QWERTY soft keyboard Battery Hot-swappable Li-Ion Battery Pack: Standard battery: 5300 mAh (39.22 Wh) Extended battery: 10600 mAh (78.44 Wh) Connections 1 x USB 2.0 port* 1 x USB 2.0 port 1 x 9-pin serial RS-232 port* 1 x VGA* 1 x DC power port* 1 x RJ45
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Keller America, Inc.
Description: The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a rugged, gold-plated ceramic diaphragm for outstanding long-term stability and stainless steel housing with user serviceable battery for
- Maximum Operating Pressure: 4.351131 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: InspectorTools
Description: thermo-hygrometer that measures ambient Temperature and RH and calculates Dew point and GPP. Relative Humidity is a crucial factor to consider when installing a floor over a concrete sub floor. The RH sensor of TotalCheck is removable and conforms to the ASTM F-2170 standard to
-
Supplier: InspectorTools
Description: each stored reading Job groupings Infrared linking to PC or laptop Application software – generate reports and manage data 9V battery 1-year warranty Carrying Case
-
Supplier: InspectorTools
Description: stored reading Job groupings Infrared linking to PC or laptop Application software – generate reports and manage data 9V battery 1-year warranty Carrying Case
-
Supplier: InspectorTools
Description: TotalCheck three-in-one meter offers scan and pin moisture modes and a thermo-hygrometer that measures ambient Temperature and RH and calculates Dew point and GPP. Relative Humidity is a crucial factor to consider when installing a floor over a concrete sub floor. The RH sensor of
-
Supplier: Kipp & Zonen, Inc.
Description: consists of wind speed, temperature and pressure sensors and plugs directly into the LAS MkII receiver. The EVATION® software suite is included as standard to view real-time data numerically and graphically and provides advanced data post-processing.
-
Supplier: Multi-Tech Systems, Inc.
Description: controls are also included providing menu navigation functions and two LEDs for displaying network and GPS status. The mDot Box also has several built in sensors including temperature, ambient light, pressure, electrical current and a 3-Axis accelerometer. It comes standard with GPS to
-
Supplier: Fiberscope.net by MEDIT
Description: X-LED inspection systems feature a color CMOS sensor with either a 0 degree straight forward angle of view, or a permanent 90 degree perpendicular side-view. Both camera chips feature intelligent image enhancement controls, built in LED illumination with 3 brightness settings, a color
- Tube or Sheath Diameter: 3 mm
- Operating Temperature: -13 to 115 F
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: ValueTronics International, Inc.
Description: (temperature, voltage, etc.) over extended periods of time to identify irregularities. Example applications include environmental chamber monitoring, component inspection, bench top testing, process troubleshooting, and temperature profiling. The unit is easy to use for a multitude of
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Accurate temperature measurement is critical for validating battery performance, thermal management, and operational safety in electric vehicles. As battery voltages continue to increase, conventional temperature sensors (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
-
Boosting Efficiency and Quality in EV Battery Production with Advanced Sensor Technology Electric vehicle (EV) battery traceability is crucial for ensuring quality, safety, and scalability in production. SICK sensors play a pivotal role (read more)
Browse Machine Vision Systems Datasheets for SICK -
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
with electrical or mechanical abuse. This approach enables: • Accurate determination of thermal runaway onset temperature (T?????) and time-to-event under known heat flux • Isolation of cell-level exothermic response from (read more)
Browse Electric Heaters Datasheets for Heatron, Inc. -
transfer and prevent overheating. These benefits are enabled by contact temperature sensing capability, an accessory that enables equipment operators to monitor a connector’s contact temperature over time. This feature, the industry-exclusive Negative Temperature Coefficient (NTC) sensor, helps (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
corrosives, as well as its magnetic properties at or near room temperature, nickel is often the preferred metal for applications ranging from rechargeable battery technologies to microphone capsules to strain gauges, instrumentation sensors, gaskets, motor valves, and other devices. Other (read more)
Browse Nickel and Nickel Alloys Datasheets for Arnold Magnetic Technologies -
-performance features including proprietary sensor design; industry leading accuracy; readings in concentration, % saturation, or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature correction; user-selectable LIVE and HOLD modes (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
desk-top and/or wall-mount battery chargers. Real Time Measurements State Of Charge (SoC) Temperature Cell Voltage Key on/off Remaining Available Capacity BMS Reset Counter Firmware and (read more)
Browse Datasheets for Green Cubes Technology
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
and switching status can provide a wealth of troubleshooting. information. To make the most of the available data, query the sensor with a portable configurator. These handheld units are battery-powered and connect to sensors directly, so there's no need to be tethered to a laptop or PC. In addition
More Information Top
-
Driver Variability Influences on Real World Emissions at a Road Junction using a PEMS
…NOx-AFR) manufactured by NGK, Annubar (area averaging pitot-static) flow meter, global positioning system (GPS), exhaust temperature and pressure, vehicle and engine speed, ambient air temperature , pressure and humidity sensors , data logger ( laptop ) and software, power supply unit and dedicated batteries .
-
Comparison of Real World Emissions in Urban Driving for Euro 1-4 Vehicles Using a PEMS
…NOx-AFR) manufactured by NGK, Annubar (area averaging pitot-static) flow meter, global positioning system (GPS), exhaust temperature and pressure, vehicle and engine speed, ambient air temperature , pressure and humidity sensors , data logger ( laptop ) and software, power supply unit and dedicated batteries .
-
Developments in lithium-ion battery technology in the Peoples Republic of China.
Even more important, batteries for HEV, PHEV, and battery- powered electric vehicle applications have voltage, pressure, and temperature sensors integrated in multiple, independent controls that prevent or terminate unsafe battery conditions of the type that have resulted in some laptop battery fires.
-
An object-based middleware supporting efficient interoperability on a smart home network
…based on Intel PXA255 [14] and PXA270 [15], sensors based on MSP430 [27] and CC2420 [28], and several laptops , each of which represents … heater, a clock, a temperature sensor , or a smartphone and … devices such as a battery , a Wind-Powered Generator…
-
Chassis Dynamometer Evaluation of On-board Exhaust Emission Measurement System Performance in SI Car under Transient Operating Conditions
…analyzer (HNDIR), zirconia type NOx and Air/Fuel ratio sensor (NOx-AFR), Annubar (modified Pitot style) flow meter, global position system (GPS), peripheral sensors (exhaust temperature and pressure, vehicle and … and humidity), data logger ( laptop ) and software, power supply unit and dedicated batteries .
-
About infrared scanning of photovoltaic solar plant
…camera + VTT software, 2 Verbatim dual USB powerpacks and spare parts Ground station: laptop PC Elitebook 8560p, softwares … TL 16309, 60255), 2 batteries , Devo 10 transmitter, GoPro … PD 300-3W irradiance sensor + Nova display Vaisala HM34C air temperature & relative humidity meter…
-
Pathways to Commercial Success: Technologies and Products Supported by the Fuel Cell Technologies Program
…has successfully passed extreme environmental testing that meets military standards� The testing subjected the XX25 to temperature extremes, vibration, dust, corrosive … or mobile surveillance systems, laptop computers, and battery charging� For extended missions … needs� This enables critical sensors or video surveillance systems…
-
The FLP Microsatellite Platform
8 there exist 66 temperature sensors on board the first FLP spacecraft—the “Flying Laptop ”—of which 32 are individually placed at important locations or on/near components in the structure. .... As an exception, there are two sensors for each battery string since this is a crucial component.
-
Ambient Intelligence with Microsystems
The recovery effect is also influenced by chemistry, structure, temperature and humidity and, while both been studied for the larger batteries and short-term discharges of laptop and mobile phone batteries (for example [21] and [22]), their influence in much smaller batter … has succeeded in obtaining accurate battery lifetime predictions for coin batteries in wireless sensor nodes, but this…
-
Lithium Batteries and other Electrochemical Storage Systems
We can now sometimes find so-called “26650” formats (26 mm in diameter and 65 mm in length) introduced by A123 Systems, whose gravimetric energy density is higher – e.g. 190 Wh/kg for a laptop battery . .... of their small size, which means that the casing plays an important part, batteries for cellphones have high capacities (e.g. 190 Wh/kg) because they do not require any on-board electronics (there is only a temperature sensor ) because there is no…
Indicates content that may require registration and/or purchase.