-
Supplier: Lenovo
Description: Featuring a carbon-fiber reinforced chassis, the new X1 Carbon is just as durable as its predecessor, and it features a smaller footprint making it our lightest, thinnest X1 Carbon ever. Yet it's packed with more power than ever: Windows 10 Pro, 7th generation Intel® Core™ processors,
- Display Size: 14 inch
- Speed: 3,100 to 3,900 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 4,000 KB
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits available Store more files and
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: Magma
Description: Can’t get the special functionality you need in a laptop? Laptop need a portable RAID system? Need to upgrade your server or desktop computer? Don’t want to lose your investment in pricey PCI cards that don’t fit the new computer? If you answer “YES” to any of these questions, the
- Number of ports: 2
- PCI Data Bus: 64-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
-
Description: The XPand9004 provides convenient access to the XPort6193 or XPort6196 Solid-State Drive (SSD) for development, drive imaging, or declassification. The XPand9004 can be connected to a desktop or laptop via eSATA. It also can be installed into a 3.5 in. drive bay, which is standard on most
- CPU Slot: One
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: ability to use laptop computers to control PXI systems. The NI ExpressCard MXI interface kit is ideal for portable systems such as those used for field tests, and you can pair it with DC-powered chassis to provide mobile solutions for applications such as in-vehicle data logging.
-
Supplier: Magma
Description: computer upon arrive. Simply add your PCI card to the Magma expansion chassis and then connect the chassis to any host computer (laptop or desktop) using one of a variety of Magma host cards. Yes, even your laptop! The use of computer specific host cards makes using your
- Number of ports: 1
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Magma
Description: another computer upon arrive. Simply add your PCI cards, and possibly a hard drive or two, to the Magma expansion chassis and then connect the chassis to any host computer (laptop or desktop) using one of a variety of Magma host cards. Yes, even your laptop! The use of
- Number of ports: 4
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Northrop Grumman Corporation
Description: The Pulseman CEESIM consists of the three main CEESIM subsystems: a control subsystem, digital subsystem, and RF generation subsystem. Unlike larger versions of the CEESIM, the one or two RF channel configurations can reside in the same chassis. Two different chassis sizes are
- Component / Product Tested: Avionics / Military Electronics
-
Supplier: ABB Measurement & Analytics
Description: supply) for remote, unattended operation. Several charging options are available. Communications interface cables and equipment can be installed at the factory, ready for quick installation. Checking and modifying configuration and calibration is accomplished with ABB Totalflow’s PCCU32
- Number of Inputs: 5 inputs
- Number of Control Outputs: 4 outputs
- Interface: Computer Programmable
- Controller Type: Flow Controller
-
Supplier: Xoxide
Description: Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the bottom of your laptop while its aluminum chassis quickly wicks heat away. The Zodiac also
-
Supplier: Xoxide
Description: Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the bottom of your laptop while its aluminum chassis quickly wicks heat away. The Zodiac also
-
Supplier: FMS USA, Inc.
Description: More advanced users can access all the internal parameters via a clearly arranged front panel, through an Ethernet/IP interface, or in a peer-to-peer configuration from a laptop or local PC.
- Analog Input Channels: 2 #
- Operating Temperature: 14 to 140 F
- Inputs / Channels: 2 #
- Outputs: Current Output, Voltage Output
-
Supplier: Magma
Description: system keeps your cards securely in place. Remote Monitoring In addition to the ruggedized chassis, hot-swappable redundant power supply, and field-replaceable high volume fans, the P13RR-RAS also monitors critical components inside the chassis. The SNMP remote monitoring system adds
- Number of ports: 13
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Security Engineered Machinery Co., Inc.
Description: This hard drive "crusher" destroys all hard drives regardless of their size, format or type up to 1.85" High including desktop, laptop and server drives. NEW.....In models purchased after 08-15-11 ( Serial number 1404 or greater) hard drives mounted in caddies less than 9" Deep that are used
-
Supplier: Visual Sound, Inc.
Description: in ceilings by projectors, or anywhere small and heat free amplification is required. The MA254 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA254 has an included 12 VAC external power supply. The 4 channel mixer section consists of 4 separate
-
Supplier: Omnitron Systems Technology, Inc.
Description: electrical outlet types found around the world. The miConverter Gx can be mounted in the miConverter 18-Module Power Chassis to consolidate individual modules into a rack-mount form factor that can be deployed where multiple fiber optic links are distributed from UTP switch equipment. The
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Spectral Dynamics, Inc.
Description: IMPAX-SD-LAB SOFTWARE Ver. 6.0, 32 bit 32 bit native application, WinXP Professional recommended New Windows enhancements to save windows sizes and state Supports 1394 Firewire VXI interface for laptops & portable VXI chassis Right-click context menus added for additional flexibility
-
Supplier: Centricity
Description: continuous motion, clockwise or counter clockwise rotation, adjustable move time, electronic torque limiting, and other features that provide outstanding servo indexing flexibility. The DL Series is a complete indexing package including the rotary chassis, servomotor with digital AC servo
-
Supplier: Visual Sound, Inc.
Description: small and heat free amplification is required. The MA251 is in an all metal chassis and weighs 1 pound. Overall dimension are 6.75" X 3.5" X 1.5". The MA251 has an included 12 VAC external power supply. The 4 channel mixer section consists of 2 separate RCA stereo inputs, along with an XLR
-
Supplier: Central Components Mfg.
Description: supports sealed desktop chassis' and thinner laptop designs. By building the standard on existing PCI Express and USB architectures, computer manufacturers no longer have the cost burden of a bridge component. Similarly, card manufacturers are able to use the broad range of standard
- Form Factor: PCIe Standard Card
-
Supplier: Moxa Inc.
Description: Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ 1450 converters are compatible with new and legacy serial devices, and are perfect for mobile,
- Data Rate: 12,000 kbps
- Number of Ports: 4
- Isolating Voltage: 15 kilovolts
- Operating Temperature: 0 to 55 C
-
Supplier: Omnitron Systems Technology, Inc.
Description: optional wall-mounting bracket kit. The miConverter GX/T can be mounted in the miConverter 18-Module Power Chassis to consolidate individual modules into a rack-mount form factor that can be deployed where multiple fiber optic links are distributed from UTP switch equipment. The
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: OMEGA Engineering, Inc.
Description: MODBUS protocol. It requires only a modest investment and can be operated by anyone with a medium specification PC or laptop that can be run with Windows 95, 98 or Windows NT.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 3 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
-
Supplier: OMEGA Engineering, Inc.
Description: only a modest investment and can be operated by anyone with a medium specification PC or laptop that can be run with Windows 95, 98, NT, or XP.
- Number of Control Outputs: 2 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: HydraCheck Inc.
Description: a PC running HPMComm 7.5 for further analysis or storage off the unit. Connecting to a PC: USB slave and USB host allow the unit to stream to a PC or laptop and allow for the connection of additional storage. The Service Master CONNECT (HPM7000) can also be controlled and monitored remotely
- Data Acquisition: Datalogger / Recorder
- Application: Environmental, General Lab and Industrial
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: Fortrans Inc.
Description: tank being treated, the pump can then be restarted. The 5000M comes equipped with a 2-channel data logger that automatically stores the monitor's data for pH and rate of discharge, and all data is stored on an SD card for use our data logging software on a PC or laptop. Once the history data
- Analog Input Channels: 2 #
- Features: Application Software Included, Other Input
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: Visual Sound, Inc.
Description: Christie 4200 Lumen WUXGA LCD Digital Projector for Small to Medium-Sized Venues Combine this widescreen capability with 4200 ANSI lumens brightness, and the LWU420 can keep pace with any display requirements as it has pixel-to-pixel compatibility with the latest laptops and video sources.
-
Supplier: Omnitron Systems Technology, Inc.
Description: miConverter 10/100 Plus can be mounted in the miConverter 18-Module Power Chassis to consolidate individual modules into a rack-mount form factor that can be deployed where multiple fiber optic links are distributed from UTP switch equipment. The chassis powers converter modules with
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Kaeser Compressors, Inc.
Description: Fleet Management via GPS as standard Refinery-ready – includes certified spark arrestor, engine shut-off valve and sealed floor pan. Features to facilitate setup (chassis with parking brake, crane and rigging eyelets, forklift pockets). For industrial equipment with high compressed air
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
-
Supplier: AMETEK Programmable Power
Description: chassis and the plugin cards to be accessed easily with the IP address. Any internet enabled device connected the local network can act as a host including desktops, laptops, tablets, and smart phones. PRECISION TIMING AND SYNCHRONIZATION The EMX-2500 contains a high-precision
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: Eagle Eye Power Solutions, LLC
Description: (Rated). Multiple iPMs in a single chassis provide redundancy (N+1, N+2, etc.) and will continue to operate if the User Interface Module (UIM) fails. This ensures reliability for high availability/uptime applications. The BC-2200 features industrial construction and is available in 2, 4-slot
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: General Digital Corporation
Description: The low profile SlimLine Lite II (SL2) is the premiere, fully-integrated LCD monitor / keyboard / pointing device for 19" rack chassis applications. Although it integrates many of the same components as a laptop (i.e., LCD, keyboard, pointing device) and physically resembles one as
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: The low profile SlimLine Lite II (SL2) is the premiere, fully-integrated LCD monitor / keyboard / pointing device for 19" rack chassis applications. Although it integrates many of the same components as a laptop (i.e., LCD, keyboard, pointing device) and physically resembles one as
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: CAS DataLoggers
Description: workstation or laptop computer. Online measurement data can be transmitted, saved and processed. The data can be stored simultaneously within the ProfiMessage D device itself. Delphin ProfiMessage D Industrial grade enclosure 2 Slots for analog or digital input or output cards Ethernet
- Analog Input Channels: 15 #
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Data Storage: 14,000 MB
-
Supplier: CAS DataLoggers
Description: additional transformers are usually unnecessary. Highly Communicative As communication interfaces, the device has a USB port for plug and play operation and an Ethernet port for measurement data acquisition across company networks. Fast system set-up and mobile measurement with a laptop and
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
Find Suppliers by Category Top
More Information Top
-
Get your hands off my laptop: physical side-channel key-extraction attacks on PCs
Put otherwise, we create a ground loop which includes both the laptop chassis and the ampli- fier, and then measure the voltage across the amplifier’s input impedance (and thus its complement: the voltage across the laptop chassis).
-
Cryptographic Hardware and Embedded Systems – CHES 2014
Put otherwise, we create a ground loop which includes the laptop chassis and the amplifier, and then measure the voltage across the amplifier’s input impedance (and thus its complement: the voltage across the laptop chassis).
-
High gain quasi-Yagi planar antenna evaluation in platform material environment for 60 GHz wireless applications
An experimental study on the placement of the fabricated quasi-Yagi planar antenna array on laptop chassis material environments is performed in this work.
-
Directional reconfigurable antennas on laptop computers: Simulation, measurement and evaluation of candidate integration positions
To pre-evaluate candidate antenna locations on the laptop chassis , an electromagnetic visibility study (EVS) is performed.
-
A comparative study of diversity gain and spatial coverage: Fixed versus reconfigurable antennas for portable devices
Figures 3 and 4 illustrate the individual antenna patterns on the package (i.e., mounted on the laptop chassis ) for a selected number of scenarios.
-
Laptop Chassis - Techist - All Things Tech
Laptop Chassis .
-
http://eprint.iacr.org/2013/857.pdf
A voltage probes may be placed in contact with the laptop chassis directly, or indirectly by means such as the following.
-
Advanced Materials for Thermal Management of Electronic Packaging
The radiator panel dissipated 30 W of heat, while an additional 10 and 20 W were dissipated through the keyboard and laptop chassis respectively.
-
Flow analysis and validation of numerical modelling for a thin walled high pressure die casting using SPH
The modelling challenges arising from the very thin sections and the many flow paths in a laptop chassis require careful validation.
-
Measuring the impact of outdated channel state information in interference alignment techniques
The four λ/2-dipole antennas of the receiver are located inside a laptop chassis .
Indicates content that may require registration and/or purchase.