Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Hamamatsu Photonics Europe
Description: Each photodiode has a large active area, high UV sensitivity yet very low noise, delivering a high S/N even at low light levels. Current output type NMOS linear image sensors also offer excellent output linearity and wide dynamic range. S3901-512FX image
- Horizontal Pixels: 512
- Pixel Size: 2,500 µm
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared high sensitivity, APS (active pixel sensor) type The S14250 is an APS (active pixel sensor) type CMOS area image sensor featuring high sensitivity, small number of pixels, and low power consumption. Because the pixels are large (50 × 50
- Horizontal Pixels: 30
- Pixel Size: 50 µm
- Maximum Frame Rate: 344 fps
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: Our SciMOS 2051 F2 Camera is based on the revolutionary ultra-low noise Scientific CMOS (sCMOS) technology that is opening up new possibilities in a range of marketplaces from scientific applications to medical imaging. This camera combines large field of view, high sensitivity, high
- Horizontal Resolution: 2,560 lines
- Maximum Frame Rate: 90 to 197 fps
- Width / Diameter: 3.45 inch
- Height: 3.45 inch
-
Supplier: CMOSIS nv
Description: The high aspect ratio photo-diode makes the Orion sensors ideal for spectrometric and OCT applications where the light is gathered over a wide area.
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Smartmore Corporation Limited
Description: 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match
- Horizontal Resolution: 4,000 lines
- Maximum Frame Rate: 9.86 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to match
- Horizontal Resolution: 2,640 lines
- Maximum Frame Rate: 21.4 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: Hamamatsu Photonics Europe
Description: NMOS linear image sensors with fiber optic windows NMOS linear image sensors are self-scanning photodiode arrays designed specifically as detectors for multichannel spectroscopy. The scanning circuit is made up of N-channel MOS transistors, operates at low power
- Applications: Industrial
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Teledyne Technologies Incorporated
Description: where throughput, resolution and high pixel capacity matter most. Inside the Falcon4 camera is our leading-edge CMOS sensor, which enables high speeds at very large resolutions. This new production of CMOS sensors builds upon the performance levels of the earlier
- Image Source: Area Scan Camera
- Applications: Color Mark / Color Recognition, Edge Detection, Production & Quality Control
-
Supplier: IDS (Imaging Development Systems) GmbH
Description: The GV-5200SE GigE industrial camera with the large area 1.1“ CMOS sensor IMX304 delivers sensationally clear, noiseless images in a resolution of 4096 x 3000 pixels. The global shutter sensor of the second, further improved pixel generation from Sony's
- Applications: Assembly Quality, Biotechnology or Medical, Food & Beverage, Parcel / Baggage Sorting, Production & Quality Control
-
Supplier: Smartmore Corporation Limited
Description: problems troubling manufacturing process during image taking. The first one is the accuracy of images. A blurry image is catastrophic since it's impossible to defect detection or analyze the information. The second one is the massive quantity of data. It requires large
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 121 fps
- Width / Diameter: 2.5196864 inch
- Height: 2.5196864 inch
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6315 is a high definition professional video surveillance and security solution suitable for small, medium and large enterprises. The camera uses a high-sensitivity megapixel progressive scan CMOS sensor with onboard WDR image enhancement to deliver quality
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: Photron
Description: The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame
- Horizontal Resolution: 256 to 1,920 lines
- Maximum Frame Rate: 75,000 fps
- Shutter Speed: 0.016699999999999982 to 0.000002759999999998896 seconds
- Width / Diameter: 6.02 inch
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras | GMSL™ Cameras Overview NileCAM21 is a Full HD GMSL2™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is based on the 1/2.5" AR0233AT CMOS image sensor with new 3.0 µm dual conversion gain BSI pixel
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: SVS-VISTEK GmbH
Description: System integrators often have varying needs governed by the individual project deployment requirements. The EXO helps with the latest CCD & CMOS sensors, providing a wide range of interfaces as GigE-Vision, Camera Link and USB3-Vision. It’s design objective was to create an Industrial
- Image Source: Area Scan Camera
-
Supplier: Photron
Description: The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not
- Horizontal Resolution: 640 to 1,280 lines
- Maximum Frame Rate: 4,800 to 750,000 fps
- Shutter Speed: 0.016600000000000018 to 0.0000009999999999996 seconds
- Sensitivity: 5,000 to 10,000 Lux
-
Supplier: ZGC, Inc.
Description: sensor and Dual DIGIC 4 Image Processors, capturing tremendous images at up to ISO 12800 and speeds of up to 8 fps. The EOS 7D has a new all cross-type 19-point AF system with improved AI Servo II AF subject tracking and user-selectable AF area selection modes for sharp
- Resolution: 14 bits
- Performance: Auto-Lens, High Definition, Progressive Scan
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-4701E Vigilance HD Outdoor Mini Bullet Network Camera is a high definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 1/3” megapixel progressive scan CMOS sensor with
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras | GMSL Cameras Overview NileCAM82 is an 8MP GMSL2 camera module based on the Sony® IMX485 sensor. The large sensor size of 1/1.2" and pixel size of 2.9μm helps to produce high-quality images in both visible and low-light conditions. This low-light
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 39 to 62 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6314 2MP Full HD WDR Outdoor Dome IP Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor with onboard WDR
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 0.2 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: D-Link Systems, Inc.
Description: The D-Link DCS-6513 Full HD WDR Day & Night Outdoor Dome Network Camera is a high definition professional surveillance and security solution suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 3 megapixel progressive scan CMOS sensor with a
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.5 Lux
- Operating Temperature: -40 to 122 F
-
Supplier: e-con Systems™ Inc
Description: output from the sensor.Its large pixel size of 3.0μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25 uses the GMSL2™ interface to reliably transmit uncompressed video data
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Evident Scientific
Description: More 120-degree field of view to observe a wide area at once, helping speed up inspections High-pixel CMOS sensor delivers excellent image quality Bright LED illumination enables you to see better in large spaces Image adjustment methods—like image
- Tube or Sheath Diameter: 2.2 mm
- Working Length: 0.18 to 1.2 m
- Field of View: 120 degrees
- Minimum Focus Distance: 3 to 80.00000000000001 mm
-
Supplier: Photonfocus AG
Description: The camera DR0-D1920-S01-480-G2 is based on the SONY IMX174 CMOS image sensor. The IMX174 CMOS image sensor is optimized for low light conditions and is available as standard monochrome version. The Double-Rate cameras are nearly 100% faster than standard
-
Supplier: Fiberscope.net by MEDIT
Description: or 6mm (0.24”) and are water and oil proof, making this scope suitable for most of day-to-day industrial applications. There is a high resolution CMOS Image Sensor located directly in the tip of the insertion probe, and high-output white LED lights to illuminate the inspection
- Tube or Sheath Diameter: 4.3 to 6 mm
- Working Length: 1.5 to 3 m
- Field of View: 70 to 90 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Fiberscope.net by MEDIT
Description: lights and high-resolution camera (new generation CMOS chip with similar CCD quality) – will guarantee you great maneuverability even in a tight spot. 3.5x zoom and advanced “chip on the tip” image sensor capture high-quality, crisp color images. Plus, you will greatly
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Balluff GmbH
Description: with cutting-edge 12 Mpixel global shutter CMOS sensors. Accordingly, detailed point clouds, as well as depth, confidence and error images, provide the foundation for complex automation tasks. The image data for depth image calculation is transferred in parallel
- Applications: Pattern Recognition
-
Supplier: Hamamatsu Photonics Europe
Description: external circuit configuration simple. A long, narrow image sensor can also be configured by arranging multiple arrays in a row. For X-ray detection applications, types with phosphor sheet affixed on the photosensitive area are also available. As the dedicated driver circuit,
- Spectral Response Range: 200 to 1,000 nm
- Array: Array
- Photodiode Material: Silicon
- Photodiode Spectral Response: X-ray
-
Supplier: KEYENCE
Description: only require a few clicks of the mouse, ensuring that measurements can be done quickly and easily. Red, green, and blue light from a dedicated lighting unit are captured by a new high-accuracy CMOS sensor. Images captured separately with each light color are compiled to create a
- Total Magnification: 12 to 50 X
- Field of View: 1.4000000000000001 to 24 mm
- Working Distance: 75.00000000000001 mm
- Grade: Benchtop
-
Supplier: Palomar Technologies, Inc
Description: high bright/high power LEDs, and CMOS image sensors Common Applications Automotive assemblies Chip on board (COB) CMOS camera modules Disk drive assemblies Display and solar panels Fine pitch devices Flex circuits Large complex hybrids Multichip modules (MCMs)
Find Suppliers by Category Top
Featured Products Top
-
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
The new ImageIR 12300 from InfraTec is the radiometrically calibrated infrared camera with the world's highest commercially available native resolution of 5.2 megapixel. The powerful top model of the ImageIR series allows very fine structures on large area measurement objects to be resolved with (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
Teledyne DALSA’s Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Here (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
RF631 Series 2D/3D laser scanner (4600 points/profile) The efforts of our specialists to improve RIFTEK products have been successful and we are excited to announce our first laser profiler of the new RF631 Series. Advanced CMOS Image Sensor (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection points at 25 mils, .625mm) pin to pin spacing. Sensor device technology are using PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
repeatability. Simple to Use With the gap measurement device, the operator is able to easily point and measure, as the screen displays the precise measurement images and results. A preloaded check plan guides the operator to each location with diagrams for assistance. Check all (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
. With its enhanced scanning speed, the Q1 is ideal for construction professionals, industrial engineers, and automotive researchers. It can accurately map large areas or complex machinery with micron level accuracy in less time than traditional tools like robotic total stations, point cloud laser (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
safe condition before passing it on to the next stage of the process. A fire on a conveyor can damage the belt, whilst a fire on a train or ship can cause serious damage to the structure and could pose a risk to personnel on board. If possible, the fuel should be monitored using a sensor which can (read more)
Browse Datasheets for LAND
Conduct Research Top
-
SPECTRACAM™ - Random Access Charge Injection Device Cameras for Spectroscopy
Charge Injection Device (RACID) imager is a solid-state imaging device similar to CCD and CMOD image sensors. RACID84/86 imagers are silicon CMOS integrated circuits with large area RACID pixel arrays and the associated on-chip operating circuitry.
More Information Top
-
Study on the fast signal transfer for large-area X-ray image sensors
[6] R. Turchetta, N. Guerrini, and I. Sedgwick, “ Large area cmos image sensors ,” Journal of Instrumentation, vol.
-
Performance of a novel wafer scale CMOS active pixel sensor for bio-medical imaging
…electron number in charge- coupled measurement devices Opt. Eng. 31 852–6 Swank R K 1973 Absorption and noise in x-ray phosphors J. Appl. Phys. 44 4199–203 Turchetta R, Guerrini N and Sedgwick I 2011 Large area CMOS image sensors J. Instrum.
-
14C autoradiography with a novel wafer scale CMOS Active Pixel Sensor
Large area CMOS image sensors , 2011 JINST 6 C01099. .
-
Performance of a novel wafer scale CMOS active pixel
sensor for bio-medical imaging
Turchetta R, Guerrini N and Sedgwick I 2011 Large area CMOS image sensors Journ. of Inst. 6(01), C01099.
-
DynAMITe: a wafer scale sensor for biomedical applications
[5] R. Turchetta et al., Large area CMOS image sensors , 2011 JINST 6 C01099. .
-
A high frame rate, 16 million pixels, radiation hard CMOS sensor
Large area CMOS image sensors , 2011 JINST 6 C01099.
-
Agenda Announced For Europe’s Leading Image Sensors Event, Image Sensors Europe 2011
Last two sessions of the conference will see RUTHERFORD APPLETON LABORATORY talking about large area CMOS image sensors for X-ray and charged particle detection and DALSA CORPORATION delivering presentation on very large CCD and CMOS imagers.
-
Large area X-ray CMOS digital pixel sensor based on pulse width modulation for high frame rate applications
R. Turchetta, N. Guerrini, and I. Sedgwick, “ Large area CMOS image sensors ”, JINST 6 C01099, 2011 [2] George Zentai, “Comparison of CMOS and s-Si Flat Panel Imagers for X-ray Imaging”, in IEEE Imaging Systems and Techniques Conference, 2011…
-
Using a Monolithic Active Pixel Sensor for Monitoring Multileaf Collimator Positions in Intensity Modulated Radiotherapy
[10] R. Turchettaa, N. Guerrini, and I. Sedgwick, “ Large area CMOS image sensors ,” J. Instrumentation, vol.
-
Development and Initial Results of a Tomographic Dual-Modality Positron/Optical Small Animal Imager
For an optical detector unit a commercially available RadEye™1 large area CMOS image sensor (Rad-icon Imaging Corp., Santa Clara, CA) is used.
Indicates content that may require registration and/or purchase.