-
Supplier: GGB
Description: STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and
- Operating Temperature: -40 to 302 F
- Features: Other
- Bushing Type: Sleeve
-
Supplier: G.L. Huyett
Description: Reducer bushings are threaded adapters. Bushings functionally decrease the size of a threaded hole. They are commonly used to replace stripped threads or for retrofitting smaller components into larger holes.
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
-
Supplier: National Bronze & Metals Inc.
Description: BUILDERS HARDWARE: Brackets FASTENERS: Washers for Engines, Nuts INDUSTRIAL: Crank Shafts, Bushings, Machine Parts, High Speed, Heavy Load Bearings, Pumps, Pressure Tight Castings, Impellers, Corrosion Resistant Castings, Bushings for high speed and heavy pressure., Applications
- UNS Number: 93,700
- AISI / AA / CDA Grade: 937
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.5 to 8 inch
-
Supplier: SSP Fittings Corp.
Description: Connects large female to small male NPT, temp & pressure rating for steel
- English Size: 0.5 to 1 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: OILES America Corporation
Description: sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has
- Inside Diameter: 0.1574804 inch
- Outside Diameter: 0.2362206 inch
- Length: 0.18503947 to 0.1968505 inch
- Operating Temperature: -265 to 482 F
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support.
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: R&I Manufacturing Co.
Description: all rod bores parallel to the mounting surface within .002" per foot. The slide bearings are oil impregnated bronze bushings, permanently protected by neoprene seals, eliminating the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear
- Stroke or X-Axis Travel: 0.25 to 10 inch
- Base Length: 1.875 to 6 inch
- Base Width: 1.49 to 4.99 inch
- Base Height: 0.62 to 1.99 inch
-
Supplier: Optimal Handling Solutions
Description: 45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear
-
Supplier: Optimal Handling Solutions
Description: 45 degree tilt angle standard on all units Optional tilt angles to 75 degrees or 90 degrees available 8" standard front retaining lip, optional lips available to 24" Safety velocity fuse is standard Choice of hand or foot operated controls Self-lubricating bronze bushings on all wear
-
Supplier: R&I Manufacturing Co.
Description: need for relubrication. Bronze bushings are utilized rather than linear ball bearings because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Both rods are pinned to the end blocks to assure positive location. Nylon bumper
- Stroke or X-Axis Travel: 0.5 to 10 inch
- Features: Bumpers / Cushions, Non-rotating
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: R&I Manufacturing Co.
Description: conditions with up to 160 million inches accumulated travel with negligible wear. QUALITY CONSTRUCTION The main blocks on both sides move on slide bearings of oil impregnated bronze bushings which eliminate the need for relubrication. Bronze bearings are utilized rather than
- Stroke or X-Axis Travel: 4 inch
- Material: Aluminum, Steel
- Features: Bumpers / Cushions
- Mounting Type: Double-end Mount, Face Mount, Threaded
-
Supplier: R&I Manufacturing Co.
Description: blocks are machined on three sides to accept tooling with each block pinned to one of the ground steel rods. Slide rods are parallel to the mounting surface within .002" per foot. They are mounted on oil impregnated bronze bushings. Bushings are utilized rather than linear ball
- Gripping Force: 146.8 N
- Stroke: 44.45 mm
- Operating Temperature: -30 to 300 F
- Jaw Material: Aluminum, Steel
-
Supplier: Rable Machine, Inc.
Description: provide capability to machine very small parts. Fast cost effective way to produce large quantities of intricate, precise parts. Different types of guide bushings used to achive tighter fits & tolerences. Live drilling and milling capabilities. Swiss turning allow parts to move along a
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
-
Supplier: Waterman Industries, Inc.
Description: High strength, close-grained grey iron frame and cover Cast bronze screw with fully machined threads and seal ring Continuous ring, synthetic rubber cover packing and a long-life friction resistant synthetic washer seal Cast-in-place bronze bushing and solid bronze
-
Supplier: Gorbel Inc.
Description: the underside of the lowest ceiling obstruction. Here are some key features of our Wall Cantilever Jib Crane: The fittings contain bronze bushings and oil-impregnated bronze thrust washers which provide for easy rotation and superior load positioning Fabricated steel fittings
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Garage Equipment Supply
Description: free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide ultimate dependability and minimum maintenance Grease
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: head surfaces are surface ground within .002 of an inch Clutter free bending area-controls are enclosed to keep the front obstruction free Oversize barrel shafts-large 2-1/2" diameter machined steel barrel shafts used in conjunction with oil impregnated bronze bushings provide
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM1 is equipped with three 10-80 adjustment screws each with 0.175 in. of travel minimum. The adjustment
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.699993142003704 to 25.399986284007408 mm
- Shape: Circular
-
Supplier: Qioptiq
Description: provides superior mounting to tables or accessories. Thus, greater stability with less susceptibility to vibration. Stainless steel adjustment screws in phosphor bronze bushings The LM2 is equipped with three 1/4-80 adjustment screws each with 0.5 in. of travel. The adjustment screws
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.799972568014816 mm
- Maximum Thickness: 9.5 mm
- Shape: Circular
Find Suppliers by Category Top
More Information Top
-
The course of the secondary vestibular fibers in the cat
7'he horizontal bar was replaced by one of more rigid construction and the hole for the passage of the electrode was made large enough to allow a bronze bushing 2 em. in length to be screwed into it.
-
ToughMet A Copper Alloy for Mining Applications
ToughMet can be used to replace problematic bushings that have previously been made from aluminium, bronze or steel, such as kingpin bushes in large dump trucks for open cast mining.
-
Manual combustion engine
7.19.4.1 solid bearings solid material are predominantly used in large engines in form of hard bronzes for dickwandige sleeves and AlSn6 for starting rings (thrust bearing).
-
Manual diesel engines
It the standard connection rods are forged from steel, divided into the large connection rod eye and in the bolt eye with a bronze sleeve , provide.
-
The Case for New Divided-Chamber Diesel Combustion Systems Part Three: Problems with Current DI Engines and Divided-Chamber Solutions for Future Diesel Engines
5) It is also disturbing that, even upgraded with an expensive bronze bushing on a teepee arrangement, and a very- large piston pin (34% of the bore diameter); the pin and pin-bushing show distress.
-
The Wilsons — A Line of Engineers
… of the weir, John Wilson built the wheelhouse to control the sluices at the entrances of the two tunnels: the whole mechanism is mounted on a single large cut stone and the … … cogs still turn on bronze bushes as well as when …
-
Gimbal pivot assembly. Component design report (interim)
Within the trunnion housings (Figure 2) there are bronze bushings ; each bushing having an inner diameter about 0.012-0.015 larger than the out- side diameter of the moving core housing within it.
Indicates content that may require registration and/or purchase.