-
Supplier: Accuris
Description: Internal combustion engines - Large diameter piston rings - Part 8: Coil-spring-loaded oil control rings
-
Supplier: SPIROL
Description: larger diameter to withstand the applied force because of their ability to absorb shock and vibration. SPIROL’s standard duty metric Coiled Spring Pins conform to ISO 8750 and ASME B18.8.3M. Ranging in diameter from 0.8mm up to 20mm, these standard duty Coiled Pins are offered
- Diameter / Size: 0.31 to 0.75 inch
- Length: 0.125 to 4 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
Supplier: SPIROL
Description: larger diameter to withstand the applied force because of their ability to absorb shock and vibration. SPIROL’s standard duty metric Coiled Spring Pins conform to ISO 8750 and ASME B18.8.3M. Ranging in diameter from 0.8mm up to 20mm, these standard duty Coiled Pins are offered
- Diameter / Size: 0.62 to 0.25 inch
- Length: 0.25 to 2.5 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: English
-
-
Supplier: SPIROL
Description: larger diameter to withstand the applied force because of their ability to absorb shock and vibration. SPIROL’s standard duty metric Coiled Spring Pins conform to ISO 8750 and ASME B18.8.3M. Ranging in diameter from 0.8mm up to 20mm, these standard duty Coiled Pins are offered
- Diameter / Size: 0.05905515 to 0.4724412 inch
- Length: 0.1574804 to 3.93701 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: Metric
-
Supplier: SPIROL
Description: larger diameter to withstand the applied force because of their ability to absorb shock and vibration. SPIROL’s standard duty metric Coiled Spring Pins conform to ISO 8750 and ASME B18.8.3M. Ranging in diameter from 0.8mm up to 20mm, these standard duty Coiled Pins are offered
- Diameter / Size: 0.05905515 to 0.2362206 inch
- Length: 0.3149608 to 2.362206 inch
- Bulk/Assorted Package: Bulk Package
- Design Units: Metric
-
Supplier: FENN
Description: Fenn's Torin® clutch type spring coilers are designed for large wire applications and are designated as the W24 and W25 size machines. Wire with a diameter as large as 7/8 inches (19mm) can be coiled cold with greater speed using wire with higher tensile strength than
-
Supplier: Novo Precision, LLC
Description: Medium wire (usually larger than .050” / 1.25mm in diameter) and Heavy wire (usually larger than .250” / 6.25mm in diameter ) usually consists of stronger materials with higher tensile values which can accommodate a much more “rugged” method of handling and needing less delicate
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: two categories: cylindrical coil springs and variable diameter coil springs; variable diameter coil springs mainly bear compressive loads. According to its shape characteristics, it can be divided into conical, scroll, concave, and convex. In
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: grades. Advantages of Overlap Wave Spring: A space saving choice: smaller volume than round wire coil springs; Lighter weight and raw material usage than round wire coil springs; More operating heights, lower solid height than round wire coil springs.
- Inner Diameter (ID): 0.8661422 inch
- Material: Stainless Steel
-
Supplier: Lee Spring Company
Description: common compression spring, the straight metal coil spring, has the same diameter for the entire length. Other configuration options for compression coil springs include hourglass (concave), conical and barrel (convex) types. The straight coil
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.026 inch
- Free Length: 0.38 inch
- Solid Height: 0.13 inch
-
Supplier: Lee Spring Company
Description: TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their original position.
- Inner Diameter: 0.315 inch
- Outer Diameter: 0.15 inch
- Wire Diameter: 0.016 inch
- Spring Length: 0.047 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: grades. Advantages of Overlap Wave Spring: A space saving choice: smaller volume than round wire coil springs; Lighter weight and raw material usage than round wire coil springs; More operating heights, lower solid height than round wire coil springs.
- Inner Diameter (ID): 1.00000054 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: place of the pillow block and is used to hold the nozzle parts for easy assembly. The width of the internal spiral snap ring is designed for zero interference, and its outer diameter is smaller than the diameter of the thread root. In pressure gauges, the wave retaining ring is
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: E-Z LOK
Description: withstand temperatures to 800°F. E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced
- Insert Length: 0.43 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: withstand temperatures to 800°F. E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced
- Insert Length: 0.11 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: withstand temperatures to 800°F. E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced
- Insert Length: 0.19 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: withstand temperatures to 800°F. E-Z Coil™ inserts are made of 18-8 stainless steel wire. The wire is formed into a diamond pattern and then wound into a spring. Before being installed, the insert diameter is larger than the tapped hole. The insert diameter is reduced
- Insert Length: 0.14 inch
- Base Materials: Metal
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-coiled, heat-treated helical compression springs with tapered, closed, squared and ground ends made of hot-wrought round steel bars 3/8 in. (9.5 mm) and larger in diameter. 1.2 This specification also serves to inform the user of practical
-
Supplier: Peridot Corporation
Description: Peridot boasts CNC and conventional wire forming capabilities. Although we work in as large as .250 inch diameter our core expertise is in fine gage wires .125 inch and below. We are very experienced with spring materials and exotic alloys which frankly don't want to get bent!
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: Novaflex Group
Description: Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2Y Material: Polyester/Neoprene coated. Black with yellow or black bonded wear strip. Construction: Two ply fabric over fully encapsulated spring
- Outside Diameter: 1.5 to 36 inch
- Temperature Range: -40 to 250 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Solids / Particulate
-
Supplier: Novaflex Group
Description: Construction: Two ply fabric over fully encapsulated spring steel wire. Diameters: 1.5” to 36”. Weight: 6” I.D. =.9 lbs/ft. Length: 25 ft Compression Ratio: 2:1. Temperature Range: -40°F to +250°F Colour: Black
- Outside Diameter: 1.5 to 36 inch
- Temperature Range: -40 to 250 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Solids / Particulate
-
Supplier: Fiberscope.net by MEDIT
Description: The durable cable is flexible, Kevlar reinforced, and great for running down into these areas. It is water and dust proof and comes in a 60 meter (197 ft.) length. There is also a flexible spring coil which connects to the camera head. The cable is on a robust drum with a trouble-free
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Supplier: Larson Electronics LLC
Description: magnetic base is 5 inches in diameter and has 200 pounds of magnetic grip power. The LED light assembly comes with a detachable 12 foot coil cord with cigarette plug. In order to position the emitter light, a spring loaded pin can be pulled back and then dropped into any one of
Find Suppliers by Category Top
Featured Products Top
-
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Coiling Technologies recently partnered with a customer that is facing repeated failures in its steam valve springs. These failures occurred during high-temperature operations, where traditional carbon steel springs were unable to maintain load over time, resulting in costly plant shutdowns and (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies recently partnered with a customer facing repeated failures in their steam valve springs. These failures occurred during high-temperature operations, where traditional carbon steel springs were unable to maintain load over time—resulting in costly plant shutdowns and (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Lispring also offers wave springs with plain ends. A flat ring at each end provides a larger contact area during assembly and helps improve stability where additional support is required. Custom wave springs can be developed according to required diameter, load, working height, material, and installation space. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Ranging all the way down to .118”, wave springs provide the same force and deflection as traditional coil springs while saving up to 50% of axial space. Their compact design makes them ideal for critical medical applications, from surgical instruments to (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
. Single-turn Wave Spring Single piece of coiled flat (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
continues to move upward due to the demand for extended range battery packs and comfort features coil spring wire size will continue its upward trajectory in parallel. The increased mass of these vehicles will require a higher load capacity from the spring, hence the requirement to coil larger wire (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies offers a myriad of protective coating options for the custom springs we manufacture. We offer rust preventative options in a light protective coating such as Rust Veto 4222-S for extended indoor storage up to 9 months. If you are seeking additional protection both (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
We specialize in developing and manufacturing springs that are used in extreme condition in various industries. We have a wide variety of raw material stock is available in our warehouse and the flexibility to respond to a customer's needs on custom prototype springs with short lead times (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc.
More Information Top
-
New Mazda Luce & Cosmo
Since the strut has to be mounted under the low sloping hood for the purpose of im proved aerodynamics, a shorter and larger diameter coil spring was adopted.
-
Opposed Piston Engines
was supplemented by a large - diameter coil spring contained in a prominent housing at the free end of the engine.
-
Quenching without deformation
We also quenched coil springs of large diameter (366 ram) and small cross section.
-
Development of a nonlinear conical spring bracing system for framed structures subjected to dynamic load
When a coil spring with the largest diameter achieves its highest deflection, spring stiffness increases until the smallest coil diameter achieves its highest deflection, which induces a nonlinear stage between PT and Pc, as shown in Fig. 6.
-
CIRP Design 2012
This is because of the variable stiffness of the spring; As seen from the spring formula, spring coils with the largest diameter have the lowest stiffness.
-
Engineering design framework for a shape memory alloy coil spring actuator using a static two-state model
However, the model has been derived for general SMA springs and should be appropriate for SMA coil springs with a relatively large diameter . .
-
A large-stroke shape memory alloy spring actuator using double-coil configuration
The number of primary coils of the double- coil SMA spring with a smaller wire diameter was reduced to that of the double- coil SMA spring with a larger wire diameter .
-
Materials for Springs
SUP13 can be applicable for extremely large coil spring with over 100 mm diameter .
-
Design and Experimental Evaluation of Double Pig Tail Double Conical Spring Parameters
The shear stress induced in the spring is maximum at the largest coil diameter .
-
Design and development of a shape memory alloy activated heat pipe-based thermal switch
Note that the bias spring mean coil diameter needed to be larger than the SMA spring diameter in order to fit over the SMA springs, as shown in figure 1.
Indicates content that may require registration and/or purchase.