Products/Services for Large Diameter Dowel Pins
-
Dowel Pins - (192 companies)...have longitudinal, helical grooves. They provide additional friction, and expansion space for adhesive. Stepped dowel pins have two or more different body diameters. Tapered pins have a taper rate of 1/4" per foot from the larger...Dowel PinsEnglish or MetricMaterial -
Industrial Pins - (743 companies)...that join two pieces together to prevent motion or slippage. Stepped dowel pin. Image credit: AmericanMuscle.com. Stepped dowel pins have two different body diameters. Taper pin (nonthreaded). Image credit: Ravi Engineering Co. Nonthreaded taper pins... -
Reamers - (436 companies)The entry end will have a slight taper. This produces a self-centering action as it enters the hole, while the larger part of the flute will be of a constant diameter to make the enlargement. Right hand spiraled reamers have the tendency to pull chips... -
Nuts - (1362 companies)...or rods end-to-end. These are available without the hex profile. Image credit: Finger Nut. Finger nuts (or thumb nuts) have a large inner to outer diameter ratio, enabling tightening by hand. Image credit: etrailer. Handle nuts utilize a bendable... -
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical... -
Screws - (1401 companies)Digi-Key. Visit GlobalSpec's Shoulder Screw Selection Guide and Specification Filter for tutorial information. Thumb screws. Image credit: Unicorp Inc. Thumb screws have large diameter, knurled head which allows the screws to be torqued by hand...
-
Specialty Pins - (127 companies)Specialty pins are specialty or proprietary industrial pins. There are many types of products. Examples include ejector pins, expanding diameter pins, pivot pins, shear pins, and weld pins. Ejector pins are small specialty pins that are used to push...
-
Nailers - (113 companies)...pins seem to be the most common. Nailers for larger nail sizes typically designate nail diameter in inches, although some manufacturers will use 9 to 14 gauge sizes. Some larger nail guns will accommodate a range of nail diameters. Finish nailers...
-
Hitch Pins and Linch Pins - (85 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
-
Plug and Pin Gages - (170 companies)...or pin gages. Working devices are used for dimensional inspection and checked periodically against a master gage. Annular plug gages are large, usually over 8 in. in diameter, and used to set or check micrometer or other OD gages. Some plug and pin...
Product News
-
National Bolt & Nut Corporation
Standard and Oversized Dowel Pins DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
Custom Dowel Pins for precise alignment Dowel pins. Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better-suited when temporary fastening is the only requirement. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
Standard and Custom Cotter Pins Cotter pins. Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
High Performance Alloys, Inc.
Custom Large Diameter Pipe Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can... (read more) -
SPIROL
Dowel Bushings, Ground Hollow Dowels for Alignment Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels. SPIROL (R) Series DB100 Dowel Bushings, Series SD200 Spring Alignment Dowels, and Series GD100 Ground Hollow Dowels are used to locate components with respect to each other. For Dowel Bushings applications, the hollow design permits a fastening screw or bolt to pass through the inside diameter eliminating the need to drill a separate hole. Ground Hollow Dowels are used where centerline tolerancing and precision alignment... (read more)Browse Dowel Pins Datasheets for SPIROL -
McElroy Manufacturing, Inc.
Switching from Iron to Large-Diameter Plastic #Didyouknow plastic pipe can replace large-diameter iron pipe?. Working within existing code requirements and design formulas, plastic gas pipe can replace large diameter cast iron and steel gas pipe. Plastic pipe materials provide the opportunity to design for the safe replacement of aging metallic systems. Read More. Learn More from McElroy (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Hannay Reels
Hannay Reels 7500 Series For Large Diameter Hoses The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures from -60 F to +175 F (-51 C to +79 C). Features: Choose gear-driven crank rewind or chain and sprocket... (read more)Browse Hose Reels Datasheets for Hannay Reels -
JiuJiang Ingiant Technology Co., Ltd.
350mm large inner diameter customized slip ring 2x AWG14 Teflon wires + shield + outer jacket per 15A circuit. Lead lengths - rotor: 600+20mm, stator: 1000+50mm. Low torque - <=0.3 N .m. Long operational life - 4 million revolutions. Benefits: Saves space with ultra?thin structure despite large bore diameter. Enables direct pass?through of existing cables or pneumatic lines without extra connectors. Shielded circuit eliminates electromagnetic interference (EMI) for sensitive signals. Precious metal contacts ensure <10m O dynamic resistance... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Hannay Reels
Hannay Reels 9000 Series For Large Diameter Hoses The 9000 Series from Hannay Reels is made to handle 2 " through 4 " ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a standard 90 ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3 " I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric... (read more)Browse Hose Reels Datasheets for Hannay Reels
-
To the FE‐Modellierung of composite carriers
This error occurs by head bolt dowels with larger diameter the more strongly and can amount in the region of the initial stiffness up to 50 %.
-
Constructive engineer construction and structural engineering
Research project P3-5-17.10-99201 Berlin, German institute for building technique, Hans will G, Jost K and other (1998) Experimental investigations to the load capacity of head bolt dowels with large shaft diameters .
-
To the load capacity of anchor plates in reinforced concrete
Thereby, it showed that the parameters concrete quality, load eccentricity, lateral edge influence as well as diameter of the head bolt dowel have a large to average influence on the load capacity of the connection construction.
-
Edge effects in compression testing periodic cellular metal sandwich cores
Figure 3 illustrates that resistance brazing with a larger diameter electrode than the forming dowel pin had the effect of reducing the strut length, l and increasing the truss angle, x (i.e. effectively strengthening the sandwich panel).
-
Press fit design : force and torque testing of steel dowel pins in brass and nylon samples
The CMM machine is measuring the hex inner hole diameters to be larger than the steel dowel pin outer diameters , where in reality this is not the case.
-
Ground Control and Improvement
The principle exploits the large lateral surface bearing area and high bending stiffness of the dowels , which are of far larger diameter than nails or Pin Piles (seldom greater than 6 inches).
-
Building construction - of the principle to detail
Teeth must uniformly be larger over the disc periphery and by dowels with a diameter as 95 mms distributed in the disc center over the bolt hole periphery.
-
Two-Phase Reaction Turbine. Technical progress report for the period July-December 1999
These dowel pins will also go through the large 3.5-inch diameter part of the shaft.
-
Design and application of compliant quasi-kinematic couplings
2 Enforces Largest Diameter on Peg Crown to be Less Than Diameter of Dowel Pin + MOS .
-
A reverse engineering methodology for rotary components from point cloud data
The dowel hole diameters are approximately 0.015 inches larger than the locating ‘ pin ’ features (raised lip on the water pump pulley); hence, it is determined that the .
Indicates content that may require registration and/or purchase.