Products/Services for Large Enema Nozzles
-
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used to dispense media such as: Abrasives Adhesives Chemicals Coatings Coolants Inks Fuels Lubricants Plastics... -
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. Fueling nozzles and receptacles... -
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Floor Scrubbers - (154 companies)Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas. Scrubbers Information. Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors... -
Cold Runner Systems - (9 companies)Cold runner systems are used in injection molding machines to convey material from the nozzles to the mold cavity. The material is cooled in the channel between the nozzle and the cavity (the runner) and ejected with the part. Cold runner systems...
-
Hot Runner Systems - (32 companies)Hot runner systems are used in injection molding machines to convey molten plastic from the nozzle to the mold cavity. How to Select Hot Runner Systems. Hot runner systems are feed systems for injection molds which imbue molten plastic from...
-
Blast Rooms and Blasting Booths - (46 companies)Blasting Rooms and Blasting Booths. Blasting rooms and blasting booths are designed to contain the abrasive blasting process used with large workpieces. They are self-contained enclosures that have internal lighting and can accommodate both...
-
Air Knives - (38 companies)...for workers than high-pressure systems. Air knife systems consist of an air supply such as a low pressure blower and a nozzle. The blower air pressure varies by application but is usually less than 15 PSI and supplies a large volume of air. The nozzle...
-
Sprue Bushings - (42 companies)Sprue bushings are hardened steel mold components that accept the extrusion nozzle and provide the opening used to transfer molten plastic to the mold cavity. How to Select Sprue Bushings. Image Credit: DME Company. Sprue bushings are hardened-steel...
-
Fuel Dispensing Equipment - (102 companies)...and into a nozzle that dispenses it into a vehicle or storage tank. Fuel dispensers range from large commercial gas pumps to simple dispenser pumps for use with portable. storage tanks. A simple tank-fitted electric fuel pump (left) and typical hydraulics...
Product News
-
General Plastics Manufacturing Co.
GP's foam used as nozzle closure a wide array of applications. Our flexible, polyurethane open-cell foams are formulated to absorb large amounts of impact energy at controlled rates while cushioning payloads from high G-stress levels. They have been used extensively in vibration damping, shock isolation systems, protecting missiles in underground silos and submarine launch tubes. The Minuteman, Peacekeeper and Trident programs have all relied on LAST-A-FOAM (R) products. Other military applications such as dunnage use a variety... (read more)Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co. -
Lee Co. (The)
Atomizing Nozzles The Lee Company's new atomizing nozzles, available in both airless and air assisted styles, generate a 50° hollow cone spray pattern and offer precise, controlled atomization in a compact package. The airless atomizing nozzles do not need an external air supply and will atomize with pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE NOZZLES The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude. Atomizing Nozzles - Lee Spin Jets (R). Lee Spin Jets use unique vortices and flow passages to provide a finely atomized, 70 hollow cone spray pattern, at differential pressures in the 50 - 200 psi range. The droplet size is typically less than 150 um for liquids having... (read more)Browse Nozzles Datasheets for Lee Co. (The) -
EXAIR
EXAIR’s Line of Liquid Atomizing Nozzles Like all EXAIR spray nozzles, the FloodStream TM, HollowStream TM and FullStream TM Liquid Atomizing Nozzles are inexpensive, versatile and efficient. These nozzles offer the ideal solution for cooling, cleaning, washing, rinsing and dust suppression applications for industry. These liquid nozzles produce a uniform distribution of liquid with small to large droplets. They are compact and can fit in small areas. With a maximum operating pressure up to 250 PSI, the compact build allows them... (read more)Browse Liquid Handling Pumps Datasheets for EXAIR -
EXAIR
Hollow Cone Liquid Nozzle for Cooling and Washing EXAIR 's 1/4 NPT HollowStream TM liquid atomizing spray nozzle provides a hollow cone spray pattern for pressurized liquids. They are applied to solve cooling, cleaning, foam breaking, rinsing and dust suppression applications for industry. The tangential flow design is vaneless, with wide open internal features to resist clogging while producing a uniform distribution in a ring pattern with medium to large droplets. Their right-angle design is compact and works well with liquids containing... (read more) -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
Avantier Inc.
Large Lenses Avantier manufactures large custom lenses in spherical and aspherical geometries, engineered to minimize aberrations across the full aperture. Large apertures deliver strong low-light performance, with coatings available for UV, visible, IR, and broadband use. Suited for astronomy, earth observation, high-energy laser systems, photography, and videography. Avantier Large Lenses: Size and Diameter: At the core of our Large Lenses is a larger diameter than standard lenses, letting in more light... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Vortec
Cooling Large Industrial Parts in Under 60 Seconds How do you take large industrial equipment from 350 to 100 degrees Fahrenheit in under 60 seconds?. This was the challenge faced by Anderson Machine Manufacturing, a Richmond, VA-based company which builds custom machines for a broad spectrum of industries and applications. In 2009, one of their clients, a multi national corporation, sought Anderson Machine 's aid in creating a machine to compress and cool the components of an industrial-size gear box shaft. The client wanted extremely rapid... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Lowell Corporation
Extra Large Wrenches for Extra Large Jobs nuts on any threaded length. For extra durability, the ratchet mechanism is enclosed. Lowell extra large wrenches are commonly found on crushing equipment at coal fired power plants, operating valves or tightening large nuts and bolts at refineries and attaching counterweights to cranes on construction sites. Other applications include back-up rudder control systems on ships, heat exchanger plate assembly, pipeline assembly and maintenance, and a variety of manufacturing jobs. For more information... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Guangdong Atmars Industry Co., Limited
Large industrial oven multi-channel diversion design, vertical circulation up and down, large cavity ensures uniform temperature throughout the area, no dead corners, no local overheating. Heating system. Stainless steel finned heater, stable temperature rise; uses SSR solid-state relay for contactless temperature control, small temperature fluctuation, equipped with independent over-temperature protector for dual safety protection. Control system. 7-inch / 10-inch touch screen, single-stage constant temperature... (read more)Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited
-
Hazards associated with anal erotic activity
The obvious hazard related to an enema is potential laceration of the anus or rectal mucosa due to improper insertion of the enema nozzle (Szunyogh, 1958; Large and Mukheiber, 1956)or possible perforation of the anterior rectal wall by the nozzle (Roland …
-
Proceedings of the Dublin Obstetrical Society
Administered a large enema with the long tuber but could not pass the nozzle through the sigmoid flexure.
-
Fascinations: An Essay and Four Poems by David Ray
In the bathroom as large as our bedroom Mother made me lie down on the cold linoleum in a fetal position while she jammed an enema ’s nozzle up my rectum.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
purposes | enema _N inject_V large _J amount_N fluid_J high_J colon_N cleanse_V purpose_N 00253919_N| the procedure of making some object free … … interweave_V hairpiece_N own_J hair_N 00257580_N| washing yourself by standing upright under water sprayed from a nozzle ; |wash_V stand_V upright_N water_N .
-
wn_g.pl (finlayson-gwc2014.zip)
g(102808956,'(a large sleeping room containing several beds)'). g(102809086,'(a measured portion of … … worn during the Renaissance)'). g(102811806,'(a small syringe with detachable nozzles ; used for vaginal lavage and enemas )'). g(102811947,' …
-
data.noun (edu.mit.mwe2011.zip)
… dormitory 1 dormitory_room 0 dorm_room 0 001 @ 02275625 n 0000 | a large room containing several … … n 0000 | a man's close-fitting jacket; worn during the Renaissance 02594428 06 n 02 douche 0 douche_bag 0 001 @ 03459673 n 0000 | a small syringe with detachable nozzles ; used for vaginal lavage and enemas 02594569 06 n 01 …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
| a large sleeping room containing several beds 03225238 06 n 02 dose 0 dosage 0 007 … … are attached in order to harness two horses abreast 03228533 06 n 02 douche 0 douche_bag 0 002 @ 04376876 n 0000 + 00038199 v 0101 | a small syringe with detachable nozzles ; used for vaginal lavage and enemas 03228692 06 n 03 …
-
noun.artifact (finlayson-gwc2014.zip)
… university building containing living quarters for students) } { dormitory1, dormitory_room, dorm_room, sleeping_room,@ (a large sleeping room containing … … crossbar on a wagon or carriage to which two whiffletrees are attached in order to harness two horses abreast) } { [ douche, verb.body:douche,+ ] douche_bag, syringe,@ (a small syringe with detachable nozzles ; used for vaginal lavage and enemas ) } { dovecote, columbarium2, columbary, birdhouse …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… rid of impurities'),(100254284,'n',4,'(psychoanalysis) purging of emotional tensions'),(100254466,'n',4,'purging the body by the use of a cathartic to stimulate evacuation of the bowels'),(100254662,'n',4,'an enema that injects large amounts of fluid high … … 100258469,'n',4,'washing yourself by standing upright under water sprayed from a nozzle '),(100258659,'n' …
-
Case Report: Colitis Due to Accidental Alcohol Enema:
However, despite the large variety of introduced sub- stances, alcohol enemas have not been previously described in any of those cases. … its characteristic odor, this was not the case in our patient where the nozzle ’s reset on …
Indicates content that may require registration and/or purchase.