-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Teledyne DALSA
Description: possible image quality, DALSA is the definitive leader. Our customers use our exceptional image sensors for a wide range of earth observation and reconnaissance applications, including agriculture, cadastral mapping, cartography, forestry, land use/land cover mapping,
- Horizontal Pixels: 16,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Nikon Metrology
Description: DS-Ri2 microscopy digital camera equipped with a Nikon digital SLR camera FX-format CMOS sensor optimized for microscopy. Benefits & features One-shot capture of high-definition color images DS-Ri2 offers 16.25 megapixels. The newly equipped CMOS sensor for
- Horizontal Resolution: 3,264 lines
- Maximum Frame Rate: 6 fps
- Shutter Speed: 0.00009999999999996 to 120 seconds
- Vertical Resolution: 4,908 lines
-
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | HDR Cameras Overview See3CAM_CU81 is a 4K, HDR, USB 3.1 Gen 1 camera. This 8MP USB camera is based on the AR0821 CMOS color image sensor from onsemi®. AR0821, a 1/1.7 inch sensor with a large pixel size is capable of capturing 4K images
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Smartmore Corporation Limited
Description: continuous video recording; - A variety of image storage formats (BMP, JPEG, TIF, AVI, etc.); - 16GB large onboard storage; - High-speed Gigabit Ethernet interface; - The design is compact and sturdy.
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 4,000 fps
- Width / Diameter: 5.2362233 inch
- Height: 4.9606326 inch
-
Supplier: Shanghai Optics
Description: which is designed to have a 180-degree field of view over the sensor width. Since an image sensor usually is rectangular and diagonal length is larger than the fisheye image circle diameter, the corners of the image are completely black. The focal length of fisheye
- Focal Length: 0.00108 m
-
Supplier: e-con Systems™ Inc
Description: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: IMX485 sensor from SONY® Starvis Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.2" Output
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 39 to 62 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: ZGC, Inc.
Description: tone and color for maintaining the highest quality image for use in advanced post production. A newly developed Genuine Canon 18x HD L-Series Lens along with three Canon native 1920 x 1080 CMOS Image Sensors delivers pristine image quality. The XF300 also offers
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: ZGC, Inc.
Description: Canon C300 Cinema EOS Camera PLACE YOUR ORDER NOW New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with New & Existing EF-mount Lenses Ergonomics & Design CF Memory Card Recording Multiple Recording Formats and Advanced
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: ZGC, Inc.
Description: Canon C300 Cinema EOS Camera PL Now shipping -Place your order today New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with a Wide Variety of PL-mount Lenses Ergonomics & Design CF Memory Card Recording Multiple Recording
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: ZGC, Inc.
Description: ultra-fine transitions in tone and color for maintaining the highest quality image for use in advanced post production. A newly developed Genuine Canon 18x HD L-Series lens along with three Canon native 1920 x 1080 CMOS Image Sensors delivers pristine image
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: Smartmore Corporation Limited
Description: 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to
- Horizontal Resolution: 2,640 lines
- Maximum Frame Rate: 21.4 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Smartmore Corporation Limited
Description: 32bit image data format output; supports small resolution and high frame rate Preview, large resolution snapshot function, seamless switching; support resolution customization function, view cropping (ROI), BIN, SKIP snapshot, zoom functions can be freely combined and set to
- Horizontal Resolution: 4,000 lines
- Maximum Frame Rate: 9.86 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: e-con Systems™ Inc
Description: versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0234CS from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Fiberscope.net by MEDIT
Description: LCD screen give inspectors the sharp, detailed images needed to ensure accurate inspections. An intuitive user interface makes it easy to save still images in JPEG format or record motion video in AVI format to the SD memory card. AV output of the live image to any
- Tube or Sheath Diameter: 4.3 to 6 mm
- Working Length: 1.5 to 3 m
- Field of View: 70 to 90 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: D-Link Systems, Inc.
Description: Rugged Outdoor Reliability The D-Link DCS-7513 Full HD Day & Night WDR Outdoor Bullet Camera is a high-definition professional surveillance camera suitable for small, medium, and large enterprises. The camera uses a high-sensitivity 2 megapixel progressive scan CMOS sensor at 60
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 to 60 fps
- Sensitivity: 0 Lux
- Width / Diameter: 3.8 inch
-
Supplier: D-Link Systems, Inc.
Description: Camera Overview The D-Link DCS-3511 HD PoE Day/Night Network Camera is a full featured entry level HD network camera equipped with 1 Megapixel Progressive Scan CMOS sensor and 2.8 to 12 mm DC iris varifocal lens. The cameras can capture HD video at resolutions of up to 1280 x 800 with
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.05 to 0.1 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: Photonfocus AG
Description: The camera DR0-D1920-S01-480-G2 is based on the SONY IMX174 CMOS image sensor. The IMX174 CMOS image sensor is optimized for low light conditions and is available as standard monochrome version. The Double-Rate cameras are nearly 100% faster than standard
Find Suppliers by Category Top
Featured Products Top
-
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
Teledyne DALSA’s Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Here (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
images and activation information to control systems. Fortunately, many of the advanced circuits operate on lower voltages and reduced current levels and higher density circuit boards include standard connection points at 25 mils, .625mm) pin to pin spacing. Sensor device technology are using PZN (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
RF631 Series 2D/3D laser scanner (4600 points/profile) The efforts of our specialists to improve RIFTEK products have been successful and we are excited to announce our first laser profiler of the new RF631 Series. Advanced CMOS Image Sensor (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
distance, with no fixed maximum — supports imaging at both close range and farther distances (distant objects appear smaller in frame) Typically built with larger maximum apertures, supporting wider fields of view and greater light throughput (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
data is often converted to digital format while onboard the circuit chips to control and direct the new devices they are to operate. Simultaneously, however, signal speed is climbing from 3 Gigabits per second, to 5 Gigabits/sec. and upward. New transducer sensors, such as EMG in myographic (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
launched drones and capture UAV images while remaining out of harm’s way. On thesame field-pads, strategic communications are sent to and from the battle-management center via the same satellite. Somewhat larger but significantly advanced airborne systems are being used (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Large area CMOS image sensors
This paper will review existing CMOS image sensors, whose size can be as large as a single CMOS wafer, and analyse the technical requirements and specific challenges of large format CMOS image sensors . .
-
High resolution large formatted CMOS flat panel sensors for X-ray
The newly developed FPS consists of large formatted CMOS image sensor and CsI scintillator directly deposited onto the sensor.
-
Corporate Awards | ON Semiconductor
… – a customer and manufacturer of professional motion picture equipment – thanked ON Semiconductor as their product design and development partner when they accepted the Technology and Engineering Emmy® Award for improvements in large format CMOS image sensors used in capturing high …
-
Front Matter: Volume 8508
Stitched large format CMOS image sensors for dental x-ray digital radiography (Invited Paper) [8508-12] .
-
A 14-megapixel 36 x 24-mm2 image sensor
Large format CMOS image sensors do not suffer from an increased load capacitance.
-
ARRI honors ON Semiconductor upon receiving award at the CES EMMY Awards
ARRI has been awarded the âTechnology and Engineering Emmy Awardâ from the National Academy of Television Arts & Sciences (NATAS) for improvements in large format CMOS image sensors used in capturing high definition.
-
Design and analysis of a 512×768 current-mediated active pixel array image sensor
Abstract—Current-mediated, current-output active pixels offer the advantages of compact size and simple operation in designing large format CMOS image sensors , with performance limited by spatial fixed pattern noise.
-
A logarithmic response CMOS image sensor with on-chip calibration
He has experience in the field of CCD’s, large format CMOS image sensors , optical characterization of CMOS processes, and infrared imaging.
-
Photodiode Peripheral Utilization Effect on CMOS APS Pixel Performance
[10] S. U. Ay, “Design issues and performance of large format scientific CMOS image sensors ,” Ph.D. dissertation, Univ.
-
A 1.25-inch 60-frames/s 8.3-M-pixel digital-output CMOS image sensor
These issues associated with the power drop and the ground bounce need to be addressed in designing high-performance large - format CMOS image sensors .
Indicates content that may require registration and/or purchase.