-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: EXAIR
Description: installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: Titus Company (The)
Description: Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand,
- Horse Power: 1.5 to 30 HP
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Cole-Parmer
Description: require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. High-torque mixers are available with 20
offset tank - Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: WellMate
Description: Up to 25% Lower Life Cycle Cost Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
-
Supplier: Ingersoll Rand Air Compressors
Description: 5, 7.5 and 10 HP Air Compressor - Electric Driven Duplex Reciprocating Compressor Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for
-
Supplier: Universal Air & Gas Products Corp.
Description: patients. Low pressure breathing air is much less expensive to use and maintain, when compared with high pressure alternatives, per SCFM delivered High Pressure Breathing Air Compressors High Pressure Breathing Air SystemsHigh
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: FLSmidth
Description: technology utilizes a staged bypass to allow small increments of air to enter the convey line downstream of the tanks. Using several valves, a larger portion of convey air is bypassed at the beginning of the convey cycle when material more readily exits the tank. As the
-
Supplier: Cole-Parmer
Description: require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. High-torque mixers are available with 2" (50.8 mm) NPT(M) bung
- Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Armstrong International
Description: The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200’s composition valve and bronze metal seat mean high performance over a longer service life. Well suited to non-viscous liquid
- Valve Size: 2 to 6 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 7 to 100 psi
- Number of Ports/Ways: 2
-
Supplier: ProMinent Fluid Controls, Inc.
Description: (500 - 12,000 liters) Design and production are carried out in accordance with the Construction and Test Regulations of the German Institute for Structural Engineering (DIBT) For pressure-free operation at temperatures of max. 86° F (30° C) Material: Polyethylene PE-HD For Chemicals according
-
Supplier: Kaeser Compressors, Inc.
Description: Standard Features: Sigma Profile™ rotary screw airend produces more air with less horsepower Heavy-duty 4-cylinder Kubota diesel engine meets Tier 4 Final EPA emissions standards Sigma Control Smart electronic controller Large fuel tank for up to 10 hours of continuous operation
- Discharge / Operating Pressure: 100 to 145 psi
- Flow Capacity: 210 SCFM
- Horse Power: 49 HP
- Compressor Technology: Rotary Screw
-
Supplier: King Engineering Corporation
Description: pneumatic instrumentation including KING-GAGE tank level gauging systems require clean, dry and oil-free compressed air for trouble free operation. Model U205 Air Control Station is based on the KING Ultra C Filter combined with a filter-regulator and dial pressure gauge.
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 34.2 SCFM
- Horse Power: 18 HP
- Features: 2 Stage
-
Supplier: Accessorie Air Compressor Systems
Description: with alternator Auxiliary fuel tank Available base mount Air Compressors
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 55.8 SCFM
- Horse Power: 25 HP
- Features: 2 Stage
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: for Sartopure GA air filters are: Prefiltration in front of Sartofluor GA membrane filters or any other membrane air filter Venting of non-pressure resistant vessels Particle removal from air streams, e.g. pressure supplies Retention Efficiency: The excellent
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 7 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
-
Supplier: SAE International
Description: A jet pump (also known as ejector) uses momentum of a high velocity jet (primary flow) as a driving mechanism. The jet is created by a nozzle that converts the pressure head of the primary flow to velocity head. The high velocity primary flow exiting the nozzle creates low
-
Supplier: Air Compressors Direct
Description: 8-HP Honda GX Series OHV Engine •High quality pilot valve •Pneumatic throttle idle control •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra
- Flow Capacity: 16.2 SCFM
- Horse Power: 8 HP
-
Supplier: CECOR
Description: Gal (2,271 L) Transport: Custom Base Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Cleanout Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Min Air Requirements:
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Air Compressors Direct
Description: 5.5-HP Honda GX Series OHV Engine •High quality pilot valve •Pneumatic throttle idle control •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA Belt Drive Design w/ Totally Enclosed Heavy-Duty Belt Guard •Large flywheel for extra
- Flow Capacity: 8.9 SCFM
- Horse Power: 5.5 HP
-
Supplier: CECOR
Description: is the only sump cleaner to offer a three-step system to prevent overpressurization for air units. 1. Pressure Regulator – controls the operating pressure (6 psi) set at factory. 2. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator 3.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Gal (2,271 L) Transport: Custom Base Pump: Air-operated venturi Suction Lift: 26" Hg (Mercury) Standard Filter: F10 - 1 cu.ft. (see options) Cleanout Door: 16" diameter hinged door with a 2-1/2" drain port Pressure Discharge: 6 PSI with safety backup valve Min Air Requirements:
-
Supplier: CECOR
Description: Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Air Compressors Direct
Description: Industrial/Commercial Grade UL Listed 1.5-HP Electric Motor •Thermal overload motor protection •High quality pilot valve •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA •Belt drive design w/ totally enclosed heavy-duty belt guard
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 31 CFM @ 175 PSI Heavy Duty 4 Cylinder Cast Iron Kellogg Pump •Engineered & built for rugged use Continuous Industrial Duty •Designed to provide a minimum of 8000+ hours performance High Efficiency TEFC
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Oil-Rite Corp.
Description: condition, and temperature at a glance. The 25 micron, carbon steel, duplex filter features a 35 PSID internal bypass and has valves on the drains and air vent connections. A differential pressure gage and transmitter are provided to monitor circulation and detect high levels of
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: AIRBRASIVE
Description: adapted to automation equipment. Along with our Model K and H, the Model HME utilizes our patented vibratory feed for uniform powder flow. Powder flow can be accurately controlled via the independent powder flow and pressure controls. The Model HME can perform more tasks than the other models
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Oil-Rite Corp.
Description: system outlet ensures fluid flows in only one direction. · A bypass relief valve used to set system output pressure, adjustable from 30 to 100 PSI. · A stainless steel pressure gage displaying 0 - 160 PSI. · A 7” centerline liquid level gage on the outside of the reservoir with a dial
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Cole-Parmer
Description: with air input into the 3⁄8" (10 mm) NPT(F) inlet port on the needle valve. All air motors require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an
- Motor Speed: 20 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: valve. All air motors require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. |
- Motor Speed: 20 to 350 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Oil-Rite Corp.
Description: quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter . A differential pressure gage and switch is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. Additional
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Heat Wagon
Description: High pressure operation Four-loop exhaust gas system™ for higher efficiency Output temperature 160ºF Extra large fuel tanks for extended run times Runs on #1 & #2 diesel, kerosene, JP-8 or Jet A Low power consumption-runs on 15 amp circuit “One Man” maneuverability
- Maximum Air Flow: 880 SCFM
- Heater Type: Air Heater, Space Heater
-
Supplier: Oil-Rite Corp.
Description: quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A 100 mesh stainless steel suction
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 3,500 PSI @ 8.0 GPM (Max Series) "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX630 Polychain Belt Drive 4,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
protection by automatically relieving excess pressure and admitting air when vacuum conditions occur. Designed for large-volume storage tanks, these valves help maintain safe operating pressure while significantly reducing vapor losses caused by normal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
blowing things clean; running air powered tools; and inflating things like tires, balls, etc. Regulators are often used to adjust the pressure coming out of an air receiver (tank) to match what is needed for the task. Often, when one large compressor is used to supply compressed air for multiple (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining reliable electrical isolation and sealing integrity. Multiple feedthroughs can also be (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
drying where an atomizer breaks up the feed into fine droplets and hot air forces the liquid components to evaporate, leaving behind solids with a uniform particle size. While this process is fast and can be operated continuously, high energy and pressure requirements, as well as maintenance issues, make it impractical for some applications. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
– Synthetic rubber tube and cover withstand -40°F to 250°F (-40°C to 121°C), resisting petroleum-based oils, water, ethylene glycol, lubricants, and air. Predictable performance – Meets SAE J517 100R17 and ISO 9001 quality standards, ensuring consistent (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
In semiconductor manufacturing and large-size glass substrate production, traditional contact-based load transfer methods often cause surface defects, contamination, and static buildup, reducing yield and efficiency. The non-contact air floating platform overcomes (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Convection Heat Transfer in Three-Dimensional Turbulent Separated/Reattached Flow
The air that is supplied to the tunnel originates in a large high pressure air tank and passes through pressure regulation system providing a constant flow rate, with less than 1% variation, through the tunnel.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34135/67770114-MIT.pdf?sequence=2
A high pressure compressor maintains large air storage tanks at a pressure of 700kPa, which are used as a high pressure source for the injection setup.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > N.A.C.A. Cascade Data for the Blade Design of High-Performance Axial-Flow Compr...
High - pressure air from a large tank was exhausted through the cascade tunnel to the atmos- phere.
-
Conference on High Magnetic Fields, their Production and their Applications, Oxford, July 1963
The pulsed cooling will be supplied by means of high pressure air tanks connected behind a large water tank, so that in the course of a pulse the pressure, water flow and power dissipation vary as shown schematically in figure 1.
-
Dynamic buoyancy control of an ROV using a variable ballast tank
Also, the large surface tank can provide high pressure air for a much larger number of cycles of the grippers and tank fillings than a smaller tank could, which is an especially important consideration during practice runs with JAWS.
-
Aerospace Sciences Meetings > Steering in Supersonic Flow via Laser Breakdown: Measurements for a Tethered Cylinder-Cone
High pressure air is supplied by three large tanks with maximum pressure of 2800 psi.
-
Biosolids Treatment Processes
The requirement for higher head pumps, larger air compressors, and higher pressure rated retention tanks raises the initial cost of the process as well as operating costs.
-
Design of a 100-kJ KrF Power Amplifier Module
For example, the dry air system will use a large high - pressure tank sys- tem available from Helios along with the high-pressure compressor system from Antares.
-
Industrial powder coating
Powder transport powder swells from the powder container too high pressure of the fluidization air long fine component in the powder pressure reduction of the fluidization air reduction of the recovered powder to behalf fresh powder consultation with powder supplier over supply …
-
Journal of Aircraft > Ground Effect Characteristics and Centerline Pressure Distributions for a Hypersonic Configuration
The primary air was supplied from a large capacity high - pressure tank through a system that bridged the force balance without affecting the force readings.
Indicates content that may require registration and/or purchase.