Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Oren Elliott Products, Inc.
Description: Protects shaft-support bearings by exerting consistently low reactive forces, even under large misalignments Homokinetic transmission - driving and driven shafts rotate at exactly the same speed at all times Zero backlash and high torsional stiffness Electrical insulation
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 0.3 degrees
-
Supplier: Senior Aerospace Metal Bellows
Description: Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs
- Bore Diameter: 0.09 to 0.375 inch
- Coupling Diameter: 0.25 to 0.75 inch
- Coupling Length: 0.4375 to 1 inch
- Angular Misalignment: 2 to 6 degrees
-
Supplier: Zero-Max
Description: The Zero-Max Floating Shaft coupling provides a means to gap large distances between shaft ends and still provide a zero-backlash coupling with high torsional stiffness.
- Bore Diameter: 2.625 inch
- Coupling Diameter: 6.75 inch
- Coupling Length: 196.1 inch
- Angular Misalignment: 3 degrees
-
-
Supplier: Oren Elliott Products, Inc.
Description: insulation Accommodates large radial misalignment in a short length Accommodates much larger angular misalignment then standard Oldham coupling Easy installation in blind or difficult installations when through-bores are used Economically priced compared to other couplings with
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 5.3 to 6 degrees
-
Supplier: jbj Techniques Limited
Description: Flange Coupling Two separate flange hubs with a keyed fit to the individual shaft. These two flanges will be joined together via a set of bolts. One flange with a projected pilot or spigot and the other flange will have a corresponding recess to facilitate good alignment of the
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Features: Keyway
- Design: Two Piece Clamp
-
Supplier: KTR Corporation
Description: For bridging large shaft distances there is ROTEX® GS type ZR2 being one out of three intermediate shaft couplings. It is available from size 14 to 65. The intermediate shaft is adjusted according to the shaft distance dimension indicated by the customer.
- Bore Diameter: 0.6299216 to 3.149608 inch
- Coupling Diameter: 1.181103 to 5.3149635 inch
- Angular Misalignment: 0.9 degrees
- Axial Misalignment: 0.0787402 to 0.10236226 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 1 to 16 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Rated Torque: 88 to 3,610,000 In-lbs
- Rated Speed: 1,100 to 20,200 rpm
-
Supplier: KTR Corporation
Description: DKM is the double-cardanic type of ROTEX® GS. It is used on all those applications which have to compensate for big shaft displacements or bridge large shaft distance dimensions. ROTEX® GS DKM can be combined with the different hub types of ROTEX® GS. Product features
- Bore Diameter: 0.1968505 to 2.9133874 inch
- Coupling Diameter: 0.393701 to 4.724412 inch
- Coupling Length: 0.9055123 to 8.5826818 inch
- Angular Misalignment: 0.9 degrees
-
Supplier: KTR Corporation
Description: all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Coupling with spacer from carbon fiber (CFK) For large shaft distance dimensions without additional bearing All steel parts from stainless material CFK-pipe glued with flanges
- Bore Diameter: 2.755907 to 4.5275615 inch
- Coupling Diameter: 5.8661449 to 9.9606353 inch
- Angular Misalignment: 0.5 to 1 degrees
- Rated Torque: 19,469.0265486726 to 159,292.03539823 In-lbs
-
Supplier: Oren Elliott Products, Inc.
Description: Protects driven component by serving as a mechanical "fuse" - an inexpensive replaceable plastic midsection shears under excess load Protects support bearings by exerting consistently low reactive forces, even under large misalignments Homokinetic transmission - driving and driven
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 0.5 degrees
-
Supplier: Oren Elliott Products, Inc.
Description: insulation Accommodates large radial misalignment in a short length Accommodates much larger angular misalignment then standard Oldham coupling Easy installation in blind or difficult installations when through-bores are used Economically priced compared to other couplings with
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 5 degrees
-
Supplier: KTR Corporation
Description: vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features To connect shaft ends with extended
- Bore Diameter: 0.9842525 to 3.543309 inch
- Coupling Diameter: 1.574804 to 6.299216 inch
- Angular Misalignment: 1.2 degrees
- Axial Misalignment: 0.1181103 inch
-
Supplier: jbj Techniques Limited
Description: Spidex power transmission couplings are torsional flexible shaft couplings, the operating characteristics of which are two hubs with concave claws, transmitting the torque by meshing with an elastic involute gear ring. The spider coupling concept gives a reliable, smooth
- Angular Misalignment: 1 to 1.3 degrees
- Axial Misalignment: 0.02362206 to 0.25196864 inch
- Parallel Misalignment: 0.006692917 to 0.026771668 inch
- Rated Torque: 132.7433628318584 to 619,469.0265486725 In-lbs
-
Supplier: Zero-Max
Description: Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 0.812 inch
- Angular Misalignment: 1 degrees
-
Supplier: Zero-Max
Description: Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft
- Bore Diameter: 7.25 inch
- Coupling Diameter: 19.25 inch
- Coupling Length: 13.75 inch
- Angular Misalignment: 5 degrees
-
Supplier: SKF/North America
Description: Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges are linked together with du plex roller chains enabling themto accommodate up to 2°
- Bore Diameter: 0.6299216 to 6.1417356 inch
- Coupling Diameter: 3.0314977 to 11.8897702 inch
- Coupling Length: 0.62598459 to 6.12598756 inch
- Angular Misalignment: 1 degrees
-
Supplier: SKF/Global
Description: Chain couplings are able to transmit higher torque than their shafts, making them idealfor high torque applications. Available with a pilot bore, finished bore or tapered bushing(face or hub), flanges are linked together with du plex roller chains enabling themto accommodate up to 2°
- Bore Diameter: 0.6299216 to 6.1417356 inch
- Coupling Diameter: 3.0314977 to 11.8897702 inch
- Coupling Length: 0.62598459 to 6.12598756 inch
- Angular Misalignment: 1 degrees
-
Supplier: Zero-Max
Description: Most couplings in the Schmidt Coupling line are designed to accommodate either axial, angular, or parallel shaft displacements only. The 5-D Couplings are a modification of the Schmidt Inline Coupling, designed to accommodate 5 degrees of angular shaft
- Bore Diameter: 1.625 inch
- Coupling Diameter: 3.613 inch
- Coupling Length: 3.81 inch
- Angular Misalignment: 0.5 degrees
-
Supplier: jbj Techniques Limited
Description: Dentex ® torsionally rigid, power transmission couplings which transmit torque between two steel gear hubs and the internal toothing of a nylon drive sleeve. The coupling is designed to release neighboring shaft bearings from non-controlled additional bearing loads. Maximum
- Bore Diameter: 3.93701 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 21,238.938053097343 In-lbs
- Rated Speed: 8,000 rpm
-
Supplier: Radicon
Description: movement of the shaft. The Elign gear coupling range is first and foremost dependable and provides quality efficient operation in high torque applications. The gear couplings dependability can be counted in the most testing of conditions. The ELIGN gear coupling is a
- Bore Diameter: 1.7716545 to 21.259854 inch
- Rated Torque: 9,734,513.27433628 In-lbs
- Coupling Type: Gear / Multi-Jaw
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins inside it.
- Rotation: Bidirectional
-
Supplier: C-Flex Bearing Company
Description: C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their construction provides for a low moment of inertia and minimal impact upon system dynamics. A large through hole allows for smaller coupling utilization for
- Bore Diameter: 0.1574804 to 1.2598432 inch
- Coupling Diameter: 0.7480319 to 2.50000135 inch
- Coupling Length: 1.3779535 to 3.1102379 inch
- Angular Misalignment: 7 degrees
-
Supplier: C-Flex Bearing Company
Description: C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their construction provides for a low moment of inertia and minimal impact upon system dynamics. A large through hole allows for smaller coupling utilization for
- Bore Diameter: 0.125 to 1.25 inch
- Coupling Diameter: 0.75 to 2.5 inch
- Coupling Length: 1.375 to 3.1 inch
- Angular Misalignment: 7 degrees
-
Supplier: jbj Techniques Limited
Description: The simple design of the S–Flex coupling ensures ease of assembly and reliable performance. No special tools are needed for installation or removal. The S–Flex couplings can be used in a wide variety of applications. » Easy to Install » Maintenance Free » No Lubrication » Dampens
- Bore Diameter: 0.3543309 to 5.511814 inch
- Angular Misalignment: 1 degrees
- Rated Torque: 59.99999999999999 to 72,469.02654867255 In-lbs
- Coupling Type: Flexible Link
-
Description: couplings Large parallel misalignment capacity High torque capacity Large shaft diameters Keyways available Applications Good for encoder/resolver applications, moderate torque pump, lead screw, and various other applications. Also for pump, conveyor systems, and
- Bore Diameter: 0.156 to 1 inch
- Outer Diameter: 1 to 2.25 inch
- Collar Material: Aluminum, Steel
- Units: English
-
Supplier: Bervina Ltd.
Description: Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high
- Bore Diameter: 0.21653555 to 0.7480319 inch
- Coupling Diameter: 1.55511895 inch
- Coupling Length: 1.8897648 inch
- Angular Misalignment: 1.7 degrees
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties
- Bore Diameter: 0.5905515 inch
- Coupling Diameter: 3.7401595 inch
- Coupling Length: 3.93701 inch
- Angular Misalignment: 1 degrees
-
Supplier: C-Flex Bearing Company
Description: C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their construction provides for a low moment of inertia and minimal impact upon system dynamics. A large through hole allows for smaller coupling utilization for
- Bore Diameter: 0.125 to 1.25 inch
- Coupling Diameter: 0.75 to 2.5 inch
- Coupling Length: 0.85 to 3.25 inch
- Angular Misalignment: 7 degrees
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 0.25 to 7 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Coupling Length: 2.05 to 23.25 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 3.375 to 13.25 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 5.725 to 20.75 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: Radicon
Description: the shaft is unavoidable. Elflex flexible couplings are cushioned drive type couplings, that transmit the torque through rubber bushes which have an excellent capacity to absorb shocks. Elflex Pin & Bush Couplings Permit drive in either direction. Lubrication not
- Bore Diameter: 8.661422 to 18.110246 inch
- Rated Torque: 380,530.973451327 In-lbs
- Features: Other
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Coupling Diameter: 3.3 to 8.25 inch
- Rated Torque: 88 to 3,610,000 In-lbs
- Rated Speed: 1,100 to 20,200 rpm
-
Supplier: John Crane, Inc.
Description: H-FE couplings can be readily adapted to match the integral shaft flanges used on many large gas and steam turbines. On some applications, an H-FE turbine end drive is combined with a reduced moment arrangement at the compressor end. The transmission unit is simple to install
- Bore Diameter: 18 inch
- Rated Torque: 5,132,743.36283186 In-lbs
- Rated Speed: 28,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Bodine Electric Company
Description: need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964. (Standard/stock
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 17 amps
- Continuous Torque: 173 In-lbs
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round
- Length: 4.375 inch
- Units: English
- Material: Steel
- Design: Two Piece Clamp
Find Suppliers by Category Top
Featured Products Top
-
ELPEX couplings combine low torsional stiffness with damping capacity and are suited to applications with non-uniform torque and substantial shaft misalignment. The range includes shaft-to-shaft and (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Flexible Shaft Couplings C-Flex couplings are designed to connect two rotating shafts, accommodating large misalignments while transmitting high torque loads with zero backlash. Their construction ensures a low moment of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Couplings Designed to couple two rotating shafts together, C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their construction provides for a low moment of inertia and minimal impact (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
C-Flex Couplings C-Flex Couplings combine the best qualities of disc, beam, and bellows couplings in a unique and economical new design. Made to couple two rotating shafts together, these couplings can accommodate large misalignments while transmitting high (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
ARPEX® couplings of the ARW-4/-6 series are outstanding for their large angular misalignment capacity of 3°. Benefits These mechanical power transmission couplings were specially designed for drives where high misalignments which (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
SIDE CHANNEL PUMPS WITH MAGNETIC COUPLING The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Torque motors have a large diameter due to the hollow shaft. This makes it possible to run the z-axis rod of a SCARA robot, with the (read more)
Browse AC Motors Datasheets for Tecnotion -
. Click here for more information…. C-Flex couplings Designed to couple two rotating shafts together, C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
, POM, Nylon,ABS etc. equipped with the special cnc machining, we can produce these coupling with very fast rate,can meet your large PO request, We can produce multi-axis CNC precison machined parts (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Proper Shaft Fits for Precision Coupling Devices
manufacturers of these types of low cost drive components are simply relying on a shaft key and set screw to transmit torque and retain the hub on the shaft, and other types of misalignment absorbing elements help to take up any eccentricity resulting from a relatively large clearance between the shaft
More Information Top
-
Machine elements
by large shaft couplings (screws > M56) with superimposed alternating bend .
-
Hawkins Inert Gas Plant: Design And Early Operation
Installation of an additional bearing on the intermediate shaft between the high pressure and medium pressure cases to minimize the possible adverse effect of the large shaft coupling overhang that resulted from moving the inboard bearing by 150 mm.
-
http://dspace.mit.edu/bitstream/handle/1721.1/91800/54402956-MIT.pdf?sequence=2
This bracket is clamped to the shaft on the roll motor with a large shaft coupling , as seen in Figure 3-10.
-
http://dspace.mit.edu/bitstream/handle/1721.1/30361/61660954-MIT.pdf?sequence=2
However, the 5X scale models could also be expanded upon and used as a large scale shaft coupling in rotating systems.
-
Stressing of Large Turbine-Generators at Shaft Couplings and LP Turbine Final-Stage Blade Roots Following Clearance of Grid System Faults and Faulty Synchronis...
The paper examines transient torque phenomena which can arise at LP turbine blade roots and at shaft couplings of large synchronous-generators following a grid network disturbance.
-
Determination of the deformation and stiffness behavior of cambered profile shaft connections with Evolventenverzahnung
Because of the relatively large snagging number and the profile shaft compounds like, e.g., the Zahnwellen- or the spline shaft compound can low weakening connected to it of shaft and hub, to transmit the large and stossartige torques.
-
Enhancement of Commutation of Current-Source Inverter-Fed Synchronous Machines by Pole-Face Compensating Windings
Inherent to the MOD-2 design is a soft, low speed shaft (quill shaft ) coupling the large blades to the generator through a gearbox.
-
Dynamic Behavior of a Class of Wind Turbine Generators during Random Wind Fluctuations
Inherent to the MOD-2 design is a soft, low speed shaft (quill shaft ) coupling the large blades to the generator through a gearbox.
-
Abstracts
… Clearance of Grid System Faults and Faulty Synchronisation by T. J. Hammons (University of Glasgow, Glasgow, U. K.): The paper examines transient torque phenomena which can arise at LP turbine blade roots and at shaft couplings of large synchronous-generators following a …
-
Dynamic Behavior of a Class of Wind Turbine Generators During Randon Wind Fluctuations
Inherent to the MOD-2 design is a soft, low speed shaft (quill shaft ) cou- pling the large blades to the generator through a gearbox.
Indicates content that may require registration and/or purchase.