-
Supplier: ContiTech AG
Description: Multi V-belts enable the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and
-
Supplier: RS Components, Ltd.
Description: pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low. Belt tension pulleys can be used with flat belts, vee belts and round belts. • Increase
- Outside Diameter: 8.7401622 inch
- Bore Diameter: 0.6299216 inch
- Style: Standard
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
- Pitch Diameter: 7.4 inch
- Outside Diameter: 7.5 inch
- Bore Diameter: 3 inch
- Number of Grooves (Multiple): 6
-
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
- Pitch Diameter: 24.6 inch
- Outside Diameter: 25.35 inch
- Bore Diameter: 3.94 inch
- Number of Grooves (Multiple): 10
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T22 Pulley Rotary Torque Transducer is the best in class: Capacities from 20 Nm to 5K Nm (177 to 44K lb-in) ±5 VDC output Digital electronics 10 kHz sample rate Contactless 16-bit resolution More Information The T22 is used for monitoring pulley torque,
- Maximum Torque: 176.991150442478 to 44,247.7876106195 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: QC Industries Conveyors
Description: V-Guide belts without changing any conveyor parts Crowned drive pulleys to ensure proper belt tracking More than 50 belt styles available - including cleated belts Our 5 Year Warranty
- Maximum Load: 50 to 120 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: ContiTech AG
Description: belt pipe by specially configured finger rollers. Further idlers set along the conveyor route guarantee that the belt is kept closed. As a result, the material conveyed remains protected by the closed belt system. At the end of the belt run the closed belt is
- Application: Mining / Quarrying
-
Supplier: Dorner Manufacturing Corp.
Description: 7315 mm (20 in to 24 ft) 60 mm (2.4 in) diameter drive and idler pulleys turn approximately 189 mm (7.4 in) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non
- Maximum Load: 150 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: ALMiG USA Corporation
Description: convenience. ALMiG HL piston compressors are well known for its economical compressed air production even in three-shift continuous operation. In combination with the big, high performance fan V-belt pulley, the free-standing grey cast iron cylinders which are equipped with
- Discharge / Operating Pressure: 600 psi
- Horse Power: 3 to 60 HP
- Compressor Technology: Reciprocating Piston
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: Komline
Description: stainless steel, carbon steel, and special alloys. Dimensions can be modified as necessary to match flanges of existing equipment or to fit into tight spaces. Standard Features Variable pitch pulleys, V-belt drives Totally enclosed AC motor Drive guard Adjustable sizing gate
- Applications: Construction Materials / Cement
- Feed: Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: Air compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings Alternator belt tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley - f/u/w radiator
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressor governor Air Inlet System Air cleaners Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mountings and pulleys Alternator belt tensioner Cooling System Radiators Radiators Fans f/u/w radiator packages Coolant level sensor Fan drive
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor Shutoff controls Corrosion
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight. Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts. Identified as (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
RFQ – we can quote from your 3D model or drawing. For product specifications, applications, and technical design data for gears and timing belt and pulley drive systems request or download our catalogs. SDP/SI - Stock Drive Products (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
's ultra-efficient design utilizes a set of pulleys, all varying in size, to connect the blower head and the motor via a belt-driven system. This allows the motor to operate at lower speeds while simultaneously causing the blower head to spin 5-6 times faster. Direct drive blowers connect the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
ISO 9001 + AS9100 Registered SDP/SI offers a wide selection of inch and metric small mechanical and electromechanical components for the design engineer and OEM. Stock components include precision gears, timing belts and pulleys, couplings (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Multiengine electric drive of pipe cold-rolling mill
The drive load is compensated for by rotating masses implemented with large pulley of V belt trans mission (ratio of momentum of motor rotor inertia to reduced momentum of mechanism inertia is about 1 : 30).
-
http://dspace.mit.edu/bitstream/handle/1721.1/85225/871002515-MIT.pdf?sequence=2
THE METAL NET OF THE SAFETY COVER WAS OMITTED TO ALLOW EASIER VIEWING OF SYSTEM COMPONENTS SUCH AS THE LARGE PULLEY AND V - BELT .
-
Belt drive
V - belts require larger pulleys than flat belts because of their greater thickness.
-
Advanced Technology in Teaching
Where: dd1 and dd2 are reference diameter of small pulley and large pulley in the V - belt transmission.
-
CR4 - Thread: Small Electric Motor
A small motor achieving approx 1/2 rpm of the large pulley (chain or v - belt drive).
-
Using Agricultural Grain Cleaners to Mechanically Screen Earth
A 2-HP electric motor, used to rotate the drum via "a pulley and a large V - belt , is mounted on one end of the frame.
-
Chapter 4 Mechanical Power Transmission
Under certain conditions it is convenient or economically desirable to drive a relatively large flat pulley with V - belts from a smaller, grooved sheave.
-
Experimental studies of low‐temperature drying by dehumidification. Part 1—Apparatus and theory
A second pulley wheel was aligned with one of the grooves in the drum and a large V - belt drives the drum from this pulley .
-
Appendix IV: Test Procedure for Determining Moisture-Corrosion Characteristics
of Universal Gear Lubricants (CRC Designation L-21-445)
(c) The driving mechanism shall consist of an electric motor, 1 hp or larger , fitted with a pulley for double V - belt to a counter shaft which is to be run at 2400 +25 rpm.
-
Appexdix I: Channeling Characteristics
(c) The driving mechanism shall consist of an electric motor, 1 hp or larger , fitted with a pulley for double V - belt to a counter shaft which is to be run at 2400 +25 rpm.
Indicates content that may require registration and/or purchase.