-
Supplier: BLM GROUP USA Corporation
Description: The high speed laser tube cutting cell, multi-axis laser system and robotic module can be configured to process a wide range of 3D formed tubes ( bent, end formed, hydro formed etc) and complete tubular space frames assemblies. This new process supersedes a lot of previous traditional
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Drilling / Perforating, Laser Tube Cutting / Processing
- Automation / Control: CNC Control
- Laser Type: CO2, Fiber Laser
- Type: Complete / Turnkey System
-
Supplier: South Bend Form Tool Co., Inc.
Description: South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services Additional machining services include; manual turning along with vertical and horizontal machining, drill press operations, tapping, honing, band saw and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Laser Machining, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our
- Services: Assembly Services, Design Assistance
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
-
-
Supplier: Mikrolar, Inc.
Description: The C2000 is a Coordinate Measuring Machine based on our Hexapod configuration. The measuring probe, mounted on the platform, is manually driven by an operator to make contact with the part to be measured. During this operation our software keeps track of the hexapods six linear length
- Number of Axes: 6 #
- X-axis Travel: 350 mm
- Y-axis Travel: 350 mm
- Z-axis Travel: 350 mm
-
Supplier: Conard Corporation (The)
Description: Water Jet Machining Laser Machining Electronic & Laser Welding Finishing Deburring Plating & Coating Painting & Silk Screening Passivating Heat Treating Electro Polishing Matte, Frost & other custom finishes Part marking, serialization & other proprietary identification Post
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Design Assistance, Prototype Services
- Machining Capabilities: Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Milling, Water / Abrasive Jet Machining
- Secondary Operations: Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: RobotWorx
Description: The Comau Smart NH robot is a six-axis versatile robot capable of various applications, including: spot welding, assembly, mechanical machining, handling, machine tending, laser welding and cutting, polishing, deburring, wood machining, foundry, sealing and gluing. Reduced
- Number of Axes: 6 #
- Load Capacity: 220 kg
- Reach: 3,150.0000000000005 mm
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our
- Materials: Aluminum, Copper, Steel - Stainless
- Additional Services: Assembly Services, Design Assistance, Machining, Piping Fabrication
- Brazing & Soldering: Laser Brazing / Soldering
- Frictional / Other Fusion Welding: Laser Welding
-
Supplier: Micro Waterjet LLC
Description: EDM and Laser Cutting, Micro Waterjet can cut without Heat Affected Zones (HAZ), allowing cutting of materials with little to no bio-compatibility issues or deburring required. It is possible to stack cut on the microwaterjet®, although some taper may occur depending on the
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Laser Machining, Wire EDM
- Features: Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: KUKA Deutschland GmbH
Description: Designed for high-precision specifications, HA series robots are particularly suitable for laser applications or the gauging of components.
- Number of Axes: 6 #
- Load Capacity: 50 to 120 kg
- Reach: 2,696 mm
- Robot Type: Articulated Robot
-
Supplier: KUKA Deutschland GmbH
Description: Designed for high-precision specifications, HA series robots are particularly suitable for laser applications or the gauging of components.
- Number of Axes: 6 #
- Load Capacity: 30 to 60 kg
- Reach: 2,033.0000000000002 to 2,429 mm
- Robot Type: Articulated Robot
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. Choose from or combine any of our most popular services
- Capabilities: Abrasive Blasting / Shot Peening, Deburring / Deflashing, Electropolishing, Passivation, Sanding / Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: machining, Assembly, Re-drawing,Centerless Grinding, Welding, Brazing, Laser welding and cutting,Electropolishing, Annealing, General Machining, Drilling, Deburring, BevelCutting, Chamfering, Knurling, End Forming, and Passivation. Eagle has had and ISO quality management system in
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper / Copper Alloys, Steel - Stainless, Titanium
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, Design Assistance
-
Supplier: CTM Corporation
Description: Brake 6™ 1 Adira Hydraulic Press Brake 4™ 1 Teledyne Pines Model 660 Single End Finishing 1 Teledyne Pines Standard Model 1, Series 110-35 Rotary Hydraulic Bending Machine 1 Di-Acro Power Shear, 36 1 Di-Acro Power Press Brake, 36 1 Di-Acro Manual Notcher, 1 Ton 1 Taumel Orbital Riveting
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Laser Cutting, Painting / Powder Coating, Punching, Shearing, Stamping, Welding
- Services: CAD / CAM Support, Prototype
- Features: North America, Northeast US Only, United States Only
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect produces turnkey roll-up door systems including all components and metalwork. Motorized machine roll up doors are generally suitable for light-duty or indirect machine tool applications with light to moderate direct coolant spray and no direct heavy chip loads. These doors are
- Width: 96 inch
- Material: Aluminum
- Application: Industrial
- Type: Roll Up Doors
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: KUKA
Description: The high accuracy Kuka KR 30 version is constructed with finer gears for precise laser, welding, and machining applications. With six axes and a maximum reach of 2033mm the Kuka KR 30 HA KR C2 was designed to give high precision performances. Advance today with a Kuka KR 30 HA robot!
- Number of Axes: 6 #
- Load Capacity: 30 kg
- Reach: 2,033.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: KUKA Deutschland GmbH
Description: saving combined with a reach of 3,300 mm and a payload capacity of 150 kg, the KR 150 R3300 prime K opens up entirely new concepts for positioning in and on machines.
- Number of Axes: 6 #
- Load Capacity: 50 to 150 kg
- Reach: 3,301 mm
- Robot Type: Articulated Robot
-
Supplier: Running Industry Co., Ltd
Description: Sheet metal parts fabrication is various forming processes types for metal sheets, such as mold shearing, stamping and punching, laser cutting, flame cutting, waterjet cutting, bending, riveting, stretching, flanging, spinning, welding and other forming processes. we offer prototype
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Production, Prototype
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: East Asia / Pacific Only, Europe Only, North America
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: KUKA Deutschland GmbH
Description: The heavy duty robot in MT-version (MachiningTooling) is a substantial gain for the application area milling. It can be used as a machine tool with an integrated milling spindle for various materials. Also available as foundry-version.
- Number of Axes: 6 #
- Load Capacity: 500 kg
- Reach: 2,826.0000000000005 mm
- Robot Type: Articulated Robot
-
Supplier: AEM-LLC
Description: AEM is known for providing a wide range of sheet metal fabrication and finishing services, including shearing, laser cutting, punching, forming, sheet rolling, tube rolling, tube bending, sheet bending, stamping, welding, CNC machining, CNC turning, powder coating, wet painting, and silk
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Welding
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Weiss Industries, Inc.
Description: samples of new metal components that we will eventually produce in volume, quickly and with a minimum of changes. We are a diverse, flexible and adaptable group willing to take on customer challenges from the development stage through volume production. Prototyping Operations • Laser Cutting
- Industry / Application: Aerospace / Avionics, Agriculture / Forestry, Automotive, Building / Construction, Consumer / Retail, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Instruments / Sensors, Marine, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Additional Services: Computer Aided Design (CAD) / Solid Modeling, Design / Development, Reverse Engineering, Testing / Inspection
- Capabilities: Die Cutting, Electrical and Electromechanical Assembly, Extrusion, Laser Processing, Machining, Molding, Sheet Metal Fabrication, Stamping, Tool and Die Manufacturing, Tube and Pipe Bending, Welding and Fabrication
- Features: Midwest US Only, North America, United States Only
-
Supplier: Mikrolar, Inc.
Description: motion than the P1000, the P2000 can easily be applied to applications needing a longer reach. Whether mounted under or over the operation the P2000 provides the speed and dexterity of a conventional robot with the stiffness and accuracy of a machine tool.
- Number of Axes: 6 #
- Load Capacity: 91 kg
- X-axis Travel: 305.00000000000006 mm
- Y-axis Travel: 305.00000000000006 mm
-
Supplier: Tempco Manufacturing Company, Inc.
Description: has the ability to handle your cosmetic needs using finishing techniques performed by our skilled personnel and our straight-line sanding machines. Sheet metal fabrication involves manufacturing components by way of manipulating sheet metal. This is accomplished by first laser cutting
- Services: Assembly, CAD / CAM Support, Design Assistance, Prototype, Short Run
- Capabilities: Bending / Forming, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, resulting in a high strength filter that can withstand burst and
- Opening Size: 0.418897864 inch
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, resulting in a high strength filter that can withstand burst and
- Opening Size: 0.72440984 inch
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 15-5PH stainless steel, resulting in a high strength filter that can withstand burst and
- Opening Size: 0.48818924 inch
-
Supplier: Lee Co. (The)
Description: Individually laser drilled and deburred by proprietary manufacturing processes, this last chance filter features an extremely robust, one-piece design without joints or seams. Machined entirely from 17-4PH stainless steel, this combination results in a high strength screen that can withstand
- Opening Size: 0.14 inch
-
Supplier: Accurate Perforating & Metal Fabricating
Description: Accurate Perforating & Metal Fabricating brings designs to reality with a full range of tooling technology and engineering expertise. Our technology includes punching, forming, metal perforating, welding, laser cutting and shearing. Our facility is filled with the latest equipment enabling us
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Punching, Shearing, Stamping, Welding
- Materials: Ferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Comau S.p.A.
Description: excels in tasks such as assembly, machine tending, handling/packaging, and measuring/testing operations, where its speed and precision optimize production workflows. Additionally, its capabilities extend to processes like polishing/deburring, wood-glass machining, and laser
- Number of Axes: 6 #
- Load Capacity: 40 kg
- Reach: 2,503 mm
- Robot Type: Articulated Robot
-
Supplier: DENSO Robotics
Description: No Description Provided
- Number of Axes: 4 #
- Load Capacity: 20 kg
- Reach: 850 mm
- X-axis Travel: 350 mm
-
Supplier: 3D Systems On Demand Manufacturing
Description: No Description Provided
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Features: North America, Southern US Only, United States Only
- Services: Prototype, Short Run
-
Supplier: Indian Creek Fabricators, Inc.
Description: of Materials to Customer Requirements, Serving Defense, Aerospace, Oil, Power, Transportation to Special Machine Markets and More.”
- Services: Assembly, CAD / CAM Support, Design Assistance, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Cir-Q-Tek
Description: PROCESSES WE OFFER INCLUDE: CNC: Turret Punching, Forming, and Laser Cutting Welding: TIG, MIG, and Resistance High Speed Precision Stampings Including Progressive Painting: Wet, Powder, and E-Coat Plating Per Your Requirements
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Deburring / Graining, EDM Machining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Shearing, Stamping, Welding
- Features: Europe Only, North America
- Materials: Ferrous Metals, Nonferrous Metals
Find Suppliers by Category Top
Featured Products Top
-
machining, drawing the bar or flat plate customize, Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine, broaching machine, powder (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
/Flanging EDM (ram type) CNC Machining Assembly Re-Drawing Centerless Grinding Welding and Brazing Laser Welding and Cutting Electropolishing Annealing General Machining Drilling Reaming (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your design. We welcome the opportunity to share our expertise in (read more)
Browse Cutting Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your design. We welcome the opportunity to share our expertise in developing product concepts and (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
expertise with stainless steel custom tubing gives us the ability to help you design the product that will fit your project. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Study on On-Machine Deburring for Narrow Slits Made by Laser Cutting
This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Scientific.Net: Materials Science
Abstract:This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Scientific.Net: Materials Science
Abstract:This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Scientific.Net: Materials Science
Abstract:This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Scientific.Net: Materials Science
Abstract:This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Advanced Materials Research
Abstract:This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Application of Acoustic Emission for Monitoring the HVOF Thermal Spraying Process
Abstract:This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Laser Cutting of High Precision Tubes
Abstract:This paper proposed an on- machine laser deburring method for narrow slits made by laser cutting.
-
Integrative Production Technology for High-Wage Countries
The aim of the work in this project is an initial integration of laser deburring into a machine tool.
-
Analysis of precision deburring using a laser —An experimental study and FEM simulation
This study was to investigate the applicability and viability of laser machining in automated precision deburring .
Indicates content that may require registration and/or purchase.