Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MilesTek Corporation
Description: tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded,
- Type: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32 threaded,
- Type: Rack Enclosures
-
Supplier: MilesTek Corporation
Description: steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32
- Type: Rack Enclosures
-
-
Supplier: MilesTek Corporation
Description: steel tops and bottoms, 16-gauge seamless steel sides and 11-gauge thickness where the rail brackets are welded to the sides. Each model is equipped with laser cut 8" thick internal braces made from structural steel. Standard front and rear adjustable 11-gauge, 10-32
- Type: Rack Enclosures
-
Supplier: L-com, Inc.
Description: time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb.
- Length / Height: 27 inch
- Depth: 27 inch
- Type: Rack Enclosures
-
Supplier: L-com, Inc.
Description: time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb.
- Length / Height: 27 inch
- Depth: 27 inch
- Type: Rack Enclosures
-
Supplier: L-com, Inc.
Description: time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb.
- Length / Height: 27 inch
- Depth: 27 inch
- Type: Rack Enclosures
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE 3D is a precise sensor system for two-sided profile and thickness measurements of sheets and extrusion materials. Two opposing laser profile scanners detect synchronized profile data along a linear movement, which is merged into a 3D point cloud. The thicknessCONTROL 3D
- Resolution: 0.00000787402 inch
- Number of Sensors / Cameras: 2
- x-axis Measuring Length: 1.05511868 inch
- y-axis Measuring Length: 23.62206 inch
-
Supplier: PACE
Description: The TS-15 wire stripper allows rapid, temperature controlled, damage-free removal of all wire insulation including teflon. A variety of tips are available that are specifically designed for various wire gauges. Handpiece comes with 2 tips, others sold separately. Strip Depth
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: HAVE, Inc.
Description: threaded rackrail standard Rackrail features cable pass-through openings in face Laser-cut 1/8" thick internal steel braces for strength 14-gauge steel tops & bottoms, 16-gauge seamless steel sides Grounding and bonding stud installed in base Configurable open top accepts a
-
Supplier: TelephoneStuff.com
Description: thick internal braces made from structural steel with 14-gauge steel top and bottom, 16-gauge steel sides and an 11-gauge sturctural thickness where rackrail brackets are welded to the sides - Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with
- Type: Rack Enclosures
-
Supplier: HAVE, Inc.
Description: back-to-back Pull-out frame rack saves time & reduces labor Fully welded constuction, solid sides. UL Listed in the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top, bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom.
-
Supplier: L-com, Inc.
Description: time-saving features including 10-32 threaded rack rail with numbered rack space increments to speed equipment loading and an adjustable rear rack rail to fit specific equipment needs. 14-gauge steel tops & bottoms plus 16-gauge seamless steel sides give this rack enclosure a 2,500 lb.
- Length / Height: 71 inch
- Width/Diameter: 32 inch
- Depth: 32 inch
- Type: Rack Enclosures
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 31 1/2" (18 space) Overall Height: 35
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 25" Racking Height: 70" (40 space) Overall Height: 74 1/8"
-
Supplier: TelephoneStuff.com
Description: Height: 77" (44 space) - Overall Height: 83-1/8" - Outside Depth: 36" (33-1/2" useable) - Fully welded construction provides a 2,500 lb. weight capacity - 14-gauge steel tops and bottoms - 16-gauge seamless steel sides - 11-gauge thickness where the rail brackets are
- Type: Rack Enclosures
-
Industrial Enclosures - Rack Mounting Solutions - Server Racks and Cabinets - Unassembled -- RCSCBAYSupplier: Hammond Manufacturing Company Inc.
Description: cable-entry or fans (includes gasket strip material). Includes a laser knockout rear gland plate for floor-level cable entry. Ships unassembled in a flat pack container for easy handling and shipping protection. Specifications: Mounting rails are infinitely adjustable in-depth and are
- Type: Rack Enclosures
-
Supplier: TelephoneStuff.com
Description: facilitate cable management - Large laser knockout in backpan provides an easily removed 12-1/2" x 12-1/2" pull-box sized opening for cable passage - Tool-Free Quick-Mount system for easy, one-person mounting of the center section to the backpan on the jobsite - Standard adjustable
- Use: Commercial
-
Supplier: Hammond Manufacturing Company Inc.
Description: fit your specific needs. Features Available in 3U, 6U and 9U mounting heights. Available in 17.5", 24.5", 31.5" and 36" overall depths. 19" Mounting rail slots allow for adjustable depth rails and/or optional fan installation. Mounting rails are easily removed for non-rack mounting
- Length / Height: 17.97 inch
- Width/Diameter: 24 inch
- Depth: 36 inch
- Rack Height: 9 U
-
Supplier: JBC Technologies, Inc.
Description: arms us with yet another method to create quick turn prototypes, building on our digital cutting capabilities that include laser cutting, flashcutting, multi-cam CNC router, and an Eastman static table cutting system. Here are a few reasons to consider waterjet cutting and a brief overview of
- Services Offered: CAD / CAM Support, Prototype Services
- Materials: Foam, Metals, Plastics, Rubber
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
- Capabilities: Water Jet Cutting
Find Suppliers by Category Top
Featured Products Top
-
Portable laser rail profilometer (PRP) is designed for non contact registration of cross-section of the railhead acting face. The main functions of PRP are (read more)
Browse Depth Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Measured parameters: inner diameter, ovality, roundness. ID measurement range, mm 18...30 ID measurement error, mm ±0.05 Discreteness of indication, mm 0.01 Space resolution, points/turnover 700 Measurement depth from the pipe end, mm (read more)
Browse Bore and ID Gages Datasheets for RIFTEK EUROPE Sp. z.o.o. -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Impact of 3D Laser Data Resolution and Accuracy on Pipeline Dents Strain Analysis
techniques such as pit gauging and ultrasounds. Different plain dents will be used in a case study to clearly show the differences between inspection techniques. Depth based and strain based analysis of dents will be discussed. We will see the impact of data point density and interpolation on the ability
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
LASER CLEANING II
Fig. 1: A schematic drawing of the setup for in-situ depth gauging of laser ablated areas [3].
-
EVALUATION OF MIXING IN THE SLURRY MIX EVAPORATOR AND MELTER FEED TANK
Vortex Depth Laser Distance Gauge Leica Disto Pro4 ITS- LM001 .
-
Inspection Services
Gages or metrology instruments used can include micrometers, plug gages, ring gages, universal gages, CMMs, profilometers, optical comparators, laser micrometers, depth gages , height gages, go-no go gages and well as other mechanical, optical, pneumatic and electronic gages.
-
CR4 - Thread: Wanted: The World's Strongest Microfiber
You might be interested in: Micrometers, Laser Micrometers, Depth Gages .
-
CR4 - Blog Entry: Fingerprint Study Could Aid Robotics Research
You might be interested in: Micrometers, Laser Micrometers, Depth Gages .
-
High-Latitude Bioerosion: The Kosterfjord Experiment
… Kosterfjord area was chosen with the aid of a navigation- and GIS-software (OLEX) and explored with Phantom XTL – and Phantom S4 ROVs (Deep Ocean Engineering), equipped with headlights, video camera, sonar, navigation system, depth gauge and a laser scaling device.
-
Cold-Water Corals and Ecosystems
ROVs (Deep Ocean Engineering), equipped with headlights, video camera, sonar, navigation system, depth gauge and a laser scaling device.
-
http://www.ndt.net/article/jrc-nde2010/papers/89.pdf
Figure 9 shows a comparison between defect depths predicted by the proposed approach and actual depths measured using a laser displacement gauge .
-
The Palomar Testbed Interferometer
A contacting depth gauge , encoded by a laser interferometer, was used to measure from a fixed point off the mount to the front or back of the siderostat mirror with the mount rotated to (az, el) coordinates of (0◦, 0◦), (180◦, 0◦ …
-
Light Scattering Reviews 7
Snow depth was measured with a laser snow gauge , and precipitation with a rain gauge, every hour.
Indicates content that may require registration and/or purchase.