Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A
- Number of Devices in Package: 1 #
- GPIO Ports: 0 #
- Device Type: Laser Driver
- Features: Other
-
Supplier: Artifex Engineering
Description: The LDD100 employs a digitally programmable analogue end stage for flexible and accurate current control. Currents of up to 200A with pulse durations of 50ns to 3s are generated with rise and fall times of 25ns - essentially without overshoot. Due to the flexibility in setup and control, the LDD100
- Operating Voltage: 4 volts
- Operating Current Range: 400 to 200,000 milliamps
- Operating Temperature Range: 0 to 40 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL58315 is a high-speed, triple-output laser diode driver (LDD) for laser scanning projector systems, which require three channels modulated at high speed with independent current control.brbr Each output channel provides laser-independent current control for
- Device Type: Laser Driver
- Package Type: QFN
-
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE DRIVER, TQFN-24; Laser Driver Type:SFP / SFF Optical Modules; Driver Case Style:TQFN; No. of Pins:24Pins; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The ISL78365 high-speed, quadruple output Laser Diode Driver (LDD) is designed to support high speed RGB/RGGB laser scanning projection systems. Each output driver channel consists of independent threshold and color DACs for greater laser control and
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: threshold adjustment to support a wide range of laser diode manufacturers. The ISL58303 offers exceptional power efficiency and a high degree of system integration allowing a compact and cost effective system design. To assist with reduction of laser speckle, this laser
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: Texas Instruments
Description: 11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
- Data Rate: 11,300,000 kbps
- TJ: -25 to 100 C
- Bias / Operating Current: 118 mA
- Supply Voltage: 3.3 V
-
Supplier: Newark, An Avnet Company
Description: DRIVER, LASER DIODE, SOIC-8; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:6V; Product Range:-; MSL:-; Supply Current:90mA; Supply Voltage Range:2.4V to 6V RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: IC, DRIVER LASER DIODE, SOIC8, WKN; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.4V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW
-
Supplier: Newark, An Avnet Company
Description: IC, DRIVER LASER DIODE, SOIC8, WKM; Laser Driver Type:Laser Diode; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3.6V; Supply Voltage Max:15V; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Laser Diode Type:CW
-
Supplier: Texas Instruments
Description: 11.3Gbps Low Power Laser Diode Driver 24-VQFN -40 to 100
- Data Rate: 11,300,000 kbps
- TJ: -40 to 100 C
- Bias / Operating Current: 135 mA
- Supply Voltage: 3.3 V
-
Supplier: Renesas Electronics Corporation
Description: The ISL58792 is a highly integrated, single supply laser diode driver designed to support multi-standard writable optical drives in CD, DVD, and Blu-Ray formats at various speeds. It is a ‘hybrid’ part having an interface compatible with a conventional LDD, but an internal
- Device Type: Laser Driver
- Package Type: QFN
-
Supplier: OSRAM Opto Semiconductors
Description: Laser diodes with integrated driver circuit for automotive applications Product Features High-Speed operation (< 30 ns pulse width) Strained InAlGaAs/GaAs QW-structures Low cost, small size plastic package Integrated FET and capacitor for pulse control High power
- Wavelength Range: 905 nm
- Laser Power: 70,000 milliwatts
- Pulse Length: 30 ns
- Laser Wavelength: Infrared
-
Supplier: Newport MKS
Description: The 500-02 Laser Diode Driver Cable is for 505B, 560B, and 6100 driver. DB9 male connector to bare wire.
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Drivers 2.5V 1.25Gbps Laser Diode Driver
- Device Type: Laser Driver
- Features: Other, RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: Laser Drivers 3.3V,4.25Gbps Optical Transceiver (Limiting Post Amp plus Laser Diode Driver)
- Data Rate: 4,250,000 kbps
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Supply Current: 90 mA
-
Supplier: Newport MKS
Description: The CC390 Interconnect cable is a flat copper cable for carrying high CW and QCW current to high power laser diodes. The flat cable is ideal for QCW applications with low inductance for clean pulses at the laser. It is terminated at one end and compatible with the ILX Lightwave®
-
Supplier: Newport MKS
Description: The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the
- Operating Voltage: 120 volts
-
Supplier: Newport MKS
Description: The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the
- Operating Voltage: 100 volts
-
Supplier: Texas Instruments
Description: Four-Channel Laser Diode Driver with Dual Output 28-UQFN -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Four-Channel Laser Diode Driver with Dual Output 28-UQFN -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: AMS Technologies Ltd.
Description: Our Laser Systems are based on hermetically sealed and burn-in tested single emitters. The main advantages of our Diode Laser Systems are low operating current since single emitter diodes are operated in series, more precised optical output power control, simpler
- Wavelength Range: 671 to 980 nm
- Laser Power: 500 to 2,000,000 milliwatts
- Laser Wavelength: Infrared, Red
- Laser Type: Laser Diode Modules
-
Supplier: World Star Tech
Description: UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high
- Wavelength Range: 830 nm
- Laser Power: 70 milliwatts
- CDRH Classification: Class IIIb
- Laser Wavelength: Infrared
-
Description: ISL58800CRZ PB-FREE LASER DIODE
- Device Type: Laser Driver
-
Supplier: Richardson RFPD
Description: The ADPD105 is a highly efficient, photometric front end with an integrated 14-bit analog-to-digital converter (ADC) and a 20-bit burst accumulator that works with flexible light emitting diode (LED) drivers. The accumulator is designed to stimulate an LED and measure the corresponding
- Supply Voltage: 1.8 V
- Device Type: Laser Driver
- Features: Other
-
Supplier: OSI Optoelectronics
Description: The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers. The
- Wavelength Range: 905 nm
- Laser Power: 20,000 to 350,000 milliwatts
- Operating Voltage: 40 to 100 volts
- Operating Temperature Range: 0 to 70 C
-
Supplier: DigiKey
Description: QUAD-CHANNEL, LASER DIODE CURREN
- TJ: -40 to 125 C
- Pin Count: 36 #
- Device Type: Laser Driver
- Features: Other
-
Description: EL6939 - LASER DIODE DRIVER WITH
- Device Type: Laser Driver
-
Supplier: World Star Tech
Description: request. Custom connectors to test butterfly laser diode packages and user-designed laser heads can also be used. Laser Diode Analyzer Data Sheet Download Datasheet Features Integrated Temperature Controller Compact Plug and Play Laser Diode Analyzer
-
Supplier: Laserglow Technologies
Description: have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: cost. These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as
- Wavelength Range: 633 nm
- Laser Power: 10 to 100 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
Find Suppliers by Category Top
Featured Products Top
-
World Star Tech supplies laser diodes from leading manufacturers, including OSRAM, USHIO, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
measurement accuracy. Laser diodes are also sensitive to temperature changes. Therefore, the Peltier elements and control circuits used for temperature regulation require stable, low-noise power supplies. In addition, driver circuits for piezoelectric actuators used for precise beam (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
design with firmware and software, mechanical design, fiber pigtailing of laser diodes and laser modules. 375, 445, 450, 473, 488, 515, 520, 525, 532, 561, 594, 633. 637, 640, 642, 647, 650, 658, 660, 670, 685, 690, 705, 730, 780, 830 and 852 nm lasers are available. We will be (read more)
Browse Lasers Datasheets for World Star Tech -
GREEN CROSS LASERS World Star Tech Green Cross Line Laser Modules are fully self-contained with integrated laser driver, laser diode, surface polished glass aspherical lens and cross (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
Red Laser Modules: LR SERIES RED LASER MODULES LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical (read more)
Browse Alignment Lasers Datasheets for World Star Tech
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
laser diode drivers support new, old standards AMD expected to release Duron, Thunderbird MPUs in June Canon claims CMOS sensor beats resolution of CCD in digital camera Pixelworks IPO reaps $57.5 million; Nogatech shares sink 40% in two days Kingston forms independent memory-validation company
More Information Top
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
9.4 Laser Diode Driver Circuits 278 9.4.1 .
-
Page 1. Semiconductor parts with 284 in root number
Dual-Loop 50 Mbps.2.7 Gbps Laser Diode Driver .
-
Laser Diode
AVO-6C-B - Laser Diode Driver (Pulsed Voltage) .
-
Diode Lasers / 9
AVO-6C-B - Laser Diode Driver (Pulsed Voltage) .
-
Pulsers / Current
AV-107D-B - Current Pulser or Laser Diode Driver .
-
64-Gbit/s GaAs integrated DANE receiver/laser driver
Keywords: OEIC, smart-pixel, receiver, laser diode driver , MESFET, MSM, VCSEL, transimpedance amplifier, .
-
Application of COTS high-power laser diodes and driver for a free-space laser communication terminal
Several models from the HY6000 family of high current and high speed laser diode drivers from Hytek Microsystems Inc., designed for free space laser communication applications, have been tested with the SDL high power laser diodes.
-
Fibre-Loop Ring-Down Spectroscopy
Using Liquid Core Waveguides
Dr. Barnes’ outstanding electronic knowledge has been an invaluable resource and made the improvements of the laser diode driver possible.
-
High-speed DVD-multi drive system
The Developed key components are LSIs, especially a laser diode driver , and an optical pickup.
-
Operating Sanyo Laser Diodes With Integrated Drivers
The following describes application circuitry built with laser diode drivers by iC-Haus to operate the most com- monly used Sanyo laser diodes in both CW and pulse mode.
Indicates content that may require registration and/or purchase.