Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights Simply Touch it Large Touch Screen for Quick And Intuitive Operation Measure With A Picture Width, Diameter of Round Items, Area Bluetooth Smart 4.0 Data Transfer to Compatible BT Smart Ready Devices Captures Photos or Screen Shots for Download Via USB Indoor Or Outdoor Use
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: World Star Tech
Description: Distance Meters: Employed in devices measuring distances using laser triangulation Optical Equipment: Serves as a light source in various optical instruments
- Wavelength Range: 637 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Alignment Lasers, Laser Diodes
-
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: The assembled optical window is an important part of the laser level for measuring distance and height using high precision laser technology. These windows are usually made of a high-precision optical window. The main function of the optical window is to allow the
- Type: Specialty / Other
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Nikon Metrology
Description: Designed to meet demanding manufacturing requirements with automated measurements of mechanical parts, electronic devices, dies & molds and medical devices. The iNEXIV VMA-2520 is a new multi-sensor measuring system that's lightweight and compact enough to be used in the factory
- Image Source: Confocal Laser
- Applications: Electronics or Semiconductor Inspection
- System Type: Turnkey / Complete System
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Newport MKS
Description: The LDX-3232 High Compliance Laser Diode Driver is the industry's only laser diode driver specifically developed for controlling high compliance voltage devices such as quantum cascade laser diodes. Careful attention to design allows these drivers to deliver up to 4A of
-
Supplier: Newport MKS
Description: The LDX-3232 High Compliance Laser Diode Driver is the industry's only laser diode driver specifically developed for controlling high compliance voltage devices such as quantum cascade laser diodes. Careful attention to design allows these drivers to deliver up to 4A of
-
Supplier: Newport MKS
Description: The LDX-3232 High Compliance Laser Diode Driver is the industry's only laser diode driver specifically developed for controlling high compliance voltage devices such as quantum cascade laser diodes. Careful attention to design allows these drivers to deliver up to 4A of
-
Supplier: ASME
Description: the performance of a class of spherical coordinate measurement systems called laser trackers.¹ A laser tracker is an instrument that directs the light from a ranging device to a retroreflecting target (called a retroreflector) by means of a two-axis rotary steering mechanism
-
Supplier: ASME Standards and Certification
Description: the performance of a class of spherical coordinate measurement systems called laser trackers.¹ A laser tracker is an instrument that directs the light from a ranging device to a retroreflecting target (called a retroreflector) by means of a two-axis rotary steering mechanism
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts.
- Features: Analog Current (4-20mA, etc.), External Micrometer, Gage Calibrator, Laser Class III, Optical - Video / Imaging, Other, Other Gage, Serial, Visible Laser Light (680nm)
- Gage / Instrument Type: Gage Block / Master, Micrometer, Optical - Laser, Special Function / Form Gages
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Direct through beam micrometers Long distance between transmitter and receiver Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured
- Range: 0.9842525 to 3.8582698 inch
- Features: Analog Current (4-20mA, etc.), Analog Voltage, Diameter, Edge, External Micrometer, Gap, Laser Class I, Optical - LED, Serial
- Measurement Scale / Units: Metric
- Gage / Instrument Type: Micrometer, Optical - Laser
-
Supplier: ASTM International
Description: This guide covers the measurement guidelines for arrow shaft straightness and is intended to provide a standard means of measuring straightness using a fixed span distance by employing tools and devices available in the archery industry. The arrow shafts shall be measured for
-
Supplier: ASTM International
Description: This guide covers the measurement guidelines for arrow shaft straightness and is intended to provide a standard means of measuring straightness using a fixed span distance by employing tools and devices available in the archery industry. The arrow shafts shall be measured for
-
Supplier: Rotronic Instrument Corp.
Description: With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device
- Celsius Scale: -50 to 300 C
- Celsius Scale Divisions: 0.1 C
- Spot Ratio: 12 to 30
- Emissivity: 0.1 to 1
-
Description: like a conventional pyrometer. The instrument is equipped with an optical fibre (length up to 30 m), which can be used in very high ambient temperatures up to 250°C without cooling and it is unaffected by electromagnetic interferences. Two different optical heads for different measuring
- Temperature Range: 1,292 to 4,532 F
- Accuracy: 0.5 to 1 ±% Full Scale
- Spectral Range: 0.7 to 1.15 microns
- Response Time: 10 to 10,000 milliseconds
-
Supplier: Allied Electronics, Inc.
Description: Resolution 0.1°C of reading up to 900°C 0.2°F of reading up to 999.8°F D:S (Distance to spot size) 60:1 Standard focus 50:1 Close focus Minimum measurement diameter 19mm (0.76 in) Standard focus 6mm (0.24 in) Close focus Laser sighting Three point coaxial laser Emissivity
-
Supplier: ValueTronics International, Inc.
Description: pixels) Field of view - 24 °H x 17 °V Minimum focus distance - 15 cm (approx. 6 in) Optional lenses - Telephoto lens, wide angle lens Focus system - LaserSharp® Auto Focus for consistently in-focus images, manual focus Laser distance meter - Yes Wireless connectivity - Fluke
-
Supplier: Transcat, Inc.
Description: Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate
- Accuracy: 2 ±% Full Scale
-
Supplier: Transcat, Inc.
Description: Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate
- Accuracy: 2 ±% Full Scale
-
Supplier: Sonel Test
Description: measurement and facilitate targeting, the device is equipped with a laser pointer. Infrared radiation Infrared radiation is generated by the movement of electrons inside the atoms of a given material. It is electromagnetic radiation with a wavelength in the range of 780 nm…1 mm. It is
- Features: Digital Front Panel
- Interface Options: Other Computer Interface
-
Supplier: Transcat, Inc.
Description: Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate
- Accuracy: 2 ±% Full Scale
-
Supplier: InspectorTools
Description: smaller objects further away. All with a comfortable and easy to use handheld device. Features: Laser guided sighting system for easy targeting with 1 % accuracy 12-point data logging Advanced optics to measure smaller targets at greater distances Adjustable emissivity for more
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: similar to stage micrometers in that they contain a grid or other pattern of precisely delineated lines. However, they may be made of other materials, such as metal or plastic, and vary in size and shape. These calibration devices are critical to accurately measuring samples under the
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
- Wedged or Parallel?: Parallel
-
Supplier: Tri-Tronics Company, Inc.
Description: B by 90 for clockwise rotation as viewed from shaft end farthest from connector). Indicates distance and direction to any control device that accepts quadrature inputs. Zero Marker Output: Zero reference or index pulse on output Z occurring once per revolution. Direction Output:
-
Supplier: ValueTronics International, Inc.
Description: The DTX-1200 is an analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the
Find Suppliers by Category Top
Featured Products Top
-
The optoNCDT ILR1171-125 laser distance sensor is used for distance measurements up to 270 m and particularly impresses in outdoor measurements. Due to the laser time-of-flight principle with infrared light and a measuring rate of up to 40 kHz, high energy pulses are achieved, which (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
With its compact design, high precision and robust construction, the powerful optoNCDT ILR3800 laser distance sensor has proven itself for demanding measurement tasks. A version with an IO-Link interface is now also available, making the sensor particularly attractive for (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
With the optoNCDT ILR1041-150-IO, Micro-Epsilon is expanding its portfolio of high-performance laser distance sensors with a particularly compact model for measuring ranges of up to 150 m. The sensor works according to the time-of-flight measuring principle and (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness. Applications (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with center position, height, pitch, and yaw controls. The computer-controlled precision air bearing slide and gaging fingers remove operator-influenced errors commonly observed with (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Tips for Maintaining and Improving Your Glass Conveying Line
. However, the long center distances common in glass conveying systems often require more sophisticated alignment tools, such as lasers. One simple and inexpensive way to align elements is to place a laser-pointing device in the guide grove of one sprocket and direct the beam toward another to be checked
More Information Top
-
Applied Computational Intelligence in Engineering and Information Technology
In this section the segmentation results from two videos are shown followed by a performance evaluation using a Bosch PLR 50 laser distance measuring device .
-
Human-Centered Intelligent Transport System ASSIST
In the on-board system, a laptop computer is connected to a D-GPS, a speed sensor, a laser distance measuring device and a video camera to obtain the driver's behavior such as position, speed, headway distance and a front view image.
-
Tree and Forest Measurement
A third method might involve a modern laser distance measuring device , such as that used today by professional surveyors.
-
Digital-image-based tree measurement for forest inventory
The imaging system consists of a single camera, a laser distance measurement device and a calibration stick placed beside the tree to be measured.
-
Neural Network Recognition of Spherical Bodies Set Grain-Size Distribution Using Envelope of Surface
Data obtained using laser distance measuring device .
-
Site Characterization in Karst and Pseudokarst Terraines
Digital advancements include laser distance measuring devices instead of the tape measure along with digital compass and clinometer.
-
CR4 - Blog Entry: The Golf Swing Analyzing Watch
Didn't I see the other day that laser distance measurements devices were just approved for PGA play?
-
Coastal and Marine Geo-Information Systems
Using a laser distance measuring device that sweeps back and forwards over a scene at 80-200Hz relative heights can be determined instantaneously (Lohr, 1997).
-
Laser Metrology
Finding the optimum path in terms of minimum earth movement is one of the areas where we can expect laser distance measuring devices to have significant application.
-
Wavefront sensing by an aperiodic diffractive microlens array
The position of the sensor is determined with a laser distance measurement device (SICK DME 2000) with an accuracy of 3 mm.
Indicates content that may require registration and/or purchase.