Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Single element laser diode lens,1125-48
- Lens Features: Laser / Heat Resistant
-
Supplier: Shanghai Optics
Description: Laser Lenses Overview Laser lenses are the optical lenses that are used in laser-based devices for a variety of laser applications such as but not limited to laser illumination, laser collimator, laser scanning, laser dimensioning, material
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Description: Laser optics are used in laser instruments or laser applications, including beam control or material handling. In general, substrates require higher finish, better roughness, and laser damage thresholds for pulsed or continuous lasers, such as better finish than
- Surface Quality: 20-10 Scratch / Dig
- Window Material: BK7 Glass
- Features: Specialty / Other
-
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Air-spaced focusing lenses are designed to focus the high-power radiation emitted by lasers.
- Wavelength: 355 to 1,064 nm
- Working Distance: 17.2 to 67 mm
- Type: Collimator, Specialty / Other
- Features: High Power / Laser
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: aperture is allowed.High requirements,Achromatic lens will be use, the relative aperture is also appropriately reduced.Collimator lens is one of the mainly products in Sunday. We have standard ones and also accept customer-made. Sunday has collimator lens with single aspheric,
-
Supplier: HG Optronics, Inc.
Description: Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including HGQ Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in
- Lens Type: Achromats, Cylindrical Lens, Meniscus
- Materials: Calcium Fluoride, Germanium, Sapphire, UV Grade Fused Silica, Zinc Selenide
- Features: Concave-Concave, Convex-Convex, Other
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: beam. Laser-grade plano-convex lenses also feature an anti-reflective (AR) coating to minimize the amount of light reflected back to the laser source. AR coatings increase the efficiency of laser systems by ensuring that the maximum amount of laser light passes through
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Lens Features: Laser / Heat Resistant
- Features: Plano-Convex
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Laser Lenses are used to focus collimated light from laser beams in a variety of laser applications. Laser Lenses include a range of lens types including PCX Lenses, Cylinder Lenses, or Laser Generator Lenses. Laser Lenseare designed to focus light in
- Materials: UV Grade Fused Silica
-
Supplier: Newport MKS
Description: better than λ/20 rms. The objectives are corrected for standard laser diode cover glass and optimized specifically for collecting and collimating light output from laser diodes. As laser diodes commonly have fairly high divergence angles we offer various numerical aperture
- Numerical Aperture: 0.25 to 0.5 NA
- Lens Type: Objective Lens
-
Supplier: Thorlabs, Inc.
Description: Air-Spaced Doublets. These Laser Line Generator Lenses, also known as Powell lenses, generate a straight, uniform laser line by fanning out a collimated beam in one dimension, as shown in the diagram above. The apex of each lens features an aspheric curve that evenly distributes
- Diameter / Length: 8.89 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Features: Laser / Heat Resistant
-
Supplier: Axetris AG
Description: Axetris laser diode micro-lenses are optimized for efficient coupling to edge laser diodes (LDs) and vertical cavity surface emitting lasers (VCSELs). Applications range from optical communication to sensors. Features Applications High coupling efficiency High N.A. and
- Diameter / Length: 0.9400000000000001 mm
- Center Thickness: 0.38 mm
- Edge Thickness: 0.38 mm
- Lens Features: Antireflection Coating
-
Supplier: OSI Optoelectronics
Description: The 1550nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The
- Wavelength Range: 1,530 to 1,580 nm
- Laser Power: 22,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Beam Divergence: 139.62634015954643 millirad
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Laser diode can be used laser pointers, indicators, scanner, DVD, medical systems. Sunday’s laser diode has long time working life for more than 8000 hours even with high temperature 50 c.
- Features: Other
-
Description: ICC has extensive experience in applying lenses to F-THETA, providing more than 3000 sets of lens sets each year. Covers wavelengths of 355/532/633/1064/2050 / 9.6um / 10.6um, etc. Materials can be BK7, quartz, calcium fluoride, sapphire, zinc selenide, ZK8 and other glass and crystal
- Window Material: BK7 Glass, Calcium Fluoride, Sapphire, Zinc Selenide
- Features: Specialty / Other
-
Supplier: OSI Optoelectronics
Description: The 905nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The
- Wavelength Range: 895 to 915 nm
- Laser Power: 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Beam Divergence: 139.62634015954643 millirad
-
Supplier: Edmund Optics Inc.
Description: Compact, Molded Aspheric Lens Design Improved Performance Compared to Doublet and Triplet Lenses Ideal for Laser Tools and Measurement Systems These Laser Tool Molded Aspheric Lenses are designed to fulfill the needs of a variety of tools and measurement systems utilizing
- Focal Length: 13 mm
- Center Thickness: 2.38 mm
- Lens Type: Aspheric Lens
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Compact, Molded Aspheric Lens Design Improved Performance Compared to Doublet and Triplet Lenses Ideal for Laser Tools and Measurement Systems These Laser Tool Molded Aspheric Lenses are designed to fulfill the needs of a variety of tools and measurement systems utilizing
- Focal Length: 12 mm
- Center Thickness: 2.4000000000000004 mm
- Lens Type: Aspheric Lens
- Features: Other
-
Supplier: Accuris
Description: Optics and photonics - Effective numerical aperture of laser lenses - Definition and verification procedure
-
Supplier: RMI Laser, LLC
Description: RMI’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics. RMI’s
- Laser Output Power: 5 watts
- Marking Area Length: 2.362206 inch
- Marking Area Width: 2.362206 inch
- Resolution: 1,200 dpi
-
Supplier: Edmund Optics Inc.
Description: High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade
- Focal Length: 25 mm
- Diameter / Length: 12 mm
- Diameter: 12 mm
- Center Thickness: 3.92 mm
-
Supplier: Edmund Optics Inc.
Description: High Damage Threshold Fused Silica Substrate Plano-Convex (PCX) Lenses have a positive focal length, making them ideal for collecting and focusing light. They are also useful in a variety of applications involving emitters, detectors, lasers, and fiber optics.Our TECHSPEC® Laser Grade
- Focal Length: 150.00000000000003 mm
- Diameter / Length: 25 mm
- Diameter: 25 mm
- Center Thickness: 3.1799999999999997 mm
-
Supplier: Newport MKS
Description: The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA) and a 11.0 mm focal length with 5.5 mm clear aperture lenses. These lenses have all
- Lens Type: Aspheric Lens
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The F-LA11 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.40 Numerical Aperture (NA) and a 6.24 mm focal length with 5 mm clear aperture lenses. These lenses have all been
- Lens Type: Aspheric Lens
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The F-LA15 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.50 Numerical Aperture (NA) and a 2.0 mm focal length with 2 mm clear aperture lenses. These lenses have all been
- Lens Type: Aspheric Lens
- Lens Features: Microoptic
- Features: Other
-
Description: Processing of copper and aluminum reflectors. Processing of copper and aluminum free-form surface reflection mirrors, which alters the traditional lens. designing theory and is special purpose lenses in the field of laser and so on.
- Lens Type: Aspheric Lens
-
Supplier: Qioptiq
Description: (ARHS: R < 0.2 % per surface, AOI=0°, center wavelength 1064 nm) Mirror coatings: For information on laser mirror coatings, please refer to chapter "Thin Film Coatings"
- Focal Length: -1,400 to -10.000000000000002 mm
- Diameter: 6 to 25.400000000000002 mm
- Center Thickness: 1 to 6 mm
- Edge Thickness: 2 to 6 mm
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application
- Wavelength Range: 670 nm
- Laser Power: 2 milliwatts
- Laser Type: Laser Diode Modules, Laser Diodes
- Features: Other
-
Supplier: World Star Tech
Description: ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low
- Wavelength Range: 635 nm
- Laser Power: 1 milliwatts
- CDRH Classification: Class II
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: distance needed to travel from the ball lens to the fiber. Ball lens commonly used in the optical fiber coupling, laser collimating device, Optical Measurement System, it has a shorter focal length and the characteristics of small size. Sunday produce ball lens, half ball
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
- Lens Type: Cylindrical Lens
-
Supplier: World Star Tech
Description: UHL-Series Line Laser modules are fully self-contained with an integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties are compact anodized aluminum body, fine adjustable line laser, clean beam, low
- Wavelength Range: 635 nm
- Laser Power: 7 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: distance needed to travel from the ball lens to the fiber. Ball lens commonly used in the optical fiber coupling, laser collimating device, Optical Measurement System, it has a shorter focal length and the characteristics of small size. Sunday produce ball lens, half ball
- Surface Flatness: λ/4
- Surface Quality: 20-10 Scratch / Dig
- Lens Features: Antireflection Coating
- Materials: BK7 Glass, Sapphire
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from 0.9mW
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Description: A cylindrical lens is typically used to focus, condense or expand incoming light. A cylindrical lens has one cylindrical surface, causing light to be focused in a single dimension or axis. It can also be used to expand the output of a laser diode into a symmetrical beam. ICC
- Diameter / Length: 1.2000000000000002 to 350 mm
- Length: 1.2000000000000002 to 350 mm
- Materials: BK7 Glass, Calcium Fluoride, UV Grade Fused Silica
- Features: Concave-Concave, Convex-Convex, Other, Plano-Concave, Plano-Convex
-
Supplier: CASTECH, Inc.
Description: Product description:F-theta lenses are often used in laser marking, laser engraving and laser cutting systems where constant scan rate and linear displacement are required. F-theta lenses are designed with a barrel distortion, and resulting a displacement that is linear with
- Type: Component / Subsystem
- Laser Operation: Laser Kiss Cutting / Scribing, Laser Marking
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
environments, while the standard M22×1.5 threaded interface allows seamless integration into existing systems. Honeycomb lenses and tailored focal lengths enhance performance across 1064nm and 532nm laser wavelengths (read more)
Browse Laser Processing Equipment Datasheets for CRYSTECH, Inc. -
Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection Height (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
: ±14mm Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
COL-70G-780A LASER DIODE COLLIMATOR Collimated laser diodes are an assembly of a laser diode with a specified collimating lens within a small package. World Star Tech offers (read more)
Browse Lasers Datasheets for World Star Tech -
Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well Laser lenses are integral (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Crystech’s Honeycomb Mirrors, also known as compound eye lenses, are engineered to transform laser beams into a precise hexagonal lattice pattern. Achieving high efficiency (95% at 1064?nm and 532?nm), these mirrors enable consistent and effective treatments (read more)
Browse Laser Mirrors Datasheets for CRYSTECH, Inc. -
and F254 lenses that allow laser operators to move seamlessly between a 4” x 4” (101.6 x 101.6 mm) and 6” x 6” (152.4 x 152.4 mm) engraving area. It also features Epilog’s revolutionary IRIS™ camera system that includes two cameras above the engraving field that (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
GREEN CROSS LASERS World Star Tech Green Cross Line Laser Modules are fully self-contained with integrated laser driver, laser diode, surface polished glass aspherical lens and cross (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
Fusion Edge 36 features larger work area, easy artwork placement capabilities, and more Golden, Colo. – (June 7, 2021) Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36 (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
Conduct Research Top
-
Cylindrical Lenses
Cylindrical lenses focus or expand light in one axis only. They can be used to focus light into a thin line in optical metrology, laser scanning, spectroscopy, laser diode, acousto-optic, and optical processor applications. They can also be used to expand the output of a laser diode
-
Common Use of Lenses
Optical spherical lenses are optical components made of transparent material and the surface is a part of the spherical surface. The lens is composed of several lenses. Lenses can be widely used in various fields such as security, automotive, digital cameras, lasers, optical instruments, etc
-
F-Theta Lenses: A Comprehensive Overview
F-Theta lenses, also known as flat-field lenses or scan lenses, are specially designed lenses used in applications that require precise control of light, such as laser marking, engraving, and cutting. These lenses transform the incoming beam path into a straight line to provide a consistent beam
-
Case Study: Objective Lens Design
This case study discusses the design of a high-performance objective lens for trapping and imaging single atoms. The lens was designed to have diffraction-limited performance for multiple laser beams and imaging wavelengths, high transmission, and minimal chromatic aberration. The manufactured lens
-
Confocal Laser Method for Quantitative Evaluation of Critical Optical Properties of Toric Intraocular Lenses
Purpose: To present a proof-of-concept study on the development and implementation of an innovative confocal laser method platform for precise quantitative evaluation of critical optical properties unique to toric intraocular lenses (IOLs).
-
Assessing the Effect of Laser Beam Width on Quantitative Evaluation of Optical Properties of Intraocular Lens Implants
The design and manufacture of intraocular lenses (IOLs) depend upon the identification and quantitative preclinical evaluation of key optical properties and environmental parameters. The confocal laser method (CLM) is a new technique for measuring IOL optical properties, such as dioptric power
-
Application of High-Power Laser
High-power lasers have a wide range of applications, including precision industrial processing, laser imaging/ranging, and strong field physics applications. Optical lenses and lenses, as the key core components of the laser optical system, have an important influence on the laser system.
-
Using Laser Beam Expanders
Laser Beam expanders are designed to decrease the laser's beam spot size at large distances. There are two main types of beam expanders: Keplerian and Galilean. In its simplest form, the Galilean type consists of a positive and a negative focal length lens whereas the Keplerian type consists of two
More Information Top
-
Textbook of Refractive Laser Assisted Cataract Surgery (ReLACS)
Finally, the future of femtosecond laser lens -based surgery is discussed to speculate where new potential applications of this technology will head in the future.
-
A Practical Guide to Handling Laser Diode Beams
Laser Lens .
-
Photonics
laser lens laser diode .
-
High Power Diode Lasers
The dust produced during metal cutting and the whirling chips are kept away from the laser lens , which is provided with an additional protective glass window and by an air knife.
-
Design Of A Low-Cost 1.3µm Laser Package For Local Loop Applications Using Graded-Index Lenses
This is shown by the dashed -dot curves (for 0.16 and 0.23 pitch laser lenses ), where the 1/2 displacement (for each image) is plotted vs the fiber -lens pitch.
-
A Novel Lidar Ceilometer
Coordinates in the Laser Lens Plane αðrÞ .
-
Atlas of Glaucoma
Viscous artificial tears solution, such as Genteal Gel® or Celluvisc, may be used with the laser lens to maximize patient comfort postoperatively.
-
The Glaucoma Book
Either an Abraham37 iridotomy lens or an SLT gonio laser lens can be used to place the laser burns.
Indicates content that may require registration and/or purchase.