-
Supplier: ifm efector inc.
Description: For the reliable operation of distance sensors in diffuse reflection mode Easy to mount by means of gluing Suitable for laser light From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Type: Reflective
-
Supplier: Monarch Instrument
Description: T-5 reflective tape. Model ROLS24-W: Remote Optical Laser Sensor with 24 VDC input power, 8 foot cable, 3 tinned leads, mounting bracket with jam nuts and 12 inches of T-5 reflective tape. Longer Cable Models and Bulk Sensor Cable is available for any of our
- Operating Distance: 300 inch
- Operating Temperature: 14 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tinius Olsen, Inc.
Description: to cut narrow strips of adhesive reflective tape. The gage length is defined by attaching these two reflective strips to the sample. Any gage length can be used and this is accurately measured by the laser at the start of the test. When force is applied to the sample, the
- Length: 7.086618 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
-
Supplier: Epsilon Technology Corp.
Description: These extensometers are high precision non-contacting units for strain measurement in materials testing. They use a high speed laser scanner to measure the spacing between reflective tape strips on the sample. The measurement range is from 0.3 to 5 inches (8 to 127 mm) on the
- Test Temperature: 302 F
- Length: 27 inch
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: Tinius Olsen, Inc.
Description: contact could induce a premature sample break. The model 600LS uses a low power laser diode with precision optical components and a dedicated 32 bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the specimen. An
- Length: 5.6692944 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: InspectorTools
Description: Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral light beam or laser 461923 Laser model can measure up to 6.5ft (2m)
-
Supplier: Monarch Instrument
Description: PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Monarch Instrument
Description: Smart Laser Sensor is an internal battery-powered optical sensor utilizing a visible Class 3R Laser for a TTL pulse output. Operating range up to 65 feet with reflective tape and up to 3 feet* (1 m) off contrasting color targets, key-ways, bolt heads or blades. Features
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 32 to 104 F
- Display Type: Analog
- Features: Battery Powered
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: HydraCheck Inc.
Description: Carry-case. Extension shaft. Funnel adaptor. Laser tachometer. Reflective tape. Two (2) cone adaptors. Features and Benefits These laser tachometers incorporate the latest microprocessor and laser technology and offer: Multi-mode capability measures RPM, mPM, YPM,
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCB Piezotronics, Inc.
Description: ICP® Laser Tachometer, BNC output, continuous laser operation, up to 100000 RPM, 20 in (0.5 m) operating range, includes mounting bracket and retro-reflective tape
- Rotational Speed Range: 100,000 rpm
- Tachometer Type: Instrument / Sensor Package
- Sensor Technology: Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: instrument for machines, motors, conveyor belts and other moving parts. Noncontact measurements are taken with the help of laser-reflective tape that is fixed on the moving part. Contact measurements are taken using the included mechanical attachment and contact probes.
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: Umicore Materials
Description: Deposited onto silicon, this coating offers high reflectivity and low absorption for C02 lasers up to 5kW. It is an extremely rugged coating and can withstand regular cleaning. It is intended for use within the laser cavity or externally for laser beam guidance. Supermax R can
-
Supplier: Umicore Materials
Description: Deposited onto Silicon, this non-radioactive coating combines high reflectivity and low absorption for CO2 lasers up to 5kW as well as enhancing HeNe laser wavelengths. It is an extremely rugged coating and can withstand regular cleaning. Spectral - additional Reflection (Average)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring instrument for machines, motors, conveyor belts and other moving parts. Non-contact measurements are taken with the help of laser-reflective
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: REED-Direct
Description: Surface speed measurements in fpm or mpm Retains Min/Max and last reading for later recall Automatic reverse display direction depending on which measurement mode you are in Highly visible LCD readout Includes 3 contact adapters (2 cones, 1 funnel), surface speed wheel, reflective tape
- Rotational Speed Range: 10 to 99,999 rpm
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: ZGC, Inc.
Description: Cinematography Electronics Pelican Carrying Case for Cine Tape Measure System Watertight, Crushproof and Dustproof Easy Open latches 13" x 11.75" x 6" , 330mm x 300mm x 150mm Gray Silver with a CineTape Logo Sticker The Cinematography Electronics CINE TAPE MEASURE System is a small,
- Features: Audio/Visual Case, Camera Case
-
Supplier: TapeOnline.com
Description: disc uses a blue-violet laser to provide amazing storage possibilities.Large CapacityProfessional users can record up to four hours and 30 minutes of HD content on the dual layer disc when shooting in MPEG HD 4:2:0 mode at 18 Mbps, three hours and 20 minutes at 25 Mbps, and two hours and 30
- Camera Function: Video
-
Supplier: Savant Automation, Inc.
Description: dependent laser reflective wall targets, or wallreliant lidar natural/contour technologies are not practical or desirable. Standard Features: • Fully automated operation • Onboard or remote dispatching • Auto-return to battery charge area when battery is low • Diagnostic mode for fast,
- Load Capacity: 25,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: Newport MKS
Description: is typically mounted on the 90° port, while the source beam may enter the sphere through either the 0° or 180° port, depending on the application. Common applications include measuring total collimated laser beam power (including the collimated output of an optical fiber), measuring
-
Supplier: Newport MKS
Description: may enter the sphere through either the 0° or 180° port, depending on the application. Common applications include measuring total collimated laser beam power (including the collimated output of an optical fiber), measuring transmitted radiation from an irradiated sample and measuring
-
Supplier: HydraCheck Inc.
Description: Weight: 0.35 lb (160 g) Unit Dimensions: 4.55″ x 2.52″ x 1.24″ (115.5 mm x 64 mm x 31.5 mm) Warranty: 2 years Included Accessories: 3 x AA batteries, cone adapter, funnel adapter, contact adapter, master wheel (6″ cir.), reflective tape, carrying case, NIST certificate
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Sensor Technology: Contact, Non Contact
Find Suppliers by Category Top
Featured Products Top
-
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
High durability Temperature and chemical resistant High strength PSAs including low surface energy options Halogen free, REACH and RoHS compliant Thermal transfer printable and laser markable (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Unlike others in the AGV industry, Savant's AGV's do not require floor tape, floor embedded magnet rods or laser reflective targets to navigate in a facility. Our AGV's use inertial guidance where routes and system operation can be easily changed using a proprietary Windows PC program. Savant (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
It may seem odd to some that there are more than 10,000 distinct types of adhesive tape in today's marketplace, but that huge variety is essential to the high quality and cost-effective production of an even greater number of consumer products. The downside to this wealth of options is that (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
corridors. The DC-10 utilizes the state-of-the-art Savant Virtual Path? navigation employing a solid state inertial sensor to compare AGV heading and positional information to a CAD route map in the vehicle's memory. This is ideal for environments where magnetic/optic floor tape or laser (read more)
Browse Datasheets for Savant Automation, Inc. -
positional information to a CAD route map in the vehicle's memory. This is ideal for environments where magnetic/optic floor tape or laser reflective wall targets are not desirable or practical. System Control: The AGV control system can operate independently, be integrated with a user (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
, line-of-sight dependent laser reflective wall targets, or required clear view to wall-reliant lidar/vision type natural feature tracking technologies are not practical or desirable. The easily and quickly changed path map is infinitely scalable……there are no limits on the length of (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
. 3.Zirconia Toughened Alumina (ZTA) Features: High strength, high reflectivity, high thermal shock resistance, and excellent for processing. Applications: Medium-power power modules, medium-power LEDs, and instruments (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Journal of Spacecraft and Rockets > Constitutive Properties of Silicone-Impregnated Reusable Ceramic Ablator in Compression: Poisson's Ratios
For mea- surement of 21, the load is applied parallel to the 2 axis, the direct intrinsic strain "X is identical to "2, and the lateral intrinsic strain "Y is "1; thus, the strips of reflective laser tape that delineate the gauge…
-
Nonlinear piezoelectric devices for broadband air-flow energy harvesting
A patch of laser reflective tape (2 × 2 mm2 ) was attached onto one of the blades enabling a laser tacho probe (MM-0360, Br¨uel & Kjær, Denmark) to be used to obtain the rotation frequency of the blade.
-
Mechanisms of Tympanic Membrane and Incus Mobility Loss in Acute Otitis Media Model of Guinea Pig
A laser reflective tape (0.2×0.2 mm2 .
-
Systematic tailoring of water absorption in photopolymerizable (meth)acrylate networks and its effect on mechanical properties
The initial effective gauge length of the samples was defined by placing reflective laser tape at the two ends of the gauge section, and the displacement was recorded by the laser extensometer.
-
Precision enhancement of pavement roughness localization with connected vehicles
The adhesive tape reflects laser light with a high intensity .
-
Robot 2015: Second Iberian Robotics Conference
…algo- rithms to calibrate one [8] or two [9] single-beam LIDARs within the body frame; both methods use approaches that rely on establishing feature correspondences be- tween the individual observations by preparing the environment with laser - reflective tape ,whichadditionallyrequiresanintensitythresholdforcorrespondencesandsome initial parameters.
-
Excess Foundry Sand Characterization and Experimental Investigation in Controlled Low-Strength Material and Hot-Mixing Asphalt
the face of the sample was also measured through use of a laser and reflective tape , a .
-
Harmonic torque considerations of applying a 6000-HP induction motor and drive to a high-speed compressor
A method of using lasers and reflective tape to measure the change in angular velocity of the shaft was considered.
-
Harmonic torque considerations of applying a 6000 HP induction motor and drive to a high speed compressor
A method of using lasers and reflective tape to measure the change in angular velocity of the shaft.
-
An analysis of solid phase formation in a liquid via image processing
Abstract The kinetics of the formation and propagation of a precipitate phase generated by anodic dissolution is investigated by means of digital image processing of video‐ taped laser light reflection .
Indicates content that may require registration and/or purchase.