-
Supplier: Accuris
Description: Precast concrete lattice towers, masts and columns
-
Supplier: Accuris
Description: Design of steel lattice towers and masts
-
Supplier: Accuris
Description: Lattice Towers and Masts - Part 3: Code of Practice for Strength Assessment of Members of Lattice Towers and Masts
-
-
Supplier: Accuris
Description: Technical Specifications - Fabrication and Erection of Lattice Tower Steelwork
-
Supplier: IHS ESDU
Description: ESDU 81028 provides data for estimating the mean wind (or other fluid) forces and moments on spatial lattice structures such as towers. It can be used in the design of tower-like lattice structures such as communication towers, pylons and masts. The data are also
-
Supplier: IHS ESDU
Description: ESDU 81027 provides data giving the mean force coefficients for plane lattice frames of conventional geometry. They are applicable to the calculation of wind loading (or other fluid loading) on lattice support structures for cable and pipe runs and sign gantries and on multiple frame
-
Supplier: AENOR
Description: Lattice steel towers for distribution overhead electrical lines.
-
Supplier: AENOR
Description: Lattice steel towers for distribution overhead electrical lines.
-
Supplier: AENOR
Description: Lattice steel towers for distribution overhead electrical lines.
-
Supplier: Suzlon Energy Ltd.
Description: The S111 90m tower has the following features:- Height of 90 meters All-steel tubular tower The S111 120m tower has the following features:- Height of 120 meters All-steel hybrid tower with lattice base and tubular tower Unique transition piece that combines
- Cut-in Wind Velocity: 7.8274980453619065 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- Rated Wind Velocity: 24.600708142566006 miles/hr
- AC Prime Power Rating (Watts): 2,099,999.9999999986 watts
-
Description: The design of foundations for conventional transmission line structures, which include lattice towers, single or multiple shaft poles, H-frame structures, and anchors for guyed structures is presented in this guide.
-
Supplier: Sonel Test
Description: resistance of e.g. transmission towers - including lattice poles - without shutting down the power line. Ergonomic design of the adapter, its convenient housing and simple operation make earth resistance measurements on transmission towers and pylons quick and problem-free. The
-
Supplier: Sonel Test
Description: resistance of e.g. transmission towers - including lattice poles - without shutting down the power line. Ergonomic design of the adapter, its convenient housing and simple operation make earth resistance measurements on transmission towers and pylons quick and problem-free. The
-
Supplier: Sonel Test
Description: resistance of e.g. transmission towers - including lattice poles - without shutting down the power line. Ergonomic design of the adapter, its convenient housing and simple operation make earth resistance measurements on transmission towers and pylons quick and problem-free. The
-
Supplier: Deep South Crane & Rigging
Description: Since 1968, Deep South Crane & Rigging has strived to be at the forefront of innovation, giving our customers unique solutions for their complex problems. Our full-service, family-owned and operated company offers a range of services, from bare crane rental to turn-key heavy lift and transport
- Lift Capacity: 30 to 2,500 tons
- Type of Cranes Available: Boom Truck Crane, Crawler Crane, Lattice Boom Crane, Tower Crane
- Additional Services: Crane Rental, Engineered Lift Plans, Equipment Setting, Off-Shore Service, Transportation / Hauling
- Features: North America, Southern US Only, United States Only
-
Supplier: MSA Safety
Description: MSA's Latchways Engineered Vertical Lifeline Systems for towers, have the inherent flexibility to be configured for use on virtually any design of power transmission tower. Such is the simplicity of the design concept that MSA Latchways® Engineered Vertical Lifeline Systems can be
- Type: Lifeline Systems
-
Supplier: IHS ESDU
Description: rotatory inertia of the floors are included in the analysis, and the foundations are modelled by an equivalent rotational spring. By suitable choice of parameters, the method may allow other cantilever-type structures such as chimneys or tall lattice towers to be investigated. A
-
Supplier: MSA Safety
Description: already-installed ladders, to corners of lattice towers, and to other suitably strong structures your crew needs to climb. Furthermore, using different MSA mounting assemblies, the Dyna-Glide rigid rail system can be attached to almost any structure that it's permissible to climb. MSA
-
Supplier: IHS ESDU
Description: than 10 per cent. Example applications include stacks (chimneys) and process plant towers, lighting standards, elements of lattice structures and pipes spanning ducts. Several worked examples are included together with guidance on the required input data.
-
Supplier: CSA Group
Description: inspection, testing and maintenance, operation, and wire rope. Scope 1.1 This Standard describes the design, construction, load rating, installation, erection, inspection, maintenance, repair, modification, test, and operation of lattice and telescopic boom mobile cranes. Note: See Annex A
-
Supplier: CSA Group
Description: describes the design, construction, load rating, installation, erection, inspection, maintenance, repair, modification, test, and operation of lattice and telescopic boom mobile cranes. Note: See Annex A for illustrations of mobile cranes and Annex B for illustrations of parts of a mobile
-
Supplier: Sonel Test
Description: e.g. in case of lattice towers – there is no need to switch off the line or disconnect control connectors. Proprietary algorithm allows user to check the current direction in the individual measurements and facilitates damage detections, e.g. corroded steel strip (hoop). Capabilities
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
displays Accounting issues delays Lattice Semi's financial results MEMS maker taps X-Fab Semiconductor for foundry deal MoSys lowers Q4 outlook, cites order delays FSG winning battle against new low-k materials Wacker to spin off silicon wafer unit Hynix pulls off memory market upset Actel, Atmel
More Information Top
-
http://theses.ucalgary.ca/bitstream/11023/1018/2/ucalgary_2013_adhikari_ram.pdf
Low-cost Triangular Lattice Towers for Small Wind Turbines .
-
Wind Turbines
… 473 12.4 Free-Standing Tubular-Steel Towers.........................................................474 12.4.1 Stiffness and Structural Mass........................................................474 12.4.2 Manufacturing Techniques and Construction ...............................477 12.4.3 Climbing Aids and Internal Installations ......................................480 12.5 Lattice Towers ...........................................................................................483 12.6 Concrete …
-
Selection of an optimal lattice wind turbine tower for a seismic region based on the Cost of Energy
Although, various different tower types and materials (e.g., steel and concrete-steel composite monopole) are available, this study focuses on steel lattice towers for providing a cost effective solution and for posing a challenging structural optimization problem.
-
Wind power plants
514 12.5 grid towers .
-
Small Wind Turbines
Sturt Wilson and Phil Clausen provided the FEA of the monopole and lattice tower , respectively, in Chap.
Indicates content that may require registration and/or purchase.