-
Supplier: ABB Measurement & Analytics
Description: The measuring laser uses invisible, infrared light. There is a second, visible aiming laser to help with the alignment of the measuring laser. The laser beams have very little divergence so that accurate targeting is easy even in silos or vessels that have internal
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Self-leveling 4 beam laser is accurate to ±1/4" @ 100' One button operation is fast and easy to use Overmolded housing helps maintain calibration under jobsite conditions Focused laser beam keeps dot small even over long distances for improved accuracy and visibility
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: LPKF Laser & Electronics North America
Description: laser energy, but rather especially little. Multiple processing produces highly precise structures on sensitive substrates. The new UV laser source is now stabilized across a large performance range. It can now safely process additional material groups and thin layers. Process Tracking
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson manufactures a CO2 gantry CNC Laser Cutting Machine with power levels of 4kW and 6kW. Our CNC Laser Cutting Machines are the ultimate solution for the larger capacity and higher accuracy demands of today's industry. The Laser Cutting Machine is designed to
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
-
Supplier: World Star Tech
Description: Overview of HL63102MG Laser Diode HL63102MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact
- Wavelength Range: 637 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Construction laser applications, Positioning, Light barriers, Leveling Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm
- Wavelength: 635 to 849.9999999999999 nm
- Diameter / Width: 4.2 to 7.000000000000001 mm
- Length: 8 to 22 mm
- Type: Collimator
-
Supplier: LaserStar Technologies Corporation
Description: compact, portable, dual component design, making integration quick and easy for many Class 1 and Class 4 laser welding configurations. Operators hold parts in their hands while viewing the application through a stereo-microscope in the laser welding area. An internal cross-hair allows
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm. Wavelength Power Levels
- Wavelength Range: 543 to 633 nm
- Laser Power: 0.3 to 4 milliwatts
- Beam Area: 0.396 to 0.466 mm²
- Laser Type: Helium Neon Lasers
-
Supplier: Edmund Optics Inc.
Description: Discounts up to 80% Off Quantities Extremely Limited Final Sale, No Returns Shop the EO Mega Clearance presentations for the hottest deals on component-level products. Quickly browse the best optics, imaging, and photonics deals you will ever see. Quantities are extremely limited and are sold
- Mirror Types: Laser Mirror
-
Supplier: CASTECH, Inc.
Description: Titanium doped Sapphire (Ti:Sapphire) is the most widely used laser crystal for widely tunable and ultrashort pulsed lasers with high gain and power outputs. CASTECH possesses the advanced growth method of Temperature Gradient Technique (TGT), and it supplies large-sized (Dia.30x30mm)
- Type: Laser
- Features: Other / Specialty Material
-
Supplier: Laserglow Technologies
Description: The LRS-0561 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 561 nm laser light at power levels from <5 mW to over 2000 mW at output power stability of better than 10% RMS over 4 hours. (<5% available on certain models.) This series has a
- Wavelength Range: 561 nm
- Laser Power: 5 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Universal Laser Systems, Inc.
Description: The desktop VLS2.30 is a compact and economical platform designed to be an entry level laser machine for starting your laser material processing business. The VLS2.30 is well suited to prototype development and on-demand production and also makes a capable second machine to
- Laser Output Power: 10 to 30.000000000000004 watts
- Marking Area Length: 16 inch
- Marking Area Width: 12 inch
- Laser Type: CO2
-
Supplier: Newport MKS
Description: The OTS-LSC-410 in an integrated laser safety curtain that connects directly to 4 foot by 10 foot SmartTable® OTS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up
- Height: 49 inch
- Width: 120 inch
- Partition Type: Laser Curtains
-
Supplier: Newport MKS
Description: The OTS-LSC-48 in an integrated laser safety curtain that connects directly to 4 foot by 8 foot SmartTable® OTS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to
- Height: 78.5 inch
- Width: 96 inch
- Partition Type: Laser Curtains
-
Supplier: Newport MKS
Description: The OTS-LSC-46 in an integrated laser safety curtain that connects directly to 4 foot by 6 foot SmartTable® OTS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to
- Height: 78.5 inch
- Width: 72 inch
- Partition Type: Laser Curtains
-
Supplier: SensoPart
Description: Operating range: 50 m Small housings Red light laser, 650 nm Control line for setting of 3 sensitivity levels Test input
- Operating Distance: 0 to 1,968.505 inch
- Operating Temperature: -4 to 140 F
- Features: Photoelectric Sensors
- Optical Technology Type: Through Beam
-
Supplier: Laserglow Technologies
Description: The Scorpius-D Series, a portable diode laser emitting at 808 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius Series
- Wavelength Range: 808 nm
- Laser Power: 700 to 1,000 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features:
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Newport MKS
Description: The OHS-LSC-410 in an integrated laser safety curtain that connects directly to 4 foot by 10 foot OHS system and is the quickest and most economical way to achieve laser safety compliance. The curtain complies with ANSI standards and can withstand exposure levels up to 200 W/cm2
- Height: 49 inch
- Width: 120 inch
- Partition Type: Laser Curtains
-
Supplier: Laserglow Technologies
Description: The LLS-0671 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 4 W. These 671 nm lasers maintain a high level of long-term output power stability and long operating
- Wavelength Range: 671 nm
- Laser Power: 5 to 4,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 to 2.000000000000007 millirad
-
Supplier: RMI Laser, LLC
Description: The UF-20 fiber laser marking system is the next impressive step following a decade of laser marking innovation based on our solid state laser technologies and experiences in Nd:YVO4 and Nd:YAG laser marking systems. RMI’s Fiber Laser is preferred because it is
- Laser Output Power: 20 watts
- Marking Area Length: 3.93701 inch
- Marking Area Width: 3.93701 inch
- Resolution: 1,270 dpi
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Simulates functionality of rotary laser projects bright crossing horizontal and vertical lines Vertical-adjust base for easy set-up and fine tune adjustments 1/4” and 5/8” Thread mounts for versatility Full-time pulse mode allows use with detector maintains full brightness
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: RobotWorx
Description: The Motoman LaserWorld Solution is pre-engineered and fully integrated to include all automation required for robotic laser cutting or welding. Motoman's dedicated laser cutting robots feature a 2-axis patented trepanning head for cutting small round, square, hexagonal, or slot holes
- Robot Type: Robot System
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1070459-LNCT28PF01WW Category: Optoelectronics>Laser Diodes, Laser Modules Package: Tray Standard Package: 480 Power (Watts): 100mW Voltage - Input: 2.4V ~ 3V, 2.5V ~ 3V Wavelength: 661nm, 783nm Package / Case: 4-SIP Alternative Parts (Cross-Reference):
-
Supplier: Automation24, Inc.
Description: level sensor is characterised by a design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility, the LMC510 point level sensor with M12 connector and process connection 1/2"
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -13 to 212 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Communication Interface Options: Other, Serial Interface
-
Supplier: Automation24, Inc.
Description: for an adjustment. The LMT110 point level sensor is characterised by a hygienic design with maintenance-free sealing concept. Due to the robust stainless housing with protection rating IP68/IP69K and the laser type label for durable legibility the sensor meets all requirements for
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -40 to 212 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Communication Interface Options: Other, Serial Interface
-
Supplier: SensoPart
Description: Fine, parallel light beam Small part detection to 0.2 mm at a max. distance of 1 m Simple installation thanks to standard M12 metal thread Control line for setting of 3 sensitivity levels Test input
- Operating Distance: 0 to 196.8505 inch
- Operating Temperature: -13 to 131 F
- Features: Photoelectric Sensors
- Optical Technology Type: Through Beam
-
Supplier: InspectorTools
Description: A great entry level infrared thermometer for measuring the surface temperature of nearly any material. Utilizing an infrared signal and optional laser sighting, the MiniTempª non-contact thermometer is perfect for measuring HVAC registers, radiant heat systems, water temperature,
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious COOLDC technology
- Wavelength Range: 488 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious COOLDC technology
- Wavelength Range: 405 nm
- Laser Power: 60 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious COOLDC technology
- Wavelength Range: 488 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious COOLDC technology
- Wavelength Range: 405 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
Find Suppliers by Category Top
Featured Products Top
-
How New Technology Helps You Cope It wasn't all that long ago when inventory management was just a level sensor with a 4-20 mA output sending a distance measurement to a PLC in the control room. There was lots of wiring and not a lot of data. Then about a decade (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
technological objects as well as for measuring levels of liquid and bulk materials. The series includes seven lines of models: RF603 - universal sensors with 2 to 1250 mm operating ranges, RF603HS - high speed sensors, RF609 (RF609Rt) - laser probes, RF600 - large-base and long range sensors (read more)
Browse Dimensional and Profile Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
, 2025 – 4:00pm MT Can’t make it live? Register and get the class link later! Ready to take your laser engraving skills to the next level? Join Epilog Laser (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
, the F100 models are designed to deliver high-precision, high-speed non-contact tool setting and tool breakage detection. Featuring industry-first blue laser technology, all NC4+ Blue systems detect tool defects down to micron levels, aiding the production of 'right first time' parts. The NC4+ Blue (read more)
Browse Tool Monitors Datasheets for Renishaw -
Mounting: 1/4"-20 UNC | Filter Mount: M12x0.5 (OD4 filter included) Additional filters available upon request. ABOUT WORLD STAR TECH Innovative Laser Solution Provider offering (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
and provides an optical output power of 3 W in continuous wave (CW) mode and 4.2 W in pulsed mode.? HL63680HD’s high output power, compact design, and efficient performance make it an excellent choice for applications demanding reliable and efficient red laser sources. Key Features (read more)
Browse Diode Lasers Datasheets for World Star Tech -
through up to 3/4 inches of hardwoods and acrylics. · Faster Processing: Boasting 165 inches per second engraving speeds, the higher power laser allows for faster cutting and engraving applications. This can be a significant advantage in a production setting where time is a (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
functionality will enable users to make precise adjustments to machine parallelism to a level that has previously been impossible using traditional measurement techniques. The XK10 alignment laser system provides a fast, precise, and efficient measurement tool for straightness, squareness (read more)
Browse Calibration Instruments Datasheets for Renishaw -
.2-0.75 Customizable in size, thickness, and surface roughness 3. Precision machining capabilities Equipped with advanced equipment such as laser processing and grinding and polishing, it can achieve micron-level precision dimensional (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
American Society for laser medicine and surgery ninth annual meeting Arlington, Virginia, Abstracts
On the other hand,the adrenal medullectomy does not interfere with the usual elevation in PFL on rats injected with LB4 ;but in laser irradiated previously injected and adrenalectomized rats the levels were similar to the group injected,irradiat ed and not …
-
Late‐Breaking Abstracts
# LB4 LOW- LEVEL LASER THERAPY EFFECTS ON MUSCULAR ACUTE INFLAMMATION Fernando Bomfim, Daniele Oliveira, Janaina Hereman, Jessica Noda, Quintana Verena, Bruna Monte .
-
Development of coherent tunable source in 2–16 μ m region using nonlinear frequency mixing processes
… and have shown that this highly hygroscopic crystal works well only at humidity levels below 45% [9]. The nonhygroscopic negative uniaxial borate crystal LB4 (lithium tetrab- orate) has the highest laser damage threshold among all nonlinear crystals till to date and it transmits till 3.5 μm [10].
-
Laser therapy of the skin
The optical filter provides additionally a protection in the wave length region of 576 to 600 nm with the stage LB4 for the pulsed (I) and cw-operation (D lasting stitch). By a protection against radiation of gütegeschalteten lasers , the letter R or D by duration bar stands …
-
Frequency conversion of Ti:sapphire-based femtosecond laser systems to the 200-nm spectral region using nonlinear optical crystals
We note also that as observed in [37] the hygroscopicity of LB4 is less than for the … FHG of Ti:sapphire based femtosecond laser systems down to 189 nm can be most efficiently realized … In both cases, we could achieve average powers on the milliwatt level .
-
Phase noise measurements of ultrastable 10 GHz harmonically modelocked fibre laser
The Art- laser (Spectra Physics, Model 2040E with Littrow prism line selector) provided 1OW of maximum CW power (measured after the focus- ing lens and in front of the LB4 sample)in the multimode regime. … glass) filter and one or two reflecting neutral density fdters (Melles Griot) to levels within the linear …
-
Temperature tuned noncritical phase-matching in Li2B4O7 for generation of CW laser radiation at 244 nm
The Art- laser (Spectra Physics, Model 2040E with Littrow prism line selector) provided 1OW of maximum CW power (measured after the focus- ing lens and in front of the LB4 sample)in the multimode regime. … glass) filter and one or two reflecting neutral density fdters (Melles Griot) to levels within the linear …
-
Second harmonic generation of cw laser radiation at 244 nm by temperature tuned noncritical phase-matching in lithium tetraborate
The calculated spectral acceptance using the Sellmeier expansions from [3] is Av.l=90 GHz.cm. The AT+- laser (Spectra Physics, Model 2040E with Littrow prism line selector … … after the focusing lens and in front of the LB4 sample) in the multimode … … glass) filter and one or two reflecting neutral density filters (Melles Griot) to levels within the linear …
-
Analysis of Deep‐UV Nonlinear Optical Borates: Approaching the End
… YAB (YAl3(BO3)4), YCOB (YCa4O(BO3)3), GdCOB (GdCa4O(BO3)3), and LB4 (LiB4O7).[8] Based … … bandgaps so that they are transparent in the DUV and exhibit a high laser damage threshold because … … remove dangling bonds and enlarge the energy bandgap, as indicated by the energy levels of molecular orbitals …
-
http://absimage.aps.org/image/MAR06/MWS_MAR06-2005-001461.pdf
To increase the peak power to the terawatt (TW) level , further pulse compression is desired. … promise for 3-fs pulse gener- ation which are required for seeding TW-class Ce:LiCAF lasers . … generated 430 mJ fourth harmonics with a total conversion efficiency of 30.5% using Li2B4O7( LB4 ) crystals.
Indicates content that may require registration and/or purchase.