Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 3M OEM LCC Sockets, 268-5401-00-1102JH
-
Supplier: DigiKey
Description: 44 (4 x 11) Pos PLCC Socket Tin Through Hole
- Features: Board Mount Connector
-
Supplier: Lingto Electronic Limited
Description: SMT PLCC SOCKET 84P POLARISED RO
-
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, LCC68, 68 CONTACT(S), SOLDER
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMING ADAPTER, 20 PIN LCC ZIF, SOCKET TO 20 PIIN MALE DIP .300" BOTTOM, WIRED 1 TO 1
-
Supplier: DigiKey
Description: 9 Position Circular Connector Receptacle, Female Sockets Solder Cup
- Voltage Rating: 200 volts
- Current Rating: 4 amps
- Number of Contacts: 9 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Infineon Technologies AG
Description: alone cannot program a clock device. You must also purchase a socket adapter that supports your clock device (see table below for available socket adapters). Clock programming kits Kit Name Description Supported Devices CY3675-CLKMAKER1 Main Programming Board NA Socket Adapter
- Category: Development Board
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket,
-
Supplier: RS Components, Ltd.
Description: E-TEC LCC-032-H200-55 IC Socket
- Number of Contacts: 32
- Contacts Pitch: 1.27 mm
- Contact Plating: Gold Plating, Nickel Plating
- Product Type: IC Socket
-
Supplier: New Yorker Electronics Co., Inc.
Description: SYSTEM, FOR LCD 64x32 RGB 4SW, SOCKETS & SWITCHES, CN2852
-
Supplier: Lapp Tannehill
Description: This ODU MEDI-SNAP® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11M07-P14LCC0-0070 The space-saving design allows for top performance even in the smallest available
- Number of Contacts: 14 #
- Connector Type: Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: Lapp Tannehill
Description: This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MA7-P14LCC0-0030 The space-saving design allows for top performance even in the smallest
- Number of Contacts: 14 #
- Connector Type: Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: Lapp Tannehill
Description: This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G51MA7-P14LCC0-0040 The space-saving design allows for top performance even in the smallest
- Number of Contacts: 14 #
- Connector Type: Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: Lapp Tannehill
Description: This ODU MEDI-SNAP® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular receptacle with female sockets. ODU part number G11MA7-P10LCC0-0050 The space-saving design allows for top performance even in the smallest
- Number of Contacts: 10 #
- Connector Type: Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: RS Components, Ltd.
Description: BETA 720LC/C3 Socket Set
-
Supplier: Powell Electronics, Inc.
Description: 3M Textool OEM LCC Sockets, 268-5401-5
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR HOUSING, RCPT, 8POS, 2MM; Product Range:ISD2 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:Samtec CC81L/CC81R Series Socket Crimp Contacts
-
Description: 10", 12", 14", 16", 18", 20" Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500 Connection: Flanged, butt-welded, socket-welded, and threaded Face-to-face dimensions as per IEC 60534-3-2 – long series Flow direction: flow to open, flow to close Materials: A216 Cr. WCB, SS304, SS316, CF8M,
- Valve Size: 2 to 20 inch
- Valve Type: Control Valves, Directional Valves, Globe Valves
-
Description: 10", 12", 14", 16", 18", 20" Ratings: up to ANSI 150, 300, 600, 900, 1500, 2500 Connection: Flanged, butt-welded, socket-welded, and threaded Face-to-face dimensions as per IEC 60534-3-2 – long series Flow direction: flow to open, flow to close Materials: A216 Cr. WCB, SS304, SS316, CF8M,
- Valve Size: 2 to 20 inch
- Valve Type: Control Valves, Directional Valves, Globe Valves
Find Suppliers by Category Top
Featured Products Top
-
" to 26" Line size available and will quote larger ASME 150 to 1500 WCB, 316 SS & LCC body SS trim SS spring (450°F max) Ends: - RF Flanged - RTJ Center guided Horizontal or vertical installation Tight shut (read more)
Browse Check Valves Datasheets for DFT Inc. -
ASME B16.10 Face-to-Face dimensions One-piece body Spring-assisted silent closing 2" to 26" Line size available and will quote larger ASME 150 to 1500 WCB, 316 SS & LCC body SS trim SS spring (450°F max) Ends (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
BGA Sockets To Solve All Your Electronics Testing Needs
Plastronics, a Smiths Interconnect technology brand, is a global provider of innovation for semiconductor reliability testing, meeting the industry 's burn-in socket needs for more than 40 years. It all started when our company invented the first open-top, application-specific socket for production
More Information Top
-
IC Component Sockets
Web site: http://www.emulation.com/ Burn-in sockets: DIP sockets, flatpack sockets, LCC sockets , SOP sockets, SOJ .
-
Detector spatial response testing of LWIR FPAs
Printed wire board traces connect the base plate LCC socket to the MDM connectors on the detector base plate.
-
Ironwood Electronics Introduces 10-GHz Bandwidth RF Socket For 48LCC Package
Burnsville, MN -- Ironwood Electronics recently introduced a new high performance LCC socket for 0.040" pitch 48 pin Leadless Chip Carrier.
-
An Approach To A Versatile Focal Plane Array Test Facility
minimize heat transfer along the wire from the external dewar leads to the LCC socket , stainless steel coaxial wire .
-
On the testing of MEMS resonators
The top PCB has 28 SMA ports to interface RF signals; while the bottom board forms the interface between the atmosphere and vacuum chamber and contains an LCC socket to hold the packaged MEMS dies.
-
Electronic properties of gallium nitride nanowires
The LCC03218 chip carriers can be fitted into LCC sockets obtained from www.locknest.com.
-
Page 134. Semiconductor parts with 100 in root number
64-pin LCC Socket .
-
Page 6. Semiconductor parts with 053 in root number
64-pin LCC Socket .
-
AQUARIUS, the next generation mid-IR detector for ground-based astronomy
The ceramic carrier sits on a 124 pin LCC socket which is soldered onto a multi- layer PCB.
-
Cerro Tololo infrared spectrometer
TEXTOOL LCC SOCKET .
Indicates content that may require registration and/or purchase.