-
Supplier: Accuris
Description: Standard Specification for Lead-Coated Copper Sheet and Strip for Building Construction
-
Supplier: ASTM International
Description: This specification covers ounce-weight thick lead-coated copper sheets and strips in flat lengths or in coils. These materials are recommended for use in roofing, flashing, gutters, downspouts and general sheet metalwork in building constructions but not for electrical
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR LEAD-COATED AND LEAD-ALLOY-COATED SOFT COPPER WIRE FOR ELECTRICAL PURPOSES
-
-
Supplier: Accuris
Description: Standard Specification for Lead-Coated and Lead-Alloy-Coated Soft Copper Wire for Electrical Purposes
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR LEAD-COATED COPPER SHEET AND STRIP FOR BUILDING CONSTRUCTION - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: This specification covers the standard general requirements for lead-coated and lead-alloy-coated, round, soft or annealed copper wire for electrical purposes. The base metal shall be made of copper while the coating material shall be a commercially pure
-
Supplier: ASTM International
Description: 1.1 This specification covers lead-coated and lead-alloy-coated, round, soft or annealed copper wire for electrical purposes. 1.2 The SI values for density and resistivity are to be regarded as the standard. For all other properties the inch-pound values are to be
-
Supplier: U.S. Sensor
Description: The oxides are derived from transition metals such as manganese, nickel, cobalt, and copper. In contrast, an RTD probe is fabricated using pure platinum which exhibits an electrical resistance that increases with temperature. U.S. Sensor manufacturers an extensive variety of NTC thermistors
- Resistance (@25°C): 100 to 1,000,000 ohms
- Width / Diameter: 0.039 to 0.14 inch
- Package / Electrode Type: Chip / Surface Electrodes
- Coating: Glass
-
Supplier: Allied Electronics, Inc.
Description: ambient temperature effects on copper coils, transistors, integrated circuits and other semiconductor devices. Features Applications: Temperature Measurement, Indication, and Control Accuracy High Stability; High Reliability; Long Life Small Size Epoxy Coated; Lead Material =
-
Supplier: Allied Electronics, Inc.
Description: ambient temperature effects on copper coils, transistors, integrated circuits and other semiconductor devices. Features Applications: Temperature Measurement, Indication, and Control Accuracy High Stability; High Reliability; Long Life Small Size Epoxy Coated; Lead Material =
-
Supplier: Allied Electronics, Inc.
Description: ambient temperature effects on copper coils, transistors, integrated circuits and other semiconductor devices. Features Applications: Temperature Measurement, Indication, and Control Accuracy High Stability; High Reliability; Long Life Small Size Epoxy Coated; Lead Material =
-
Supplier: Allied Electronics, Inc.
Description: ambient temperature effects on copper coils, transistors, integrated circuits and other semiconductor devices. Features Applications: Temperature Measurement, Indication, and Control Accuracy High Stability; High Reliability; Long Life Small Size Epoxy Coated; Lead Material =
-
Supplier: ASTM International
Description: This specification covers sheet steel in coils and cut lengths coated with lead-tin alloy by the hot-dip process. The material, also known as terne-coated sheet, is available in four designations as commercial steel, deep drawing steel, extra deep drawing steel, and structural
-
Supplier: Belmont Metals, Inc.
Description: Copper, Brass & Bronze, Lead, Antimonial Lead, Nickel, Tin , Zinc, and numerous Tin-Lead and Tin-Zinc solders. Forms Available: Balls, Cathodes, Pellets, Flat Tops, Nuggets, Rounds, Oval and Flat Anodes, Rod, Bar, and Squares. All shapes not available in all metals and
- OD / Width: 0.75 inch
- Length: 1 inch
- Type: Anode / Anode Material
- Material: Copper (Cu)
-
Supplier: Ohmite Manufacturing Co.
Description: Automated winding, in-line color banding, and testing allow for an economically priced, industrial grade wirewound power resistor. The Ohmite 50 series resistors feature an all welded construction with a high purity alumina ceramic core and high quality RoHS grade tinned copper wire. These
- Resistance Range: 0.1 to 20,000 ohms
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 3 to 5 watts
- Operating DC Voltage: 200 volts
-
Supplier: Watts
Description: Series LF007 Lead Free* Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a Lead Free* cast copper silicon alloy (1/2 to 2 in) or fused epoxy coated cast iron (2 1/2 to 3 in) body construction that is
- Valve Size: 0.5 to 3 inch
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: Watts
Description: Series LF909 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of FDA approved epoxy coated cast iron body construction with stainless steel trim,
- Valve Size: 2.5 to 10 inch
- Primary Material: Cast Iron
-
Supplier: Watts
Description: Series LFN223B, LFN223BS Lead Free* High Capacity Water Pressure Reducing Valves are used in commercial, industrial, and institutional applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a
- Valve Size: 2.5 to 3 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Cole-Parmer
Description: • Thermistor Probes Offer Excellent Accuracy Over the Biological Temperature Range • Probes are electronically isolated and come with a 10ft lead with a ¼†phono plug (unless otherwise specified). • Probes are designed for multiple applications. • Epoxy coated probes can be used in
- Sensed Temperature: -110 to 212 F
- Features: Thermistor
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 5kVDC, 24 AWG 7 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 5,000 volts
- Operating Temperature: 150 C
- North American (AWG): 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 10kVDC, 10 AWG 65 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 10,000 volts
- Nominal Outer Diameter: 0.195 inch
- Operating Temperature: 150 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 20kVDC, 10 AWG 65 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 20,000 volts
- Nominal Outer Diameter: 0.215 inch
- Operating Temperature: 150 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 40kVDC, 24 AWG 7 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 40,000 volts
- Nominal Outer Diameter: 0.208 inch
- Operating Temperature: 150 C
- North American (AWG): 24 AWG
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C400 Flux Cored Wire ) LOCTITE C 400 cored solder wire has been specially formulated to complement no clean wave and reflow soldering processes. Multicore C400 wires provide fast soldering on copper, brass and solder coated materials. It is availalble in several
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Description: usually have the raw material for your product on our shelves. Our manufacturing includes coiling up to 1.625” Diameter and CNC machining capabilities that allows us to comfortably handle lot sizes from 1 to 100,000. We pride ourselves in quick lead times to meet your emergency requirements.
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9506 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire is highly flexible 18 AWG, 65/36 stranded tinned copper wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Used to make internal
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.144 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: TE Connectivity
Description: Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 4261 Product Type Features β-Value
- Temperature Range: -40 to 125 C
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 0.5A~5A Interrupting Rating 50 amperes at 125V AC 100 amperes at 125V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads. Lead Wire: Diameter 0.65mm Environmental Specification Operating
- Voltage Rating: 125 volts
- Current Rating: 5 amps
- Fuse Type: Miniature, Subminiature (Micro)
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Coilcraft, Inc.
Description: values Available in two sizes: 4.45 × 3.94 × 3.15 mm and 6.86 × 4.45 × 3.15 mm RoHS-compliant 260°C compatible. Terminations: tin-silver over copper COTS Plus tin-silver-copper and tin-lead terminations available
- Inductance Range: 0.033 microH
- Inductance Tolerance: 1 to 5 (+/- %)
- DCR: 0.0086 ohms
- SRF: 2,800 MHz
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9504 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire spool is highly flexible 22 AWG, 66 x 40 stranded wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Wire used to make internal connections
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.07 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 22 AWG
-
Description: staking SMT assembly Copper Surface Finishes Copper Surface Finishes including: Electrolytic Tin/Lead Electroplated Nickel/Gold Electroless Nickel Immersion Gold (ENIG) Electroplated Tin Immersion Silver (ImAg)
- Applications: Aerospace Equipment, Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Military Equipment
- Features: Double Sided, Shielding, Single Sided
- Surface Finish: Gold, Nickel, Silver, Tin
- Mounting: Surface Mount, Through-Hole
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: including aluminum, brass, copper, iron, lead, nickel, steel, gold, titanium, pyrex and quartz glass, nylon, polyethylene, and silicone rubber. See accessories for replacement contact gel and ISO calibration options.
- Range: 0.0393701 to 9.842525 inch
- Graduation / Resolution: 0.00393701 inch
- Resolution: 0.00393701 inch
- Display: Digital Display
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. SNT7-01A Description AAA Neg Contact Material Phosphor Bronze Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.10 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
- OD / Width: 0.39 inch
- Length: 0.47 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BSR Description Rivet for 9 Volt Snap Material Contact Material Brass, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.05 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No
- OD / Width: 0.211 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Material: Base Metal / Plated Base Metal
- Applications: Battery / Fuel Cell, Contactors
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 62mA~15A TUV 63mA~5A Pending Interrupting Rating 62mA~10A: 50 amperes at 250V DC 62mA~15A: 50 amperes at 250V AC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads. Lead Wire: Diameter 0.65mm,
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
Find Suppliers by Category Top
Featured Products Top
-
the mating process. Shell and lead formats for SMT and other shapes are readily available with contact counts from 4 to 24 leads. Typical wiring for cable interconnection is accomplished using 30 AWG Teflon® insulated multi-strand copper wire rated for up to 1 ampere of current. By using key (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
processes working just right to ensure quality and consistency. Any flaws can severely impact plant availability and manufacturing throughput. This is because defects during manufacturing can not only shut down production lines when they are needed most, but can also potentially lead to safety issues (read more)
Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
rolling process resulting in lost material and weakness in the metal, dissimilar metals between the screw and the contact surface can result in galvanic corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Observations on Atmospheric Corrosion Made of Architectural Copper Work at Yale University
Lead coated copper on vertical surfaces did not wear as rapidly as on flat surfaces.
Indicates content that may require registration and/or purchase.