-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR LEAD-COATED AND LEAD-ALLOY-COATED SOFT COPPER WIRE FOR ELECTRICAL PURPOSES
-
Supplier: Accuris
Description: Standard Specification for Lead-Coated and Lead-Alloy-Coated Soft Copper Wire for Electrical Purposes
-
Supplier: ASTM International
Description: This specification covers the standard general requirements for lead-coated and lead-alloy-coated, round, soft or annealed copper wire for electrical purposes. The base metal shall be made of copper while the coating material shall be a commercially
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR LEAD-COATED AND LEAD-ALLOY-COATED SOFT COPPER WIRE FOR ELECTRICAL PURPOSES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This specification covers lead-coated and lead-alloy-coated, round, soft or annealed copper wire for electrical purposes. 1.2 The SI values for density and resistivity are to be regarded as the standard. For all other properties the inch-pound values are
-
Supplier: Allied Electronics, Inc.
Description: fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor insulated with extruded
-
Supplier: ASTM International
Description: This specification covers stranded uninsulated bare, tin, or tin-lead alloy coated copper conductors in which wires in the strand are metallically bonded together by the application of heat additional tin, or tin-lead alloy for use in hookup wire for
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 5kVDC, 24 AWG 7 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 5,000 volts
- Operating Temperature: 150 C
- North American (AWG): 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 40kVDC, 24 AWG 7 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 40,000 volts
- Nominal Outer Diameter: 0.208 inch
- Operating Temperature: 150 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 30kVDC, 10 AWG 65 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 30,000 volts
- Nominal Outer Diameter: 0.235 inch
- Operating Temperature: 150 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: This Rowe Industries UL3239 High Voltage, High Temperature 10kVDC, 10 AWG 65 stranded, white, tin coated copper leadwire is recommended for use in stoves, heaters, furnaces and electronic devices where high temperatures and/or high voltages are incurred. MANUFACTURER : Rowe Industries
- Rated Voltage: 10,000 volts
- Nominal Outer Diameter: 0.195 inch
- Operating Temperature: 150 C
- North American (AWG): 10 AWG
-
Supplier: ASTM International
Description: This specification covers stranded conductors made from round copper wires, either uncoated or coated with tin, lead, or lead alloy for general use in insulated conductor assemblies for electrical purposes. These conductors shall be composed of one or more roller
-
Supplier: Ohmite Manufacturing Co.
Description: Automated winding, in-line color banding, and testing allow for an economically priced, industrial grade wirewound power resistor. The Ohmite 50 series resistors feature an all welded construction with a high purity alumina ceramic core and high quality RoHS grade tinned copper wire.
- Resistance Range: 0.1 to 20,000 ohms
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 3 to 5 watts
- Operating DC Voltage: 200 volts
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9506 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire is highly flexible 18 AWG, 65/36 stranded tinned copper wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Used
- Rated Voltage: 5,000 volts
- Nominal Outer Diameter: 0.144 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9504 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire spool is highly flexible 22 AWG, 66 x 40 stranded wire, coated with a PVC (Polyvinyl Chloride) insulation. Applications: Wire used
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.07 inch
- Operating Temperature: 105.0000000000001 C
- North American (AWG): 22 AWG
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Multicore C400 Flux Cored Wire ) LOCTITE C 400 cored solder wire has been specially formulated to complement no clean wave and reflow soldering processes. Multicore C400 wires provide fast soldering on copper, brass and solder coated materials. It is
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Supplier: Thermal Wire and Cable LLC
Description: residue. Thermal Wire and Cable's FEP Teflon insulated lead wire slides rather than tears, yet its abrasion resistance helps eliminate cut-through and other damage that can occur during installation and use. Thermal Wire and Cable's FEP Teflon lead wires are
- North American (AWG): 4 AWG
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 125 amps
- Operating Temperature: 200 C
-
Supplier: Allied Electronics, Inc.
Description: fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor
-
Supplier: TE Connectivity
Description: Body Features Lead Wire Conductor Type : Tinned Copper Alloy Solid Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.094 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3187 Product Type
- Temperature Range: -40 to 125 C
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 0.5A~5A Interrupting Rating 50 amperes at 125V AC 100 amperes at 125V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads. Lead Wire: Diameter 0.65mm Environmental
- Voltage Rating: 125 volts
- Current Rating: 5 amps
- Fuse Type: Miniature, Subminiature (Micro)
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Isabellenhutte USA
Description: wires with dimensions from 0.12 to 4.75 mm Ø copper plated. Enamelled wires are available in dimensions between 0.12 and 1.50 mm Ø. IRON can also be supplied in form of stranded wire, ribbon, flat wire and rods. Please contact us for the range of dimensions.
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 62mA~15A TUV 63mA~5A Pending Interrupting Rating 62mA~10A: 50 amperes at 250V DC 62mA~15A: 50 amperes at 250V AC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads. Lead Wire:
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: Allied Electronics, Inc.
Description: A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical grove has been cut in the resistive layer, tinned connecting wires of electrolytic copper are welded to the end-caps. The resistors are coated with a grey, flame retardant lacquer which
-
Supplier: Allied Electronics, Inc.
Description: A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical grove has been cut in the resistive layer, tinned connecting wires of electrolytic copper are welded to the end-caps. The resistors are coated with a grey, flame retardant lacquer which
-
Supplier: Embedded Data Systems
Description: applications. It is constructed of an inner tube of nylon-11 dipped in Humiseal (moisture barrier) then coated in rubber to form a tough outer cover. This makes it durable and water resistant. The lead wire is 10' long 22 AWG stranded wire stripped and tinned. The
- Sensed Temperature: -29.992 to 181.994 F
-
Supplier: Peridot Corporation
Description: Peridot's extensive laser welding capability is extensively utilized by the minimally invasive device industry. We held hubs to cannula, lead wires to contacts, batter contacts to leads etc. Form welding .002 diameter polyamide coated leads to pacemaker bodies we
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services, Reverse Engineering
- Materials: Copper, Exotic Metals, Steel - Stainless, Steel - Tool
- Capabilities: Laser Welding
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: EDCOR Electronics Corporation
Description: Bobbins EDCOR's royal blue bobbin with black finishing tape. Copper Shielding Outer copper shield around winding and core to help eliminate outside interference. Termination The terminations are UL1015, 18 ga. lead wire. Mounting This unit comes with steel end bells for
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 275 volts
- Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 63mA~15A TUV 63mA~5A Pending Interrupting Rating 63mA~10A: 50 amperes at 250V DC 100 amperes at 125V DC 63mA~15A: 50 amperes at 125V AC 100 amperes at 32V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: Arnold Magnetic Technologies
Description: Harmonic Generators Emission Controls Transformers Hydraulic Valves Compressor Clutches Oscillators Flux Gate Magnetometers Pulse Transformers CAPABILITIES Coated Copper – type of varnish specific to max temp requirement Terminations & Lead Wires as required Injection
- Technology: Bobbin Core
-
Supplier: Isotech North America
Description: coated copper lead wires, Teflon insulated, twisted, and covered with a braided shield and silicon rubber jacket. Each lead wire is terminated with a gold plated copper spade lug with a color-coded PVC molded strain relief.
- Sensed Temperature: -328 to 1,221.8 F
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce 10H at 300mA DC. A lower DC current will slightly increase inductance. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield,
- Inductance Range: 10,000,000 microH
- DCR: 72 ohms
- Rated DC Current: 300 milliamps
- Testing Frequency: 0.12 kHz
-
Supplier: Umicore Metal Deposition Solutions
Description: for printed circuit boards for soldering and bonding with Al-wire High solder joint reliability with lead-free and lead-containing solders Outstanding contact surface Electroless nickel deposition with best edge covering and fine line capability More cost-effective than
-
Supplier: U.S. Sensor
Description: complicated. A thin layer of resistive material is first deposited on a ceramic substrate. A pattern is etched onto the sensor to create an electrical circuit which is trimmed to produce the desired resistance. Lead wires are then attached to the element and the whole assembly is
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: Isotech North America
Description: a 4.5mm x 250mm stainless steel sheath suitable for referencing in a Zeref 0°C reference system. Two thermo electrically free multistrand copper wires (teflon coated) connect the thermocouple to the voltage measuring device. The thermocouple material is continuous from the hot
- Sensed Temperature: 32 to 2,912 F
- Diameter or Width Range: 0.17716545 to 0.2755907 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
Find Suppliers by Category Top
Featured Products Top
-
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High Temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper. When shielded, pure Nickel shielding per MIL-N-46026A rated for 100 Volts RMS*, for dry locations. Type 1: (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
capabilities in a shielded lead wire construction. All X-HIGHTM constructions use 19 strands 27% Nickel plated copper conductors, Mica tapes for 600V (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braid, 27% Nickel plated copper shielded braid, a second TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to 2800°F. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’ (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
KVDC, 30KVDC & 40KVDC applications. BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc. announces the introduction of a new series of high temperature extruded lead wires using a new resin for up to 300ºC & 600V commercial applications. ECA3000* resin falls within the family of resins known as PTFE, FEP, PFA, E-TFE.ECA3000 is a high temperature (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM'S new part number series 1808/ is run with stranded tinned copper conductors, with a Silicone rubber extrusion suitable to provide the operating voltage required. Because it's Silicone rubber, the lead wire is flexible, has ozone & limited radiation resistance, it can be autoclaved, and (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
Fabrication and characterization of a dual-joint smart inhaler nozzle actuated by embedded SMA wires
Thenext layerconsists mostly of open space, but also of small, 3D-printed rings (shown in blue in figure 2) that have grooves that are used to guide coated copper lead wires .
Indicates content that may require registration and/or purchase.