-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Minerallac Company
Description: WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
- Length: 3 inch
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Minerallac Company
Description: DRILL SIZE 3/16 INCH HEAD TYPE SLOTTED HEX SCREW LENGTH 3-1/4 INCH SCREW SIZE #12 PACKAGING QUANTITY 100 PER BOX
- Length: 3.25 inch
- Bolt Type: Anchor Bolt
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71 TO 74 KSI YIELD STRENGTH 42 TO 45 KSI
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 7/8"
- Bolt Type: Anchor Bolt
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: FINISH/COATING PLAIN FINISH LENGTH 36 INCH LENGTH - DECIMAL 36 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 36 NOMINAL DIAMETER 1 INCH NOMINAL DIAMETER - DECIMAL 1 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 1 TYPE RIGHT ANGLE BEND APPLICATION FOUNDATION PACKAGING QUANTITY 1
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
-
Supplier: Newark, An Avnet Company
Description: BOLT, SPRING ANCHOR, STEEL, 1/4-20; Thread Size - Imperial:1/4-20; Thread Size - Metric:-; Head Type:-; Thread Length:0.99"; External Length:31.75mm; Fastener Material:Steel; Fastener Plating:Black Oxide; Product Range:- RoHS Compliant: Yes
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Drop-in anchors are internally threaded expansion anchors with a preassembled expander plug. This type of anchor is used for flush mount applications in solid base materials. The anchor is set by driving the expansion plug towards the bottom of the anchor using the
- Inch: 1/2", 1/4", 3/4", 3/8", 5/8"
- Bolt Type: Anchor Bolt
- Features: Other
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Shackle There are multiple shackle styles, each designed for specific uses: Anchor (Bow) Shackles – For multi-leg slings or side loads Chain (D-Shaped) Shackles – For straight-line loads only Screw Pin Shackles – Quick to install and (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation
More Information Top
-
Machine elements
… 522 axial holders 159 AD marking sheets 38, 78 general tolerances 43 employees storage 369, 371 anchor screws 177 starting clutches … … 14 flexural vibrations 305 leaf springs 221 tapping screws … … arc tooth clutch 390 bolts 151 bolt chains 580 bolt clutches 395 …
-
Manual for Technical product design
Bending bank armature armature ax excavating arm battery kit, anvil, antenna … … web wagon, hatchet, lead skirt, drill, oil rig, bolts , bolt cutters, letter openers … … potato blades, cartridge, cup, chain , boiler, candle holders, tone … … vise the sabers, saw blade , satellite, saxophone, hinge, blade …
-
Manual for Technical product design
Bending bank armature armature ax excavating arm battery kit, anvil, antenna … … web wagon, hatchet, lead skirt, drill, oil rig, bolts , bolt cutters, letter openers … … potato blades, cartridge, cup, chain , boiler, candle holders, tone … … vise the sabers, saw blade , satellite, saxophone, hinge, blade …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… resistant_J|2 fireman_N|3 fire_hydrant_N|1 fireside_N|1 hydrant_N|1 spark_V|16 station_house_N|1 tongs_N|2 take_hold_V|2 watchtower_N|1 post_V|8 catch_fire_V|4 security_system_N|2 cracker_N|8 practice_range_N|2 keg_N|6 ratio_N|82 gear_box_N|3 sinker_N|1 fiberglass_N|2 bolt _V|4 table_knife_N|2 spatula_N|4 upstream_J|1 … … fishing_rod_N|4 fly_front_N|1 pocket_watch_N|2 watch_ chain _N|1 vest_pocket_N|1 headlight_N|5 foggy_J|3 weak_part_N|1 forte_N|1 pocketknife_N|3 leaf -like_J|1 manuscript_N|25 shopping_mall_N|1 fast_food_N|1 … … chiaroscuro_N|2 stained_glass_N|2 fungicidal_J|1 fulvicin_N|1 genus_penicillium_N|1 grocer_N|2 sack_N|6 barrel_vault_N|1 needlepoint_N|3 incongruous_J|9 take_to_be_V|7 buoy_V|11 mooring_ anchor _N|1 ground-controlled_approach_N|1 …
-
Environmental enrichment for zoo bears
Test 1 (n = 5-6 Days) A freshly filled honey-log (#1) was placed in each yard, anchored to a ground bolt with a 1.5m length of chain so that it would remain manipulatable but not roll into the moat. … M. and removed at 3:30 P.M. for 2 consecutive days, then left in the yards …
-
wn_g.pl (finlayson-gwc2014.zip)
… is held in the drill'). g(104135600,'cylinder forming the part of a bolt between the thread … … raising sheep'). g(104139651,'bed linen consisting of a large rectangular piece of cotton or linen cloth; used in pairs'). g(104139840,'(nautical) a line (rope or chain ) that regulates the angle … … width'). g(104140457,'spare anchor for use in emergency' … … in which all bits can be shifted one or more positions to the left or to the …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… part of a bolt between the thread and the head |cylinder_N form_V part_N bolt _N thread_N head_N … … a large rectangular piece of cotton or linen cloth; used in pairs |bed_linen_N consist_V large_J rectangular_J piece_N cotton_N linen_N cloth_N use_V pair_N 04188368_N| (nautical) a line (rope or chain ) that regulates the angle … … length_N width_N 04188985_N| spare anchor for use in emergency … … in which all bits can be shifted one or more positions to the left or to the …
-
noun.dat (finlayson-gwc2014.zip)
… @ 08507701 n 0000 #p 02172247 n 0000 | the part of a bolt between the thread … … sheet 2 tack 2 mainsheet 0 weather_sheet 0 shroud 1 003 @ 02718537 n 0000 #p 03061180 n 0000 ~ 03056620 n 0000 | a line (rope or chain ) that regulates the angle … … 06 n 02 sheet_ anchor 0 waist_anchor 0 001 … … 08813799 n 0000 | foil made of gold 03058405 06 n 01 gold_ leaf 0 002 @ …
-
Temporary Structures in Construction, Third Edition > UNDERGROUND/TUNNELING SUPPORTS
… how the blocky rock has spalled from under the bearing plates on the left side of the … Ungrouted rockbolts with mechanical anchors would be ineffective if the bearing plates were to become loose, whereas Split Sets or grouted bolts would still be effective in this situation. Note also how the chain -link fabric keeps loose rock from falling from the arch.
Indicates content that may require registration and/or purchase.