Products/Services for Leaf Chain Anchors

  • Anchors-Image
    Anchors - (503 companies)
    Description Anchors are mechanical fasteners that attach an object to a support structure. Types of Anchors Some common types of anchors include: Concrete anchors - Concrete anchors or anchor bolts...
  • Eyebolts-Image
    Eyebolts - (236 companies)
    Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...
  • Bolts-Image
    Bolts - (1302 companies)
    Bolt Types. Anchor bolt. Image credit: Portland Bolt. Anchor bolts are embedded in concrete or masonry for structural applications. Carriage bolt. Image credit: Bolts 'n Nuts Plus. Carriage bolts are used to fasten metal to wood. The undercut...
  • Leaf Chain-Image
    Leaf Chain - (72 companies)
    Leaf chain is a rollerless chain that is commonly used on forklift trucks and in other material handling applications. Leaf chain is constructed of steel link plates mounted side-by-side on pins. The contour of the link is the same figure-eight...
  • Shackles-Image
    Shackles - (211 companies)
    ...a key-like design and exhibit extreme deformation before failure. Class 3 shackles have safety anchors or chains that are held in place with a nut and bolt on opposite ends of the pin. Specifications and Features. Shackles that meet Amendment 1...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  •  
    Leaf Wetness Sensors - (10 companies)
    Leaf wetness sensors are used to detect the presence of surface moisture. Leaf wetness sensors are used to detect the presence of surface moisture or soil moisture. They are used mainly in environmental applications. Some leaf wetness sensors...
  •  
    Silent Chain - (24 companies)
    Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
  •  
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  •  
    Link Chain - (236 companies)
    Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications. Link chain includes loop, welded...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
National Bolt & Nut Corporation
National Bolt & Nut Corporation
National Bolt & Nut Corporation
APM Hexseal Corp.