-
Supplier: Allied Electronics, Inc.
Description: Fluke-360 AC Leakage Current Clamp Meter The Fluke 360, a rugged and accurate solution for leakage curent measurement Ideally designed for non-invasive checks of insulation condition, the Fluke 360 Leakage meter allows you to perform tests without
-
Supplier: Fluke
Description: leakage currents by using the Fluke 360 leakage current clamp meter and taking methodical measurements throughout the installation. The big advantage of leakage current testing versus insulation testing is that the installation and equipment do
-
Supplier: Allied Electronics, Inc.
Description: COMPACT CLAMP METER FOR LEAKAGE CURRENT
-
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements. Features: - 40mA to 60AAC current capability - Audible continuity - Data hold - Analog bar graph - Min/Max
-
Supplier: Sonel Test
Description: Measure leakage current This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC, 2/20/200, 1000AAC, up to 600 VAC.
- AC Voltage Range: 200 to 600 volts
- Operating Temperature: -20 to 60 C
- AC Current Range: 0 to 1,000 amps
- Features: 3 Digits, Clamp Meter, Digital, Plus 1/2 Digit
-
Supplier: ValueTronics International, Inc.
Description: Instruction Manual Applications: A typical application for the clamp-meter would be the measurement of earth leakage current in a circuit where the RCD keeps tripping out. The measured result will quickly identify whether the earth leakage current present is
-
Supplier: Cole-Parmer
Description: • Available for sale in the United States and Canada only • The AC50A Leakage Current Clamp Multimeter offers 10 microAmp resolution for measuring low AC current • AC current measurement to 60 A • Leakage current measurements with resolution of 0.01
- AC Current Range: 50 amps
- DC Voltage Range: 400 volts
- AC Voltage Range: 400 volts
-
Supplier: REED-Direct
Description: Large 3-3/4 (4000-count) LCD Auto power-off Continuity Test: 40ω threshold, beeper at 2.5kHz Shielded transformer jaws open to 1.2" Max/Min, Data hold Overload protection Supplied with batteries Include test leads and soft carrying case SPECIFICATIONS: Current Range: 40mA to 100A AC
- AC Voltage Range: 0 to 400 volts
- AC Current Range: 0 to 100 amps
- Resistance / Impedance Range: 0 to 0.4 kohms
- Measurement Type: AC
-
Supplier: Transcat, Inc.
Description: Product Highlights Ground continuity loop test Cat III-300-Volt Resistance Accuracy: 1.5-Percent, Leakage Current Accuracy: 2.0-Percent Ground resistance (0.1 to 1200?), Ground leakage current to 30A Larger Clamp Size (1.25-Inch)
-
Supplier: Fluke
Description: The Fluke 1630 simplifies earth ground loop testing and enables non-intrusive leakage current measurement using a technique that does not require breaking the circuit. The clamp-on ground testing technique used by the Fluke 1630 simplifies ground loop testing and enables
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
-
Supplier: FLEXIM AMERICAS Corp.
Description: The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a
- Pipe Diameter: 0.4 to 130 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Non-Invasive
-
Supplier: REED-Direct
Description: Accuracy of ± 0.01ω User selectable alarm threshold from 1 to 100ω Limit alarm Measures leakage current to 1mA and neutral current to 20A 1 second sampling time 3-3/4 digit, 2000-count LCD with display Hold Autoranging Doubly insulated conductor clamp for extra security
- AC Current Range: 0 to 20 amps
- Resistance / Impedance Range: 0 to 1.2 kohms
- AC Voltage Range: 0 to 20 volts
- Features: 3 Digits, Clamp Meter, Handheld, Plus 1/2 Digit
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Sonel Test
Description: Sonel MRU-200 meter. The device additionally has the function of measuring the resistivity of soil, the continuity of protective and equalising connections, and, with the use of clamps, also leakage or fault currents. Apart from the large number of functions and many
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sonel Test
Description: connections and, with the use of clamps, also leakage or fault currents. The high class of the device is confirmed by the excellent accuracy of the result it produces. The meter makes measurements in accordance with the EN 61557 standard starting from 0.100 Ω. Measurement
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights The Sonel MRU-30 is a rugged, portable tool for earth ground resistance measurements. Tests can be performed using the 2-pole, 3-pole, 4-pole, or 3-pole with current clamp methods. Additionally, the MRU-30 can perform the current clamp method using two
-
Supplier: Transcat, Inc.
Description: Product Highlights Ground resistance measurements down to 0.025Ω with 0.002Ω maximum resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA maximum resolution Programmable Datalogging with 116 data points Programmable Hi/Lo Alarm 0.9" Jaw Size for Large Ground Rods
-
Supplier: ValueTronics International, Inc.
Description: measured by the current jaw. Based on the value of parameters E and I the instrument displays the resistance value R calculated as their ratio. The earth ground clamp meter T2000 also performs AC current up to 20A and leakage current with 0.05mA resolution
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital multimeter to test leakage current / RMS measurement / continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter can measure
- AC Voltage Range: 400 volts
- AC Current Range: 40 to 100 amps
- Resistance / Impedance Range: 400 kohms
- Operating Temperature: -10 to 50 C
-
Supplier: Transcat, Inc.
Description: method Leakage current using current clamp or flexible Rogowsky probe Measurement of continuity of equipotential bonding and protective conductors (meets IEC 60364-6-61:2000 section 6.12.2) with auto-zero function and 200 mA current Ground resistance measurement,
-
Supplier: InspectorTools
Description: Enables non-contact measurements of ground conductors without need for auxiliary ground spikes Autoranging ground resistance easurements from 0.025Ω to 1500Ω with 0.002Ω resolution True RMS AC Leakage current range of 0.2mA to 30A with 1.000mA resolution Programmable Datalogging with
-
Supplier: FLEXIM AMERICAS Corp.
Description: The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a
- Pipe Diameter: 0.4 to 63 inch
- Operating Temperature: -4 to 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Mile-X Equipment, Inc.
Description: Designed with the highest quality and versatility in mind. Interprets data from the charging/starting system on easy-to-read LED display voltmeter and ammeter. Also shows +/- Amps for easy diagnosis of current leakage problems. The 500 Amp carbon pile variable load capability provides
-
Supplier: ValueTronics International, Inc.
Description: The 1409T is a used Capacitance Standard from General Radio. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance
Find Suppliers by Category Top
Featured Products Top
-
for everyday electrical work, these meters offer essential AC current measurement along with voltage, resistance, and continuity testing. Ideal for residential electricians and general maintenance professionals. True RMS Clamp Meters These (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
Standout products in this series include the EVA-2210, which is a 3-phase current meter equipped with 3 x 75A clamp-on CT. EVA (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
to 15 kV Very low clamping voltage Low capacitance Low-leakage current CSP 0201 size: 0.58 mm x 0.28 mm x 0.15 mm Applications Smartphones (read more)
Browse Diodes Datasheets for DigiKey -
of the features of the ALD1115 include thermal tracking between N-channel and P-channel, low threshold voltage of 0.7V for both N-channel and P-channel MOSFETs, low input capacitance, high input impedance (1013? typical), low input and output leakage currents, negative current (IDS) temperature (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
-frequency applications and minimizing switching losses. Low Leakage Current: Enhances circuit efficiency and reliability with its low reverse leakage current. Surface Mount Package: SOT-23 package allows easy integration into space-constrained designs (read more)
Browse Diodes Datasheets for Win Source Electronics -
Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system (read more)
Browse Pressure Switches Datasheets for DigiKey -
high-frequency applications where energy efficiency and response speed are critical. With advantages including low leakage current, temperature stability, and reliable electrical performance, SS16 Schottky diodes are widely used in switching power supplies, voltage protection circuits, solar (read more)
Browse Diodes Datasheets for Win Source Electronics
More Information Top
-
Leakage Current Test / Clamp Meters / Clamps
93481 - Leakage Current Clamp Meter .
-
Leakage Current Test / Clamp Meters / AC Clamp Meters
93481 - Leakage Current Clamp Meter .
-
Leakage Current Test / Current Clamps
93481 - Leakage Current Clamp Meter .
-
current meter - offers from current meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Leakage Current Clamp Meter , Current Clamp Meter, Clamp Meter, Digital Multimeter ] .
-
http://www.etesters.com/see/Leakage_Current_Test/companyID=3904
93481 - Leakage Current Clamp Meter .
-
Leakage Current Test / Meters
93481 - Leakage Current Clamp Meter .
-
Leakage Current Test / Current Meters
93481 - Leakage Current Clamp Meter .
-
Pickup / Measurement / Current Clamps
93481 - Leakage Current Clamp Meter .
-
Pickup / Current / Meters
93481 - Leakage Current Clamp Meter .
-
Shanghai Beihan Electronics Co., Ltd.
93481 - Leakage Current Clamp Meter .
Indicates content that may require registration and/or purchase.