-
Supplier: ProPhotonix, Ltd.
Description: ProPhotonix SpecBright™ LED Spot lights offer several times the brightness, for modules of comparable size that use conventional through-hole or surface mount LED based illuminators. This is achieved by placing 4 high brightness large chip-on-board LEDs in an area
- Wavelength: 470 to 870 nm
- Light Source: LED
- Illumination Type: Spot
- Illuminator Features: Strobe
-
Supplier: Metaphase Technologies, Inc.
Description: Metaphase's new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown
- Active Area Diameter or Length: 96 inch
- Lifetime: 75,000 hours
- Color Temperature: 5,500 K
- Maximum Voltage: 24 volts
-
Supplier: WDI Wise Device Inc.
Description: WDI offers the LED illuminator for microscopy applications. The unit consists of LED lamp head(s) with optics and a 3 channel LED controller (CLED). The controller communicates with a computer via RS232 serial communication link.
- Color Temperature: 10,000 K
- Illumination Type: Area / Backlight, Axial, Spot
- Light Source: LED
-
-
Supplier: Edmund Optics Inc.
Description: Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications.
- Active Area Diameter or Length: 1.3779535 inch
- Lifetime: 100,000 hours
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Edmund Optics Inc.
Description: Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact
- Lifetime: 50,000 hours
- Illumination Type: Axial, Spot
- Light Source: LED
-
Supplier: Edmund Optics Inc.
Description: Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact
- Lifetime: 50,000 hours
- Wavelength: 470 nm
- Illumination Type: Axial, Spot
- Light Source: LED
-
Supplier: Edmund Optics Inc.
Description: Variable Intensity with DC Current Controller Excellent Uniformity 100,000 Hour Product Lifetime Heat Sinks and Power Supplies Sold Separately Compact LED Spot Lights provide the high-power illumination required in machine vision, biomedical, fluorescence, and strobing applications.
- Active Area Diameter or Length: 1.3779535 inch
- Lifetime: 100,000 hours
- Wavelength: 395 nm
- Light Source: LED
-
Supplier: Metaphase Technologies, Inc.
Description: The Metaphase Fiber Optic LED Illuminator provides light that can matched with many different kinds of fiber optic light guidiance. The Metaphase Fiber Optic LED Illuminator includes a universal AC adapter and 25mm nose piece for easily attaching to standard MX adapters..
- Lifetime: 60,000 hours
- Color Temperature: 6,000 K
- Maximum Voltage: 12 volts
- Illuminator Features: Fiber Optic
-
Supplier: KEYENCE
Description: CA-DPR2 - Red Spot Light
- Active Area Diameter or Length: 0.32 inch
- Active Area Width: 0.32 inch
- Lifetime: 10,000 to 30,000 hours
- Wavelength: 620 to 660 nm
-
Supplier: Banner Engineering Corp.
Description: Overview Very bright spot lights for use in vision sensor applications. Illuminates a large area with an even pattern and no shadows Low-cost, washdown spot light for Banner and other vision systems Models available in rugged sealed housing rated to IP69K Different lens options,
- Lifetime: 20,000 to 50,000 hours
- Maximum Voltage: 10 to 30 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Litetronics International, Inc.
Description: LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use
- Lamp Power: 15 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 5.1 inch
- Color Temperature: 3,000 K
-
Supplier: Litetronics International, Inc.
Description: LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use
- Lamp Power: 10 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 3.6 inch
- Color Temperature: 3,000 K
-
Supplier: Litetronics International, Inc.
Description: LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use
- Lamp Power: 10 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 5.1 inch
- Color Temperature: 3,000 K
-
Supplier: Litetronics International, Inc.
Description: LED PARFECTION The perfectly-designed Green Lighting Solution LED PARFECTION light bulbs save up to 85% on energy costs, and they are RoHS compliant with mercury-free and lead-free construction, making them the greenest replacement for halogen lighting. LED PARFECTION bulbs use
- Lamp Power: 10 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 4.6 inch
- Color Temperature: 3,000 K
-
Supplier: Larson Electronics LLC
Description: Infrared LED light emitter with spot and flood combination output. This LED light emitter is designed to enable operators to direct power independently to either the spot or flood configured optics. This infrared LED light emitter can be configured with 850nm or
-
Supplier: Metaphase Technologies, Inc.
Description: What can you do with an LED light that casts a bright crisply focused beam of light that's focusable from 4" to 7" away. Use this affordable light whenever you need a collimated light with a tightly focused beam. Without any additional focusing our Minispot is designed to cast a round
- Active Area Diameter or Length: 0.835 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The LQ-r is used as a homogeneous cold light source of radiation and was developed especially for use with the Telecentric Transmission Illuminators TDB 35, TDB 90 and TDB 150. High brightness LEDs form the actual radiation source. A scattering medium is placed in front of the
- Active Area Diameter or Length: 0.3543309 inch
- Wavelength: 630 nm
- Maximum Voltage: 90 to 264 volts
- Illuminator Output: 10 watts
-
Supplier: Larson Electronics LLC
Description: watt LEDs producing 900 lumens each create a tightly focused spot beam with limited spread or light spillage in spot mode as well as a wider beam spread that is ideal for work and area lighting applications when operated in floodlight mode. These LED light emitters are
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-28R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 25,200 lumens of LED
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-18R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 16,200 lumens of LED
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: JENOPTIK Optical Systems, Inc. is a stocking distributor for JENOPTIK standard products in North America. Products include JENmetar™ machine vision lenses. Precision Telecentric Lenses The JENmetar™ telecentric lens series is distinguished by precision performance reaching less than 0.05%
- Active Area Diameter or Length: 5.905515 inch
- Light Source: LED
- Illumination Type: Spot
-
Supplier: ANVS, Inc.
Description: Angular coverage of 30 degrees, illumination distance of 30 meters
- Wavelength: 940 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: ANVS, Inc.
Description: Angular coverage of 120 degrees, illumination distance of 2.4 meters
- Wavelength: 880 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Ushio America, Inc.
Description: balance, ergonomics, and superior functionality as our xenon powered line of Xebex follow spots. Step-less dimming, 100% iris closure, and a flash effect enhances operator usability. Features & Benefits 230W High Brightness COB LED 90CRI 5800K Superior Maneuverability Lightweight
- Lifetime: 50,000 hours
- Color Temperature: 5,800 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 230 watts
-
Supplier: Fiberoptics Technology, Inc.
Description: FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output throughout the usable life. Active heat management with integral cooling fan. Optional communication package with
- Active Area Diameter or Length: 0.4724412 inch
- Lifetime: 50,000 hours
- Maximum Voltage: 120 volts
- Illuminator Output: 100 to 130 watts
-
Supplier: LJ Star
Description: efficient new LED performance, delivering as much as a 10X longer service life, precisely tuned color temperatures and half the energy consumption of comparable halogen models. Available with various lenses to optimize illumination, Lumiglas LED lights are ideal for combination
- Color Temperature: 6,200 K
- Maximum Voltage: 120 to 240 volts
- Illuminator Output: 20 watts
- Light Source: LED
-
Supplier: Qioptiq
Description: Gooseneck LED Reflected Light The SL1 laboratory light is available in 1-arm and 2-arm versions, while the SL12 laboratory light is a 2-arm gooseneck model. The lighting arms in the standard versions are equipped with 8° modules in pure white. The power consumption of the LED plug-in
- Lifetime: 5,000 to 50,000 hours
- Wavelength: 365 to 405 nm
- Maximum Voltage: 24 volts
- Illuminator Output: 3 watts
-
Supplier: LJ Star
Description: visual flow indicators in explosive environments. Compatible with circular sightglass fittings according to DIN 28120 or similar, flange bolt-ons, weld-neck type, sight glass fittings MV, sanitary clamp connections and visual flow indicators. LED technology guarantees even lower energy
- Maximum Voltage: 24 volts
- Illuminator Output: 7 watts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 365 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 595 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 590 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Banner Engineering Corp.
Description: Overview Very bright sealed spotlight for general task lighting applications. The IP69K rating makes it ideal for harsh wash-down environments. Highly concentrated, focused light available in three colors (white, red, or green) Lenses come in three angles to cover area of concentration Illuminates
- Work Light Voltage: 12 to 30 volts
- Work Light Type: Free Standing
- Lamp Type: LED
-
Supplier: Streamlight, Inc.
Description: 3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam
- # of Batteries: 1
- Length: 11.5 inch
- Lumen: 330 to 540 lm
- Power Source: Battery, Re-Chargeable
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Application: UV surgical curing
- Light Source: LED
- Illumination Type: Spot
Find Suppliers by Category Top
Featured Products Top
-
NKK’s LP01 Series pushbutton switches offer a compact, tamper-resistant solution with a short 14.0mm body, ideal for space-constrained designs. Available in illuminated and non-illuminated versions, they feature a smooth, concave cap for comfortable actuation and a snap-action mechanism (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
The colour impression of painted or woven surfaces often depends on the viewing angle. This not only applies to the human eye but also to sensors. The new ACS2 circular sensor illuminates the measurement surface in a (read more)
Browse Color Sensors Datasheets for Micro-Epsilon Group -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
The LS-150 Luminance Meter (successor to the LS-100) is a highly accurate luminance meter that uses a designed sensor with a spectral response that more closely matches the V(λ) spectral luminous efficiency function of the human eye to provide measurement results that correlate well with visual evaluation
(read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
When you need to evaluate the illumination of light hitting a specific location or perform lux measurements, the T-10A is the illuminance meter of choice. This advanced lux meter will quickly show on the LCD screen the illumination and average values of measurements. You can easily compare illuminance values and have them shown either in a percentage or a difference value.
(read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
Single camera time-resolved 3D tomographic reconstruction of a pulsed gas jet
An AI high intensity coaxial LED spot light illuminator (Edmund Optics) with a condenser is placed on one side of the centerline, at the focal distance of the first mirror.
-
Automated optical inspection for holograms with mixed patterns
The illuminator consisted of three spot LEDs which were arranged at dome-type plate.
-
Vision inspection system for holograms with mixed patterns
The illuminator consisted of three spot LEDs which were arranged at dome-type plate.
-
Iris Image Classification Based on Hierarchical Visual Codebook
The first approach uses the special fea- tures of iris images introduced by optics and illuminators of iris cameras, e.g. specular spots of collimated IR- LED [4] or relationship of reflectance ratio between iris and sclera as a function of wavelength…
-
Application of covert illumination to intrusion surveillance, assessment, and detection
This provides for long-life and low power operation but still leads to an excessive sky illumination and a spot type coverage similar to conventional illuminators .
-
Experimental Analysis of Instrumental Uncertainty in the Measurement Channel of an Optoelectronic System for Monitoring Surfaces of Complex Shape
The use of frequency-stabilized laser sources, having a large coherence length (high time coherence), in the illumi- nator arm of the triangulation systems leads to improved contrast of the speckle structure [5] in the illumination spot image of the specimen.
-
Analysis of wave propagation and wavefront sensing in target-in-the-loop beam control systems
Although the use of a broadband (polychromatic) laser illuminator system leads to mitigation of speckle-modulation effects, it also results in an undesirable increase of the beam spot size on the target surface in comparison with what can be achieved using a…
-
Chirped lens-array LED spot-array generator with individually colored spots
For applications as lightsource in typical measurement, machine vision, surveillance and related applications like line- focus illuminators or spot array generators spatial and temporal coherence is the only remaining parameter, which could impede replacement of laser sources by LED modules.
-
Future Security
As extended incoherent light sources like LEDs can't be focused to a small spot as a laser beam, the allowable power density can be higher, but the illuminator has to be tested before to assure eye safety.
-
Mouse Models of Vascular Diseases
…nylon suture thread • 100 mm culture dish with black rubber plate and scale • Stereomicroscope for surgery with shadowless coaxial illumination (Carl Zeiss Stemi DV4 SPOT ) • Microscope equipped with … Timer • Fiber optic illuminator or LED illuminator with flexible arms…
Indicates content that may require registration and/or purchase.